- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Standby Voltage-Min | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS25WP256D-JMLE ISSI | In Stock |
| - | 8 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | - | -40°C~105°C TA | Tube | - | - | - | Active | 3 (168 Hours) | 16 | - | - | - | - | - | - | 1.65V~1.95V | DUAL | NOT SPECIFIED | 1 | 1.8V | 1.27mm | - | NOT SPECIFIED | - | R-PDSO-G16 | - | - | 1.95V | - | 1.65V | - | - | - | 256Mb 32M x 8 | - | - | SYNCHRONOUS | 104MHz | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 32MX8 | - | 8 | 800μs | - | - | - | 268435456 bit | - | - | SERIAL | - | - | - | 1.8V | - | - | - | - | 2.65mm | 10.31mm | 7.49mm | - | ROHS3 Compliant | ||
Tiny WHSL | 35 |
| - | 8 Weeks | - | Surface Mount | 90-TFBGA | YES | 90 | - | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | yes | Active | 3 (168 Hours) | 90 | - | - | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | - | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 256Mb 32M x 8 | 1 | - | SYNCHRONOUS | 143MHz | 5.4ns | DRAM | Parallel | - | 8MX32 | - | 32 | - | 12b | 256 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | 2963 |
| - | 8 Weeks | Surface Mount | Surface Mount | 54-TFBGA | - | 54 | - | Volatile | Automotive grade | -40°C~85°C TA | Tray | - | e1 | - | Active | 3 (168 Hours) | 54 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | - | 1 | 3.3V | 0.8mm | - | - | 54 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | - | - | 128Mb 8M x 16 | 1 | 120mA | SYNCHRONOUS | 166MHz | 5.4ns | DRAM | Parallel | 16b | 8MX16 | 3-STATE | 16 | - | 14b | 128 Mb | 0.002A | - | - | - | - | COMMON | - | - | - | - | 4096 | 1248FP | 1248 | 1.2mm | 8mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | 36 |
| - | 8 Weeks | - | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | YES | 86 | - | Volatile | Automotive grade | -40°C~85°C TA | Tray | - | - | - | Active | 3 (168 Hours) | 86 | - | - | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | - | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 256Mb 32M x 8 | 1 | - | SYNCHRONOUS | 166MHz | 5.4ns | DRAM | Parallel | - | 8MX32 | - | 32 | - | 12b | 256 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | - | - | ROHS3 Compliant | ||
![]() IS42S16800E-7BLI ISSI | 3500 | - | - | - | Surface Mount | Surface Mount | 54-TFBGA | - | 54 | - | Volatile | - | -40°C~85°C TA | Tray | - | e1 | yes | Obsolete | 3 (168 Hours) | 54 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.8mm | - | 10 | 54 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 128Mb 8M x 16 | 1 | 130mA | - | 143MHz | 5.4ns | DRAM | Parallel | 16b | 8MX16 | 3-STATE | 16 | - | 14b | 128 Mb | 0.002A | - | - | - | - | COMMON | - | - | - | - | 4096 | 1248FP | 1248 | 1.2mm | 8mm | - | No | RoHS Compliant | ||
Tiny WHSL | 14 |
| - | 8 Weeks | - | Surface Mount | 90-TFBGA | YES | - | - | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | yes | Active | 3 (168 Hours) | 90 | - | - | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | - | R-PBGA-B90 | - | - | 3.6V | - | 3V | - | - | - | 256Mb 8M x 32 | 1 | - | SYNCHRONOUS | 166MHz | 5.4ns | DRAM | Parallel | - | 8MX32 | - | 32 | - | - | - | - | 268435456 bit | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 8mm | - | ROHS3 Compliant | ||
![]() IS34ML04G081-TLI ISSI | 2 | - | - | 8 Weeks | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | - | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | - | R-PDSO-G48 | - | - | 3.6V | - | 2.7V | - | - | - | 4Gb 512M x 8 | - | - | SYNCHRONOUS | - | - | FLASH | Parallel | - | 512MX8 | - | 8 | 25ns | - | - | - | 4294967296 bit | - | - | - | - | - | - | 3.3V | - | - | - | - | 1.2mm | 18.4mm | 12mm | - | ROHS3 Compliant | ||
Tiny WHSL | 12 |
| - | 12 Weeks | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | Commercial grade | 0°C~70°C TA | Tray | - | - | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | - | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.71V~1.89V | BOTTOM | - | 1 | 1.8V | 1mm | - | - | 165 | - | Not Qualified | - | 1.89V | 1.5/1.81.8V | 1.71V | - | - | - | 72Mb 2M x 36 | - | - | - | 250MHz | 1.8ns | SRAM | Parallel | - | 2MX36 | 3-STATE | 36 | - | - | - | - | 75497472 bit | - | - | - | SEPARATE | - | - | - | 1.7V | - | - | - | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | ||
Tiny WHSL | 36 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | 100 | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | e3 | yes | Active | 2 (1 Year) | 100 | - | Matte Tin (Sn) - annealed | - | - | FLOW-THROUGH ARCHITECTURE | - | 3.135V~3.465V | QUAD | 260 | 1 | 3.3V | 0.65mm | - | 40 | 100 | - | - | 3.3V | 3.465V | - | 3.135V | - | - | - | 9Mb 512K x 18 | 2 | 280mA | - | 117MHz | 7.5ns | SRAM | Parallel | - | - | 3-STATE | 18 | - | 19b | 9 Mb | 0.05A | - | - | - | - | COMMON | Synchronous | 18b | - | 3.14V | - | - | - | 1.6mm | - | - | No | ROHS3 Compliant | ||
Tiny WHSL | 5 |
| - | 8 Weeks | - | Surface Mount | 48-TFBGA | YES | 48 | - | Volatile | - | -40°C~85°C TA | Tray | - | e1 | yes | Active | 2 (1 Year) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 2.5V~3.6V | BOTTOM | 260 | 1 | 1.8V | 0.75mm | - | 10 | 48 | - | - | 1.8V | 2.2V | - | - | - | - | - | 8Mb 512K x 16 | 1 | 4mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 70ns | 19b | 8 Mb | 0.00002A | - | - | 70 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 8.7mm | - | No | ROHS3 Compliant | ||
Tiny WHSL | 42 |
| Datasheet | 8 Weeks | - | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | - | 28 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | 64Kb 8K x 8 | 1 | 50mA | - | - | - | SRAM | Parallel | - | - | - | - | 10ns | 13b | 64 kb | - | - | - | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 36 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | 100 | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | e3 | yes | Active | 2 (1 Year) | 100 | 3A991.B.2.A | Matte Tin (Sn) - annealed | - | - | PIPELINED ARCHITECTURE | - | 3.135V~3.465V | QUAD | 260 | 1 | 3.3V | 0.65mm | - | 40 | 100 | - | - | 3.3V | - | - | 3.135V | - | - | - | 9Mb 256K x 36 | 4 | 275mA | - | 200MHz | 3.1ns | SRAM | Parallel | - | 256KX36 | 3-STATE | 36 | - | 18b | 9 Mb | 0.06A | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | 1.6mm | 20mm | - | No | ROHS3 Compliant | ||
Tiny WHSL | 19 |
| - | 12 Weeks | - | Surface Mount | 100-LQFP | YES | 100 | - | Volatile | Automotive grade | -40°C~125°C TA | Tray | - | e3 | yes | Active | 3 (168 Hours) | 100 | 3A991.B.2.A | Matte Tin (Sn) - annealed | - | - | FLOW-THROUGH ARCHITECTURE | - | 2.375V~2.625V | QUAD | 260 | 1 | 2.5V | 0.65mm | - | 40 | 100 | - | - | 2.5V | 2.75V | - | 2.375V | - | - | - | 4Mb 128K x 32 | 4 | - | - | 117MHz | 7.5ns | SRAM | Parallel | - | 128KX32 | 3-STATE | 32 | - | 17b | 4 Mb | - | - | - | - | - | COMMON | - | - | - | 2.38V | - | - | - | 1.6mm | 20mm | - | No | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | 100-LQFP | - | 100 | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18Mb 1M x 18 | - | - | - | 200MHz | 3.1ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
Tiny WHSL | 42 |
| Datasheet | 8 Weeks | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | 44 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 5V | 0.8mm | - | - | - | - | Not Qualified | - | - | 5V | - | - | - | - | 4Mb 256K x 16 | - | - | - | - | - | SRAM | Parallel | - | 256KX16 | 3-STATE | 16 | 45ns | - | - | 0.000015A | 4194304 bit | - | 45 ns | - | COMMON | - | - | - | 2V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | 100-LQFP | - | 100 | 100-TQFP (14x20) | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Not For New Designs | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | 3.135V~3.465V | - | - | - | - | - | 200MHz | - | - | - | - | - | - | - | - | Parallel | 3.465V | 3.135V | 4.5Mb 128K x 36 | - | - | - | 200MHz | 3.1ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | 200MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IS42S32400B-7BL ISSI | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 90-TFBGA | - | 90 | - | Volatile | - | 0°C~70°C TA | Tray | - | e1 | - | Obsolete | 2 (1 Year) | 90 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AUTO/SELF REFRESH | 8542.32.00.02 | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.8mm | - | 40 | 90 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | - | - | 128Mb 4M x 32 | 1 | 130mA | SYNCHRONOUS | 143MHz | 5.4ns | DRAM | Parallel | 32b | 4MX32 | 3-STATE | 32 | - | 14b | 128 Mb | 0.001A | - | - | - | - | COMMON | - | - | - | - | 4096 | 1248FP | 1248 | 1.2mm | 13mm | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | YES | 32 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Active | 2 (1 Year) | 32 | EAR99 | TIN LEAD | - | - | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 0.5mm | - | - | 32 | - | - | 5V | - | - | - | - | - | - | 1Mb 128K x 8 | 1 | - | - | - | - | SRAM | Parallel | - | - | - | 8 | 35ns | 17b | 1 Mb | - | - | - | 35 ns | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | 54-TFBGA | YES | - | - | Volatile | Automotive grade | -40°C~85°C TA | Tray | Automotive, AEC-Q100 | - | - | Discontinued | 3 (168 Hours) | 54 | EAR99 | - | - | - | AUTO/SELF REFRESH | 8542.32.00.02 | 1.7V~1.95V | BOTTOM | - | 1 | 1.8V | 0.8mm | - | - | 54 | S-PBGA-B54 | Not Qualified | - | 1.95V | 1.8V | 1.7V | - | - | - | 128Mb 8M x 16 | 1 | - | SYNCHRONOUS | 133MHz | 5.4ns | DRAM | Parallel | - | 8MX16 | 3-STATE | 16 | - | - | - | 0.000015A | 134217728 bit | - | - | - | COMMON | - | - | - | - | 4096 | 1248FP | 1248 | 1.2mm | 8mm | 8mm | - | ROHS3 Compliant | ||
![]() IS42S86400B-7TLI ISSI | 5000 | - | - | - | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | - | Volatile | - | -40°C~85°C TA | Tray | - | e3 | yes | Obsolete | 3 (168 Hours) | 54 | EAR99 | Matte Tin (Sn) - annealed | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | 10 | 54 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 512Mb 64M x 8 | 1 | 150mA | - | 143MHz | 5.4ns | DRAM | Parallel | 8b | 64MX8 | 3-STATE | 8 | - | 15b | 512 Mb | 0.004A | - | - | - | - | COMMON | - | - | - | - | 8192 | 1248FP | 1248 | 1.2mm | 22.22mm | - | No | RoHS Compliant |