- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Active Read Current - Max | Block Organization | Cell Type | Data Rate Architecture | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Clock Frequency | Maximum Clock Rate | Maximum Operating Supply Voltage | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of I/O Lines | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Timing Type | Tradename | Typical Operating Supply Voltage | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Type | Terminal Finish | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Speed | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Architecture | Data Bus Width | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Operating Temperature Range | Memory Density | Screening Level | Parallel/Serial | Memory IC Type | Programming Voltage | Boot Block | Product | Number of Banks | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS46TR16256BL-107MBLA1-TR Integrated Silicon Solution | 25 |
| - | - | Surface Mount | BGA-96 | - | 96-TWBGA (9x13) | - | - | - | - | - | - | 1500 | - | - | - | 933 MHz | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | 1.45 V | 1.283 V | - | - | - | - | - | -40°C ~ 95°C (TC) | Reel | IS46TR16256BL | - | SDRAM - DDR3L | - | - | SDRAM - DDR3L | 1.283V ~ 1.45V | - | - | - | - | - | - | - | - | - | - | - | - | 4 Gbit | - | - | - | 933 MHz | 123 mA | 20 ns | DRAM | Parallel | - | 16 bit | 256 M x 16 | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | 256M x 16 | - | - | ||
![]() IS43LR32800H-6BL-TR Integrated Silicon Solution | 8 |
| - | - | Surface Mount | BGA-90 | - | 90-TFBGA (8x13) | - | - | - | - | - | - | 2500 | - | - | - | 166 MHz | - | - | + 70 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | 0 C | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | 1.95 V | 1.7 V | - | - | - | - | - | 0°C ~ 70°C (TA) | Reel | IS43LR16160H | - | SDRAM Mobile - DDR | - | - | SDRAM - Mobile LPDDR | 1.7V ~ 1.95V | - | - | - | - | - | - | - | - | - | - | - | - | 256 Mbit | - | - | - | 166 MHz | 55 mA | 6 ns | DRAM | LVCMOS | - | 32 bit | 8 M x 32 | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | 8M x 32 | - | - | ||
![]() IS43TR16512BL-107MBL-TR Integrated Silicon Solution | 25 |
| - | - | Surface Mount | FBGA-96 | - | 96-TWBGA (10x14) | - | - | - | - | - | - | 2000 | - | - | - | 933 MHz | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | 0 C | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | 1.45 V | 1.283 V | - | - | - | - | - | 0°C ~ 95°C (TC) | Reel | IS43TR16512BL | - | SDRAM - DDR3L | - | - | SDRAM - DDR3L | 1.283V ~ 1.45V | - | - | - | - | - | - | - | - | - | - | - | - | 8 Gbit | - | - | - | 933 MHz | 160 mA | 20 ns | DRAM | Parallel | - | 16 bit | 512 M x 16 | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | 512M x 16 | - | - | ||
![]() IS62WV51216HBLL-45TLI Integrated Silicon Solution | 3465 | - | - | 8 Weeks | Surface Mount | TSOP-II-44 | YES | 44-TSOP II | 44 | 45 ns | - | - | - | - | 135 | INTEGRATED SILICON SOLUTION INC | Parallel | IS62WV51216HBLL-45TLI | - | - | - | + 85 C | SDR | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | 524288 words | 512000 | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | TSOP2 | TSOP2, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | Active | - | 5.66 | Details | - | - | 3.6 V | 2.2 V | 3 V | - | - | - | - | -40°C ~ 85°C (TA) | - | IS62WV51216HBLL | - | Asynchronous | - | 8542.32.00.41 | SRAM - Asynchronous | 2.2V ~ 3.6V | DUAL | GULL WING | - | 1 | 0.8 mm | unknown | - | R-PDSO-G44 | - | 3.6 V | INDUSTRIAL | 2.2 V | 8 Mbit | - | - | ASYNCHRONOUS | - | 25 mA | 45 ns | SRAM | Parallel | - | - | 512 k x 16 | 1.2 mm | 16 | 45ns | - | - | - | 8388608 bit | - | PARALLEL | STANDARD SRAM | - | - | - | - | 512K x 16 | 18.41 mm | 10.16 mm | ||
![]() IS25LP256E-RHLE-TR Integrated Silicon Solution | In Stock | - | - | - | Surface Mount | TFBGA-24 | - | 24-TFBGA (6x8) | - | - | 30 mA | Symmetrical | NOR | - | 2500 | - | QPI, SPI | - | 166 MHz | - | 3.6 V | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | 2.3 V | - 40 C | - | Surface Mount | SMD/SMT | - | 32 Mbit | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | TFBGA | 3.6 V | 2.3 V | - | Synchronous | - | 3 V | - | -40 to 105 °C | Reel | IS25LP256E | - | - | - | - | FLASH - NOR (SLC) | 2.3V ~ 3.6V | - | - | - | - | - | - | 24 | - | - | - | - | - | 256 Mbit | - | 166 MHz | - | 166 MHz | - | - | FLASH | SPI - Quad I/O, QPI, DTR | Sectored | 8 bit | 32 M x 8 | - | - | 50µs, 1ms | 32 Bit | 256 Mbit | - | - | Extended | - | - | 2.3 to 3.6 V | Yes | - | - | 32M x 8 | - | - | ||
![]() IS34ML02G081-BLI-TR Integrated Silicon Solution | 2500 |
| - | - | Surface Mount | VFBGA-63 | - | 63-VFBGA (9x11) | - | - | 30 mA | - | - | - | 2500 | - | Parallel | - | 33 MHz | - | - | + 85 C | NAND | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | 3.6 V | 2.7 V | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | IS34ML02G081 | - | - | - | - | FLASH - NAND (SLC) | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 1 Gbit | - | - | - | - | 30 mA | 20 ns | FLASH | Parallel | - | 16 bit | - | - | - | 25ns | - | - | - | - | - | - | - | - | - | NAND Flash | - | 256M x 8 | - | - | ||
![]() IS61WV204816ALL-12TLI Integrated Silicon Solution | 8 |
| - | 8 Weeks | Surface Mount | BGA-48 | - | 48-TSOP I | - | - | - | - | - | - | 96 | INTEGRATED SILICON SOLUTION INC | - | IS61WV204816ALL-12TLI | - | - | - | + 85 C | Flash | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | Bulk | - | - | , | - | - | Active | Active | - | 5.73 | - | - | - | 2.2 V | 1.67 V | - | - | - | - | - | -40°C ~ 85°C (TA) | - | IS61WV204816ALL | - | - | - | - | SRAM - Asynchronous | 1.65V ~ 2.2V | - | - | - | - | - | unknown | - | - | 1.65 V to 2.2 V | - | - | - | 32Mbit | - | - | - | - | 90 mA | 12 ns | SRAM | Parallel | - | - | - | - | - | 12ns | - | - | - 40 C to + 85 C | - | - | - | STANDARD SRAM | - | - | - | - | 2M x 16 | - | - | ||
![]() IS25LP01G-RILE-TR Integrated Silicon Solution | 41 |
| - | - | Surface Mount | LFBGA-24 | - | 24-LFBGA (6x8) | - | - | 50 mA | - | - | - | 2500 | - | SPI | - | 80 MHz | - | - | + 105 C | Flash | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | 3.6 V | 2.7 V | - | Synchronous | - | - | - | -40°C ~ 105°C (TA) | Reel | IS25LP01G | - | - | - | - | FLASH - NOR (SLC) | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 1Gbit | - | - | - | 133 MHz | - | 8 ns | FLASH | SPI - Quad I/O, QPI, DTR | - | - | - | - | - | 50µs, 1ms | - | - | - 40 C to + 105 C | - | - | - | - | - | - | - | - | 128M x 8 | - | - | ||
![]() IS62WV25616ECLL-35BLI-TR Integrated Silicon Solution | 25 |
| - | - | Surface Mount | BGA-48 | - | 48-VFBGA (6x8) | - | - | - | - | - | - | 2500 | - | Parallel | - | - | - | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | 3.465 V | 3.135 V | - | - | PowerSaver | - | - | -40°C ~ 85°C (TA) | Reel | IS62WV25616ECLL | - | High Speed | - | - | SRAM - Asynchronous | 3.135V ~ 3.465V | - | - | - | - | - | - | - | - | - | - | - | - | 4 Mbit | - | - | - | - | 25 mA | 35 ns | SRAM | Parallel | - | - | 256 k x 16 | - | - | 35ns | - | - | - | - | - | - | - | - | - | - | - | 256K x 16 | - | - | ||
![]() IS61WV102416EDALL-12TLI Integrated Silicon Solution | In Stock | - | - | 8 Weeks | Surface Mount | BGA-48 | - | 48-TSOP I | - | - | - | - | - | - | 96 | INTEGRATED SILICON SOLUTION INC | - | IS61WV102416EDALL-12TLI | - | - | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | , | - | - | Active | Active | - | 5.69 | - | - | - | - | 1.65 V | - | - | - | - | - | -40°C ~ 85°C (TA) | - | IS61WV102416EDALL | - | - | - | - | SRAM - Asynchronous | 1.65V ~ 2.2V | - | - | - | - | - | unknown | - | - | - 40 C to + 85 C | - | - | - | 16Mbit | - | - | - | - | 90 mA | 12 ns | SRAM | Parallel | - | - | - | - | - | 12ns | - | - | - | - | - | - | - | - | - | - | - | 1M x 16 | - | - | ||
![]() IS61WV51216EEALL-20TLI-TR Integrated Silicon Solution | 10000 |
| - | - | Surface Mount | TSOP-44 | - | 44-TSOP II | - | - | - | - | - | - | 1000 | - | Parallel | - | - | - | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | 2.2 V | 1.65 V | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | IS61WV51216EEALL | - | Asynchronous | - | - | SRAM - Asynchronous | 1.65V ~ 2.2V | - | - | - | - | - | - | - | - | - | - | - | - | 8 Mbit | - | - | - | - | 90 mA | 20 ns | SRAM | Parallel | - | - | 512 k x 16 | - | - | 20ns | - | - | - | - | - | - | - | - | - | - | - | 512K x 16 | - | - | ||
![]() IS43TR82560D-107MBL-TR Integrated Silicon Solution | 1500 |
| - | - | Surface Mount | BGA-78 | - | 78-TWBGA (8x10.5) | - | - | - | - | - | - | 2000 | - | - | - | - | 933 MHz | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | 0 C | Yes | Surface Mount | SMD/SMT | 8 Bit | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | TWBGA | 1.575 V | 1.425 V | - | - | - | - | Commercial grade | 0 to 95 °C | Reel | IS43TR82560D | - | SDRAM - DDR3 | - | - | SDRAM - DDR3 | 1.425V ~ 1.575V | - | - | - | - | - | - | 78 | - | 3.3 V | - | - | - | 2 Gbit | - | - | - | 933 MHz | 159 mA | 20 ns | DRAM | Parallel | - | 8 bit | 256 M x 8 | - | - | 15ns | 15 Bit | 2 Gbit | - | - | Commercial | - | - | - | - | - | 8 | 256M x 8 | - | - | ||
![]() IS62WV51216HBLL-45B2LI-TR Integrated Silicon Solution | In Stock | - | - | - | Surface Mount | mBGA-48 | - | 48-VFBGA (6x8) | - | - | - | - | - | - | 2500 | - | Parallel | - | - | - | - | + 85 C | SDR | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | 3.6 V | 2.2 V | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | IS62WV51216HBLL | - | Asynchronous | - | - | SRAM - Asynchronous | 2.2V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 8 Mbit | - | - | - | - | 25 mA | 45 ns | SRAM | Parallel | - | - | 512 k x 16 | - | - | 45ns | - | - | - | - | - | - | - | - | - | - | - | 512K x 16 | - | - | ||
![]() IS62WV51216HBLL-45BLI Integrated Silicon Solution | 2000 |
| - | 8 Weeks | Surface Mount | mBGA-48 | YES | 48-VFBGA (6x8) | 48 | 45 ns | - | - | - | SDR | 480 | INTEGRATED SILICON SOLUTION INC | Parallel | IS62WV51216HBLL-45BLI | - | - | 3.6 V | + 85 C | SDR | ISSI, Integrated Silicon Solution Inc | 2.2 V | - 40 C | - | Surface Mount | SMD/SMT | 16 Bit | 512 kWords | 512000 | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | VFBGA | VFBGA, | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | Active | - | 5.63 | Details | - | VFBGA | 3.6 V | 2.2 V | 3 V | Asynchronous | - | 2.5000, 3.3000 V | Industrial grade | -40 to 85 °C | - | IS62WV51216HBLL | - | Asynchronous | - | 8542.32.00.41 | SRAM - Asynchronous | 2.2V ~ 3.6V | BOTTOM | BALL | - | 1 | 0.75 mm | unknown | 48 | R-PBGA-B48 | - | 3.6 V | INDUSTRIAL | 2.2 V | 8 Mbit | 1 | - | ASYNCHRONOUS | - | 25 mA | 45 ns | SRAM | Parallel | - | - | 512 k x 16 | 1 mm | 16 | 45ns | 19 Bit | 8 Mbit | - | 8388608 bit | Industrial | PARALLEL | STANDARD SRAM | - | - | - | - | 512K x 16 | 8 mm | 6 mm | ||
![]() IS61WV102416DALL-12TLI-TR Integrated Silicon Solution | 41 |
| - | - | Surface Mount | TSOP-48 | - | 48-TSOP I | - | - | - | - | - | - | 1500 | - | Parallel | - | - | - | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | 2.2 V | 1.65 V | - | - | PowerSaver | - | - | -40°C ~ 85°C (TA) | Reel | IS61WV102416DALL | - | Asynchronous | - | - | SRAM - Asynchronous | 1.65V ~ 2.2V | - | - | - | - | - | - | - | - | - | - | - | - | 16 Mbit | - | - | - | - | 90 mA | 12 ns | SRAM | Parallel | - | - | 1 M x 16 | - | - | 12ns | - | - | - | - | - | - | - | - | - | - | - | 1M x 16 | - | - | ||
![]() IS46TR81024B-125KBLA1 Integrated Silicon Solution | 25 |
| - | - | Surface Mount | FBGA-78 | - | 78-TWBGA (10x14) | - | - | - | - | - | - | 136 | - | - | - | 800 MHz | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | - | 1.575 V | 1.425 V | - | - | - | - | - | -40°C ~ 95°C (TC) | - | IS46TR81024B | - | SDRAM - DDR3 | - | - | SDRAM - DDR3 | 1.425V ~ 1.575V | - | - | - | - | - | - | - | - | - | - | - | - | 8 Gbit | - | - | - | 800 MHz | 146 mA | 20 ns | DRAM | Parallel | - | 8 bit | 1 G x 8 | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | 1G x 8 | - | - | ||
![]() IS62WV10248HBLL-45BLI Integrated Silicon Solution | 25 |
| - | 8 Weeks | Surface Mount | mBGA-48 | YES | 48-TFBGA (6x8) | 48 | 45 ns | - | - | - | - | 480 | INTEGRATED SILICON SOLUTION INC | Parallel | IS62WV10248HBLL-45BLI | - | - | - | + 85 C | SDR | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | 1048576 words | 1000000 | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | VFBGA | VFBGA, | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | Active | - | 5.68 | Details | - | - | 3.6 V | 2.2 V | 3 V | - | - | - | - | -40°C ~ 85°C (TA) | - | IS62WV10248HBLL | - | Asynchronous | - | 8542.32.00.41 | SRAM - Asynchronous | 2.2V ~ 3.6V | BOTTOM | BALL | - | 1 | 0.75 mm | unknown | - | R-PBGA-B48 | - | 3.6 V | INDUSTRIAL | 2.2 V | 8 Mbit | - | - | ASYNCHRONOUS | - | 25 mA | 45 ns | SRAM | Parallel | - | - | 1 M x 8 | 1 mm | 8 | 45ns | - | - | - | 8388608 bit | - | PARALLEL | STANDARD SRAM | - | - | - | - | 1M x 8 | 8 mm | 6 mm | ||
![]() IS61WV51216EEALL-20BLI Integrated Silicon Solution | 41 |
| - | 8 Weeks | Surface Mount | BGA-48 | YES | 48-TFBGA (6x8) | 48 | 20 ns | - | - | - | - | 480 | INTEGRATED SILICON SOLUTION INC | Parallel | IS61WV51216EEALL-20BLI | - | - | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | Yes | - | SMD/SMT | - | 524288 words | 512000 | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | TFBGA | TFBGA, | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | Active | NOT SPECIFIED | 5.69 | Details | Yes | - | 2.2 V | 1.65 V | 1.8 V | - | - | - | - | -40°C ~ 85°C (TA) | - | IS61WV51216EEALL | e1 | Asynchronous | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8542.32.00.41 | SRAM - Asynchronous | 1.65V ~ 2.2V | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.75 mm | compliant | - | R-PBGA-B48 | - | 2.2 V | INDUSTRIAL | 1.65 V | 8 Mbit | - | - | ASYNCHRONOUS | - | 90 mA | 20 ns | SRAM | Parallel | - | - | 512 k x 16 | 1.2 mm | 16 | 20ns | - | - | - | 8388608 bit | - | PARALLEL | STANDARD SRAM | - | - | - | - | 512K x 16 | 8 mm | 6 mm | ||
![]() IS61WV51216EEALL-20BLI-TR Integrated Silicon Solution | 41 |
| - | - | Surface Mount | BGA-48 | - | 48-miniBGA (6x8) | - | - | - | - | - | - | 2500 | - | Parallel | - | - | - | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | 2.2 V | 1.65 V | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | IS61WV51216EEALL | - | Asynchronous | - | - | SRAM - Asynchronous | 1.65V ~ 2.2V | - | - | - | - | - | - | - | - | - | - | - | - | 8 Mbit | - | - | - | - | 90 mA | 20 ns | SRAM | Parallel | - | - | 512 k x 16 | - | - | 20ns | - | - | - | - | - | - | - | - | - | - | - | 512K x 16 | - | - | ||
![]() IS61WV204816ALL-12BLI Integrated Silicon Solution | 9600 |
| - | 8 Weeks | Surface Mount | BGA-48 | - | 48-TFBGA (6x8) | - | - | - | - | - | - | 480 | INTEGRATED SILICON SOLUTION INC | Parallel | IS61WV204816ALL-12BLI | - | - | - | + 85 C | Flash | ISSI, Integrated Silicon Solution Inc | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | Bulk | - | - | , | - | - | Active | Active | - | 5.73 | - | - | - | 2.2 V | 1.67 V | - | - | - | - | - | -40°C ~ 85°C (TA) | - | IS61WV204816ALL | - | - | - | - | SRAM - Asynchronous | 1.65V ~ 2.2V | - | - | - | - | - | unknown | - | - | 1.65 V to 2.2 V | - | - | - | 32 Mbit | - | - | - | - | 90 mA | 12 ns | SRAM | Parallel | - | - | 2 M x 16 | - | - | 12ns | - | - | - 40 C to + 85 C | - | - | - | STANDARD SRAM | - | - | - | - | 2M x 16 | - | - |