- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Standby Voltage-Min | Alternate Memory Width | Refresh Cycles | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS63LV1024L-12JL ISSI, Integrated Silicon Solution Inc | 30 | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-BSOJ (0.300, 7.62mm Width) | - | 32 | Volatile | - | 0°C~70°C TA | Tube | e3 | yes | Last Time Buy | 3 (168 Hours) | 32 | - | - | Matte Tin (Sn) - annealed | - | - | 3V~3.6V | DUAL | - | 1 | 3.3V | - | - | - | 32 | - | 3.3V | 3.6V | - | 3V | 1Mb 128K x 8 | 1 | 130mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 12ns | 17b | 1 Mb | - | - | 83MHz | - | - | COMMON | Asynchronous | 8b | - | 2V | - | - | 2.67mm | - | 21.08mm | 7.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IS42S16160G-7TLI ISSI, Integrated Silicon Solution Inc | 261 | - | - | 6 Weeks | Tin | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | Volatile | - | -40°C~85°C TA | Tray | e3 | - | Active | 3 (168 Hours) | 54 | - | EAR99 | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | - | 1 | 3.3V | 0.8mm | - | - | 54 | - | 3.3V | 3.6V | - | 3V | 256Mb 16M x 16 | 1 | 130mA | - | 143MHz | 5.4ns | DRAM | Parallel | 16b | 16MX16 | 3-STATE | - | - | 15b | 256 Mb | 0.004A | - | - | - | - | COMMON | - | - | - | - | - | 8192 | 1.05mm | - | 22.42mm | 10.29mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IS25LP032D-JBLE-TR ISSI, Integrated Silicon Solution Inc | 4115 | - | - | 8 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | 2.3V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | S-PDSO-G8 | - | 3.6V | - | 2.3V | 32Mb 4M x 8 | - | - | SYNCHRONOUS | 133MHz | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 4MX8 | - | 8 | 800μs | - | - | - | 33554432 bit | - | - | SERIAL | - | - | - | 3V | - | 1 | - | - | 2.16mm | 5.28mm | 5.28mm | - | - | ROHS3 Compliant | - | ||
![]() IS64WV51216BLL-10CTLA3 ISSI, Integrated Silicon Solution Inc | 13 |
| - | 10 Weeks | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | 44 | Volatile | Automotive grade | -40°C~125°C TA | Tray | e3 | yes | Active | 3 (168 Hours) | 44 | - | - | Matte Tin (Sn) - annealed | - | - | 2.4V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | 40 | 44 | - | - | 3.6V | 2.5/3.3V | 2.4V | 8Mb 512K x 16 | 1 | 140mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 19b | 8 Mb | 0.05A | - | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() IS63WV1288DBLL-10TLI ISSI, Integrated Silicon Solution Inc | 149 |
| - | 8 Weeks | - | - | Surface Mount | 32-SOIC (0.400, 10.16mm Width) | YES | 32 | Volatile | Industrial grade | -40°C~85°C TA | Tray | e3 | yes | Active | 3 (168 Hours) | 32 | - | - | Matte Tin (Sn) | - | - | 2.4V~3.6V | DUAL | 260 | 1 | - | - | - | 40 | 32 | - | - | 3.6V | 2.5/3.3V | 2.4V | 1Mb 128K x 8 | 1 | 55mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 10ns | 17b | 1 Mb | 0.000055A | - | - | - | - | COMMON | Asynchronous | 8b | - | 2V | - | - | - | - | 20.95mm | - | No | - | ROHS3 Compliant | - | ||
![]() IS25LP016D-JNLE-TR ISSI, Integrated Silicon Solution Inc | 3000 | - | - | 8 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | Tin (Sn) | - | 8542.32.00.51 | 2.3V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | 10 | - | R-PDSO-G8 | - | 3.6V | - | 2.3V | 16Mb 2M x 8 | - | - | SYNCHRONOUS | 133MHz | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 2MX8 | - | 8 | 800μs | - | - | - | 16777216 bit | - | - | SERIAL | - | - | - | 3V | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() IS65C256AL-25ULA3 ISSI, Integrated Silicon Solution Inc | 15000 | - | - | 10 Weeks | - | - | Surface Mount | 28-SOIC (0.330, 8.38mm Width) | YES | 28 | Volatile | Automotive grade | -40°C~125°C TA | Tube | e3 | yes | Active | 2 (1 Year) | 28 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | - | - | 40 | 28 | - | 5V | - | 5V | - | 256Kb 32K x 8 | 1 | 35mA | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | 8 | 25ns | 15b | 256 kb | 0.00005A | - | - | 25 ns | - | COMMON | Asynchronous | 8b | - | 2V | - | - | - | 2.84mm | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() IS64WV25616EDBLL-10CTLA3 ISSI, Integrated Silicon Solution Inc | 831 |
| - | 10 Weeks | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | 44 | Volatile | Automotive grade | -40°C~125°C TA | Tray | - | - | Active | 3 (168 Hours) | 44 | - | - | - | - | - | 2.4V~3.6V | DUAL | - | 1 | 3V | 0.8mm | - | - | 44 | - | - | 3.6V | 2.5/3.3V | 2.4V | 4Mb 256K x 16 | 1 | 50mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 18b | 4 Mb | - | - | - | - | - | COMMON | Asynchronous | 16b | - | 2V | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() IS61C6416AL-12KLI ISSI, Integrated Silicon Solution Inc | 304 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | 44 | Volatile | Industrial grade | -40°C~85°C TA | Tube | e3 | yes | Active | 2 (1 Year) | 44 | - | - | Matte Tin (Sn) - annealed | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | - | - | 40 | 44 | - | 5V | - | 5V | - | 1Mb 64K x 16 | 1 | 45mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 12ns | 16b | 1 Mb | - | - | - | - | - | COMMON | Asynchronous | 16b | - | 2V | - | - | 3.11mm | - | 28.7mm | 10.29mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IS25LP080D-JNLE-TR ISSI, Integrated Silicon Solution Inc | 50000 | - | - | 8 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | Tin (Sn) | - | - | 2.3V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | 10 | - | R-PDSO-G8 | - | 3.6V | - | 2.3V | 8Mb 1M x 8 | - | - | SYNCHRONOUS | 133MHz | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 1MX8 | - | 8 | 800μs | - | - | - | 8388608 bit | - | - | SERIAL | - | - | - | 3V | - | 1 | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() IS62WV5128DBLL-45T2LI ISSI, Integrated Silicon Solution Inc | 5 | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-SOIC (0.400, 10.16mm Width) | - | 32 | Volatile | - | -40°C~85°C TA | Tray | - | - | Discontinued | 3 (168 Hours) | 32 | - | - | - | - | - | 2.3V~3.6V | DUAL | - | 1 | 3V | - | - | - | 32 | - | - | 3.6V | 2.5/3.3V | 2.3V | 4Mb 512K x 8 | 1 | 20mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 45ns | 19b | 4 Mb | 0.000007A | - | - | 45 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 20.95mm | - | No | - | ROHS3 Compliant | - | ||
![]() IS61C1024AL-12JLI ISSI, Integrated Silicon Solution Inc | 40 |
| - | 8 Weeks | - | - | Surface Mount | 32-BSOJ (0.300, 7.62mm Width) | YES | 32 | Volatile | Industrial grade | -40°C~85°C TA | Tray | e3 | yes | Active | 3 (168 Hours) | 32 | SMD/SMT | - | Matte Tin (Sn) - annealed | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | - | 1MHz | 10 | 32 | - | 5V | - | 5V | - | 1Mb 128K x 8 | 1 | 40mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 12ns | 17b | 1 Mb | 0.00045A | - | - | - | - | COMMON | Asynchronous | 8b | - | 2V | - | - | 2.67mm | - | 21.08mm | 7.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IS61WV10248BLL-10TLI ISSI, Integrated Silicon Solution Inc | 40 |
| - | 8 Weeks | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | 44 | Volatile | Industrial grade | -40°C~85°C TA | Tray | e3 | yes | Active | 3 (168 Hours) | 44 | - | 3A991 | Matte Tin (Sn) - annealed | - | - | 2.4V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | 40 | 44 | - | 3V | 3.6V | - | - | 8Mb 1M x 8 | 2 | 100mA | - | - | - | SRAM | Parallel | - | 1MX8 | 3-STATE | - | 10ns | 20b | 8 Mb | - | - | - | 10 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 18.415mm | 10.16mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() IS63LV1024L-10TLI ISSI, Integrated Silicon Solution Inc | 312 | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-SOIC (0.400, 10.16mm Width) | - | 32 | Volatile | - | -40°C~85°C TA | Tray | e3 | yes | Last Time Buy | 3 (168 Hours) | 32 | - | - | Matte Tin (Sn) - annealed | - | - | 3.15V~3.45V | DUAL | 260 | 1 | 3.3V | - | - | 40 | 32 | - | 3.3V | 3.45V | - | - | 1Mb 128K x 8 | 1 | 160mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 10ns | 17b | 1 Mb | - | - | - | - | - | COMMON | Asynchronous | 8b | - | 2V | - | - | - | - | 20.95mm | 10.16mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IS43TR16128CL-125KBLI ISSI, Integrated Silicon Solution Inc | 23750 | - | - | 6 Weeks | - | - | Surface Mount | 96-TFBGA | YES | - | Volatile | Industrial grade | -40°C~95°C TC | Tray | e1 | - | Active | 3 (168 Hours) | 96 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | - | 1.283V~1.45V | BOTTOM | 260 | 1 | 1.35V | 0.8mm | - | 10 | - | R-PBGA-B96 | - | 1.45V | - | 1.283V | 2Gb 128M x 16 | 1 | - | SYNCHRONOUS | 800MHz | 20ns | DRAM | Parallel | - | 128MX16 | - | 16 | 15ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 9mm | - | - | ROHS3 Compliant | - | ||
![]() IS64WV102416BLL-10MLA3 ISSI, Integrated Silicon Solution Inc | 66 | - | - | 10 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | Volatile | Automotive grade | -40°C~125°C TA | Tray | e1 | yes | Active | 3 (168 Hours) | 48 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 2.4V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.75mm | - | 10 | 48 | - | - | 3.6V | 2.5/3.3V | 2.4V | 16Mb 1M x 16 | 1 | 140mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 20b | 16 Mb | 0.05A | - | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() IS64WV102416BLL-10CTLA3 ISSI, Integrated Silicon Solution Inc | 200 |
| - | 10 Weeks | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | Volatile | Automotive grade | -40°C~125°C TA | Tray | e3 | yes | Active | 3 (168 Hours) | 48 | - | - | Matte Tin (Sn) | - | - | 2.4V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | - | 40 | 48 | - | - | 3.6V | 2.5/3.3V | 2.4V | 16Mb 1M x 16 | 1 | 140mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 20b | 16 Mb | 0.05A | - | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() IS34ML01G081-TLI ISSI, Integrated Silicon Solution Inc | 516 |
| - | 8 Weeks | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | Non-Volatile | - | -40°C~85°C TA | Tray | e3 | - | Active | 3 (168 Hours) | 48 | - | - | Matte Tin (Sn) | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | - | 10 | - | R-PDSO-G48 | - | 3.6V | - | 2.7V | 1Gb 128M x 8 | - | - | ASYNCHRONOUS | - | - | FLASH | Parallel | - | 128MX8 | - | 8 | 25ns | - | - | - | 1073741824 bit | - | - | - | - | - | - | 3.3V | - | - | - | - | 1.2mm | 18.4mm | 12mm | - | - | ROHS3 Compliant | - | ||
![]() IS62C1024AL-35TLI-TR ISSI, Integrated Silicon Solution Inc | 26 |
| - | 8 Weeks | - | - | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | YES | 32 | Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 32 | - | EAR99 | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 32 | - | 5V | - | - | - | 1Mb 128K x 8 | 1 | 30mA | - | - | - | SRAM | Parallel | - | - | - | 8 | 35ns | 17b | 1 Mb | - | - | - | 35 ns | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() IS42S32800J-6TLI ISSI, Integrated Silicon Solution Inc | 1000 | - | - | 8 Weeks | - | - | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | YES | 86 | Volatile | Industrial grade | -40°C~85°C TA | Tube | - | - | Active | 3 (168 Hours) | 86 | - | - | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | - | - | - | 3.6V | - | 3V | 256Mb 8M x 32 | 1 | - | SYNCHRONOUS | 166MHz | 5.4ns | DRAM | Parallel | - | 8MX32 | - | 32 | - | - | - | - | 268435456 bit | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | 10.16mm | - | - | ROHS3 Compliant | - |