- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Access Time-Max | Active Read Current - Max | Base Product Number | Block Organization | Brand | Cell Type | Clock Frequency-Max (fCLK) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Supply Voltage | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rad Hardened | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Timing Type | Tradename | Typical Operating Supply Voltage | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Speed | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Architecture | Data Bus Width | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Product Type | Density | Memory Density | Screening Level | Parallel/Serial | Memory IC Type | Programming Voltage | Alternate Memory Width | Page Size | Boot Block | Access Mode | Self Refresh | Product Category | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS25LP128-RGLE-TR Integrated Silicon Solution | In Stock | - | - | - | - | TFBGA-24 | - | - | - | - | - | 15 mA | - | - | - | - | - | 2500 | - | SPI | - | - | 133 MHz | - | + 105 C | - | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 3.6 V | 2.3 V | - | Synchronous | - | - | - | - | - | Reel | IS25LP128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 Mbit | - | 133 MHz | - | - | 15 mA | - | - | - | - | 8 bit | 16 M x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS25LP128-RGLE Integrated Silicon Solution | In Stock | - | - | - | - | TFBGA-24 | - | - | - | - | - | 15 mA | - | - | - | - | - | 480 | - | SPI | - | - | 133 MHz | - | + 105 C | - | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 3.6 V | 2.3 V | - | Synchronous | - | - | - | - | - | Tray | IS25LP128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 Mbit | - | 133 MHz | - | - | 15 mA | - | - | - | - | 8 bit | 16 M x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS43TR85120B-125KBLI Integrated Silicon Solution | 484 |
| - | 10 Weeks | Surface Mount | BGA-78 | YES | - | 78-TWBGA (8x10.5) | 78 | - | - | - | - | - | - | - | 242 | INTEGRATED SILICON SOLUTION INC | - | - | IS43TR85120B-125KBLI | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | Yes | - | SMD/SMT | 536870912 words | 512000000 | 95 °C | -40 °C | Bulk | PLASTIC/EPOXY | TFBGA | TFBGA, | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | Active | - | - | 5.16 | Details | - | - | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | -40°C ~ 95°C (TC) | - | IS43TR85120B | - | SDRAM - DDR3 | - | - | - | AUTO/SELF REFRESH | - | SDRAM - DDR3 | 1.425V ~ 1.575V | BOTTOM | BALL | - | 1 | 0.8 mm | unknown | - | R-PBGA-B78 | - | 1.575 V | INDUSTRIAL | 1.425 V | - | 4 Gbit | 1 | - | SYNCHRONOUS | 800 MHz | 226 mA | 20 ns | DRAM | Parallel | - | 8 bit | 512 M x 8 | 1.2 mm | 8 | 15ns | - | - | - | 4294967296 bit | - | - | DDR DRAM | - | - | - | - | MULTI BANK PAGE BURST | YES | - | 512M x 8 | 10.5 mm | 8 mm | ||
![]() IS61WV102416FALL-20BLI-TR Integrated Silicon Solution | In Stock | - | - | - | Surface Mount | BGA-48 | - | - | 48-TFBGA (6x8) | - | - | - | - | - | - | - | - | 2500 | - | Parallel | - | - | - | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 2.2 V | 1.65 V | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | IS61WV102416FALL | - | Asynchronous | - | - | - | - | - | SRAM - Asynchronous | 1.65V ~ 2.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 Mbit | - | - | - | - | 90 mA | 20 ns | SRAM | Parallel | - | - | 1 M x 16 | - | - | 20ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1M x 16 | - | - | ||
![]() IS25WP064-JKLE-TR Integrated Silicon Solution | In Stock | - | - | 13 Weeks, 6 Days | - | WSON-8 | YES | 8 | - | 8 | - | 13 mA | - | - | - | - | 133 MHz | 3000 | INTEGRATED SILICON SOLUTION INC | QPI, SPI | - | IS25WP064-JKLE-TR | 133 MHz | - | + 105 C | NOR | - | - | - 40 C | Yes | - | SMD/SMT | 67108864 words | 64000000 | 105 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | HVSON, | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | NOT SPECIFIED | 5.67 | Details | Yes | - | - | 1.95 V | 1.65 V | 1.8 V | Synchronous | - | - | 0.000384 oz | - | - | Reel | IS25WP064 | - | - | - | 105 °C | -40 °C | - | - | CMOS | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.27 mm | compliant | - | R-PDSO-N8 | 1.8 V | 1.95 V | INDUSTRIAL | 1.65 V | Serial-SPI | 64 Mbit | - | 133 MHz | SYNCHRONOUS | - | 13 mA | 8 | - | - | Block, Uniform Sector | 8 bit | 8 M x 8 | 0.8 mm | 1 | - | 24 b | - | 64 Mb | 64 | - | SERIAL | FLASH | 1.8 V | - | 256 B | - | - | - | - | - | 6 mm | 5 mm | ||
![]() IS43LQ16128AL-062BLI-TR Integrated Silicon Solution | In Stock | - | - | - | Surface Mount | FBGA-200 | - | - | 200-VFBGA (10x14.5) | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | 1.6 GHz | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 1.95 V | 1.06 V | - | - | - | - | - | - | -40°C ~ 95°C (TC) | Reel | - | - | SDRAM - LPDDR4X | - | - | - | - | - | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Gbit | - | - | - | 1.6 GHz | - | 3.5 ns | DRAM | LVSTL | - | 16 bit | 128 M x 16 | - | - | 18ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128M x 16 | - | - | ||
![]() IS43TR81280C-125JBLI-TR Integrated Silicon Solution | 10739 |
| - | - | Surface Mount | BGA-78 | - | - | 78-TWBGA (8x10.5) | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | 1.066 GHz | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 1.575 V | 1.425 V | - | - | - | - | - | - | -40°C ~ 95°C (TC) | - | - | - | SDRAM - DDR3 | - | - | - | - | - | SDRAM - DDR3 | 1.425V ~ 1.575V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Gbit | - | - | - | 800 MHz | 240 mA | 20 ns | DRAM | Parallel | - | 8 bit | 128 M x 8 | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128M x 8 | - | - | ||
![]() IS25LP064D-JLLE Integrated Silicon Solution | 32 |
| - | - | Surface Mount | WSON-8 | - | - | 8-WSON (8x6) | - | - | 30 mA | - | Symmetrical | - | NOR | - | 480 | - | QPI, SPI | - | - | 166 MHz | 3.6 V | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | 2.3 V | - 40 C | - | Surface Mount | SMD/SMT | 8 Mbit | - | - | - | Bulk | - | - | - | - | - | - | Active | No | - | - | - | - | - | WSON | 3.6 V | 2.3 V | - | Synchronous | - | 3 V | - | - | -40 to 105 °C | - | IS25LP064D | - | - | - | - | - | - | - | FLASH - NOR (SLC) | 2.3V ~ 3.6V | - | - | - | - | - | - | 8 | - | - | - | - | - | - | 64 Mbit | - | 166 MHz | - | 166 MHz | 30 mA | - | FLASH | SPI - Quad I/O, QPI, DTR | Sectored | 8 bit | 8 M x 8 | - | - | 40µs, 800µs | 24 Bit | - | 64 Mbit | - | Extended | - | - | 2.3 to 3.6 V | - | - | Yes | - | - | - | 8M x 8 | - | - | ||
![]() IS46LQ16256AL-062BLA2 Integrated Silicon Solution | In Stock | - | - | - | Surface Mount | FBGA-200 | - | - | 200-VFBGA (10x14.5) | - | - | - | - | - | - | - | - | 136 | - | - | - | - | 1.6 GHz | - | + 105 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 1.95 V | 1.06 V | - | - | - | - | - | - | -40°C ~ 105°C (TC) | - | Automotive, AEC-Q100 | - | SDRAM - LPDDR4X | - | - | - | - | - | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Gbit | - | - | - | 1.6 GHz | - | 3.5 ns | DRAM | LVSTL | - | 16 bit | 256 M x 16 | - | - | 18ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256M x 16 | - | - | ||
![]() IS61WV102416FBLL-10B2LI-TR Integrated Silicon Solution | 33 |
| - | - | Surface Mount | mBGA-48 | - | - | 48-TFBGA (6x8) | - | - | - | - | - | - | - | - | 2500 | - | Parallel | - | - | - | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 3.6 V | 2.4 V | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | - | - | Asynchronous | - | - | - | - | - | SRAM - Asynchronous | 2.4V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 Mbit | - | - | - | - | 95 mA | 10 ns | SRAM | Parallel | - | - | 1 M x 16 | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1M x 16 | - | - | ||
![]() IS25WP064-JLLE Integrated Silicon Solution | In Stock | - | - | 13 Weeks, 6 Days | - | WSON-8 | YES | 8 | - | 8 | - | 13 mA | - | - | - | - | 133 MHz | 480 | INTEGRATED SILICON SOLUTION INC | QPI, SPI | - | IS25WP064-JLLE | 133 MHz | - | + 105 C | NOR | - | - | - 40 C | Yes | - | SMD/SMT | 67108864 words | 64000000 | 105 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | HVSON, | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 10 | 5.67 | Details | Yes | - | - | 1.95 V | 1.65 V | 1.8 V | Synchronous | - | - | 0.000384 oz | - | - | - | IS25WP064 | e3 | NOR TYPE | Matte Tin (Sn) | 105 °C | -40 °C | - | - | CMOS | - | DUAL | NO LEAD | 260 | 1 | 1.27 mm | compliant | - | R-PDSO-N8 | 1.8 V | 1.95 V | INDUSTRIAL | 1.65 V | SPI, Serial | 64 Mbit | - | 133 MHz | SYNCHRONOUS | - | 13 mA | - | - | - | Block, Uniform Sector | 8 bit | 8 M x 8 | 0.8 mm | 1 | - | 24 b | - | 64 Mb | 67108864 bit | - | SERIAL | FLASH | 1.8 V | - | 256 B | - | - | - | - | - | 8 mm | 6 mm | ||
![]() IS25WP040E-JNLE-TR Integrated Silicon Solution | 13 |
| - | - | Surface Mount | SOIC-8 | - | - | 8-SOP | - | - | 6 mA | - | - | - | - | - | 3000 | - | SPI | - | - | 104 MHz | - | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 1.95 V | 1.7 V | - | Synchronous | - | - | - | - | -40°C ~ 105°C (TA) | Reel | - | - | - | - | - | - | - | - | FLASH - NOR (SLC) | 1.7V ~ 1.95V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Mbit | - | - | - | 104 MHz | - | 8 ns | FLASH | SPI - Quad I/O, QPI | - | - | - | - | - | 40µs, 1.2ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512K x 8 | - | - | ||
![]() IS25LP016D-JBLA3-TR Integrated Silicon Solution | 1800 |
| - | 10 Weeks | Surface Mount | SOIC-8 | YES | - | 8-SOIC | 8 | - | 25 mA | - | Symmetrical | - | NOR | 133 MHz | 2000 | INTEGRATED SILICON SOLUTION INC | SPI | - | IS25LP016D-JBLA3-TR | 133 MHz | 3.6 V | + 125 C | NOR | ISSI, Integrated Silicon Solution Inc | 2.3 V | - 40 C | - | Surface Mount | SMD/SMT | 2 MWords | 2000000 | 125 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | SOP | SOP, | SQUARE | SMALL OUTLINE | Active | Active | - | NOT SPECIFIED | 5.72 | Details | Yes | - | SOIC | 3.6 V | 2.3 V | 3 V | Synchronous | - | 2.5000, 3.3000 V | - | Automotive grade | -40 to 125 °C | Reel | IS25LP016D | - | - | - | - | - | - | - | FLASH - NOR (SLC) | 2.3V ~ 3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | 8 | S-PDSO-G8 | - | 3.6 V | AUTOMOTIVE | 2.3 V | - | 16 Mbit | - | 133 MHz | SYNCHRONOUS | 133 MHz | 25 mA | 7 ns | FLASH | SPI - Quad I/O, QPI, DTR | Sectored | 8 bit | 2 M x 8 | 2.16 mm | 8 | 40µs, 800µs | 24 Bit | - | 16 Mbit | 16777216 bit | Automotive | SERIAL | FLASH | 2.3, 3.6 V | 1 | - | No | - | - | - | 2M x 8 | 5.28 mm | 5.28 mm | ||
![]() IS46TR16640ED-125KBLA2-TR Integrated Silicon Solution | In Stock | - | - | 10 Weeks | Surface Mount | FBGA-96 | YES | - | 96-TWBGA (9x13) | 96 | - | - | - | - | - | - | - | 1500 | INTEGRATED SILICON SOLUTION INC | - | - | IS46TR16640ED-125KBLA2-TR | 800 MHz | - | + 105 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | Yes | - | SMD/SMT | 67108864 words | 64000000 | 85 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | TFBGA | TFBGA, | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | Active | - | NOT SPECIFIED | 5.31 | Details | Yes | DRAM 1G 64Mx16 1600MT/s DDR3 1.5V A-Temp | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | -40°C ~ 105°C (TC) | MouseReel | IS46TR16640ED | - | SDRAM - DDR3 | - | - | - | AUTO/SELF REFRESH | - | SDRAM - DDR3 | 1.425V ~ 1.575V | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.8 mm | compliant | - | R-PBGA-B96 | - | 1.575 V | INDUSTRIAL | 1.425 V | - | 1 Gbit | 1 | - | SYNCHRONOUS | 800 MHz | 191 mA | 20 ns | DRAM | SSTL_15 | - | 16 bit | 64 M x 16 | 1.2 mm | 16 | 15ns | - | - | - | 1073741824 bit | - | - | DDR DRAM | - | - | - | - | MULTI BANK PAGE BURST | YES | - | 64M x 16 | 13 mm | 9 mm | ||
![]() IS65WV102416EBLL-55BLA3-TR Integrated Silicon Solution | 28 |
| - | 10 Weeks | Surface Mount | BGA-48 | YES | - | 48-VFBGA (6x8) | 48 | 55 ns | - | - | - | - | - | - | 2500 | INTEGRATED SILICON SOLUTION INC | Parallel | - | IS65WV102416EBLL-55BLA3-TR | - | - | + 125 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | 1048576 words | 1000000 | 125 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | VFBGA | VFBGA, | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | Active | - | NOT SPECIFIED | 5.74 | Details | Yes | - | - | 3.6 V | 2.2 V | 3.3 V | - | PowerSaver | - | - | - | -40°C ~ 125°C (TA) | Reel | IS65WV102416EBLL | - | CMOS | - | - | - | - | - | SRAM - Asynchronous | 2.2V ~ 3.6V | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.75 mm | compliant | - | R-PBGA-B48 | - | 3.6 V | AUTOMOTIVE | 2.2 V | - | 16 Mbit | - | - | ASYNCHRONOUS | - | 12 mA | 55 ns | SRAM | Parallel | - | - | 1 M x 16 | 1 mm | 16 | 55ns | - | - | - | 16777216 bit | - | PARALLEL | STANDARD SRAM | - | - | - | - | - | - | - | 1M x 16 | 8 mm | 6 mm | ||
![]() IS61WV10248EEBLL-10TLI-TR Integrated Silicon Solution | 28 |
| - | 8 Weeks | Surface Mount | TSOP-44 | YES | - | 44-TSOP II | 44 | 10 ns | - | - | - | - | - | - | 1000 | INTEGRATED SILICON SOLUTION INC | Parallel | - | IS61WV10248EEBLL-10TLI-TR | - | - | + 85 C | SDR | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | 1048576 words | 1000000 | 85 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | TSOP2 | TSOP2, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | Active | - | NOT SPECIFIED | 5.71 | Details | Yes | - | - | 3.6 V | 2.4 V | 3 V | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | IS61WV10248EEBLL | - | Asynchronous | - | - | - | - | - | SRAM - Asynchronous | 2.4V ~ 3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.8 mm | compliant | - | R-PDSO-G44 | - | 3.6 V | INDUSTRIAL | 2.4 V | - | 8 Mbit | - | - | ASYNCHRONOUS | - | 90 mA | 10 ns | SRAM | Parallel | - | - | 1 M x 8 | 1.2 mm | 8 | 10ns | - | - | - | 8388608 bit | - | PARALLEL | STANDARD SRAM | - | - | - | - | - | - | - | 1M x 8 | 18.41 mm | 10.16 mm | ||
![]() IS25WP080-JKLE-TR Integrated Silicon Solution | In Stock | - | - | - | - | WSON-8 | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Reel | IS25WP080 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 40 |
| - | - | Surface Mount | 168-LBGA | - | - | 168-FBGA (13.5x13.5) | - | - | - | IS49RL36160 | - | ISSI | - | - | 119 | - | - | ISSI | - | - | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 95°C (TC) | - | - | - | - | - | - | - | - | Memory & Data Storage | - | 1.28V ~ 1.42V | - | - | - | - | - | - | - | - | - | - | - | - | - | 576Mbit | - | - | - | 933 MHz | - | 7.5 ns | DRAM | Parallel | - | - | - | - | - | - | - | DRAM | - | - | - | - | - | - | - | - | - | - | - | DRAM | 16M x 36 | - | - | ||
Tiny WHSL | 44 |
| - | - | Surface Mount | 24-TBGA | - | - | 24-TFBGA (6x8) | - | - | - | IS25WX256 | - | ISSI | - | - | 2500 | - | SPI | ISSI | - | 200 MHz | - | + 125 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 2 V | 1.7 V | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Reel | - | - | - | - | - | - | - | Memory & Data Storage | - | 1.7V ~ 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Mbit | - | 200 MHz | - | 200 MHz | - | - | FLASH | SPI - Octal I/O | - | - | - | - | - | - | - | NOR Flash | - | - | - | - | - | - | - | - | - | - | - | NOR Flash | 32M x 8 | - | - | ||
![]() IS25WX256-JHLA3 ISSI | 960 |
| - | - | Surface Mount | 24-TBGA | - | - | 24-TFBGA (6x8) | - | - | - | IS25WX256 | - | ISSI | - | - | 480 | - | SPI | ISSI | - | 200 MHz | - | + 125 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 2 V | 1.7 V | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | - | - | - | - | - | - | - | Memory & Data Storage | - | 1.7V ~ 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Mbit | - | - | - | 200 MHz | - | - | FLASH | SPI - Octal I/O | - | - | - | - | - | - | - | NOR Flash | - | - | - | - | - | - | - | - | - | - | - | NOR Flash | 32M x 8 | - | - |