- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Active Read Current - Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Clock Frequency | Maximum Clock Rate | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of I/O Lines | Number of Words | Number of Words Code | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Timing Type | Tradename | Usage Level | Operating Temperature | Packaging | Series | Type | Additional Feature | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Speed | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Family | Memory Format | Memory Interface | Data Bus Width | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Memory Density | Screening Level | Memory IC Type | Access Mode | Self Refresh | Number of Banks | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS29GL032-70TLET Integrated Silicon Solution | 358 |
| - | - | Surface Mount | TSOP-48 | - | 48-TSOP I | - | - | 25 mA | 96 | - | Parallel | - | - | - | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | Yes | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | - | 3.6 V | 2.7 V | - | Asynchronous | - | - | -40°C ~ 105°C (TA) | - | Automotive, AEC-Q100 | - | - | FLASH - NOR (SLC) | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 32 Mbit | - | 70 ns | - | - | - | 70 ns | - | FLASH | CFI | 16 bit | 2 M x 16 | - | - | 70ns | - | - | - | - | - | - | - | - | 2M x 16 | - | - | ||
![]() IS46QR16256B-083RBLA1 Integrated Silicon Solution | 10800 |
| - | - | Surface Mount | FBGA-96 | - | 96-TWBGA (7.5x13.5) | - | - | - | 198 | - | - | - | 1.2 GHz | 2400 MHz | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | Surface Mount | SMD/SMT | 16 Bit | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | TWBGA | 1.26 V | 1.14 V | - | - | - | Automotive grade | -40 to 95 °C | - | Automotive, AEC-Q100 | SDRAM - DDR4 | - | SDRAM - DDR4 | 1.14V ~ 1.26V | - | - | - | - | - | - | 96 | - | 1.2 V | - | - | - | 4 Gbit | - | - | - | 1.2 GHz | - | 19 ns | - | DRAM | POD | 16 bit | 256 M x 16 | - | - | 15ns | 15 Bit | 4 Gbit | - | Automotive | - | - | - | 8 | 256M x 16 | - | - | ||
![]() IS43LQ16256AL-062BLI Integrated Silicon Solution | In Stock | - | - | - | Surface Mount | FBGA-200 | - | 200-VFBGA (10x14.5) | - | - | - | 136 | - | - | - | 1.6 GHz | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | - | 1.95 V | 1.06 V | - | - | - | - | -40°C ~ 95°C (TC) | - | - | SDRAM - LPDDR4X | - | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | - | - | - | - | - | - | - | - | - | - | - | 4 Gbit | - | - | - | 1.6 GHz | - | - | - | DRAM | LVSTL | 16 bit | 256 M x 16 | - | - | - | - | - | - | - | - | - | - | - | 256M x 16 | - | - | ||
![]() IS43LQ16128AL-062BLI Integrated Silicon Solution | In Stock | - | - | - | Surface Mount | FBGA-200 | - | 200-VFBGA (10x14.5) | - | - | - | 136 | - | - | - | 1.6 GHz | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | - | 1.95 V | 1.06 V | - | - | - | - | -40°C ~ 95°C (TC) | - | - | SDRAM - LPDDR4X | - | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | - | - | - | - | - | - | - | - | - | - | - | 2 Gbit | - | - | - | 1.6 GHz | - | 3.5 ns | - | DRAM | LVSTL | 16 bit | 128 M x 16 | - | - | 18ns | - | - | - | - | - | - | - | - | 128M x 16 | - | - | ||
![]() IS46LQ32128AL-062BLA2-TR Integrated Silicon Solution | In Stock | - | - | - | Surface Mount | FBGA-200 | - | 200-VFBGA (10x14.5) | - | - | - | 2500 | - | - | - | 1.6 GHz | - | + 105 C | Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | 1.95 V | 1.06 V | - | - | - | - | -40°C ~ 105°C (TC) | Reel | Automotive, AEC-Q100 | SDRAM - LPDDR4X | - | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | - | - | - | - | - | - | - | - | - | - | - | 4 Gbit | - | - | - | 1.6 GHz | - | 3.5 ns | - | DRAM | LVSTL | 32 bit | 128 M x 32 | - | - | 18ns | - | - | - | - | - | - | - | - | 128M x 32 | - | - | ||
![]() IS46LQ32256AL-062BLA1-TR Integrated Silicon Solution | 47 |
| - | - | Surface Mount | FBGA-200 | - | 200-TFBGA (10x14.5) | - | - | - | 2500 | - | - | - | 1.6 GHz | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | 1.95 V | 1.06 V | - | - | - | - | -40°C ~ 95°C (TC) | Reel | Automotive, AEC-Q100 | SDRAM - LPDDR4X | - | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | - | - | - | - | - | - | - | - | - | - | - | 8 Gbit | - | - | - | 1.6 GHz | - | 3.5 ns | - | DRAM | LVSTL | 32 bit | 256 M x 32 | - | - | 18ns | - | - | - | - | - | - | - | - | 256M x 32 | - | - | ||
![]() IS46LQ16128AL-062BLA2-TR Integrated Silicon Solution | In Stock | - | - | - | Surface Mount | FBGA-200 | - | 200-VFBGA (10x14.5) | - | - | - | 2500 | - | - | - | 1.6 GHz | - | + 105 C | Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | 1.95 V | 1.06 V | - | - | - | - | -40°C ~ 105°C (TC) | Reel | Automotive, AEC-Q100 | SDRAM - LPDDR4X | - | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | - | - | - | - | - | - | - | - | - | - | - | 2 Gbit | - | - | - | 1.6 GHz | - | 3.5 ns | - | DRAM | LVSTL | 16 bit | 128 M x 16 | - | - | 18ns | - | - | - | - | - | - | - | - | 128M x 16 | - | - | ||
![]() IS46LQ16128AL-062BLA1-TR Integrated Silicon Solution | In Stock | - | - | - | Surface Mount | FBGA-200 | - | 200-VFBGA (10x14.5) | - | - | - | 2500 | - | - | - | 1.6 GHz | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | 1.95 V | 1.06 V | - | - | - | - | -40°C ~ 95°C (TC) | Reel | Automotive, AEC-Q100 | SDRAM - LPDDR4X | - | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | - | - | - | - | - | - | - | - | - | - | - | 2 Gbit | - | - | - | 1.6 GHz | - | 3.5 ns | - | DRAM | LVSTL | 16 bit | 128 M x 16 | - | - | 18ns | - | - | - | - | - | - | - | - | 128M x 16 | - | - | ||
![]() IS46LQ32128AL-062BLA1-TR Integrated Silicon Solution | In Stock | - | - | - | Surface Mount | FBGA-200 | - | 200-VFBGA (10x14.5) | - | - | - | 2500 | - | - | - | 1.6 GHz | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | 1.95 V | 1.06 V | - | - | - | - | -40°C ~ 95°C (TC) | Reel | Automotive, AEC-Q100 | SDRAM - LPDDR4X | - | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | - | - | - | - | - | - | - | - | - | - | - | 4 Gbit | - | - | - | 1.6 GHz | - | 3.5 ns | - | DRAM | LVSTL | 32 bit | 128 M x 32 | - | - | 18ns | - | - | - | - | - | - | - | - | 128M x 32 | - | - | ||
![]() IS46LQ16256AL-062BLA1-TR Integrated Silicon Solution | In Stock | - | - | - | Surface Mount | FBGA-200 | - | 200-VFBGA (10x14.5) | - | - | - | 2500 | - | - | - | 1.6 GHz | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | 1.95 V | 1.06 V | - | - | - | - | -40°C ~ 95°C (TC) | Reel | Automotive, AEC-Q100 | SDRAM - LPDDR4X | - | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | - | - | - | - | - | - | - | - | - | - | - | 4 Gbit | - | - | - | 1.6 GHz | - | 3.5 ns | - | DRAM | LVSTL | 16 bit | 256 M x 16 | - | - | 18ns | - | - | - | - | - | - | - | - | 256M x 16 | - | - | ||
![]() IS61WV102416FBLL-10B2LI Integrated Silicon Solution | 47 |
| - | - | Surface Mount | mBGA-48 | - | 48-TFBGA (6x8) | - | - | - | 480 | - | Parallel | - | - | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | - | 3.6 V | 2.4 V | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Asynchronous | - | SRAM - Asynchronous | 2.4V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 16 Mbit | - | - | - | - | 95 mA | 10 ns | - | SRAM | Parallel | - | 1 M x 16 | - | - | 10ns | - | - | - | - | - | - | - | - | 1M x 16 | - | - | ||
![]() IS43DR81280C-25DBL-TR Integrated Silicon Solution | 25 |
| - | - | Surface Mount | BGA-60 | - | 60-TWBGA (8x10.5) | - | - | - | 2000 | - | - | - | - | 400 MHz | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | Yes | Surface Mount | SMD/SMT | 8 Bit | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | Commercial grade | 0 to 85 °C | Reel | IS43DR81280C | SDRAM - DDR2 | - | SDRAM - DDR2 | 1.7V ~ 1.9V | - | - | - | - | - | - | 60 | - | 1.8000 V | - | - | - | 1Gbit | - | - | - | 400 MHz | - | 400 ps | IS43DR81280C | DRAM | SSTL_18 | 8 Bit | 128M x 8 | - | - | 15ns | 14 Bit | 1 Gbit | - | Commercial | - | - | - | 8 | 128M x 8 | - | - | ||
![]() IS43DR82560C-25DBL-TR Integrated Silicon Solution | 41 |
| - | - | Surface Mount | BGA-60 | - | 60-TWBGA (8x10.5) | - | - | - | 2000 | - | - | - | 400 MHz | 400 MHz | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | 0 C | Yes | Surface Mount | SMD/SMT | 8 Bit | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | 1.9 V | 1.7 V | - | - | - | Commercial grade | 0 to 85 °C | Reel | IS43DR82560C | SDRAM - DDR2 | - | SDRAM - DDR2 | 1.7V ~ 1.9V | - | - | - | - | - | - | - | - | 1.8000 V | - | - | - | 2 Gbit | - | - | - | 400 MHz | 84 mA | 400 ns | IS43DR82560C | DRAM | SSTL_18 | 8 bit | 256 M x 8 | - | - | 15ns | 15 Bit | 2 Gbit | - | Commercial | - | - | - | 8 | 256M x 8 | - | - | ||
![]() IS43R86400F-5TL-TR Integrated Silicon Solution | 41 |
| - | 8 Weeks | Surface Mount | TSOP-66 | YES | 66-TSOP II | 66 | 0.7 ns | - | 1500 | INTEGRATED SILICON SOLUTION INC | - | IS43R86400F-5TL-TR | - | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | Yes | - | SMD/SMT | - | 67108864 words | 64000000 | 70 °C | Tape & Reel (TR) | PLASTIC/EPOXY | TSOP2 | TSOP2, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | Active | NOT SPECIFIED | 5.61 | Details | Yes | - | - | - | 2.5 V | - | - | - | 0°C ~ 70°C (TA) | Reel | IS43R86400F | SDRAM - DDR | AUTO/SELF REFRESH | SDRAM - DDR | 2.3V ~ 2.7V | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | - | R-PDSO-G66 | - | 2.7 V | COMMERCIAL | 2.3 V | 512Mbit | 1 | - | SYNCHRONOUS | 200 MHz | - | 700 ps | - | DRAM | SSTL_2 | - | 64MX8 | 1.2 mm | 8 | 15ns | - | - | 536870912 bit | - | DDR DRAM | FOUR BANK PAGE BURST | YES | - | 64M x 8 | 22.22 mm | 10.16 mm | ||
![]() IS43TR81280BL-125KBL-TR Integrated Silicon Solution | In Stock | - | - | 10 Weeks | - | BGA-78 | YES | - | 78 | - | - | 2000 | INTEGRATED SILICON SOLUTION INC | - | IS43TR81280BL-125KBL-TR | - | - | - | - | - | - | Yes | - | SMD/SMT | - | 134217728 words | 128000000 | 85 °C | - | PLASTIC/EPOXY | TFBGA | BGA-78 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | End Of Life | - | NOT SPECIFIED | 5.61 | Details | Yes | - | - | - | 1.35 V | - | - | - | - | Reel | IS43TR81280BL | SDRAM - DDR3L | AUTO/SELF REFRESH | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.8 mm | compliant | - | R-PBGA-B78 | - | 1.45 V | OTHER | 1.283 V | - | 1 | - | SYNCHRONOUS | - | - | - | - | - | - | - | 128MX8 | 1.2 mm | 8 | - | - | - | 1073741824 bit | - | DDR DRAM | MULTI BANK PAGE BURST | YES | - | - | 10.5 mm | 8 mm | ||
![]() IS43R16320F-6TL-TR Integrated Silicon Solution | In Stock | - | - | 8 Weeks | Surface Mount | TSOP-66 | YES | 66-TSOP II | 66 | 0.7 ns | - | 1500 | INTEGRATED SILICON SOLUTION INC | - | IS43R16320F-6TL-TR | - | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | Yes | - | SMD/SMT | - | 33554432 words | 32000000 | 70 °C | Tape & Reel (TR) | PLASTIC/EPOXY | TSOP2 | TSOP2, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | Active | NOT SPECIFIED | 5.61 | Details | Yes | - | - | - | 2.5 V | - | - | - | 0°C ~ 70°C (TA) | Reel | IS43R16320F | SDRAM - DDR | AUTO/SELF REFRESH | SDRAM - DDR | 2.3V ~ 2.7V | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | - | R-PDSO-G66 | - | 2.7 V | COMMERCIAL | 2.3 V | 512Mbit | 1 | - | SYNCHRONOUS | 167 MHz | - | 700 ps | - | DRAM | SSTL_2 | - | 32MX16 | 1.2 mm | 16 | 15ns | - | - | 536870912 bit | - | DDR DRAM | FOUR BANK PAGE BURST | YES | - | 32M x 16 | 22.22 mm | 10.16 mm | ||
![]() IS43DR86400E-3DBL-TR Integrated Silicon Solution | 25 |
| - | - | Surface Mount | BGA-60 | - | 60-TWBGA (8x10.5) | - | - | - | 2000 | - | - | - | 333 MHz | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | 0 C | Yes | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | 1.9 V | 1.7 V | - | - | - | - | 0°C ~ 85°C (TC) | Reel | IS43DR86400E | SDRAM - DDR2 | - | SDRAM - DDR2 | 1.7V ~ 1.9V | - | - | - | - | - | - | - | - | - | - | - | - | 512 Mbit | - | - | - | 333 MHz | 85 mA | 450 ps | - | DRAM | SSTL_18 | 8 bit | 64 M x 8 | - | - | 15ns | - | - | - | - | - | - | - | - | 64M x 8 | - | - | ||
![]() IS43QR16256B-083RBL-TR Integrated Silicon Solution | In Stock | - | - | - | Surface Mount | BGA-96 | - | 96-TWBGA (7.5x13.5) | - | - | - | 2500 | - | - | - | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | 0 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | 1.26 V | 1.14 V | - | - | - | - | 0°C ~ 95°C (TC) | - | IS43QR16256B | SDRAM - DDR4 | - | SDRAM - DDR4 | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | - | 4 Gbit | - | - | - | 1.2 GHz | - | 19 ns | - | DRAM | POD | 16 bit | 256 M x 16 | - | - | 15ns | - | - | - | - | - | - | - | - | 256M x 16 | - | - | ||
![]() IS64WV10248EEBLL-10CTLA3-TR Integrated Silicon Solution | 41 |
| - | - | Surface Mount | TSSOP-44 | - | 44-TSOP II | - | - | - | 1000 | - | Serial | - | - | - | + 125 C | SRAM | ISSI, Integrated Silicon Solution Inc | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | 3.6 V | 2.4 V | - | - | - | - | -40°C ~ 125°C (TA) | - | IS61WV10248EEBLL | Asynchronous | - | SRAM - Asynchronous | 2.4V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 8 Mbit | - | - | - | - | 110 mA, 135 mA | 10 ns | - | SRAM | Parallel | - | 1 M x 8 | - | - | 10ns | - | - | - | - | - | - | - | - | 1M x 8 | - | - | ||
![]() IS26KL256S-DABLI00-TR Integrated Silicon Solution | In Stock | - | - | - | - | TFBGA-24 | - | - | - | - | 100 mA | 2500 | - | Parallel | - | 100 MHz | - | + 85 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 2.7 V | - | Synchronous | HyperFlash | - | - | - | IS26KL256S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256 Mbit | - | 100 MHz | - | - | - | - | - | - | - | 8 bit | 32 M x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - |