- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Active Read Current - Max | Address Bus | Base Product Number | Block Organization | Cell Type | Clock Freq | Clock Frequency-Max (fCLK) | Data Rate Architecture | ECC Support | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Clock Frequency | Maximum Clock Rate | Maximum Operating Supply Voltage | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of I/O Lines | Number of Words | Number of Words Code | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Product Status | Programmable | Rad Hardened | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Timing Type | Typical Operating Supply Voltage | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Speed | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Architecture | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Standby Voltage-Min | Alternate Memory Width | Boot Block | Access Mode | Self Refresh | Supply Current | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS62WVS5128GALL-30NLI-TR Integrated Silicon Solution | 100 | - | - | - | Surface Mount | SOIC-8 | - | 8-SOP | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | SDI, SPI, SQI | - | 30 MHz | - | - | + 85 C | SRAM | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | 2.2 V | 1.65 V | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | IS62WVS5128GALL | - | - | Synchronous | - | - | - | SRAM - Synchronous | 1.65V ~ 2.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Mbit | - | - | - | 30 MHz | 20 mA | 23 ns | SRAM | SPI - Quad I/O, SDI | - | - | 512 k x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512K x 8 | - | - | ||
![]() IS46TR16640ED-15HBLA1-TR Integrated Silicon Solution | 8 |
| - | 10 Weeks | Surface Mount | FBGA-96 | YES | 96-TWBGA (9x13) | 96 | - | - | - | - | - | - | - | - | - | - | 1500 | INTEGRATED SILICON SOLUTION INC | - | IS46TR16640ED-15HBLA1-TR | 800 MHz | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | 67108864 words | 64000000 | - | - | - | - | - | 85 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | TFBGA | TFBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | - | Active | - | Active | - | - | NOT SPECIFIED | 5.61 | Details | Yes | - | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | -40°C ~ 95°C (TC) | Reel | IS46TR16640ED | - | - | SDRAM - DDR3 | - | AUTO/SELF REFRESH | - | SDRAM - DDR3 | 1.425V ~ 1.575V | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.8 mm | compliant | - | R-PBGA-B96 | - | 1.575 V | - | INDUSTRIAL | 1.425 V | 1 Gbit | 1 | - | SYNCHRONOUS | 667 MHz | 175 mA | 20 ns | DRAM | SSTL_15 | - | 16 bit | 64 M x 16 | - | 1.2 mm | 16 | 15ns | - | - | - | 1073741824 bit | - | - | - | - | - | DDR DRAM | - | - | - | - | MULTI BANK PAGE BURST | YES | - | 64M x 16 | 13 mm | 9 mm | ||
![]() IS64LPS12836EC-200TQLA3-TR Integrated Silicon Solution | 1600 |
| - | 12 Weeks | Surface Mount | QFP-100 | YES | 100-LQFP (14x20) | 100 | 3.1 ns | - | - | - | - | - | - | - | - | - | 800 | INTEGRATED SILICON SOLUTION INC | Parallel | IS64LPS12836EC-200TQLA3-TR | 200 MHz | - | - | + 125 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | 131072 words | 128000 | - | - | - | - | - | 125 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | LQFP | LQFP, | - | RECTANGULAR | FLATPACK, LOW PROFILE | - | Active | - | Active | - | - | NOT SPECIFIED | 5.76 | Details | Yes | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | - | - | -40°C ~ 125°C (TA) | Reel | IS64LPS12836EC | - | - | Synchronous | - | PIPELINED ARCHITECTURE | - | SRAM - Standard | 3.135V ~ 3.465V | QUAD | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | - | R-PQFP-G100 | - | 3.465 V | - | AUTOMOTIVE | 3.135 V | 4 Mbit | - | - | SYNCHRONOUS | 200 MHz | 225 mA | 3.1 ns | SRAM | Parallel | - | - | 128 k x 36 | - | 1.6 mm | 36 | - | - | - | - | 4 | - | PARALLEL | - | - | - | CACHE SRAM | - | - | - | - | - | - | - | 128K x 36 | 20 mm | 14 mm | ||
![]() IS46TR16640ED-125KBLA2 Integrated Silicon Solution | 25 |
| - | - | Surface Mount | FBGA-96 | - | 96-TWBGA (9x13) | - | - | - | - | - | - | - | - | - | - | - | 190 | - | - | - | 800 MHz | - | - | + 105 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | 1.575 V | 1.425 V | - | - | - | - | - | -40°C ~ 105°C (TC) | - | IS46TR16640ED | - | - | SDRAM - DDR3 | - | - | - | SDRAM - DDR3 | 1.425V ~ 1.575V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Gbit | - | - | - | 800 MHz | 191 mA | 20 ns | DRAM | SSTL_15 | - | 16 bit | 64 M x 16 | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64M x 16 | - | - | ||
![]() IS64WV51216EEBLL-10CT2LA3-TR Integrated Silicon Solution | 25 |
| - | - | Surface Mount | TSOP-48 | - | 48-TSOP I | - | - | - | - | - | - | - | - | - | - | - | 1500 | - | Parallel | - | - | - | - | + 125 C | SRAM | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | 3.6 V | 2.4 V | - | - | - | - | - | -40°C ~ 125°C (TA) | Reel | IS64WV51216EEBLL | - | - | Asynchronous | - | - | - | SRAM - Asynchronous | 2.4V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Mbit | - | - | - | - | 135 mA | 10 ns | SRAM | Parallel | - | - | 512 k x 16 | - | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512K x 16 | - | - | ||
![]() IS43TR16128D-107MBL-TR Integrated Silicon Solution | 8 |
| - | - | Surface Mount | BGA-96 | - | 96-TWBGA (9x13) | - | - | - | - | - | - | - | - | - | - | - | 1500 | - | - | - | 933 MHz | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | 0 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | 1.575 V | 1.425 V | - | - | - | - | - | 0°C ~ 95°C (TC) | Reel | IS43TR16128D | - | - | SDRAM - DDR3 | - | - | - | SDRAM - DDR3 | 1.425V ~ 1.575V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Gbit | - | - | - | 933 MHz | - | 20 ns | DRAM | Parallel | - | 16 bit | 128 M x 16 | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128M x 16 | - | - | ||
![]() IS64WV6416EEBLL-10BLA3 Integrated Silicon Solution | 25 |
| - | 12 Weeks | Surface Mount | mBGA-48 | YES | 48-TFBGA (6x8) | 48 | 10 ns | - | - | - | - | - | - | - | - | - | 480 | INTEGRATED SILICON SOLUTION INC | Parallel | IS64WV6416EEBLL-10BLA3 | - | - | - | + 125 C | SRAM | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | 65536 words | 64000 | - | - | - | - | - | 125 °C | -40 °C | Tray | PLASTIC/EPOXY | TFBGA | TFBGA, BGA48,6X8,30 | BGA48,6X8,30 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | - | Active | - | Active | - | - | - | 5.75 | Details | Yes | - | - | 3.6 V | 2.4 V | 3 V | - | - | - | Automotive grade | -40°C ~ 125°C (TA) | Tray | IS64WV6416EEBLL | - | - | Asynchronous | - | - | - | SRAM - Asynchronous | 2.4V ~ 3.6V | BOTTOM | BALL | - | 1 | 0.75 mm | compliant | - | R-PBGA-B48 | Not Qualified | 3.6 V | 2.5/3.3 V | AUTOMOTIVE | 2.4 V | 1 Mbit | - | - | ASYNCHRONOUS | - | 35 mA | 10 ns | SRAM | Parallel | - | - | 64 k x 16 | 3-STATE | 1.2 mm | 16 | 10ns | - | - | 0.01 A | 1048576 bit | AEC-Q100 | PARALLEL | COMMON | - | - | STANDARD SRAM | - | 2 V | - | - | - | - | - | 64K x 16 | 8 mm | 6 mm | ||
![]() IS61WV102416FBLL-8BLI-TR Integrated Silicon Solution | 25 |
| - | - | Surface Mount | mBGA-48 | - | 48-TFBGA (6x8) | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | Parallel | - | - | - | - | + 85 C | SRAM | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | 3.6 V | 2.4 V | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | IS61WV102416FBLL | - | - | Asynchronous | - | - | - | SRAM - Asynchronous | 2.4V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 Mbit | - | - | - | - | 100 mA | 8 ns | SRAM | Parallel | - | - | 1 M x 16 | - | - | - | 8ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1M x 16 | - | - | ||
![]() IS64WV51216EEBLL-10CT2LA3 Integrated Silicon Solution | 30 |
| - | 12 Weeks | Surface Mount | TSOP-48 | YES | 48-TSOP I | 48 | 10 ns | - | - | - | - | - | - | - | - | - | 96 | INTEGRATED SILICON SOLUTION INC | Parallel | IS64WV51216EEBLL-10CT2LA3 | - | - | - | + 125 C | SRAM | ISSI, Integrated Silicon Solution Inc | - | - 40 C | Yes | - | - | SMD/SMT | - | 524288 words | 512000 | - | - | - | - | - | 125 °C | -40 °C | Tray | PLASTIC/EPOXY | TSOP1 | TSOP1, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | - | Active | - | Active | - | - | NOT SPECIFIED | 2.31 | Details | Yes | - | - | 3.6 V | 2.4 V | 3 V | - | - | 0.722940 oz | - | -40°C ~ 125°C (TA) | Tray | IS64WV51216EEBLL | - | - | Asynchronous | - | - | 8542.32.00.41 | SRAM - Asynchronous | 2.4V ~ 3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | compliant | - | R-PDSO-G48 | - | 3.6 V | - | AUTOMOTIVE | 2.4 V | 8 Mbit | - | - | ASYNCHRONOUS | - | 135 mA | 10 ns | SRAM | Parallel | - | - | 512 k x 16 | - | 1.2 mm | 16 | 10ns | - | - | - | 8388608 bit | - | PARALLEL | - | - | - | STANDARD SRAM | - | - | - | - | - | - | - | 512K x 16 | 18.4 mm | 12 mm | ||
![]() IS43TR16640ED-125KBLI-TR Integrated Silicon Solution | 1530 |
| - | 8 Weeks | Surface Mount | FBGA-96 | YES | 96-TWBGA (9x13) | 96 | - | - | - | - | - | - | - | - | - | - | 1500 | INTEGRATED SILICON SOLUTION INC | - | IS43TR16640ED-125KBLI-TR | 800 MHz | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | Yes | - | - | SMD/SMT | - | 67108864 words | 64000000 | - | - | - | - | - | 85 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | TFBGA | TFBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | - | Active | - | Active | - | - | NOT SPECIFIED | 5.29 | Details | Yes | - | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | -40°C ~ 95°C (TC) | MouseReel | IS43TR16640ED | - | - | SDRAM - DDR3 | - | AUTO/SELF REFRESH | - | SDRAM - DDR3 | 1.425V ~ 1.575V | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.8 mm | compliant | - | R-PBGA-B96 | - | 1.575 V | - | INDUSTRIAL | 1.425 V | 1 Gbit | 1 | - | SYNCHRONOUS | 800 MHz | 195 mA | 20 ns | DRAM | Parallel | - | 16 bit | 64 M x 16 | - | 1.2 mm | 16 | 15ns | - | - | - | 1073741824 bit | - | - | - | - | - | DDR DRAM | - | - | - | - | MULTI BANK PAGE BURST | YES | - | 64M x 16 | 13 mm | 9 mm | ||
![]() IS61WV25616FBLL-10BLI Integrated Silicon Solution | 20 |
| - | 8 Weeks | Surface Mount | BGA-48 | - | 48-TFBGA (6x8) | - | - | - | 18(b) | - | - | - | Not Required(MHz) | - | - | - | 480 | INTEGRATED SILICON SOLUTION INC | Parallel | IS61WV25616FBLL-10BLI | - | - | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | Yes | - | Surface Mount | SMD/SMT | 16 | 256K | - | 3.6(V) | 2.4(V) | 2.5/3.3(V) | -40C to 85C | Industrial | - | - | Bulk | - | - | , | - | - | - | TFBGA | Active | - | Active | - | No | - | 1.48 | Details | - | - | - | 3.6 V | 2.4 V | - | - | - | 0.054106 oz | - | -40°C ~ 85°C (TA) | Tray | IS61WV25616FBLL | - | - | Asynchronous | - | - | - | SRAM - Asynchronous | 2.4V ~ 3.6V | - | - | - | - | - | unknown | 48 | - | - | - | - | - | - | 4 Mbit | 1 | - | - | - | 25 mA | 10 ns | SRAM | Parallel | SDR | - | 256 k x 16 | - | - | - | 10ns | - | 4194304(Bit) | - | - | - | - | - | Asynchronous | 16(b) | STANDARD SRAM | - | - | - | - | - | - | 35 | 256K x 16 | - | - | ||
![]() IS62WVS5128GBLL-45NLI Integrated Silicon Solution | 77 | - | - | 8 Weeks | Surface Mount | SOIC-8 | YES | 8-SOIC | 8 | - | - | 24(b) | - | - | - | 45(MHz) | - | SDR | - | 100 | INTEGRATED SILICON SOLUTION INC | SDI, SPI, SQI | IS62WVS5128GBLL-45NLI | 45 MHz | 45 MHz | 3.6 V | + 85 C | SRAM | ISSI, Integrated Silicon Solution Inc | 2.7 V | - 40 C | Yes | - | Surface Mount | SMD/SMT | 8 Bit | 512 kWords | 512000 | 3.6(V) | 2.7(V) | 3.3(V) | -40C to 85C | Industrial | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | SOIC N | Active | - | Active | - | No | - | 1.72 | Details | Yes | SRAM 4Mb 512Kx8 45MHz Serial SRAM IT | SOIC | 3.6 V | 2.7 V | - | Synchronous | 3.3 V | 0.108291 oz | Industrial grade | -40 to 85 °C | Tray | IS62WVS5128GBLL | - | - | Synchronous | - | - | - | SRAM - Synchronous | 2.7V ~ 3.6V | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | - | 3.6 V | - | INDUSTRIAL | 2.7 V | 4 Mbit | 1 | - | SYNCHRONOUS | 45 MHz | 20 mA | 15 ns | SRAM | SPI - Quad I/O, SDI | SDR | - | 512 k x 8 | - | 1.75 mm | 8 | - | - | 4 Mbit | - | 4194304 bit | Industrial | SERIAL | - | Synchronous | 8(b) | STANDARD SRAM | - | - | - | - | - | - | 20 | 512K x 8 | 4.9 mm | 3.9 mm | ||
![]() IS29GL256-70DLET-TR Integrated Silicon Solution | 30 |
| - | 8 Weeks | Surface Mount | BGA-64 | YES | 64-LFBGA (9x9) | 64 | 70 ns | 45 mA | - | - | Symmetrical | NOR | - | - | - | - | 2500 | INTEGRATED SILICON SOLUTION INC | Parallel | IS29GL256-70DLET-TR | - | - | 3.6 V | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | 2.7 V | - 40 C | Yes | - | Surface Mount | SMD/SMT | - | 32 MWords | 32000000 | - | - | - | - | - | 105 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | LBGA | LBGA, | - | SQUARE | GRID ARRAY, LOW PROFILE | - | Active | - | Active | - | - | NOT SPECIFIED | 4.81 | Details | Yes | NOR Flash 256M 2.7-3.6V 70ns Parallel NOR I-Temp | LFBGA | 3.6 V | 2.7 V | 3.3 V | Asynchronous | 3.3000 V | - | - | -40 to 105 °C | Reel | IS29GL256 | - | - | - | - | - | - | FLASH - NOR (SLC) | 3V ~ 3.6V | BOTTOM | BALL | NOT SPECIFIED | 1 | 1 mm | compliant | 64 | S-PBGA-B64 | - | 3.6 V | - | INDUSTRIAL | 3 V | 256 Mbit | - | 70 ns | ASYNCHRONOUS | - | - | 70 ns | FLASH | CFI | Sectored | 8 bit/16 bit | 32 M x 8/16 M x 16 | - | 1.4 mm | 16 | 70ns, 200µs | 24/25 Bit | 256 Mbit | - | 536870912 bit | Extended Industrial | PARALLEL | - | - | - | FLASH | 2.7, 3.6 V | - | - | Yes | - | - | - | 32M x 8 | 9 mm | 9 mm | ||
![]() IS25WP512M-RHLE Integrated Silicon Solution | 48 |
| - | 10 Weeks | Surface Mount | TFBGA-24 | YES | 24-TFBGA (6x8) | 24 | - | 17 mA | - | - | Symmetrical | NOR | - | 133 MHz | - | - | 480 | INTEGRATED SILICON SOLUTION INC | SPI | IS25WP512M-RHLE | 133 MHz | - | 1.95 V | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | 1.65 V | - 40 C | Yes | - | Surface Mount | SMD/SMT | - | 64 MWords | 64000000 | - | - | - | - | - | 105 °C | -40 °C | Bulk | PLASTIC/EPOXY | TBGA | TBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE | - | Active | - | Active | Yes | - | 10 | 2.25 | Details | Yes | NOR Flash 512Mb 1.8V 80/133Mhz Serial NOR Flash | TFBGA | 1.95 V | 1.7 V | 1.8 V | Synchronous | 1.8 V | 0.069369 oz | - | -40 to 105 °C | Tray | IS25WP512M | e1 | 3A991.B.1.A | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.51 | FLASH - NOR (SLC) | 1.7V ~ 1.95V | BOTTOM | BALL | 260 | 1 | 1 mm | compliant | 24 | R-PBGA-B24 | - | 1.95 V | - | INDUSTRIAL | 1.65 V | 512 Mbit | - | - | SYNCHRONOUS | 112 MHz | - | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 8 bit | 64 M x 8 | - | 1.2 mm | 8 | 50µs, 1ms | - | 512 Mbit | - | 536870912 bit | Extended Industrial | SERIAL | - | - | - | FLASH | 1.65, 1.95 V | - | 1 | Yes | - | - | - | 64M x 8 | 8 mm | 6 mm | ||
![]() IS29GL256-70SLET-TR Integrated Silicon Solution | 800 |
| - | 8 Weeks | Surface Mount | TSOP-56 | YES | 56-TSOP I | 56 | 70 ns | 45 mA | - | - | Symmetrical | NOR | - | - | - | No | 800 | INTEGRATED SILICON SOLUTION INC | Parallel | IS29GL256-70SLET-TR | - | - | 3.6 V | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | 2.7 V | - 40 C | Yes | - | Surface Mount | SMD/SMT | - | 32, 16 MWords | 32000000 | - | - | - | - | - | 105 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | TSOP1 | TSOP1, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | - | Active | - | Active | - | - | NOT SPECIFIED | 5.38 | Details | Yes | - | TSOP-I | 3.6 V | 2.7 V | 3.3 V | Asynchronous | 3.3000 V | 0.043438 oz | - | -40 to 105 °C | MouseReel | IS29GL256 | - | - | - | - | - | - | FLASH - NOR (SLC) | 3V ~ 3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | compliant | 56 | R-PDSO-G56 | - | 3.6 V | - | INDUSTRIAL | 3 V | 256 Mbit | - | 70 ns | ASYNCHRONOUS | - | - | 70 ns | FLASH | CFI | Sectored | 8 bit/16 bit | 32 M x 8/16 M x 16 | - | 1.2 mm | 16 | 70ns, 200µs | 24/25 Bit | 256 Mbit | - | 536870912 bit | Extended Industrial | PARALLEL | - | - | - | FLASH | 2.7, 3.6 V | - | - | Yes | - | - | - | 32M x 8 | 18.4 mm | 14 mm | ||
![]() IS29GL128-70SLEB-TR Integrated Silicon Solution | 1600 |
| - | - | Surface Mount | TSOP-56 | - | 56-TSOP I | - | - | 45 mA | - | - | - | - | - | - | - | - | 800 | - | Parallel | - | - | - | 3.6 V | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | 3.6 V | 2.7 V | - | Asynchronous | - | 0.193195 oz | - | -40 to 105 °C | MouseReel | IS29GL128 | - | - | - | - | - | - | FLASH - NOR (SLC) | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 Mbit | - | 70 ns | - | - | - | 70 ns | FLASH | CFI | - | 8 bit/16 bit | 16 M x 8/8 M x 16 | - | - | - | 70ns, 200µs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16M x 8 | - | - | ||
![]() IS25LE512M-RMLE Integrated Silicon Solution | In Stock | - | - | - | Surface Mount | SOP-16 | - | 16-SOIC | - | - | 27 mA | - | - | - | - | - | - | - | - | 44 | - | QPI, SPI | - | 133 MHz | - | - | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | Details | - | - | - | 3.6 V | 2.3 V | - | - | - | 0.048237 oz | - | -40°C ~ 105°C (TA) | Tray | IS25LE512M | - | - | - | - | - | - | FLASH - NOR | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 512 Mbit | - | - | - | 133 MHz | - | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 8 bit | 64 M x 8 | - | - | - | 50µs, 1ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64M x 8 | - | - | ||
![]() IS61WV25616FALL-10TLI Integrated Silicon Solution | In Stock | - | - | 8 Weeks | Surface Mount | TSOP-44 | - | 44-TSOP II | - | - | - | - | - | - | - | - | - | - | - | 135 | INTEGRATED SILICON SOLUTION INC | Parallel | IS61WV25616FALL-10TLI | - | - | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | , | - | - | - | - | Active | - | Active | - | - | - | 5.19 | Details | - | - | - | 2.2 V | 1.65 V | - | - | - | - | - | -40°C ~ 85°C (TA) | - | IS61WV25616FALL | - | - | Asynchronous | - | - | - | SRAM - Asynchronous | 1.65V ~ 2.2V | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 4 Mbit | - | - | - | - | 25 mA | 10 ns | SRAM | Parallel | - | - | 256 k x 16 | - | - | - | 10ns | - | - | - | - | - | - | - | - | - | STANDARD SRAM | - | - | - | - | - | - | - | 256K x 16 | - | - | ||
![]() IS64LPS12836EC-200TQLA3 Integrated Silicon Solution | 1600 | - | - | 12 Weeks | Surface Mount | QFP-100 | YES | 100-LQFP (14x20) | 100 | 3.1 ns | - | - | - | - | - | - | 200 MHz | - | - | 72 | INTEGRATED SILICON SOLUTION INC | Parallel | IS64LPS12836EC-200TQLA3 | 200 MHz | 200 MHz | 2.625, 3.465 V | + 125 C | Volatile | ISSI, Integrated Silicon Solution Inc | 2.375, 3.135 V | - 40 C | - | 3 | - | SMD/SMT | 36 Bit | 128 kWords | 128000 | - | - | - | - | - | 125 °C | -40 °C | Bulk | PLASTIC/EPOXY | LQFP | LQFP, QFP100,.63X.87 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | - | Active | QFP | Active | - | - | 10 | 5.76 | Details | Yes | - | - | 3.465 V | 3.135 V | 3.3 V | - | 2.5, 3.3 V | - | Automotive grade | -40 to 125 °C | - | IS64LPS12836EC | e3 | 3A991.B.2.A | Synchronous | Matte Tin (Sn) | - | 8542.32.00.41 | SRAM - Standard | 3.135V ~ 3.465V | QUAD | GULL WING | 260 | 1 | 0.65 mm | compliant | 100 | R-PQFP-G100 | Not Qualified | 3.465 V | 2.5,2.5/3.3 V | AUTOMOTIVE | 3.135 V | 4 Mbit | - | - | SYNCHRONOUS | 200 MHz | 225 mA | 3.1 ns | SRAM | Parallel | - | - | 128 k x 36 | 3-STATE | 1.6 mm | 36 | - | - | - | 0.1 A | 4 | Automotive | PARALLEL | COMMON | - | - | CACHE SRAM | - | 3.14 V | - | - | - | - | - | 128K x 36 | 20 mm | 14 mm | ||
![]() IS25LP040E-JBLE-TR Integrated Silicon Solution | In Stock | - | - | - | Surface Mount | SOIC-8 | - | 8-SOIC | - | - | 12 mA | - | IS25LP040 | - | - | - | - | - | - | - | - | SPI | - | 104 MHz | - | - | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 3.6 V | 2.3 V | - | Synchronous | - | - | - | -40°C ~ 105°C (TA) | - | - | - | - | - | - | - | - | FLASH - NOR | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Mbit | - | 104 MHz | - | 104 MHz | - | 8 ns | FLASH | SPI - Quad I/O, QPI | - | - | - | - | - | - | 1.2ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512K x 8 | - | - |