- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Active Read Current - Max | Base Product Number | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Sequential Read | Sequential Write | Supply Voltage-Max | Supply Voltage-Min | Timing Type | Operating Temperature | Packaging | Series | Subcategory | Voltage - Supply | Operating Supply Voltage | Configuration | Interface | Memory Size | Speed | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Write Cycle Time - Word, Page | Product Type | Memory Density | Product | Product Category | Memory Organization |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS21TF08G-JCLI ISSI, Integrated Silicon Solution Inc | 48 |
| - | Surface Mount | 153-VFBGA | 153-VFBGA (11.5x13) | - | IS21TF08G | ISSI | - | 152 | - | ISSI | - | + 85 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | Yes | SMD/SMT | Tray | Active | Details | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | - | Memory & Data Storage | 2.7V ~ 3.6V | - | - | - | 64Gbit | - | 200 MHz | - | - | FLASH | MMC | - | - | eMMC | - | eMMC Flash Drive | eMMC | 8G x 8 | ||
![]() IS21TF16G-JCLI-TR ISSI, Integrated Silicon Solution Inc | 714 | - | - | Surface Mount | 153-VFBGA | 153-VFBGA (11.5x13) | - | IS21TF16G | ISSI | - | 2000 | eMMC 5.1 | ISSI | - | + 85 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Active | Details | 320 MB/s | 135 MB/s | 3.6 V | 2.7 V | - | -40°C ~ 85°C (TA) | Reel | - | Memory & Data Storage | 2.7V ~ 3.6V | 3.3 V | TLC | - | 128Gbit | - | 200 MHz | - | - | FLASH | MMC | - | - | eMMC | - | - | eMMC | 16G x 8 | ||
![]() IS21TF16G-JQLI ISSI, Integrated Silicon Solution Inc | 41 |
| - | Surface Mount | 100-LBGA | 100-LFBGA (14x18) | - | IS21TF16G | ISSI | - | 98 | eMMC 5.1 | ISSI | - | + 85 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | SMD/SMT | Tray | Active | Details | 320 MB/s | 135 MB/s | 3.6 V | 2.7 V | - | -40°C ~ 85°C (TA) | Tray | - | Memory & Data Storage | 2.7V ~ 3.6V | 3.3 V | TLC | - | 128Gbit | - | 200 MHz | - | - | FLASH | MMC | - | - | eMMC | - | - | eMMC | 16G x 8 | ||
![]() IS21TF08G-JQLI ISSI, Integrated Silicon Solution Inc | 55 |
| - | Surface Mount | 100-LBGA | 100-LFBGA (14x18) | - | IS21TF08G | ISSI | 18 mm x 14 mm x 1 mm | 98 | eMMC 5.1 | ISSI | - | + 85 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | SMD/SMT | Tray | Active | Details | 320 MB/s | 135 MB/s | 3.6 V | 2.7 V | - | -40°C ~ 85°C (TC) | Tray | - | Memory & Data Storage | 2.7V ~ 3.6V | 3.3 V | TLC | Parallel | 64Gbit | - | 200 MHz | - | - | FLASH | MMC | - | - | eMMC | 8 | eMMC Flash Drive | eMMC | 8G x 8 | ||
![]() IS21TF16G-JCLI ISSI, Integrated Silicon Solution Inc | 117 |
| - | Surface Mount | 153-VFBGA | 153-VFBGA (11.5x13) | - | IS21TF16G | ISSI | 13 mm x 11.5 mm x 1 mm | 152 | eMMC 5.1 | ISSI | - | + 85 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | SMD/SMT | Tray | Active | Details | 320 MB/s | 135 MB/s | 3.6 V | 2.7 V | - | -40°C ~ 85°C (TA) | Tray | - | Memory & Data Storage | 2.7V ~ 3.6V | 3.3 V | TLC | - | 128Gbit | - | 200 MHz | - | - | FLASH | MMC | - | - | eMMC | - | - | eMMC | 16G x 8 | ||
![]() IS25WP040E-JYLE-TR ISSI, Integrated Silicon Solution Inc | 3893 |
| - | Surface Mount | 8-UFDFN Exposed Pad | 8-USON (2x3) | 6 mA | IS25WP040 | ISSI | - | 5000 | SPI | ISSI | 104 MHz | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | 1.95 V | 1.7 V | Synchronous | -40°C ~ 105°C (TA) | Reel | - | Memory & Data Storage | 1.7V ~ 1.95V | - | - | - | 4Mbit | - | 104 MHz | - | 8 ns | FLASH | SPI - Quad I/O, QPI, DTR | - | 1.2ms | NOR Flash | - | - | NOR Flash | 512K x 8 | ||
![]() IS25WP040E-JBLE ISSI, Integrated Silicon Solution Inc | 932 |
| - | Surface Mount | 8-SOIC (0.209", 5.30mm Width) | 8-SOIC | 6 mA | IS25WP040 | ISSI | - | 90 | SPI | ISSI | 104 MHz | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | SMD/SMT | Tube | Active | - | - | - | 1.95 V | 1.7 V | Synchronous | -40°C ~ 105°C (TA) | Tube | - | Memory & Data Storage | 1.7V ~ 1.95V | - | - | - | 4Mbit | - | 104 MHz | - | 8 ns | FLASH | SPI - Quad I/O, QPI, DTR | - | 1.2ms | NOR Flash | - | - | NOR Flash | 512K x 8 | ||
![]() IS25WP020E-JNLE ISSI, Integrated Silicon Solution Inc | 25 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | 12 mA | IS25WP020 | ISSI | - | 100 | SPI | ISSI | 104 MHz | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | SMD/SMT | Tube | Active | Details | - | - | 1.95 V | 1.7 V | Synchronous | -40°C ~ 105°C (TA) | Tray | - | Memory & Data Storage | 1.7V ~ 1.95V | - | - | - | 2Mbit | - | 104 MHz | - | 8 ns | FLASH | SPI - Quad I/O, QPI, DTR | - | 1.2ms | NOR Flash | - | - | NOR Flash | 256K x 8 | ||
![]() IS21TF16G-JQLI-TR ISSI, Integrated Silicon Solution Inc | 25 |
| - | Surface Mount | 100-LBGA | 100-LFBGA (14x18) | - | IS21TF16G | ISSI | - | 1000 | eMMC 5.1 | ISSI | - | + 85 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Active | Details | 320 MB/s | 135 MB/s | 3.6 V | 2.7 V | - | -40°C ~ 85°C (TA) | Reel | - | Memory & Data Storage | 2.7V ~ 3.6V | 3.3 V | TLC | - | 128Gbit | - | 200 MHz | - | - | FLASH | MMC | - | - | eMMC | - | - | eMMC | 16G x 8 | ||
![]() IS49RL36160A-093EBL ISSI, Integrated Silicon Solution Inc | 45 |
| - | Surface Mount | 168-LBGA | 168-FBGA (13.5x13.5) | - | IS49RL36160 | ISSI | - | 119 | - | ISSI | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | Tray | Active | Details | - | - | - | - | - | 0°C ~ 95°C (TC) | - | - | Memory & Data Storage | 1.28V ~ 1.42V | - | - | - | 576Mbit | - | 1.066 GHz | - | 7.5 ns | DRAM | Parallel | - | - | DRAM | - | - | DRAM | 16M x 36 | ||
![]() IS49RL36160A-093FBL ISSI, Integrated Silicon Solution Inc | 55 |
| - | Surface Mount | 168-LBGA | 168-FBGA (13.5x13.5) | - | IS49RL36160 | ISSI | - | 119 | - | ISSI | - | - | Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | Tray | Active | Details | - | - | - | - | - | 0°C ~ 95°C (TC) | - | - | Memory & Data Storage | 1.28V ~ 1.42V | - | - | - | 576Mbit | - | 1.066 GHz | - | 7.5 ns | DRAM | Parallel | - | - | DRAM | - | - | DRAM | 16M x 36 | ||
![]() IS66WVQ8M4DBLL-133BLI ISSI, Integrated Silicon Solution Inc | 408 |
| - | Surface Mount | 24-TBGA | 24-TFBGA (6x8) | - | IS66WVQ8M4 | ISSI | - | 480 | SPI | ISSI | 133 MHz | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | Yes | SMD/SMT | Tray | Active | Details | - | - | 3.6 V | 2.7 V | - | -40°C ~ 85°C (TA) | - | - | Memory & Data Storage | 2.7V ~ 3.6V | - | - | - | 32Mbit | - | 133 MHz | 20 mA | 7 ns | PSRAM | SPI - Quad I/O | 8 M x 4 | 45ns | SRAM | - | - | SRAM | 8M x 4 | ||
![]() IS43LQ16128A-062TBLI ISSI, Integrated Silicon Solution Inc | 44 |
| - | Surface Mount | 200-TFBGA | 200-TFBGA (10x14.5) | - | IS43LQ16128 | - | - | - | - | - | 1.6 GHz | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | SMD/SMT | Tray | Active | - | - | - | 1.95 V | 1.7 V | - | -40°C ~ 95°C (TC) | - | - | - | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | - | - | 2Gbit | - | 1.6 GHz | - | - | DRAM | LVSTL | - | - | - | - | - | - | 128M x 16 | ||
![]() IS25LP016D-JMLE-TY ISSI, Integrated Silicon Solution Inc | 864 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | - | - | ISSI | - | 176 | - | ISSI | - | - | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | Tray | Active | Details | - | - | - | - | - | -40°C ~ 105°C (TA) | Tray | - | Memory & Data Storage | 2.3V ~ 3.6V | - | - | - | 16Mbit | - | 133 MHz | - | 7 ns | FLASH | SPI - Quad I/O, QPI, DTR | - | 40μs, 800μs | NOR Flash | - | - | NOR Flash | 2M x 8 | ||
![]() IS25WP128F-RMLE-TY ISSI, Integrated Silicon Solution Inc | 5 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | - | - | ISSI | - | 176 | - | ISSI | - | - | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | Tray | Active | Details | - | - | - | - | - | -40°C ~ 105°C (TA) | Tray | - | Memory & Data Storage | 1.65V ~ 1.95V | - | - | - | 128Mbit | - | 166 MHz | - | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 40μs, 800μs | NOR Flash | - | - | NOR Flash | 16M x 8 | ||
![]() IS25WX256-JHLE-TR ISSI, Integrated Silicon Solution Inc | 44 |
| - | Surface Mount | 24-TBGA | 24-TFBGA (6x8) | - | IS25WX256 | ISSI | - | 2500 | SPI | ISSI | 200 MHz | + 125 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Active | Details | - | - | 2 V | 1.7 V | - | -40°C ~ 105°C (TA) | Reel | - | Memory & Data Storage | 1.7V ~ 2V | - | - | - | 256Mbit | 200 MHz | 200 MHz | - | - | FLASH | SPI - Octal I/O | - | - | NOR Flash | - | - | NOR Flash | 32M x 8 | ||
![]() IS25WX256-JHLA3 ISSI, Integrated Silicon Solution Inc | 960 |
| - | Surface Mount | 24-TBGA | 24-TFBGA (6x8) | - | IS25WX256 | ISSI | - | 480 | SPI | ISSI | 200 MHz | + 125 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | SMD/SMT | Tray | Active | Details | - | - | 2 V | 1.7 V | - | -40°C ~ 125°C (TA) | Tray | - | Memory & Data Storage | 1.7V ~ 2V | - | - | - | 256Mbit | - | 200 MHz | - | - | FLASH | SPI - Octal I/O | - | - | NOR Flash | - | - | NOR Flash | 32M x 8 | ||
![]() IS25WX128-JHLA3-TR ISSI, Integrated Silicon Solution Inc | 44 |
| - | Surface Mount | 24-TBGA | 24-TFBGA (6x8) | - | IS25WX128 | ISSI | - | 2500 | SPI | ISSI | 200 MHz | + 125 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Active | Details | - | - | 2 V | 1.7 V | - | -40°C ~ 125°C (TA) | Reel | - | Memory & Data Storage | 1.7V ~ 2V | - | - | - | 128Mbit | - | 200 MHz | - | - | FLASH | SPI - Octal I/O | - | - | NOR Flash | - | - | NOR Flash | 16M x 8 | ||
![]() IS25LP512MG-RMLE-TY ISSI, Integrated Silicon Solution Inc | 115 | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | - | IS25LP512 | ISSI | - | 176 | - | ISSI | - | - | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | Tray | Active | Details | - | - | - | - | - | -40°C ~ 105°C (TA) | Tray | - | Memory & Data Storage | 2.3V ~ 3.6V | - | - | - | 512Mbit | - | 166 MHz | - | 5.5 ns | FLASH | SPI - Quad I/O, QPI, DTR | - | 50μs, 1ms | NOR Flash | - | - | NOR Flash | 64M x 8 | ||
![]() IS25LX128-JHLE-TR ISSI, Integrated Silicon Solution Inc | 31 |
| - | Surface Mount | 24-TBGA | 24-TFBGA (6x8) | 14 mA | IS25LX128 | ISSI | - | 2500 | SPI | ISSI | 133 MHz | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Active | Details | - | - | 3.6 V | 2.3 V | Synchronous | -40°C ~ 105°C (TA) | Reel | - | Memory & Data Storage | 2.7V ~ 3.6V | - | - | - | 128Mbit | - | 133 MHz | - | - | FLASH | SPI - Octal I/O | - | - | NOR Flash | - | - | NOR Flash | 16M x 8 |