- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Active Read Current - Max | Block Organization | Cell Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Supply Voltage | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Timing Type | Tradename | Typical Operating Supply Voltage | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Type | Additional Feature | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Speed | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Architecture | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Standby Voltage-Min | Boot Block | Access Mode | Self Refresh | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS64WV10248EEBLL-10CTLA3-TR Integrated Silicon Solution, Inc. (ISSI) | 34 |
| - | - | Surface Mount | TSSOP-44 | - | 44-TSOP II | - | - | - | - | - | 1000 | - | Serial | - | - | - | + 125 C | SRAM | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | 3.6 V | 2.4 V | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | IS61WV10248EEBLL | Asynchronous | - | - | SRAM - Asynchronous | 2.4V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Mbit | - | - | - | - | 110 mA, 135 mA | 10 ns | SRAM | Parallel | - | - | 1 M x 8 | - | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 1M x 8 | - | - | ||
![]() IS26KL256S-DABLI00-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | TFBGA-24 | - | - | - | - | 100 mA | - | - | 2500 | - | Parallel | - | 100 MHz | - | + 85 C | - | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 2.7 V | - | Synchronous | HyperFlash | - | - | - | - | - | IS26KL256S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256 Mbit | - | 100 MHz | - | - | - | - | - | - | - | 8 bit | 32 M x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS25WP080D-JULA3-TR Integrated Silicon Solution, Inc. (ISSI) | 3950 |
| - | 10 Weeks | Surface Mount | USON-8 | - | 8-USON (2x3) | - | - | 25 mA | - | - | 5000 | INTEGRATED SILICON SOLUTION INC | SPI | IS25WP080D-JULA3-TR | 133 MHz | - | + 125 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | , | - | - | - | Active | Active | - | 4.65 | - | - | - | 1.95 V | 1.65 V | - | - | - | - | 0.008245 oz | - | -40°C ~ 125°C (TA) | - | IS25WP080D | - | - | - | FLASH - NOR (SLC) | 1.65V ~ 1.95V | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 8 Mbit | - | 133 MHz | - | 133 MHz | - | 7 ns | FLASH | SPI - Quad I/O, QPI, DTR | - | 8 bit | 1 M x 8 | - | - | - | 40µs, 800µs | - | - | - | - | - | - | - | FLASH | 1.8 V | - | - | - | - | 1M x 8 | - | - | ||
![]() IS62WVS5128GALL-30NLI-TR Integrated Silicon Solution, Inc. (ISSI) | 100 | - | - | - | Surface Mount | SOIC-8 | - | 8-SOP | - | - | - | - | - | 3000 | - | SDI, SPI, SQI | - | 30 MHz | - | + 85 C | SRAM | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | - | 2.2 V | 1.65 V | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | IS62WVS5128GALL | Synchronous | - | - | SRAM - Synchronous | 1.65V ~ 2.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Mbit | - | - | - | 30 MHz | 20 mA | 23 ns | SRAM | SPI - Quad I/O, SDI | - | - | 512 k x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512K x 8 | - | - | ||
![]() IS46TR16640ED-15HBLA1-TR Integrated Silicon Solution, Inc. (ISSI) | 11 |
| - | 10 Weeks | Surface Mount | FBGA-96 | YES | 96-TWBGA (9x13) | 96 | - | - | - | - | 1500 | INTEGRATED SILICON SOLUTION INC | - | IS46TR16640ED-15HBLA1-TR | 800 MHz | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | 67108864 words | 64000000 | 85 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | TFBGA | TFBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | Active | NOT SPECIFIED | 5.61 | Details | Yes | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | -40°C ~ 95°C (TC) | Reel | IS46TR16640ED | SDRAM - DDR3 | AUTO/SELF REFRESH | - | SDRAM - DDR3 | 1.425V ~ 1.575V | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.8 mm | compliant | - | R-PBGA-B96 | - | 1.575 V | - | INDUSTRIAL | 1.425 V | 1 Gbit | 1 | - | SYNCHRONOUS | 667 MHz | 175 mA | 20 ns | DRAM | SSTL_15 | - | 16 bit | 64 M x 16 | - | 1.2 mm | 16 | 15ns | - | - | - | 1073741824 bit | - | - | - | DDR DRAM | - | - | - | MULTI BANK PAGE BURST | YES | 64M x 16 | 13 mm | 9 mm | ||
![]() IS64LPS12836EC-200TQLA3-TR Integrated Silicon Solution, Inc. (ISSI) | 1600 |
| - | 12 Weeks | Surface Mount | QFP-100 | YES | 100-LQFP (14x20) | 100 | 3.1 ns | - | - | - | 800 | INTEGRATED SILICON SOLUTION INC | Parallel | IS64LPS12836EC-200TQLA3-TR | 200 MHz | - | + 125 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | 131072 words | 128000 | 125 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | LQFP | LQFP, | - | RECTANGULAR | FLATPACK, LOW PROFILE | Active | Active | NOT SPECIFIED | 5.76 | Details | Yes | - | 3.465 V | 3.135 V | 3.3 V | - | - | - | - | - | -40°C ~ 125°C (TA) | Reel | IS64LPS12836EC | Synchronous | PIPELINED ARCHITECTURE | - | SRAM - Standard | 3.135V ~ 3.465V | QUAD | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | - | R-PQFP-G100 | - | 3.465 V | - | AUTOMOTIVE | 3.135 V | 4 Mbit | - | - | SYNCHRONOUS | 200 MHz | 225 mA | 3.1 ns | SRAM | Parallel | - | - | 128 k x 36 | - | 1.6 mm | 36 | - | - | - | - | 4 | - | PARALLEL | - | CACHE SRAM | - | - | - | - | - | 128K x 36 | 20 mm | 14 mm | ||
![]() IS46TR16640ED-125KBLA2 Integrated Silicon Solution, Inc. (ISSI) | 45 |
| - | - | Surface Mount | FBGA-96 | - | 96-TWBGA (9x13) | - | - | - | - | - | 190 | - | - | - | 800 MHz | - | + 105 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | Details | - | - | 1.575 V | 1.425 V | - | - | - | - | - | - | -40°C ~ 105°C (TC) | - | IS46TR16640ED | SDRAM - DDR3 | - | - | SDRAM - DDR3 | 1.425V ~ 1.575V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Gbit | - | - | - | 800 MHz | 191 mA | 20 ns | DRAM | SSTL_15 | - | 16 bit | 64 M x 16 | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 64M x 16 | - | - | ||
![]() IS64WV51216EEBLL-10CT2LA3-TR Integrated Silicon Solution, Inc. (ISSI) | 45 |
| - | - | Surface Mount | TSOP-48 | - | 48-TSOP I | - | - | - | - | - | 1500 | - | Parallel | - | - | - | + 125 C | SRAM | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | - | 3.6 V | 2.4 V | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Reel | IS64WV51216EEBLL | Asynchronous | - | - | SRAM - Asynchronous | 2.4V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Mbit | - | - | - | - | 135 mA | 10 ns | SRAM | Parallel | - | - | 512 k x 16 | - | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 512K x 16 | - | - | ||
![]() IS43TR16128D-107MBL-TR Integrated Silicon Solution, Inc. (ISSI) | 11 |
| - | - | Surface Mount | BGA-96 | - | 96-TWBGA (9x13) | - | - | - | - | - | 1500 | - | - | - | 933 MHz | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | 0 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | - | 1.575 V | 1.425 V | - | - | - | - | - | - | 0°C ~ 95°C (TC) | Reel | IS43TR16128D | SDRAM - DDR3 | - | - | SDRAM - DDR3 | 1.425V ~ 1.575V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Gbit | - | - | - | 933 MHz | - | 20 ns | DRAM | Parallel | - | 16 bit | 128 M x 16 | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 128M x 16 | - | - | ||
![]() IS64WV6416EEBLL-10BLA3 Integrated Silicon Solution, Inc. (ISSI) | 34 |
| - | 12 Weeks | Surface Mount | mBGA-48 | YES | 48-TFBGA (6x8) | 48 | 10 ns | - | - | - | 480 | INTEGRATED SILICON SOLUTION INC | Parallel | IS64WV6416EEBLL-10BLA3 | - | - | + 125 C | SRAM | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | 65536 words | 64000 | 125 °C | -40 °C | Tray | PLASTIC/EPOXY | TFBGA | TFBGA, BGA48,6X8,30 | BGA48,6X8,30 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | Active | - | 5.75 | Details | Yes | - | 3.6 V | 2.4 V | 3 V | - | - | - | - | Automotive grade | -40°C ~ 125°C (TA) | Tray | IS64WV6416EEBLL | Asynchronous | - | - | SRAM - Asynchronous | 2.4V ~ 3.6V | BOTTOM | BALL | - | 1 | 0.75 mm | compliant | - | R-PBGA-B48 | Not Qualified | 3.6 V | 2.5/3.3 V | AUTOMOTIVE | 2.4 V | 1 Mbit | - | - | ASYNCHRONOUS | - | 35 mA | 10 ns | SRAM | Parallel | - | - | 64 k x 16 | 3-STATE | 1.2 mm | 16 | 10ns | - | - | 0.01 A | 1048576 bit | AEC-Q100 | PARALLEL | COMMON | STANDARD SRAM | - | 2 V | - | - | - | 64K x 16 | 8 mm | 6 mm | ||
![]() IS61WV102416FBLL-8BLI-TR Integrated Silicon Solution, Inc. (ISSI) | 34 |
| - | - | Surface Mount | mBGA-48 | - | 48-TFBGA (6x8) | - | - | - | - | - | 2500 | - | Parallel | - | - | - | + 85 C | SRAM | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | - | 3.6 V | 2.4 V | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | IS61WV102416FBLL | Asynchronous | - | - | SRAM - Asynchronous | 2.4V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 Mbit | - | - | - | - | 100 mA | 8 ns | SRAM | Parallel | - | - | 1 M x 16 | - | - | - | 8ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 1M x 16 | - | - | ||
![]() IS25WE512M-RMLE Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | Surface Mount | SOP-16 | - | 16-SOIC | - | - | - | - | - | 44 | - | QPI, SPI | - | - | - | - | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - | - | - | SMD/SMT | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | Details | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Tray | IS25WE512M | - | - | - | FLASH - NOR | 1.7V ~ 1.95V | - | - | - | - | - | - | - | - | - | - | - | - | - | 512 Mbit | - | - | - | 112 MHz | - | - | FLASH | SPI - Quad I/O, QPI, DTR | - | - | - | - | - | - | 50µs, 1ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 64M x 8 | - | - | ||
![]() IS25LP064D-JBLA3-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | Surface Mount | SOP-8 | - | 8-SOIC | - | - | 10 mA | Symmetrical | NOR | 2000 | - | QPI, SPI | - | 133 MHz | 3.6 V | + 125 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | 2.3 V | - 40 C | - | Surface Mount | SMD/SMT | 8 Mb | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | SOIC | 3.6 V | 2.3 V | - | Synchronous | - | 3 V | - | Automotive grade | -40 to 125 °C | Cut Tape | IS25LP064D | - | - | - | FLASH - NOR (SLC) | 2.3V ~ 3.6V | - | - | - | - | - | - | 8 | - | - | - | - | - | - | 64 Mbit | - | - | - | 166 MHz | - | 6.5 ns | FLASH | SPI - Quad I/O, QPI, DTR | Sectored | 8 bit | 8 M x 8 | - | - | - | 40µs, 800µs | 24 Bit | 64 Mbit | - | - | Automotive | - | - | - | 2.3 to 3.6 V | - | Yes | - | - | 8M x 8 | - | - | ||
![]() IS25WP256E-JLLE Integrated Silicon Solution, Inc. (ISSI) | 368 |
| - | - | Surface Mount | WSON-8 | - | 8-WSON (8x6) | - | - | 7 mA | - | - | 480 | - | QPI, SPI | - | 166 MHz | - | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | Details | - | - | 1.95 V | 1.7 V | - | Synchronous | - | - | - | - | -40°C ~ 105°C (TA) | Tray | IS25WP256E | - | - | - | FLASH - NOR (SLC) | 1.7V ~ 1.95V | - | - | - | - | - | - | - | - | - | - | - | - | - | 256 Mbit | - | - | - | 166 MHz | - | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 8 bit | 32 M x 8 | - | - | - | 50µs, 1ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 32M x 8 | - | - | ||
![]() IS25WP256E-RHLE-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | Surface Mount | TFBGA-24 | - | 24-TFBGA (6x8) | - | - | 7 mA | - | - | 2500 | - | QPI, SPI | - | 166 MHz | - | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | - | 1.95 V | 1.7 V | - | Synchronous | - | - | - | - | -40°C ~ 105°C (TA) | Reel | IS25WP256E | - | - | - | FLASH - NOR (SLC) | 1.7V ~ 1.95V | - | - | - | - | - | - | - | - | - | - | - | - | - | 256 Mbit | - | - | - | 166 MHz | - | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 8 bit | 32 M x 8 | - | - | - | 50µs, 1ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 32M x 8 | - | - | ||
![]() IS64WV51216EEBLL-10CTLA3 Integrated Silicon Solution, Inc. (ISSI) | 34 |
| - | 12 Weeks | Surface Mount | TSOP-44 | YES | 44-TSOP II | 44 | 10 ns | - | - | - | 135 | INTEGRATED SILICON SOLUTION INC | Parallel | IS64WV51216EEBLL-10CTLA3 | - | - | + 125 C | SRAM | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | 524288 words | 512000 | 125 °C | -40 °C | Tray | PLASTIC/EPOXY | TSOP2 | TSOP2, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | Active | NOT SPECIFIED | 5.75 | Details | Yes | - | 3.6 V | 2.4 V | 3 V | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | IS64WV51216EEBLL | Asynchronous | - | 8542.32.00.41 | SRAM - Asynchronous | 2.4V ~ 3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.8 mm | compliant | - | R-PDSO-G44 | - | 3.6 V | - | AUTOMOTIVE | 2.4 V | 8 Mbit | - | - | ASYNCHRONOUS | - | 135 mA | 10 ns | SRAM | Parallel | - | - | 512 k x 16 | - | 1.2 mm | 16 | 10ns | - | - | - | 8388608 bit | - | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | 512K x 16 | 18.41 mm | 10.16 mm | ||
![]() IS62WV6416FBLL-4BLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | mBGA-48 | - | - | - | - | - | - | - | 480 | - | Parallel | - | - | - | + 85 C | - | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 3.6 V | 2.2 V | - | - | - | - | - | - | - | Tray | IS62WV6416FBLL | Asynchronous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Mbit | - | - | - | - | 26 mA | 45 ns | - | - | - | - | 128 k x 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS25LP256E-JLLE Integrated Silicon Solution, Inc. (ISSI) | 5154 |
| - | - | Surface Mount | WSON-8 | - | 8-WSON (8x6) | - | - | 7 mA | - | - | 480 | - | QPI, SPI | - | 166 MHz | - | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | Details | - | - | 3.6 V | 2.3 V | - | Synchronous | - | - | 0.122069 oz | - | -40°C ~ 105°C (TA) | Tray | IS25LP256E | - | - | - | FLASH - NOR (SLC) | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 256 Mbit | - | - | - | 166 MHz | - | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 8 bit | 32 M x 8 | - | - | - | 50µs, 1ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 32M x 8 | - | - | ||
![]() IS62WV6416FBLL-45BLI-TR Integrated Silicon Solution, Inc. (ISSI) | 34 |
| - | - | Surface Mount | mBGA-48 | - | 48-TFBGA (6x8) | - | - | - | - | - | 2500 | - | Parallel | - | - | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | - | 3.6 V | 2.2 V | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | IS62WV6416FBLL | Asynchronous | - | - | SRAM - Asynchronous | 2.2V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Mbit | - | - | - | - | 26 mA | 45 ns | SRAM | Parallel | - | - | 128 k x 16 | - | - | - | 45ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 64K x 16 | - | - | ||
![]() IS25LP256E-RHLA3 Integrated Silicon Solution, Inc. (ISSI) | 10 |
| - | - | Surface Mount | TFBGA-24 | - | 24-TFBGA (6x8) | - | - | 30 mA | Symmetrical | NOR | 480 | - | QPI, SPI | - | 166 MHz | 3.6 V | + 125 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | 2.3 V | - 40 C | - | Surface Mount | SMD/SMT | 32 Mbit | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | TFBGA | 3.6 V | 2.3 V | - | Synchronous | - | 3 V | - | Automotive grade | -40 to 125 °C | - | IS25LP256E | - | - | - | FLASH - NOR (SLC) | 2.3V ~ 3.6V | - | - | - | - | - | - | 24 | - | - | - | - | - | - | 256 Mbit | - | 166 MHz | - | 166 MHz | - | 6.5 ns | FLASH | SPI - Quad I/O, QPI, DTR | Sectored | 8 bit | 32 M x 8 | - | - | - | 50µs, 1ms | 32 Bit | 256 Mbit | - | - | Automotive | - | - | - | 2.3 to 3.6 V | - | Yes | - | - | 32M x 8 | - | - |