- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Active Read Current - Max | Block Organization | Cell Type | Clock Frequency-Max (fCLK) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Supply Voltage | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Timing Type | Tradename | Typical Operating Supply Voltage | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Type | Terminal Finish | Additional Feature | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Speed | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Architecture | Data Bus Width | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Memory Density | Screening Level | Parallel/Serial | Memory IC Type | Programming Voltage | Alternate Memory Width | Boot Block | Access Mode | Self Refresh | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS65WV102416EBLL-55BLA3-TR Integrated Silicon Solution, Inc. (ISSI) | 28 |
| - | 10 Weeks | Surface Mount | BGA-48 | YES | 48-VFBGA (6x8) | 48 | 55 ns | - | - | - | - | 2500 | INTEGRATED SILICON SOLUTION INC | Parallel | IS65WV102416EBLL-55BLA3-TR | - | - | + 125 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | 1048576 words | 1000000 | 125 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | VFBGA | VFBGA, | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | Active | NOT SPECIFIED | 5.74 | Details | Yes | - | 3.6 V | 2.2 V | 3.3 V | - | PowerSaver | - | - | -40°C ~ 125°C (TA) | Reel | IS65WV102416EBLL | - | CMOS | - | - | - | SRAM - Asynchronous | 2.2V ~ 3.6V | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.75 mm | compliant | - | R-PBGA-B48 | 3.6 V | AUTOMOTIVE | 2.2 V | - | 16 Mbit | - | - | ASYNCHRONOUS | - | 12 mA | 55 ns | SRAM | Parallel | - | - | 1 M x 16 | 1 mm | 16 | 55ns | - | - | 16777216 bit | - | PARALLEL | STANDARD SRAM | - | - | - | - | - | 1M x 16 | 8 mm | 6 mm | ||
![]() IS61WV10248EEBLL-10TLI-TR Integrated Silicon Solution, Inc. (ISSI) | 28 |
| - | 8 Weeks | Surface Mount | TSOP-44 | YES | 44-TSOP II | 44 | 10 ns | - | - | - | - | 1000 | INTEGRATED SILICON SOLUTION INC | Parallel | IS61WV10248EEBLL-10TLI-TR | - | - | + 85 C | SDR | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | 1048576 words | 1000000 | 85 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | TSOP2 | TSOP2, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | Active | NOT SPECIFIED | 5.71 | Details | Yes | - | 3.6 V | 2.4 V | 3 V | - | - | - | - | -40°C ~ 85°C (TA) | Reel | IS61WV10248EEBLL | - | Asynchronous | - | - | - | SRAM - Asynchronous | 2.4V ~ 3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.8 mm | compliant | - | R-PDSO-G44 | 3.6 V | INDUSTRIAL | 2.4 V | - | 8 Mbit | - | - | ASYNCHRONOUS | - | 90 mA | 10 ns | SRAM | Parallel | - | - | 1 M x 8 | 1.2 mm | 8 | 10ns | - | - | 8388608 bit | - | PARALLEL | STANDARD SRAM | - | - | - | - | - | 1M x 8 | 18.41 mm | 10.16 mm | ||
![]() IS25LP016D-JBLA3-TR Integrated Silicon Solution, Inc. (ISSI) | 1800 |
| - | 10 Weeks | Surface Mount | SOIC-8 | YES | 8-SOIC | 8 | - | 25 mA | Symmetrical | NOR | 133 MHz | 2000 | INTEGRATED SILICON SOLUTION INC | SPI | IS25LP016D-JBLA3-TR | 133 MHz | 3.6 V | + 125 C | NOR | ISSI, Integrated Silicon Solution Inc | 2.3 V | - 40 C | - | - | Surface Mount | SMD/SMT | 2 MWords | 2000000 | 125 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | SOP | SOP, | SQUARE | SMALL OUTLINE | Active | Active | NOT SPECIFIED | 5.72 | Details | Yes | SOIC | 3.6 V | 2.3 V | 3 V | Synchronous | - | 2.5000, 3.3000 V | Automotive grade | -40 to 125 °C | Reel | IS25LP016D | - | - | - | - | - | FLASH - NOR (SLC) | 2.3V ~ 3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | 8 | S-PDSO-G8 | 3.6 V | AUTOMOTIVE | 2.3 V | - | 16 Mbit | - | 133 MHz | SYNCHRONOUS | 133 MHz | 25 mA | 7 ns | FLASH | SPI - Quad I/O, QPI, DTR | Sectored | 8 bit | 2 M x 8 | 2.16 mm | 8 | 40µs, 800µs | 24 Bit | 16 Mbit | 16777216 bit | Automotive | SERIAL | FLASH | 2.3, 3.6 V | 1 | No | - | - | 2M x 8 | 5.28 mm | 5.28 mm | ||
![]() IS25WP080-JKLE-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | WSON-8 | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Reel | IS25WP080 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS46LQ16256AL-062BLA2 Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | Surface Mount | FBGA-200 | - | 200-VFBGA (10x14.5) | - | - | - | - | - | - | 136 | - | - | - | 1.6 GHz | - | + 105 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | - | 1.95 V | 1.06 V | - | - | - | - | - | -40°C ~ 105°C (TC) | - | Automotive, AEC-Q100 | - | SDRAM - LPDDR4X | - | - | - | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | - | - | - | - | - | - | - | - | - | - | - | 4 Gbit | - | - | - | 1.6 GHz | - | 3.5 ns | DRAM | LVSTL | - | 16 bit | 256 M x 16 | - | - | 18ns | - | - | - | - | - | - | - | - | - | - | - | 256M x 16 | - | - | ||
![]() IS61WV102416FBLL-10B2LI-TR Integrated Silicon Solution, Inc. (ISSI) | 33 |
| - | - | Surface Mount | mBGA-48 | - | 48-TFBGA (6x8) | - | - | - | - | - | - | 2500 | - | Parallel | - | - | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | 3.6 V | 2.4 V | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | - | - | Asynchronous | - | - | - | SRAM - Asynchronous | 2.4V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 16 Mbit | - | - | - | - | 95 mA | 10 ns | SRAM | Parallel | - | - | 1 M x 16 | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | 1M x 16 | - | - | ||
![]() IS43LQ16128AL-062BLI-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | Surface Mount | FBGA-200 | - | 200-VFBGA (10x14.5) | - | - | - | - | - | - | 2500 | - | - | - | 1.6 GHz | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | 1.95 V | 1.06 V | - | - | - | - | - | -40°C ~ 95°C (TC) | Reel | - | - | SDRAM - LPDDR4X | - | - | - | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | - | - | - | - | - | - | - | - | - | - | - | 2 Gbit | - | - | - | 1.6 GHz | - | 3.5 ns | DRAM | LVSTL | - | 16 bit | 128 M x 16 | - | - | 18ns | - | - | - | - | - | - | - | - | - | - | - | 128M x 16 | - | - | ||
![]() IS25LP040E-JNLA3 Integrated Silicon Solution, Inc. (ISSI) | 2046 |
| - | - | Surface Mount | SOIC-8 | - | 8-SOIC | - | - | 12 mA | Symmetrical | NOR | - | 100 | - | SPI | - | 104 MHz | 3.6 V | + 125 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | 2.7 V | - 40 C | - | - | - | SMD/SMT | 512 Kb | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | - | 3.6 V | 2.3 V | - | Synchronous | - | 3 V | - | -40°C ~ 125°C (TA) | Tray | Automotive, AEC-Q100 | - | - | - | - | - | FLASH - NOR (SLC) | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 4 Mbit | - | - | - | 104 MHz | - | 8 ns | FLASH | SPI - Quad I/O, QPI | Sectored | - | 512K x 8 | - | - | 40µs, 1.2ms | 19 Bit | 4 Mbit | - | - | - | - | 2.3 to 3.6 V | - | No | - | - | 512K x 8 | - | - | ||
![]() IS43LQ16128AL-062TBLI-TR Integrated Silicon Solution, Inc. (ISSI) | 43 |
| - | - | Surface Mount | BGA-200 | - | 200-TFBGA (10x14.5) | - | - | - | - | - | - | 2500 | - | - | - | 1.6 GHz | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | 650 mV | 570 mV | - | - | - | - | - | -40°C ~ 95°C (TC) | Reel | - | - | SDRAM - LPDDR4X | - | - | - | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | - | - | - | - | - | - | - | - | - | - | - | 2 Gbit | - | - | - | 1.6 GHz | - | 3.5 ns | DRAM | LVSTL | - | 16 bit | 128 M x 16 | - | - | 18ns | - | - | - | - | - | - | - | - | - | - | - | 128M x 16 | - | - | ||
![]() IS25LP064A-RHLE Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | TFBGA-24 | - | - | - | - | 14 mA | - | - | - | - | - | SPI | - | 133 MHz | - | + 105 C | - | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 2.3 V | - | Synchronous | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial-SPI | 64 Mbit | - | - | - | - | 25 mA | 7/8 | - | - | - | - | 8 M x 8 | - | - | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS25WP040E-JBLE-TR Integrated Silicon Solution, Inc. (ISSI) | 7 |
| - | - | Surface Mount | SOIC-8 | - | 8-SOIC | - | - | 6 mA | - | - | - | 2000 | - | SPI | - | 104 MHz | - | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | 1.95 V | 1.7 V | - | Synchronous | - | - | - | -40°C ~ 105°C (TA) | Cut Tape | - | - | - | - | - | - | FLASH - NOR (SLC) | 1.7V ~ 1.95V | - | - | - | - | - | - | - | - | - | - | - | - | 4 Mbit | - | - | - | 104 MHz | - | 8 ns | FLASH | SPI - Quad I/O, QPI | - | - | - | - | - | 40µs, 1.2ms | - | - | - | - | - | - | - | - | - | - | - | 512K x 8 | - | - | ||
![]() IS62WV25616ECLL-35TLI Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | 8 Weeks | Surface Mount | TSOP-44 | YES | 44-TSOP II | 44 | 35 ns | - | - | - | - | 135 | INTEGRATED SILICON SOLUTION INC | Parallel | IS62WV25616ECLL-35TLI | - | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | Yes | 3 | - | SMD/SMT | 262144 words | 256000 | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | TSOP2 | TSOP2, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | Active | 10 | 5.66 | Details | Yes | - | 3.465 V | 3.135 V | 3.3 V | - | PowerSaver | - | - | -40°C ~ 85°C (TA) | - | IS62WV25616ECLL | e3 | High Speed | Matte Tin (Sn) | - | 8542.32.00.41 | SRAM - Asynchronous | 3.135V ~ 3.465V | DUAL | GULL WING | 260 | 1 | 0.8 mm | compliant | - | R-PDSO-G44 | 3.465 V | INDUSTRIAL | 3.135 V | - | 4 Mbit | - | - | ASYNCHRONOUS | - | 25 mA | 35 ns | SRAM | Parallel | - | - | 256 k x 16 | 1.2 mm | 16 | 35ns | - | - | 4194304 bit | - | PARALLEL | STANDARD SRAM | - | - | - | - | - | 256K x 16 | 18.41 mm | 10.16 mm | ||
![]() IS43TR82560DL-107MBLI-TR Integrated Silicon Solution, Inc. (ISSI) | 8 |
| - | - | Surface Mount | BGA-78 | - | 78-TWBGA (8x10.5) | - | - | - | - | - | - | 2000 | - | - | - | - | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | 1.575 V | 1.425 V | - | - | - | - | - | -40°C ~ 95°C (TC) | Reel | IS43TR82560DL | - | SDRAM - DDR3L | - | - | - | SDRAM - DDR3L | 1.283V ~ 1.45V | - | - | - | - | - | - | - | - | - | - | - | - | 2 Gbit | - | - | - | 933 MHz | 159 mA | 20 ns | DRAM | Parallel | - | 8 bit | 256 M x 8 | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | 256M x 8 | - | - | ||
![]() IS62WV2568FBLL-45BLI Integrated Silicon Solution, Inc. (ISSI) | 8 |
| - | - | Surface Mount | mBGA-36 | - | 36-TFBGA (6x8) | - | - | - | - | - | - | 480 | - | Parallel | - | - | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | - | 3.6 V | 2.2 V | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | IS62WV2568FBLL | - | Asynchronous | - | - | - | SRAM - Asynchronous | 2.2V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 2 Mbit | - | - | - | - | 26 mA | 45 ns | SRAM | Parallel | - | - | 256 k x 8 | - | - | 45ns | - | - | - | - | - | - | - | - | - | - | - | 256K x 8 | - | - | ||
![]() IS43LR16320C-5BLI-TR Integrated Silicon Solution, Inc. (ISSI) | 38 |
| - | 12 Weeks | Surface Mount | BGA-60 | YES | 60-TFBGA (8x10) | 60 | 5 ns | - | - | - | - | 2000 | INTEGRATED SILICON SOLUTION INC | - | IS43LR16320C-5BLI-TR | 200 MHz | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | 33554432 words | 32000000 | 85 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | TFBGA | TFBGA, | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | Active | NOT SPECIFIED | 5.69 | Details | Yes | - | 1.95 V | 1.7 V | 1.8 V | - | PowerSaver | - | - | -40°C ~ 85°C (TA) | Reel | IS43LR16320C | - | SDRAM Mobile - DDR | - | AUTO/SELF REFRESH | - | SDRAM - Mobile LPDDR | 1.7V ~ 1.95V | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.8 mm | compliant | - | R-PBGA-B60 | 1.95 V | INDUSTRIAL | 1.7 V | - | 512 Mbit | 1 | - | SYNCHRONOUS | 200 MHz | 70 mA | 5 ns | DRAM | LVCMOS | - | 16 bit | 32 M x 16 | 1.1 mm | 16 | 15ns | - | - | 536870912 bit | - | - | DDR DRAM | - | - | - | FOUR BANK PAGE BURST | YES | 32M x 16 | 10 mm | 8 mm | ||
![]() IS43TR16K01S2AL-125KBLI-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | - | - | BGA-96 | - | - | - | - | - | - | - | - | 2000 | - | - | - | 933 MHz | - | + 95 C | - | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 V | 1.283 V | - | - | - | - | - | - | - | IS43TR16K01S2L | - | SDRAM - DDR3L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 Gbit | - | - | - | - | 152 mA | 20 ns | - | - | - | 16 bit | 1 G x 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS46LQ16256AL-062TBLA2 Integrated Silicon Solution, Inc. (ISSI) | 35 |
| - | - | Surface Mount | BGA-200 | - | 200-VFBGA (10x14.5) | - | - | - | - | - | - | 136 | - | - | - | 1.6 GHz | - | + 105 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | - | 650 mV | 570 mV | - | - | - | - | - | -40°C ~ 105°C (TC) | Tray | Automotive, AEC-Q100 | - | SDRAM - LPDDR4X | - | - | - | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | - | - | - | - | - | - | - | - | - | - | - | 4Gbit | - | - | - | 1.6 GHz | - | 3.5 ns | DRAM | LVSTL | - | 16 bit | 256 M x 16 | - | - | 18ns | - | - | - | - | - | - | - | - | - | - | - | 256M x 16 | - | - | ||
![]() IS25LP512MG-RHLE-TR Integrated Silicon Solution, Inc. (ISSI) | 50 |
| - | - | Surface Mount | TFBGA-24 | - | 24-TFBGA (6x8) | - | - | 23 mA | - | - | - | 2500 | - | SPI | - | 166 MHz | - | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | 3.6 V | 2.3 V | - | - | - | - | - | -40°C ~ 105°C (TA) | Reel | - | - | - | - | - | - | FLASH - NOR (SLC) | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 512 Mbit | - | - | - | 166 MHz | - | 5.5 ns | FLASH | SPI - Quad I/O, QPI, DTR | - | - | - | - | - | 70µs, 4ms | - | - | - | - | - | - | - | - | - | - | - | 64M x 8 | - | - | ||
![]() IS25LP512MH-JLLE Integrated Silicon Solution, Inc. (ISSI) | 50 |
| - | - | Surface Mount | WSON-8 | - | 8-WSON (8x6) | - | - | 27 mA | - | - | - | 480 | - | SPI | - | 133 MHz | - | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | - | 3.6 V | 2.7 V | - | - | - | - | - | -40°C ~ 105°C (TA) | Tray | - | - | - | - | - | - | FLASH - NOR (SLC) | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 512 Mbit | - | - | - | 166 MHz | - | - | FLASH | SPI - Quad I/O, QPI, DTR | - | - | - | - | - | 50µs, 1ms | - | - | - | - | - | - | - | - | - | - | - | 64M x 8 | - | - | ||
![]() IS25LP040E-JYLA3-TR Integrated Silicon Solution, Inc. (ISSI) | 15000 |
| - | - | Surface Mount | USON-8 | - | 8-USON (2x3) | - | - | 12 mA | Symmetrical | NOR | - | 5000 | - | SPI | - | 104 MHz | 3.6 V | + 125 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | 2.7 V | - 40 C | - | - | - | SMD/SMT | 512 Kb | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | 3.6 V | 2.3 V | - | Synchronous | - | 3 V | - | -40°C ~ 125°C (TA) | Tray | Automotive, AEC-Q100 | - | - | - | - | - | FLASH - NOR (SLC) | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 4 Mbit | - | - | - | 104 MHz | - | 8 ns | FLASH | SPI - Quad I/O, QPI | Sectored | - | 512K x 8 | - | - | 40µs, 1.2ms | 19 Bit | 4 Mbit | - | - | - | - | 2.3 to 3.6 V | - | No | - | - | 512K x 8 | - | - |