- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ISSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Active Read Current - Max | Block Organization | Cell Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Clock Frequency | Maximum Operating Supply Voltage | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of Words | Package | Product Status | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Timing Type | Typical Operating Supply Voltage | Operating Temperature | Packaging | Series | Type | Technology | Voltage - Supply | Pin Count | Memory Size | Speed | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Architecture | Data Bus Width | Organization | Write Cycle Time - Word, Page | Density | Screening Level | Programming Voltage | Boot Block | Memory Organization |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS46LQ16256AL-062TBLA1-TR Integrated Silicon Solution, Inc. (ISSI) | 50 |
| - | Surface Mount | BGA-200 | 200-TFBGA (10x14.5) | - | - | - | 2500 | - | 1.6 GHz | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | - | 650 mV | 570 mV | - | - | -40°C ~ 95°C (TC) | Reel | Automotive, AEC-Q100 | SDRAM - LPDDR4X | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | 4Gbit | - | 1.6 GHz | - | 3.5 ns | DRAM | LVSTL | - | 16 bit | 256 M x 16 | 18ns | - | - | - | - | 256M x 16 | ||
![]() IS46LQ32128AL-062TBLA1 Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | Surface Mount | BGA-200 | 200-VFBGA (10x14.5) | - | - | - | 136 | - | 1.6 GHz | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | Bulk | Active | Details | - | 650 mV | 570 mV | - | - | -40°C ~ 95°C (TC) | Tray | Automotive, AEC-Q100 | SDRAM - LPDDR4X | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | 4 Gbit | - | 1.6 GHz | - | 3.5 ns | DRAM | LVSTL | - | 32 bit | 128 M x 32 | 18ns | - | - | - | - | 128M x 32 | ||
![]() IS43LD32128B-25BLI-TR Integrated Silicon Solution, Inc. (ISSI) | 50 |
| - | Surface Mount | BGA-134 | 134-TFBGA (10x11.5) | - | - | - | 2000 | - | 400 MHz | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | - | 1.95 V | 1.14 V | - | - | -40°C ~ 85°C (TC) | Reel | - | SDRAM - LPDDR2 | SDRAM - Mobile LPDDR2-S4 | 1.14V ~ 1.3V, 1.7V ~ 1.95V | - | 4 Gbit | - | 400 MHz | - | 5.5 ns | DRAM | HSUL_12 | - | 32 bit | 128 M x 32 | 15ns | - | - | - | - | 128M x 32 | ||
![]() IS43LQ16256AL-062TBLI-TR Integrated Silicon Solution, Inc. (ISSI) | 50 |
| - | Surface Mount | BGA-200 | 200-TFBGA (10x14.5) | - | - | - | 2500 | - | 1.6 GHz | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | - | 650 mV | 570 mV | - | - | -40°C ~ 95°C (TC) | Reel | - | SDRAM - LPDDR4X | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | 4Gbit | - | 1.6 GHz | - | - | DRAM | LVSTL | - | 16 bit | 256 M x 16 | - | - | - | - | - | 256M x 16 | ||
![]() IS46LQ16256A-062TBLA2-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | Surface Mount | BGA-200 | 200-TFBGA (10x14.5) | - | - | - | 2500 | - | 1.6 GHz | - | + 105 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | - | 1.17 V | 1.06 V | - | - | -40°C ~ 105°C (TC) | Reel | Automotive, AEC-Q100 | SDRAM - LPDDR4 | SDRAM - Mobile LPDDR4 | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | 4Gbit | - | 1.6 GHz | - | 3.5 ns | DRAM | LVSTL | - | 16 bit | 256 M x 16 | 18ns | - | - | - | - | 256M x 16 | ||
![]() IS43LD32128B-25BLI Integrated Silicon Solution, Inc. (ISSI) | 50 |
| - | Surface Mount | BGA-134 | 134-TFBGA (10x11.5) | - | - | - | 171 | - | 400 MHz | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | Bulk | Active | Details | - | 1.95 V | 1.14 V | - | - | -40°C ~ 85°C (TC) | Tray | - | SDRAM - LPDDR2 | SDRAM - Mobile LPDDR2-S4 | 1.14V ~ 1.3V, 1.7V ~ 1.95V | - | 4 Gbit | - | 400 MHz | - | 5.5 ns | DRAM | HSUL_12 | - | 32 bit | 128 M x 32 | 15ns | - | - | - | - | 128M x 32 | ||
![]() IS66WVS1M8BLL-104NLI-TR Integrated Silicon Solution, Inc. (ISSI) | 50 |
| - | Surface Mount | SOIC-8 | 8-SOIC | - | - | - | 3000 | SPI | 104 MHz | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | - | 3.6 V | 2.7 V | - | - | -40°C ~ 85°C (TA) | Tray | - | - | PSRAM (Pseudo SRAM) | 2.7V ~ 3.6V | - | 8 Mbit | - | 104 MHz | 15 mA | 7 ns | PSRAM | SPI, QPI | - | - | 1 M x 8 | - | - | - | - | - | 1M x 8 | ||
![]() IS29GL032-70BLED Integrated Silicon Solution, Inc. (ISSI) | 43 |
| - | Surface Mount | BGA-48 | 48-TFBGA (6x8) | 25 mA | - | - | 480 | - | - | - | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | Yes | - | SMD/SMT | - | Bulk | Active | Details | - | 3.6 V | 2.7 V | - | - | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100 | - | FLASH - NOR (SLC) | 2.7V ~ 3.6V | - | 32 Mbit | 70 ns | - | - | 70 ns | FLASH | CFI | - | - | - | 70ns | - | - | - | - | 2M x 16 | ||
![]() IS25WP128F-RHLE-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | Surface Mount | TFBGA-24 | 24-TFBGA (6x8) | 15 mA | Symmetrical | NOR | 2500 | SPI | 166 MHz | 1.95 V | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | 1.65 V | - 40 C | - | Surface Mount | SMD/SMT | 16 MB | Tape & Reel (TR) | Active | Details | TFBGA | 1.95 V | 1.65 V | Synchronous | 1.8 V | -40 to 105 °C | Reel | Automotive, AEC-Q100 | - | FLASH - NOR (SLC) | 1.65V ~ 1.95V | 24 | 128 Mbit | - | 166 MHz | - | - | FLASH | SPI - Quad I/O, QPI, DTR | Sectored | - | 16M x 8 | 40µs, 800µs | 128 Mbit | Extended Industrial | 1.65 to 1.95 V | Yes | 16M x 8 | ||
![]() IS66WVH8M8DALL-200B1LI-TR Integrated Silicon Solution, Inc. (ISSI) | 13000 | - | - | Surface Mount | TFBGA-24 | 24-TFBGA (6x8) | - | - | - | 2500 | - | 200 MHz | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | - | 1.95 V | 1.7 V | - | - | -40°C ~ 85°C (TA) | Reel | - | HyperRAM | PSRAM (Pseudo SRAM) | 1.7V ~ 1.95V | - | 64 Gbit | - | 200 MHz | - | 40 ns | PSRAM | HyperBus | - | 8 bit | 8 M x 8 | 400ns | - | - | - | - | 8M x 8 | ||
![]() IS46LQ16256A-062TBLA1-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | Surface Mount | BGA-200 | 200-TFBGA (10x14.5) | - | - | - | 2500 | - | 1.6 GHz | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | - | 1.17 V | 1.06 V | - | - | -40°C ~ 95°C (TC) | Reel | Automotive, AEC-Q100 | SDRAM - LPDDR4 | SDRAM - Mobile LPDDR4 | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | 4Gbit | - | 1.6 GHz | - | - | DRAM | LVSTL | - | 16 bit | 256 M x 16 | - | - | - | - | - | 256M x 16 | ||
![]() IS43LQ16128AL-062TBLI Integrated Silicon Solution, Inc. (ISSI) | 50 |
| - | Surface Mount | BGA-200 | 200-TFBGA (10x14.5) | - | - | - | 136 | - | 1.6 GHz | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | Bulk | Active | Details | - | 650 mV | 570 mV | - | - | -40°C ~ 95°C (TC) | Tray | - | SDRAM - LPDDR4X | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | 2 Gbit | - | 1.6 GHz | - | 3.5 ns | DRAM | LVSTL | - | 16 bit | 128 M x 16 | 18ns | - | - | - | - | 128M x 16 | ||
![]() IS46LQ16256A-062TBLA2 Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | Surface Mount | BGA-200 | 200-VFBGA (10x14.5) | - | - | - | 136 | - | 1.6 GHz | - | + 105 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | Bulk | Active | Details | - | 1.17 V | 1.06 V | - | - | -40°C ~ 105°C (TC) | Tray | Automotive, AEC-Q100 | SDRAM - LPDDR4 | SDRAM - Mobile LPDDR4 | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | 4Gbit | - | 1.6 GHz | - | - | DRAM | LVSTL | - | 16 bit | 256 M x 16 | - | - | - | - | - | 256M x 16 | ||
![]() IS46LQ32128AL-062TBLA1-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | Surface Mount | BGA-200 | 200-TFBGA (10x14.5) | - | - | - | 2500 | - | 1.6 GHz | - | + 95 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | - | 650 mV | 570 mV | - | - | -40°C ~ 95°C (TC) | Reel | Automotive, AEC-Q100 | SDRAM - LPDDR4X | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | 4 Gbit | - | 1.6 GHz | - | 3.5 ns | DRAM | LVSTL | - | 32 bit | 128 M x 32 | 18ns | - | - | - | - | 128M x 32 | ||
![]() IS25LP512MG-JLLE-TR Integrated Silicon Solution, Inc. (ISSI) | 43 |
| - | Surface Mount | WSON-8 | 8-WSON (8x6) | 23 mA | - | - | 4000 | SPI | 166 MHz | - | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | - | 3.6 V | 2.3 V | - | - | -40°C ~ 105°C (TA) | Reel | - | - | FLASH - NOR (SLC) | 2.3V ~ 3.6V | - | 512 Mbit | - | 166 MHz | - | 5.5 ns | FLASH | SPI - Quad I/O, QPI, DTR | - | - | - | 70µs, 4ms | - | - | - | - | 64M x 8 | ||
![]() IS66WVS1M8ALL-104NLI-TR Integrated Silicon Solution, Inc. (ISSI) | 50 |
| - | Surface Mount | SOIC-8 | 8-SOP | - | - | - | 3000 | SPI | 104 MHz | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | - | 1.95 V | 1.65 V | - | - | -40°C ~ 85°C (TA) | Tray | - | - | PSRAM (Pseudo SRAM) | 1.65V ~ 1.95V | - | 8 Mbit | - | 104 MHz | 15 mA | 7 ns | PSRAM | SPI - Octal I/O | - | - | 1 M x 8 | - | - | - | - | - | 1M x 8 | ||
![]() IS46LQ16128AL-062TBLA2 Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | Surface Mount | BGA-200 | 200-TFBGA (10x14.5) | - | - | - | 136 | - | 1.6 GHz | - | + 105 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | Bulk | Active | Details | - | 650 mV | 570 mV | - | - | -40°C ~ 105°C (TC) | Tray | Automotive, AEC-Q100 | SDRAM - LPDDR4X | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | 2 Gbit | - | 1.6 GHz | - | 3.5 ns | DRAM | LVSTL | - | 16 bit | 128 M x 16 | 18ns | - | - | - | - | 128M x 16 | ||
![]() IS25WP128F-RHLE Integrated Silicon Solution, Inc. (ISSI) | 13 |
| - | Surface Mount | TFBGA-24 | 24-TFBGA (6x8) | 15 mA | - | - | 480 | SPI | 166 MHz | - | + 105 C | Non-Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | Bulk | Active | Details | - | 1.95 V | 1.65 V | - | - | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100 | - | FLASH - NOR (SLC) | 1.65V ~ 1.95V | - | 128 Mbit | - | 166 MHz | - | - | FLASH | SPI - Quad I/O, QPI, DTR | - | - | - | 40µs, 800µs | - | - | - | - | 16M x 8 | ||
![]() IS46LQ32128AL-06T2BLA2-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | Surface Mount | BGA-200 | 200-TFBGA (10x14.5) | - | - | - | 2500 | - | 1.6 GHz | - | + 105 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | - | 650 mV | 570 mV | - | - | -40°C ~ 105°C (TC) | Tray | Automotive, AEC-Q100 | SDRAM - LPDDR4X | SDRAM - Mobile LPDDR4X | 1.06V ~ 1.17V, 1.7V ~ 1.95V | - | 4 Gbit | - | 1.6 GHz | - | 3.5 ns | DRAM | LVSTL | - | 32 bit | 128 M x 32 | 18ns | - | - | - | - | 128M x 32 | ||
![]() IS66WVH8M8DBLL-100B1LI-TR Integrated Silicon Solution, Inc. (ISSI) | In Stock | - | - | Surface Mount | TFBGA-24 | 24-TFBGA (6x8) | - | - | - | 2500 | - | 100 MHz | - | + 85 C | Volatile | ISSI, Integrated Silicon Solution Inc | - | - 40 C | - | - | SMD/SMT | - | Tape & Reel (TR) | Active | Details | - | 3.6 V | 2.7 V | - | - | -40°C ~ 85°C (TA) | Reel | - | HyperRAM | PSRAM (Pseudo SRAM) | 1.7V ~ 1.95V, 2.7V ~ 3.6V | - | 64 Gbit | - | 100 MHz | - | 40 ns | PSRAM | HyperBus | - | 8 bit | 8 M x 8 | 40ns | - | - | - | - | 8M x 8 |