- Package / Case
- Number of Outputs
- Type
- Operating Temperature
- Mounting Type
- Output Current
- Product Type
- Subcategory
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Dimming
Attribute column
Manufacturer
ISSI PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Housing Material | Actuator Material | Base Product Number | Contact Finish Mating | Contact Materials | Development Kit | ElectricalLife | Input Voltage-Max | Input Voltage-Min | Lead Free Status / RoHS Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Output Voltage (Max) | Package | Pd - Power Dissipation | Primary Material | Product Status | Supplier Package | SwitchingFrequency | Usage Level | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Fastening Type | Subcategory | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Pin Count | Shell Size - Insert | Contact Finish | Termination Style | Number of Outputs | Actuator Type | Operating Frequency | Output Voltage | Output Type | Circuit | Switch Function | Panel Cutout Dimensions | Number of Channels | Illumination Voltage (Nominal) | Illumination Type, Color | Number of Ports | Output Current | Shell Size, MIL | Illumination | Supply Current-Max | Topology | Bushing Thread | Product Type | Number of Positions/Contacts | LED Color | Tab Direction | Screening Level | Number of LEDs | Product | Features | Input Voltage | Contact Finish Thickness | Contact Finish Thickness - Mating | Actuator Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | SOT-23-6 | - | - | - | - | - | - | - | - | - | 40 V | 5 V | - | + 125 C | - | - 40 C | Surface Mount | SMD/SMT | 44 V | - | - | - | - | SOT-23 | - | Automotive grade | - | - | -40 to 125 °C | - | IS32LT3177 | - | - | - | Linear | - | - | - | - | Driver ICs | - | - | - | - | - | - | 6 | - | - | - | 1 Output | - | 1 kHz | 40 V | Constant Current | - | - | - | 1 | - | - | - | 200 | - | - | 200 mA | Boost | - | LED Lighting Drivers | - | - | - | Automotive | - | LED Drivers | PWM Dimming, Constant Current | 5 V to 40 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | WLCSP-16 | - | - | - | - | - | - | - | - | - | 3.3 V | 2 V | - | + 85 C | Knowles Syfer | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | Driver ICs | - | - | - | - | - | - | - | - | - | - | 4 Output | - | 1 MHz | Adjustable | - | - | - | - | 4 Channel | - | - | - | 10 mA | - | - | 2.4 mA | Charge Pump | - | LED Lighting Drivers | - | - | - | - | - | - | Charge Pump | 2 V to 3.3 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | QFN-20 | - | - | - | - | - | - | - | IS31FL3205-QFLS4-EB | - | - | - | - | + 125 C | - | - 40 C | Surface Mount | SMD/SMT | 6.3 V | - | - | - | - | QFN | 1 MHz | - | - | - | -40 to 125 °C | - | - | - | - | - | Switching | - | - | - | - | Driver ICs | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | Constant Current | - | - | - | 12 | - | - | - | 38 mA | - | - | 5 mA | - | - | LED Lighting Drivers | - | - | - | Extended Industrial | 12 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | WFQFN | 12 MHz | Automotive grade | - | - | -40 to 125 °C | - | - | - | - | - | Linear | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | 72 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | QFN-24 | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | IS31FL3728 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | eTSSOP-28 | - | - | - | - | - | - | - | - | - | 5.5 V | 2.7 V | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | IS32FL3238 | - | - | - | - | - | - | - | - | Driver ICs | - | - | - | - | - | - | - | - | - | - | 18 Output | - | 1 MHz | - | Constant Current | - | - | - | 18 Channel | - | - | - | 78 mA | - | - | 10 mA | - | - | LED Lighting Drivers | - | - | - | - | - | LED Drivers | - | 2.7 V to 5.5 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mA | - | - | - | - | - | - | - | - | - | Auto Breath Function | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | QFN-48 | - | - | - | Brass, Chrome Plated | - | - | - | - | 30,000 Cycles | - | - | - | + 125 C | - | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | - | QFN | - | - | 28V | - | -30°C ~ 85°C | Bulk | 34C | Active | - | - | Linear | - | - | - | - | - | - | - | - | -- | 3A (AC/DC) | - | 48 | - | - | PC Pin | - | Standard Round | - | - | Constant Current | SPDT | On-On | -- | 24 | -- | -- | - | 960 mA | - | Non-Illuminated | - | - | Unthreaded | - | - | - | - | Extended Industrial | 96 | - | Epoxy Sealed Terminals | - | - | - | 12.70mm | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | QFN-48 | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester | - | - | - | Phosphor Bronze | - | - | - | - | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | -- | Obsolete | Solder | Jack | - | - | - | 2 | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | -- | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | 5.5 mA | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up and Down | - | - | - | Board Guide | - | 50.0µin (1.27µm) | - | - | Cat5 | ||
Tiny WHSL | In Stock | - | - | Panel Mount | eTQFP-48 | Flange | Aluminum Alloy | - | - | KJB0T | Gold | - | - | - | 5.5 V | 2.7 V | - | + 85 C | ITT Cannon, LLC | - 40 C | Surface Mount | SMD/SMT | - | Bulk | - | Metal | Active | eTQFP | 3 to 22 kHz | Automotive grade | - | - | -65°C ~ 200°C | - | KJB | - | Crimp | Receptacle, Male Pins | Switching | 128 | - | - | Threaded | Driver ICs | - | A | - | Environment Resistant | - | Electroless Nickel | 48 | 25-35 | - | - | 36 Output | - | 22 kHz | - | Constant Current | - | - | - | 36 | - | - | - | 38 mA | - | - | 9 mA | - | - | LED Lighting Drivers | - | - | - | Automotive | 36 | LED Lighting Drivers | - | - | - | 50.0µin (1.27µm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | QFN-32 | - | - | - | - | - | - | - | - | - | 5.5 V | 2.7 V | - | + 125 C | - | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | - | QFN | - | - | - | - | -40 to 125 °C | - | - | - | - | - | Linear | - | - | - | - | Driver ICs | - | - | - | - | - | - | 32 | - | - | - | 16 Output | - | 1 MHz | Adjustable | Constant Current | - | - | - | 16/15 | - | - | - | 35 | - | - | 3 mA | Boost, Buck | - | LED Lighting Drivers | - | - | - | Extended Industrial | 128/135 | LED Lighting Drivers | PWM Dimming, Open LED Protection | 2.7 V to 5.5 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | eTSSOP-16 | - | - | - | - | - | - | - | - | - | 75 V | 5 V | - | + 125 C | - | - 40 C | Surface Mount | SMD/SMT | - | - | 2.5 W | - | - | eTSSOP | 100 to 1000 kHz | Automotive grade | - | - | -40 to 125 °C | - | - | - | - | - | Switching | - | - | - | - | Driver ICs | - | - | - | - | - | - | 16 | - | - | - | 1 Output | - | 100 kHz to 1 MHz | Adjustable | Constant Current | - | - | - | 1 | - | - | - | - | - | - | 3 mA | Boost/Buck/Buck-Boost/Sepic | - | LED Lighting Drivers | - | - | - | Automotive | - | - | PWM Dimming, Short Circuit and Thermal Protection | 5 V to 75 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | Driver ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Lighting Drivers | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QFN | - | - | - | - | -40 to 125 °C | - | - | - | - | - | Linear | - | - | - | - | Driver ICs | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | Constant Current | - | - | - | 12 | - | - | - | 48 A | - | - | - | - | - | LED Lighting Drivers | - | - | - | Extended Industrial | 12 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |