- Package / Case
- Number of Outputs
- Type
- Operating Temperature
- Mounting Type
- Output Current
- Product Type
- Subcategory
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Dimming
Attribute column
Manufacturer
ISSI PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | ElectricalLife | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Pd - Power Dissipation | Primary Material | Product Status | Supplier Package | SwitchingFrequency | Usage Level | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Output | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Qualification Status | Actuator Type | Operating Frequency | Output Voltage | Housing Color | Output Type | Circuit | Switch Function | Current - Supply (Disable) (Max) | Note | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Shell Size, MIL | Spread Spectrum Bandwidth | Supply Current-Max | Mechanical Life | Cable Opening | Voltage - Output | Topology | Operating Force | Output Current per Channel | Product Type | Includes | Current - Output / Channel | Internal Switch(s) | Screening Level | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Number of LEDs | Absolute Pull Range (APR) | Dimming | Number of Segments | Voltage - Supply (Max) | Voltage - Supply (Min) | Multiplexed Display Capability | Product | Features | Input Voltage | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Chassis Mount | eTSSOP-24 | - | - | - | - | - | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | + 125 C | Schneider Electric | - 40 C | - | SMD/SMT | Box | - | - | Active | - | - | - | 250 V | - | -25°C ~ 70°C | - | XC | - | - | - | - | - | - | - | - | - | - | - | - | Driver ICs | - | 3A (AC), 270mA (DC) | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | Lever, Roller | - | - | - | - | DPST-NC | On-Mom | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | LED Lighting Drivers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | QFN-44 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 2.7 V | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 Output | - | - | 127 Hz to 128 kHz | Adjustable | - | - | - | - | - | - | 36 Channel | - | - | - | 23 mA | - | - | 4.5 mA | - | - | - | Boost, Buck | - | - | LED Lighting Drivers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Constant Current | 2.7 V to 5.5 V | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Lighting Drivers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | WFQFN-28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Lighting Drivers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | eTSSOP-28 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 3 V | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 Output | - | - | 12 MHz | Adjustable | - | - | - | - | - | - | 18 Channel | - | - | - | 60 mA | - | - | 9 mA | - | - | - | Boost, Buck | - | - | LED Lighting Drivers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Constant Current | 3 V to 5.5 V | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | QFN-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 2.7 V | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 Output | - | - | 440 Hz | - | - | - | - | - | - | - | 9 Channel | - | - | - | 40 mA | - | - | 5.5 V | - | - | - | - | - | - | LED Lighting Drivers | - | - | - | - | - | - | - | - | - | - | - | PWM | - | - | - | - | LED Driver | - | 2.7 V to 5.5 V | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | QFN-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Free Hanging (In-Line) | SOT-23-6 | - | - | - | - | Stainless Steel | - | Thermoplastic | - | TVS06RK | Gold | Copper Alloy | - | - | 40 V | 2.9 V | + 125 C | Amphenol Aerospace Operations | - 40 C | - | SMD/SMT | Bulk | - | Metal | Active | - | - | - | - | - | -65°C ~ 200°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | Crimp | - | Plug, Female Sockets | Adjustable Linear Current | 128 | - | Aviation, Marine, Military | Threaded | Driver ICs | - | - | - | - | N (Normal) | - | Shielded | - | - | Environment Resistant | - | - | - | - | - | - | Passivated | - | 25-35 | - | - | - | - | - | 1 Output | - | - | 1 kHz | 40 V | - | Constant Current | - | - | - | - | 1 Channel | - | - | - | 200 mA | - | - | 200 mA | - | - | - | Boost | - | - | LED Lighting Drivers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Drivers | Coupling Nut, Firewall Usage, Self Locking | 2.9 V to 40 V | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | 5.5 V | 2.7 V | + 85 C | EPSON | - 40 C | Surface Mount | SMD/SMT | Tape & Reel (TR) | - | - | Active | QFN | 900, 1000, 1200 kHz | Industrial grade | - | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | Driver ICs | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | - | - | - | 12.004 MHz | - | ±15ppm | CMOS | - | 16 | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 4 Output | - | - | 1 MHz | Adjustable | - | Constant Current | - | - | 1.1µA | - | 4 | - | - | - | 80 mA | - | - | 1.2 mA | - | - | - | Charge Pump | - | - | LED Lighting Drivers | - | - | - | Industrial | - | - | - | - | - | 4 | - | - | - | - | - | - | LED Drivers | I2C Control | 2.7 V to 5.5 V | 0.055 (1.40mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | Circular | Aluminum | - | - | - | D38999/26TG | - | - | 16 | - | - | - | - | Amphenol Aerospace Operations | - | Surface Mount | - | Bulk | - | - | Active | eTSSOP EP | 100 to 1000 kHz | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | Plug Housing | For Male Pins | 16 | - | - | Threaded | Driver ICs | Crimp | - | - | - | A | - | Shielded | - | - | Environment Resistant | - | - | - | - | - | - | Durmalon™ | 16 | 21-16 | - | - | - | - | - | 1 Output | - | - | - | - | - | Constant Frequency | - | - | - | Contacts Not Included | 1 | - | - | - | - | G | - | - | - | - | - | Boost/Buck/Buck-Boost/Sepic | - | - | LED Lighting Drivers | - | - | - | Extended Industrial | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Lighting Drivers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | 24-SOP | - | - | - | - | - | - | - | - | - | - | ISSI, Integrated Silicon Solution Inc | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | Linear | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.6mA | No | - | - | - | - | - | - | - | - | I²C | - | 5.5V | 2.7V | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Lighting Drivers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | WFCQFN-14 | - | - | - | - | - | - | - | - | - | - | - | - | - | 38 V | 3.8 V | + 150 C | - | - 40 C | - | SMD/SMT | - | 2.33 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | 200 kHz | 5 V | - | - | - | - | - | - | 1 Channel | - | - | - | 20 mA | - | - | 1 mA | - | - | - | Buck | - | - | LED Lighting Drivers | - | - | - | - | - | - | - | - | - | - | - | PWM | - | - | - | - | LED Driver | - | 3.8 V to 38 V | - | - | - | - | - | - | - | ||
![]() IS31LT3170-STLS4-TR ISSI, Integrated Silicon Solution Inc | 13 | - | - | 6 Weeks | - | Surface Mount | SOT-23-6 | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 6 | - | EAR99 | - | Linear | - | - | Lighting | - | - | - | - | - | DUAL | - | GULL WING | - | NOT SPECIFIED | 1 | - | - | 0.95mm | - | NOT SPECIFIED | - | - | - | - | - | - | R-PDSO-G6 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 2 | 42V | 5V | - | - | - | - | - | 2.92mm | - | - | - | ROHS3 Compliant | - | ||
![]() IS31LT3938-GRLS2-TR ISSI, Integrated Silicon Solution Inc | 7900 | - | - | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 8 | - | EAR99 | - | AC DC Offline Switcher | - | - | Backlight, Lighting | - | - | - | - | - | DUAL | - | GULL WING | - | - | 1 | - | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 450V | 10V | 10mA | - | - | - | - | - | - | - | Step-Down (Buck) | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Analog, PWM | 1 | - | 10V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() IS31BL3506A-TTLS2-TR ISSI, Integrated Silicon Solution Inc | 1727 | - | - | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | -40°C~85°C TA | Cut Tape (CT) | - | - | Active | 3 (168 Hours) | 6 | - | - | - | DC DC Regulator | - | - | Backlight | - | - | - | - | - | DUAL | - | GULL WING | - | NOT SPECIFIED | 1 | - | 3.6V | - | 1MHz | NOT SPECIFIED | - | - | - | 6 | - | - | - | - | - | - | 1 | Not Qualified | - | - | - | - | - | - | - | - | - | - | 5.5V | 2.7V | - | - | - | - | - | - | - | - | Step-Up (Boost) | - | 2.2A | - | - | - | Yes | - | - | - | - | - | - | - | - | Analog, PWM | 9 | - | 2.7V | NO | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IS31LT3171-STLS4-TR ISSI, Integrated Silicon Solution Inc | 250000 | - | - | 6 Weeks | - | Surface Mount | SOT-23-6 | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 6 | - | EAR99 | - | Linear | - | - | Lighting | - | - | - | - | - | DUAL | - | GULL WING | - | NOT SPECIFIED | 1 | - | - | 0.95mm | - | NOT SPECIFIED | - | - | - | - | - | - | R-PDSO-G6 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42V | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | PWM | 2 | 5.5V | 2.5V | - | - | - | - | - | 2.92mm | - | - | - | ROHS3 Compliant | - |