- Operating Temperature
- Type
- Access Time
- Interface
- Memory Density
- Operating Supply Voltage
- Capacitance
- Density
- Height
- Height Seated (Max)
- Mounting
- Mounting Type
Attribute column
Manufacturer
ISSI Memory Cards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Weight | Thermal Resistance of Package | (Ø) | Base Product Number | CCT(K) | Content | Dim | Lead Free Status / RoHS Status | Mfr | Mounting | Package | Product Status | Rechargeable | RoHS | Supplier Package | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Color | Applications | Capacitance | Technology | Pin Count | Operating Supply Voltage | Lead Spacing | Voltage | Interface | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Access Time | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Size | Current - Max | Density | Memory Density | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Capacity | Features | Diameter | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS22TF16G-JQLA2 ISSI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | VFBGA | - | - | -40 to 85 °C | - | - | - | - | - | - | - | Embedded MMC | - | - | - | - | 153 | 1.2 V | - | - | - | - | - | - | - | - | - | - | - | 16 GB | - | - | - | - | - | - | - | - | - | ||
![]() IS22ES64G-JQLA1 ISSI | In Stock | - | - | - | - | - | - | 9g | - | 15mm | - | - | 1pc(s) | (Ø x H) 15 mm x 25 mm | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | SL 750 PR | - | - | - | Lithium | - | - | - | 3.6V | Parallel | - | - | - | 13.7 | - | - | 1/2 AA | - | - | 64 | - | - | 1100mAh | - | - | 25mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | 13.7 | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | ||
![]() IS21ES04G-BCLI ISSI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS21MF16G-JCLI ISSI | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | - | - | 39°C/W | - | L128 | 5000K | - | - | - | Lumileds | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | - | - | - | - | White, Cool | - | - | - | - | - | - | - | - | 2.9V | 120° | 60mA | - | 151 lm/W | 90 | - | 150mA | - | - | 26lm (Typ) | - | - | - | - | - | 0.028 (0.70mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | Embedded MMC | - | - | - | - | - | 2, 3.6 V | - | - | MMC | - | - | - | 13.7 | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS22MF08G-JCLA2 ISSI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 160 V | - | - | - | - | - | - | - | - | - | - | - | - | 27 F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | 16 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | VFBGA | - | - | -40 to 85 °C | - | - | - | - | - | - | - | Embedded MMC | - | - | - | - | 100 | 3.6, 5.25 V | - | - | - | - | - | - | - | - | - | - | - | 8 GB | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 1000V (1kV) | -55°C ~ 105°C | Bulk | MKP338 6 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±20% | Active | -- | PC Pins | - | - | Automotive; EMI, RFI Suppression | 2200pF | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 0.394 (10.00mm) | AEC-Q200, Y2 |