- Applications
- Dimensions
- Factory Pack Quantity
- Interface Type
- Maximum Data Rate
- Maximum Operating Temperature
- Memory Size
- Minimum Operating Temperature
- Mounting Styles
- Operating Supply Voltage
- Package / Case
- Product
Attribute column
Manufacturer
ISSI Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Package / Case | Surface Mount | Number of pins | Number of Terminals | Clock Frequency-Max (fCLK) | Connector | Connector pinout layout | Contacts pitch | Dimensions | Electrical mounting | Factory Pack Quantity | Gross weight | Ihs Manufacturer | Interface Type | Kind of connector | Maximum Data Rate | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | RoHS | Rohs Code | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Sustained Read | Sustained Write | Type of connector | Version | Operating temperature | Packaging | ECCN Code | Type | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Data Retention Time-Min | Write Protection | Rated voltage | Profile | Product | Length | Width | Plating thickness | Flammability rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | 25 |
| Datasheet | - | FBGA-153 | - | - | - | - | - | - | - | 13 mm x 11.5 mm x 1 mm | - | 152 | - | - | UFS 2.1 | - | 1 GB/s | + 85 C | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 3.6 V | 2.7 V | - | 1020 MB/s | 210 MB/s | - | Gen3 | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | 256 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Universal Flash Storage - UFS | - | - | - | - | ||
| Tiny WHSL | In Stock | - | Datasheet | - | FBGA-153 | - | - | - | - | - | - | - | 13 mm x 11.5 mm x 1 mm | - | 152 | - | - | UFS 2.1 | - | 1 GB/s | + 85 C | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 3.6 V | 2.7 V | - | 690 MB/s | 65 MB/s | - | Gen3 | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | 64 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Universal Flash Storage - UFS | - | - | - | - | ||
| Tiny WHSL | 2223 |
| Datasheet | - | FBGA-153 | - | - | - | - | - | - | - | 13 mm x 11.5 mm x 1 mm | - | 152 | - | - | UFS 2.1 | - | 1 GB/s | + 105 C | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 3.6 V | 2.7 V | - | 1020 MB/s | 210 MB/s | - | Gen3 | - | Reel | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | 256 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Universal Flash Storage - UFS | - | - | - | - | ||
| Tiny WHSL | 184 |
| Datasheet | - | FBGA-153 | - | - | - | - | - | - | - | 13 mm x 11.5 mm x 1 mm | - | 152 | - | - | UFS 2.1 | - | 1 GB/s | + 105 C | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 3.6 V | 2.7 V | - | 1020 MB/s | 130 MB/s | - | Gen3 | - | Reel | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | 128 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Universal Flash Storage - UFS | - | - | - | - | ||
![]() PM25LV010-33SCE Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | YES | - | 8 | 33 MHz | - | - | - | - | - | - | - | INTEGRATED SILICON SOLUTION INC | - | - | - | - | - | - | 131072 words | 128000 | 85 °C | - | PLASTIC/EPOXY | SOP | - | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | NOR TYPE | - | 8542.32.00.51 | DUAL | GULL WING | - | - | 1.27 mm | compliant | - | - | R-PDSO-G8 | Not Qualified | - | - | OTHER | - | - | - | 0.03 mA | 128KX8 | - | - | 8 | 0.00005 A | 1048576 bit | - | SERIAL | FLASH | - | SPI | 100000 Write/Erase Cycles | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | ||
![]() IS25WP064A-QBLA3 Integrated Silicon Solution Inc | In Stock | - | Datasheet | gold-plated | - | YES | 45 | 8 | 133 MHz | socket | 1x45 | 2.54mm | - | THT | - | 2.61 g | INTEGRATED SILICON SOLUTION INC | - | female | - | - | - | - | 8388608 words | 8000000 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | SQUARE | SMALL OUTLINE | Active | - | - | straight | - | - | 1.8 V | - | - | pin strips | - | -40...163°C | - | EAR99 | NOR TYPE | - | 8542.32.00.51 | DUAL | GULL WING | 250 | 1 | 1.27 mm | unknown | 1.5A | 30 | S-PDSO-G8 | - | - | 1.95 V | AUTOMOTIVE | 1.65 V | - | SYNCHRONOUS | - | 8MX8 | 3-STATE | 2.16 mm | 8 | - | 67108864 bit | AEC-Q100 | SERIAL | FLASH | 1.8 V | QSPI | - | 20 | HARDWARE/SOFTWARE | 60V | beryllium copper | - | 5.28 mm | 5.28 mm | 0.75µm | UL94V-0 | ||
| Tiny WHSL | In Stock | - | Datasheet | - | FBGA-153 | - | - | - | - | - | - | - | 13 mm x 11.5 mm x 1 mm | - | 152 | - | - | UFS 2.1 | - | 1 GB/s | + 105 C | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 3.6 V | 2.7 V | - | 690 MB/s | 65 MB/s | - | Gen3 | - | Reel | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | 64 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Universal Flash Storage - UFS | - | - | - | - | ||
| Tiny WHSL | 184 |
| Datasheet | - | FBGA-153 | - | - | - | - | - | - | - | 13 mm x 11.5 mm x 1 mm | - | 152 | - | - | UFS 2.1 | - | 1 GB/s | + 85 C | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 3.6 V | 2.7 V | - | 1020 MB/s | 130 MB/s | - | Gen3 | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | 128 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Universal Flash Storage - UFS | - | - | - | - |