- JESD-30 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of LABs/CLBs
- Number of Logic Elements/Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Logic Type
- RoHS Status
Attribute column
Manufacturer
Intel Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Power Supplies | RAM Size | Clock Frequency | Propagation Delay | Number of Inputs | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Speed Grade | Output Function | Combinatorial Delay of a CLB-Max | Number of CLBs | Max Junction Temperature (Tj) | Height | Height Seated (Max) | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP1K100FI256-2 Intel | In Stock | - | Datasheet | - | Surface Mount | 256-BBGA | YES | 186 | -40°C~85°C TA | Tray | - | ACEX-1K® | e0 | Obsolete | 3 (168 Hours) | 256 | 3A991 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 2.375V~2.625V | BOTTOM | BALL | 220 | 2.5V | 1mm | - | 30 | EP1K100 | S-PBGA-B256 | 186 | Not Qualified | 2.52.5/3.3V | - | 37.5MHz | 0.5 ns | 186 | LOADABLE PLD | 4992 | 49152 | 257000 | 624 | - | MIXED | - | - | - | - | 2.1mm | 17mm | 17mm | Non-RoHS Compliant | ||
![]() EP4CE22F17C8N Intel | 5000 | - | Datasheet | 8 Weeks | Surface Mount | 256-LBGA | YES | 153 | 0°C~85°C TJ | Tray | 2016 | Cyclone® IV E | e1 | Active | 3 (168 Hours) | 256 | - | TIN SILVER COPPER | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | EP4CE22 | S-PBGA-B256 | 153 | Not Qualified | 1.21.2/3.32.5V | - | 472.5MHz | - | 153 | FIELD PROGRAMMABLE GATE ARRAY | 22320 | 608256 | - | 1395 | - | - | - | - | - | - | 1.55mm | 17mm | 17mm | RoHS Compliant | ||
![]() EP4CE15F23C8N Intel | 480 | - | Datasheet | 8 Weeks | Surface Mount | 484-BGA | YES | 343 | 0°C~85°C TJ | Tray | 2016 | Cyclone® IV E | e1 | Active | 3 (168 Hours) | 484 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | EP4CE15 | S-PBGA-B484 | 346 | Not Qualified | 1.21.2/3.32.5V | - | 472.5MHz | - | 346 | FIELD PROGRAMMABLE GATE ARRAY | 15408 | 516096 | - | 963 | - | - | - | 963 | - | - | 2.4mm | 23mm | 23mm | RoHS Compliant | ||
![]() EP3C25E144C8N Intel | 2896 | - | Datasheet | 11 Weeks | Surface Mount | 144-LQFP Exposed Pad | YES | 82 | 0°C~85°C TJ | Tray | 2009 | Cyclone® III | e3 | Active | 3 (168 Hours) | 144 | 3A991 | MATTE TIN (472) OVER COPPER | - | 8542.39.00.01 | 1.15V~1.25V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 40 | EP3C25 | R-PQFP-G144 | 82 | Not Qualified | - | - | 472.5MHz | - | 82 | FIELD PROGRAMMABLE GATE ARRAY | 24624 | 608256 | - | 1539 | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | RoHS Compliant | ||
![]() EP3C40F484C8N Intel | 2946 | - | Datasheet | 8 Weeks | Surface Mount | 484-BGA | YES | 331 | 0°C~85°C TJ | Tray | - | Cyclone® III | e1 | Active | 3 (168 Hours) | 484 | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | EP3C40 | R-PBGA-B484 | 331 | Not Qualified | - | - | 472.5MHz | - | 331 | FIELD PROGRAMMABLE GATE ARRAY | 39600 | 1161216 | - | 2475 | - | - | - | - | - | - | 2.6mm | 23mm | 23mm | RoHS Compliant | ||
![]() EP3C10E144I7N Intel | 3600 | - | Datasheet | 11 Weeks | Surface Mount | 144-LQFP Exposed Pad | YES | 94 | -40°C~100°C TJ | Tray | - | Cyclone® III | e3 | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.15V~1.25V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 40 | EP3C10 | R-PQFP-G144 | 94 | Not Qualified | - | - | 472.5MHz | - | 94 | FIELD PROGRAMMABLE GATE ARRAY | 10320 | 423936 | - | 645 | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | RoHS Compliant | ||
![]() EP4CE6E22I7N Intel | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 144-LQFP Exposed Pad | YES | 91 | -40°C~100°C TJ | Tray | 2016 | Cyclone® IV E | e3 | Active | 3 (168 Hours) | 144 | - | MATTE TIN (472) OVER COPPER | - | 8542.39.00.01 | 1.15V~1.25V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 40 | EP4CE6 | S-PQFP-G144 | 91 | Not Qualified | 1.21.2/3.32.5V | - | 472.5MHz | - | 91 | FIELD PROGRAMMABLE GATE ARRAY | 6272 | 276480 | - | 392 | - | - | - | 392 | - | - | 1.65mm | 20mm | 20mm | RoHS Compliant | ||
![]() EP4CE15F17C8N Intel | 10000 | - | Datasheet | 8 Weeks | Surface Mount | 256-LBGA | YES | 165 | 0°C~85°C TJ | Tray | 2014 | Cyclone® IV E | e1 | Active | 3 (168 Hours) | 256 | - | TIN SILVER COPPER | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | EP4CE15 | S-PBGA-B256 | 165 | Not Qualified | 1.21.2/3.32.5V | - | 472.5MHz | - | 165 | FIELD PROGRAMMABLE GATE ARRAY | 15408 | 516096 | - | 963 | - | - | - | 963 | - | - | 1.55mm | 17mm | 17mm | RoHS Compliant | ||
![]() EP4CE6E22C8N Intel | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 144-LQFP Exposed Pad | YES | 91 | 0°C~85°C TJ | Tray | 2016 | Cyclone® IV E | e3 | Active | 3 (168 Hours) | 144 | - | MATTE TIN (472) OVER COPPER | - | 8542.39.00.01 | 1.15V~1.25V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 40 | EP4CE6 | S-PQFP-G144 | 91 | Not Qualified | 1.21.2/3.32.5V | - | 472.5MHz | - | 91 | FIELD PROGRAMMABLE GATE ARRAY | 6272 | 276480 | - | 392 | - | - | - | 392 | - | - | 1.65mm | 20mm | 20mm | RoHS Compliant | ||
![]() EP3C16F484I7N Intel | 200 | - | Datasheet | 8 Weeks | Surface Mount | 484-BGA | YES | 346 | -40°C~100°C TJ | Tray | - | Cyclone® III | e1 | Active | 3 (168 Hours) | 484 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 1mm | 437.5MHz | 30 | EP3C16 | R-PBGA-B484 | 346 | Not Qualified | - | 63kB | - | - | 346 | FIELD PROGRAMMABLE GATE ARRAY | 15408 | 516096 | - | 963 | 7 | - | - | - | 100°C | 2.4mm | - | 23mm | 23mm | RoHS Compliant | ||
![]() EP4CE10F17C8N Intel | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 256-LBGA | YES | 179 | 0°C~85°C TJ | Tray | 2016 | Cyclone® IV E | e1 | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | IT CAN ASO OPERATE AT 1.2V SUPPLY | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | - | 1V | 1mm | - | - | EP4CE10 | S-PBGA-B256 | 179 | Not Qualified | 1.21.2/3.32.5V | - | 472.5MHz | - | 179 | FIELD PROGRAMMABLE GATE ARRAY | 10320 | 423936 | - | 645 | - | - | - | - | - | - | 1.55mm | 17mm | 17mm | RoHS Compliant | ||
![]() EP3C16U256C8N Intel | 2943 | - | Datasheet | 8 Weeks | Surface Mount | 256-LFBGA | YES | 168 | 0°C~85°C TJ | Tray | 2009 | Cyclone® III | e1 | Active | 3 (168 Hours) | 256 | 3A991 | TIN SILVER COPPER | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 0.8mm | - | 40 | EP3C16 | R-PBGA-B256 | 168 | Not Qualified | - | - | 472.5MHz | - | 168 | FIELD PROGRAMMABLE GATE ARRAY | 15408 | 516096 | - | 963 | - | - | - | - | - | - | 2.2mm | 14mm | 14mm | RoHS Compliant | ||
![]() EP4CE10E22I7N Intel | 5000 | - | Datasheet | 11 Weeks | Surface Mount | 144-LQFP Exposed Pad | YES | 91 | -40°C~100°C TJ | Tray | 2016 | Cyclone® IV E | e3 | Active | 3 (168 Hours) | 144 | - | MATTE TIN (472) OVER COPPER | - | 8542.39.00.01 | 1.15V~1.25V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 40 | EP4CE10 | S-PQFP-G144 | 91 | Not Qualified | 1.21.2/3.32.5V | - | 472.5MHz | - | 91 | FIELD PROGRAMMABLE GATE ARRAY | 10320 | 423936 | - | 645 | - | - | - | 645 | - | - | 1.65mm | 20mm | 20mm | RoHS Compliant | ||
![]() EP2SGX30CF780C5N Intel | 2534 |
| Datasheet | 8 Weeks | Surface Mount | 780-BBGA | YES | 361 | 0°C~85°C TJ | Tray | - | Stratix® II GX | e1 | Active | 3 (168 Hours) | 780 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 245 | 1.2V | 1mm | - | 40 | EP2SGX30 | S-PBGA-B780 | 361 | Not Qualified | 1.21.2/3.33.3V | - | 640MHz | - | 361 | FIELD PROGRAMMABLE GATE ARRAY | 33880 | 1369728 | - | 1694 | - | - | 5.962 ns | - | - | - | 3.5mm | 29mm | 29mm | RoHS Compliant | ||
![]() EP4CE30F23I7N Intel | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 484-BGA | YES | 328 | -40°C~100°C TJ | Tray | - | Cyclone® IV E | e1 | Active | 3 (168 Hours) | 484 | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | EP4CE30 | S-PBGA-B484 | 331 | Not Qualified | 1.21.2/3.32.5V | - | 472.5MHz | - | 331 | FIELD PROGRAMMABLE GATE ARRAY | 28848 | 608256 | - | 1803 | - | - | - | - | - | - | 2.4mm | 23mm | 23mm | RoHS Compliant | ||
![]() EP2C5Q208C8N Intel | 5689 | - | Datasheet | 8 Weeks | Surface Mount | 208-BFQFP | YES | 142 | 0°C~85°C TJ | Tray | 2008 | Cyclone® II | e3 | Active | 3 (168 Hours) | 208 | EAR99 | MATTE TIN (472) OVER COPPER | ALSO REQUIRES 3.3 SUPPLY | 8542.39.00.01 | 1.15V~1.25V | QUAD | GULL WING | 245 | 1.2V | 0.5mm | - | 40 | EP2C5 | S-PQFP-G208 | 134 | Not Qualified | 1.21.5/3.33.3V | - | 402.5MHz | - | 142 | FIELD PROGRAMMABLE GATE ARRAY | 4608 | 119808 | - | 288 | - | - | - | 288 | - | - | 4.1mm | 28mm | 28mm | RoHS Compliant | ||
![]() 5CEFA7F23I7N Intel | 2380 | - | Datasheet | 8 Weeks | Surface Mount | 484-BGA | YES | 240 | -40°C~100°C TJ | Tray | 2018 | Cyclone® V E | - | Active | 3 (168 Hours) | 484 | - | - | - | 8542.39.00.01 | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 1mm | - | NOT SPECIFIED | 5CEFA7 | S-PBGA-B484 | 240 | Not Qualified | 1.11.2/3.32.5V | - | - | - | 240 | FIELD PROGRAMMABLE GATE ARRAY | 149500 | 7880704 | - | 56480 | - | - | - | - | - | - | 2mm | 23mm | 23mm | RoHS Compliant | ||
![]() EP4CGX50CF23I7N Intel | 1265 | - | Datasheet | 8 Weeks | Surface Mount | 484-BGA | YES | 290 | -40°C~100°C TJ | Tray | 2014 | Cyclone® IV GX | e1 | Active | 3 (168 Hours) | 484 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.16V~1.24V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 30 | EP4CGX50 | S-PBGA-B484 | 290 | Not Qualified | 1.21.2/3.32.5V | - | 472.5MHz | - | 290 | FIELD PROGRAMMABLE GATE ARRAY | 49888 | 2562048 | - | 3118 | - | - | - | - | - | - | 2.4mm | 23mm | 23mm | RoHS Compliant | ||
![]() EP3C5F256I7N Intel | 882 | - | Datasheet | 8 Weeks | Surface Mount | 256-LBGA | YES | 182 | -40°C~100°C TJ | Tray | 2009 | Cyclone® III | e1 | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 30 | EP3C5 | R-PBGA-B256 | 182 | Not Qualified | - | - | 472.5MHz | - | 182 | FIELD PROGRAMMABLE GATE ARRAY | 5136 | 423936 | - | 321 | - | - | - | - | - | - | 1.55mm | 17mm | 17mm | RoHS Compliant | ||
![]() EP3C5F256C8N Intel | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 256-LBGA | YES | 182 | 0°C~85°C TJ | Tray | 2009 | Cyclone® III | e1 | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 30 | EP3C5 | R-PBGA-B256 | 182 | Not Qualified | - | - | 472.5MHz | - | 182 | FIELD PROGRAMMABLE GATE ARRAY | 5136 | 423936 | - | 321 | - | - | - | - | - | - | 1.55mm | 17mm | 17mm | RoHS Compliant |


Product
Brand
Articles
Tools