- RoHS
- Packaging
- Manufacturer
- Ihs Manufacturer
- Length
- Manufacturer Part Number
- Package / Case
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Width
- Pin Count
Attribute column
Manufacturer
Intel Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Auto-Negotiation | Brand | Category | Chipset Series | Clock Frequency-Max | Code Name | Communication Mode | CPU Configuration - Max | DMA Support | Embedded Options | Factory Pack QuantityFactory Pack Quantity | FSB Parity | FSB Supported - Max | Host Interface | Ihs Manufacturer | Integrated Graphics | Interface Type | Loopback Mode | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | PCIe Configurations | PCIe Revision | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Standard Supported | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | TDP - Max | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Function | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Number of Ports | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Has ADC | DMA Channels | Data Rate | PWM Channels | DAC Channels | Seated Height-Max | Product Type | Protocol | Boundary Scan | Low Power Mode | Screening Level | Telecom IC Type | Number of Transceivers | RAM (words) | Number of Serial I/Os | Standards | ROM Programmability | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Product | Standard | Product Category | Product Length | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WG82574ITSLBAC Intel | 100 | - | - | - | - | YES | - | - | 64 | - | - | - | - | 25 MHz | - | - | - | - | - | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | WG82574ITSLBAC | - | - | - | - | - | - | - | 85 °C | -40 °C | - | UNSPECIFIED | HVQCCN | HVQCCN, LCC64,.35SQ,20 | LCC64,.35SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | - | End Of Life | QFN | - | - | - | NOT SPECIFIED | 5.73 | - | Yes | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | - | - | Yes | - | - | 5A991 | - | - | - | - | 8542.31.00.01 | Serial IO/Communication Controllers | CMOS | - | QUAD | NO LEAD | NOT SPECIFIED | 0.5 mm | compliant | 64 | S-XQCC-N64 | - | Not Qualified | - | 1.9,3.3 V | INDUSTRIAL | - | - | - | - | - | 25 MHz | MICROCONTROLLER | - | NO | YES | - | NO | NO | 1 mm | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | 9 mm | 9 mm | - | - | ||
![]() WG82578DM S LGY6 Intel | In Stock | - | - | Surface Mount | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | INTEL CORP | - | - | - | - | WG82578DMSLGY6 | - | - | - | - | - | - | - | - | - | - | - | - | HVQCCN, LCC48,.24SQ,16 | - | - | - | 903519 | Obsolete | QFN | - | - | - | - | 5.83 | Details | Yes | - | - | - | - | - | - | - | - | - | Tray | - | Hanksville | - | Yes | - | - | - | - | - | 85 °C | 0 °C | 8542.39.00.01 | - | - | - | - | - | - | - | compliant | 48 | - | - | - | - | - | - | 1 | - | 3.6 V | 1.14 V | - | - | - | - | - | - | 1 Gbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() WGI210ISSLJXX Intel | 719 | - | - | - | QFN-64 EP | - | - | - | - | - | Intel | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | PCIe, SerDes, SGMII | - | Intel | - | + 85 C | - | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 925143 | - | - | - | - | - | - | - | Details | - | - | - | 3.465 V | 2.97 V | - | - | 0.249184 oz | - | - | Tray | - | I210 | - | - | - | - | - | - | - | - | - | - | Communication & Networking ICs | - | - | - | - | - | - | - | - | - | - | - | 900 mV | - | - | - | - | - | - | - | - | - | - | - | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | Ethernet ICs | - | - | - | - | - | 1 Transceiver | - | - | - | - | - | - | - | - | Ethernet Controllers | 10/1GBASE-T, 100BASE-TX | Ethernet ICs | - | 9 mm | 9 mm | - | - | ||
![]() NH82580EBSLH5Q Intel | 67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL82543GCSL4AC Intel | 52 |
| Datasheet | Surface Mount | 352-BGA | - | 352 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2004 | - | - | - | Discontinued | 3 (168 Hours) | - | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | Controller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AM82801IUXSLB8N Intel | In Stock | - | - | - | - | YES | - | - | 569 | - | - | - | - | 48 MHz | - | - | - | - | - | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | AM82801IUXSLB8N | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA569,25X25,25 | BGA569,25X25,25 | SQUARE | GRID ARRAY | - | Obsolete | BGA | - | - | - | - | 5.83 | - | Yes | - | - | - | - | 1.05 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | Other Microprocessor ICs | CMOS | - | BOTTOM | BALL | - | 0.635 mm | unknown | 569 | S-PBGA-B569 | - | Not Qualified | - | 1.05,1.5,3.3,5 V | - | - | - | - | - | - | - | - | 308 mA | - | - | - | - | - | - | - | - | NO | - | - | - | - | 256 | - | - | - | USB; PCI; I2C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JL82576EBSLJBH Intel | In Stock | - | - | - | - | YES | - | - | 576 | - | - | - | - | 25 MHz | - | - | - | - | - | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | JL82576EBSLJBH | - | - | - | - | - | - | - | 55 °C | - | - | PLASTIC/EPOXY | BGA | 25 X 25 MM, 1 MM PITCH, FCBGA-576 | - | SQUARE | GRID ARRAY | - | Obsolete | - | - | - | - | - | 5.74 | - | Yes | - | - | 1.89 V | 1.71 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | CMOS | - | BOTTOM | BALL | - | 1 mm | compliant | - | S-PBGA-B576 | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | - | - | - | - | - | - | - | - | YES | YES | - | - | - | - | 2 | - | - | PCI | 128 MBps | ASYNC, BIT; I2C | BIPH-LEVEL(MANCHESTER) | - | - | - | - | 25 mm | 25 mm | - | - | ||
![]() WGI210ATSLJXR Intel | 1200 | - | - | - | QFN-64 EP | YES | - | - | 64 | Yes | Intel | PCI Gigabit Controller | - | - | - | Full Duplex/Half Duplex | - | Yes | - | 1 | - | - | PCI | INTEL CORP | - | PCIe, SerDes, SGMII | External/Internal | Intel | WGI210AT/SLJXR | + 70 C | - | 0 C | Yes | - | Surface Mount | SMD/SMT | 70 °C | - | - | UNSPECIFIED | QCCN | QCCN, LCC64,.35SQ,20 | LCC64,.35SQ,20 | SQUARE | CHIP CARRIER | 925132 | Active | - | - | - | - | - | 5.23 | Details | Yes | IEEE 802.3/IEEE 802.3u/IEEE 802.3z | QFN | 3.465 V | 2.97 V | 0.9 V | - | 0.140145 oz | Commercial grade | 0 to 70 °C | Tray | - | I210 | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | Communication & Networking ICs | CMOS | - | QUAD | NO LEAD | - | 0.5 mm | compliant | 64 | S-PQCC-N64 | - | Not Qualified | 3.7 V | 0.9 V | COMMERCIAL | - | - | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | - | - | 1 Gbps | - | - | - | Ethernet ICs | - | - | YES | Commercial | - | 1 Transceiver | - | - | - | - | PCI | - | I2C | - | Ethernet Controllers | 10/1GBASE-T, 100BASE-TX | Ethernet ICs | - | 9 mm | 9 mm | - | - | ||
![]() WG82574LSLBA9 Intel | 457 | - | - | - | - | YES | - | - | 64 | Yes | - | Single Chip | - | 25 MHz | - | Full Duplex/Half Duplex | - | Yes | - | - | - | - | PCI | INTEL CORP | - | - | Internal | Intel Corporation | WG82574LSLBA9 | - | - | - | - | - | Surface Mount | - | 85 °C | - | - | PLASTIC/EPOXY | HVQCCN | QFN-64 | LCC64,.35SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | - | End Of Life | - | - | - | - | - | 5.73 | - | Yes | IEEE 802.3/IEEE 802.3u | QFN EP | 3.6 V | 3 V | 3.3 V | - | - | Commercial grade | 0 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | Serial IO/Communication Controllers | CMOS | - | QUAD | NO LEAD | - | 0.5 mm | compliant | 64 | S-PQCC-N64 | - | Not Qualified | 1.05, 1.9, 3.3 V | 1.9,3.3 V | OTHER | - | - | - | - | - | 25 MHz | MICROCONTROLLER | - | NO | YES | 10/100/1000 Mbps | NO | NO | 1 mm | - | - | - | - | Commercial | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | 9 mm | 9 mm | - | - | ||
![]() WGI210ISSLJXW Intel | 10021 | - | - | - | PQFN-64 | - | - | - | - | - | Intel | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | PCIe, SerDes, SGMII | - | Intel | - | + 85 C | - | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 925142 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 0.104140 oz | - | - | MouseReel | - | I210 | - | - | - | - | - | - | - | - | - | - | Communication & Networking ICs | - | - | - | - | - | - | - | - | - | - | - | 900 mV | - | - | - | - | - | - | - | - | - | - | - | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | Ethernet ICs | - | - | - | - | - | 1 Transceiver | - | - | - | - | - | - | - | - | Ethernet Controllers | 10/1GBASE-T, 100BASE-TX | Ethernet ICs | - | - | - | - | - | ||
![]() WGI210CSSLKKL Intel | 10 | - | - | - | QFN-64 | - | - | - | - | Yes | Intel | Ethernet Controller | - | - | - | Full Duplex/Half Duplex | - | Yes | - | 1 | - | - | PCI/Serial SPI | - | - | PCIe, SerDes, SGMII | External | Intel | - | + 85 C | - | - 40 C | Yes | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | 937548 | - | - | - | - | - | - | - | Details | - | IEEE 802.3az | QFN | 0.945 V | 0.855 V | - | - | - | Industrial grade | -40 to 85 °C | Tray | - | I210 | - | - | - | - | - | Ethernet Controller | - | - | - | - | Communication & Networking ICs | - | - | - | - | - | - | - | 64 | - | - | - | 3.3000 V | - | - | - | - | - | - | - | - | - | - | - | - | 10, 100, 1000 Mbps | - | - | - | Ethernet ICs | - | - | - | Industrial | - | 1 Transceiver | - | - | - | - | - | - | - | - | Ethernet Controllers | 10/1GBASE-T, 100BASE-TX | Ethernet ICs | - | - | - | - | - | ||
![]() AS82527F8 Intel | 1023 | - | - | - | - | YES | - | - | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | AS82527F8 | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP44,.5SQ,32 | QFP44,.5SQ,32 | SQUARE | FLATPACK | - | Obsolete | - | - | - | - | - | 5.82 | - | No | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | Other uPs/uCs/Peripheral ICs | CMOS | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | S-PQFP-G44 | - | Not Qualified | - | 5 V | AUTOMOTIVE | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S82562EH Intel | 28 |
| Datasheet | - | 64-QFP | - | - | 64-QFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2002 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | Controller | - | - | - | - | - | PCI | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet | - | - | - | - | - | - | - | 10/100 Base-T/TX PHY | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() WG82567LM-SLAVV Intel | 5 | - | - | - | - | YES | - | - | 56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTEL CORP | - | - | - | Intel Corporation | WG82567LMSLAVV | - | - | - | - | 1 | - | - | 85 °C | - | - | PLASTIC/EPOXY | QCCN | QCCN, LCC56,.31SQ,20 | LCC56,.31SQ,20 | SQUARE | CHIP CARRIER | - | Obsolete | - | - | - | - | NOT SPECIFIED | 5.82 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | Network Interfaces | - | - | QUAD | NO LEAD | 225 | 0.5 mm | compliant | - | S-PQCC-N56 | - | Not Qualified | - | 1.05,1.8,3.3 V | OTHER | - | - | - | - | - | - | - | - | - | - | 1000000 Mbps | - | - | - | - | - | - | - | - | ETHERNET TRANSCEIVER | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JL82598EBSLJBR Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WGI210ITSLJXT Intel | 1950 | - | - | - | QFN-64 EP | YES | - | - | 64 | - | Intel | - | - | - | - | - | - | - | - | 1 | - | - | - | INTEL CORP | - | PCIe, SerDes, SGMII | - | Intel | WGI210ITSLJXT | + 85 C | - | - 40 C | Yes | - | - | SMD/SMT | 85 °C | -40 °C | - | UNSPECIFIED | QCCN | QCCN, LCC64,.35SQ,20 | LCC64,.35SQ,20 | SQUARE | CHIP CARRIER | 925138 | Active | - | - | - | - | - | 5.23 | Details | Yes | - | - | 3.465 V | 2.97 V | 0.9 V | - | 0.155136 oz | - | - | Tray | - | I210 | - | - | - | - | 5A991 | - | - | - | - | 8542.31.00.01 | Communication & Networking ICs | CMOS | - | QUAD | NO LEAD | - | 0.5 mm | compliant | - | S-PQCC-N64 | - | Not Qualified | 900 mV | 0.9 V | INDUSTRIAL | - | - | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | - | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | Ethernet ICs | - | - | YES | - | - | 1 Transceiver | - | - | - | - | PCI | - | I2C | - | Ethernet Controllers | 10/1GBASE-T, 100BASE-TX | Ethernet ICs | - | 9 mm | 9 mm | - | - | ||
![]() PC82573LSL8JD Intel | 820 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NHI350AM4SLJ3Z Intel | 720 | - | - | - | BGA-256 | YES | - | - | 256 | - | Intel | - | - | - | - | - | - | - | - | 1 | - | - | - | INTEL CORP | - | PCIe | - | Intel | NHI350AM4/SLJ3Z | + 55 C | - | 0 C | Yes | - | Surface Mount | SMD/SMT | 55 °C | -10 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | 915799 | Active | - | - | - | - | - | 5.77 | Details | Yes | - | BGA | 3.6 V | 3 V | 1 V | - | 0.098203 oz | - | - | Tray | - | I350 | - | - | - | - | - | - | - | - | - | - | Communication & Networking ICs | - | - | BOTTOM | BALL | - | 1 mm | compliant | 256 | S-PBGA-B256 | - | Not Qualified | 3.3 V | 1 V | COMMERCIAL | - | - | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | 2218 mA | - | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | Ethernet ICs | - | - | - | - | - | 4 Transceiver | - | - | - | - | - | - | - | - | Ethernet Controllers | 10/1GBASE-T, 100BASE-TX | Ethernet ICs | - | 17 mm | 17 mm | - | - | ||
![]() AC5500 S LH3N Intel | In Stock | - | - | - | FCBGA-1295 | YES | - | - | 1295 | - | - | - | 5500 | - | Tylersburg | - | 2 | - | Non-Embedded | 240 | No Parity | 6.4 GT/s | - | INTEL CORP | Without Graphics | - | - | - | AC5500SLH3N | + 95.1 C | Intel | - | Yes | - | - | SMD/SMT | - | - | Bulk | PLASTIC/EPOXY | BGA | - | BGA1295,36X36,40 | SQUARE | GRID ARRAY | 904728 | Obsolete | - | 24 Lanes, 2 x8, 1 x4 | Revision 1.1 | Obsolete | - | 5.82 | Details | Yes | - | FCBGA | - | - | - | 27.1 W | - | - | - | MouseReel | - | 5500 | - | - | - | - | - | ICH | - | 95.1 °C | - | 8542.31.00.01 | - | - | - | BOTTOM | BALL | - | 1 mm | unknown | 1295 | S-PBGA-B1295 | - | Not Qualified | - | 1.1,1.5,1.8 V | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Server Chipsets | - | - | 37.5 mm | 35.5 mm | 35.5 mm | - | - | ||
![]() PC82545GMSL87X Intel | In Stock | - | - | - | - | - | - | - | - | Yes | - | Single Chip | - | - | - | Full Duplex/Half Duplex | - | No | - | - | - | - | PCI/PCI-X | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IEEE 802.3/IEEE 802.3q/IEEE 802.3u/IEEE 802.3x/IEEE 802.3z | BGA | - | - | - | - | - | Commercial grade | 0 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 364 | - | - | - | 1.5, 2.5, 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000 Mbps | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |