- RoHS
- Packaging
- Manufacturer
- Ihs Manufacturer
- Length
- Manufacturer Part Number
- Package / Case
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Width
- Pin Count
Attribute column
Manufacturer
Intel Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Chipset Series | Code Name | CPU Configuration - Max | Embedded Options | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Integrated CDR | Integrated Graphics | Interface Type | JTAG Support | Manufacturer | Manufacturer Part Number | Maximum Data Rate | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of Channels per Chip | Number of Displays Supported | Number of SATA Ports | Number of USB Ports | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | PCIe Configurations | PCIe Revision | Pd - Power Dissipation | PHY Line Side Interface | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Standard Supported | Supplier Package | Supply Voltage-Nom | TDP - Max | Tradename | Unit Weight | USB Revision | Operating Temperature | Packaging | Series | Type | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Ports | Data Rate | Telecom IC Type | Number of Transceivers | Product | Standard | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EYE810XXVAM2 S LNFZ Intel | 2003 |
| - | 21 mm x 21 mm | - | - | - | - | - | - | - | 1 | - | - | - | PCIe | - | - | - | - | + 105 C | 0 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 999W9J | - | - | - | 10.8 W | - | - | Details | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 V, 3.3 V | - | - | - | 25 Gb/s | - | - | Ethernet Controllers | 100BASE-TX, 1000BASE-T, 10GBASE-T | - | - | ||
![]() EZE810CAM2 S LNFX Intel | 2626 |
| - | 25 mm x 25 mm | - | - | - | - | - | - | - | 1 | - | - | - | PCIe | - | - | - | - | + 105 C | 0 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 999W9F | - | - | - | 15.7 W | - | - | Details | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 V, 3.3 V | - | - | - | 100 Gb/s | - | - | Ethernet Controllers | 100BASE-TX, 1000BASE-T, 10GBASE-T | - | - | ||
![]() DH8903CC S LJVZ Intel | In Stock | - | - | FCBGA-942 | - | - | 8903 | Cave Creek | 2 | Embedded | 1 | - | - | - | Without Graphics | - | - | - | - | - | + 103 C | - | Yes | - | SMD/SMT | - | - | 2 | 6 | - | - | - | - | - | - | - | 923819 | - | 4 Lanes | Revision 1.0 | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | 9.5 W | - | - | Revision 2.0 | - | Tray | 8903 | PCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Server Chipsets | - | 27 mm | 27 mm | ||
![]() ALTACRYSTLFST 923173 Intel | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 923173 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZX557AT4 S LKVZ Intel | In Stock | - | - | FCBGA-576 | - | - | - | - | - | - | 1 | - | - | - | - | SGMII, SPI | - | - | - | - | + 55 C | 0 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 941975 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 14 oz | - | - | Tray | X557 | - | - | - | - | - | - | - | - | - | - | - | 830 mV | - | - | - | 100 Mb/s, 1 Gb/s, 10 Gb/s | - | 4 Transceiver | Ethernet Controllers | 100/1G/10GBASE-T | - | - | ||
![]() ELX550AT S LLFU Intel | In Stock | - | - | FCBGA-256 | - | - | - | - | - | - | 400 | - | - | - | - | PCIe | - | - | - | - | + 55 C | 0 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 945983 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Reel | X550 | - | - | - | - | - | - | - | - | - | - | - | 830 mV, 1.2 V, 2.1 V, 3.3 V | - | - | - | 100 Mb/s, 1 Gb/s, 10 Gb/s | - | - | Ethernet Controllers | 100/1G/10GBASE-T | - | - | ||
![]() KTI225V S LMNG Intel | 2330 |
| - | - | - | - | - | - | - | - | 1 | - | - | - | - | PCIe | - | - | - | - | + 70 C | 0 C | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 99A3W5 | - | - | - | 1.3 W, 2 W, 950 W | - | - | Details | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 Gb/s | - | - | Ethernet Controllers | 100BASE-TX, 1000BASE-T, 10GBASE-T, 2500BASE-T, NBASE-T | - | - | ||
![]() GLC236 S R2CC Intel | 100 |
| - | - | - | - | - | Skylake | - | Embedded | 725 | - | - | - | Without Graphics | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 3 Display | 8 | 14 | - | - | - | - | - | - | - | 943517 | - | 20 Lanes, x1, x2, x4 | Revision 3.0 | - | - | - | Details | - | - | - | - | - | 6 W | - | - | Revision 2.0/3.0 | - | Reel | - | PCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Server Chipsets | - | 23 mm | 23 mm | ||
![]() EZXL827AM S LMHT Intel | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 964657 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZXL827AM S LMHU Intel | In Stock | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 964870 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZC827IM S LM2S Intel | 15 |
| - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 954454 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JHL6240 S LLNG Intel | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | PCIe | - | - | - | - | - | - | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 948591 | - | - | - | - | - | - | Details | - | - | - | - | - | - | Thunderbolt | 0.008113 oz | - | - | Tray | 6000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Ethernet | - | - | - | Thunderbolt Controllers | - | - | - | ||
![]() FTXL710-BM1 S LLKA Intel | In Stock | - | - | FCBGA-576 | - | - | - | - | - | - | 480 | - | - | - | - | KR, KX, KX4, PCIe, SGMII, SFI, XAUI | - | - | - | - | + 55 C | 0 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 947353 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Reel | XL710 | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | 40 Gb/s | - | 1 Transceiver | Ethernet Controllers | 40GBASE-KR4 | - | - | ||
![]() NQ5100MCH S LAW9 Intel | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 896146 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | San Clemente | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZX557AT S LKW4 Intel | In Stock | - | - | FCBGA-324 | - | - | - | - | - | - | 1 | - | - | - | - | SGMII, SPI | - | - | - | - | + 55 C | 0 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 941979 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Tray | X557 | - | - | - | - | - | - | - | - | - | - | - | 830 mV | - | - | - | 10 Gb/s | - | 1 Transceiver | Ethernet Controllers | 100/1G/10GBASE-T | - | - | ||
Tiny WHSL | In Stock | - | - | FCBGA-1433 | - | - | - | - | - | - | 1 | - | - | - | - | SGMII, XAUI | - | - | - | - | - | - | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 930429 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Gb/s, 2.5 Gb/s, 10 Gb/s | - | 24 Transceiver | Ethernet Switches | - | - | - | ||
![]() HL82572EI 875302 Intel | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 875302 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | Ophir | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Transceiver | Ethernet Controllers | - | - | - | ||
![]() JHL8040R S LMN6 Intel | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 9999H1 | - | - | - | - | - | - | Details | - | - | - | - | - | - | Thunderbolt | - | - | - | Tray | JHL8040R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EY82C627 S R3HG Intel | In Stock | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 957627 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WGI218VSLK3D Intel | 1949 | - | - | QFN-48 | YES | 48 | - | - | - | - | - | - | INTEL CORP | No | - | PCIe, SMBus | Yes | Intel Corporation | WGI218V/SLK3D | 1 Gbps | + 85 C | 0 C | - | Surface Mount | SMD/SMT | 2 | - | - | - | 85 °C | PLASTIC/EPOXY | QCCN | QCCN, LCC48,.24SQ,16 | LCC48,.24SQ,16 | SQUARE | CHIP CARRIER | - | Active | - | - | - | No | 5.81 | - | Yes | - | 10 Base-T/100 Base-TX/1000 Base-T/IEEE 802.3/IEEE 802.3u | QFN | 3.3 V | - | - | - | - | 0 to 85 °C | - | - | - | 8542.39.00.01 | Network Interfaces | CMOS | QUAD | NO LEAD | 0.4 mm | compliant | 48 | S-PQCC-N48 | Not Qualified | 5 V | 3.3 V | OTHER | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | ETHERNET TRANSCEIVER | 1 Transceiver | Ethernet PHYs | 10/1GBASE-T, 100BASE-TX | - | - |