- RoHS
- Packaging
- Manufacturer
- Ihs Manufacturer
- Length
- Manufacturer Part Number
- Package / Case
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Width
- Pin Count
Attribute column
Manufacturer
Intel Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Number of Terminals | Carrier Type (2) | Clock Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Packaging | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Data Rate | Seated Height-Max | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Number of Transceivers | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Data Encoding/Decoding Method | Carrier Type | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FLLXT971ABCA4834103 Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD82551QM Intel | 5000 | - | - | - | YES | - | 196 | - | 25 MHz | INTEL CORP | Intel Corporation | GD82551QM | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA196,14X14,40 | BGA196,14X14,40 | SQUARE | GRID ARRAY | Obsolete | BGA | 30 | 8.74 | Non-Compliant | No | 3.6 V | 3 V | 3.3 V | Bulk | - | - | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | Serial IO/Communication Controllers | CMOS | BOTTOM | BALL | 240 | 1 mm | compliant | 196 | S-PBGA-B196 | Not Qualified | 3.3,3.3/5 V | OTHER | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | 155 mA | - | 1.75 mm | 32 | NO | YES | 32 | - | 1 | PCI; CARDBUS | 12.5 MBps | NRZ; NRZI; BIPH-LEVEL(MANCHESTER) | - | 15 mm | 15 mm | - | Contains Lead | ||
![]() LU82562EZSL7G2 Intel | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSL5320SR1MC Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLLXT381BE.B4 Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLXT332PE.G2 Intel | In Stock | - | - | - | YES | - | 44 | - | - | CORTINA SYSTEMS INC | Cortina Systems Inc | NLXT332PE.G2 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | 5.92 | - | No | - | - | 5 V | - | - | - | - | - | Digital Transmission Interfaces | CMOS | QUAD | J BEND | - | 1.27 mm | unknown | - | S-PQCC-J44 | Not Qualified | 5 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLXT307PE.F4 Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FW82546GB855352 Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PR21154AESL7T8 Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSL3510LSLJQX Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FWLXT9781BCA9831679 Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FBFM4410F529CSLJM6 Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CV82524EFLSLJJX Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 65 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Gbps | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | ||
![]() GD82541ER858265 Intel | In Stock | - | - | Surface Mount | - | 196 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI | 3.6 V | 1.14 V | - | - | 1 Gbps | - | - | - | - | - | 1 | - | - | - | - | - | - | - | No | - | ||
![]() EZFM4112F897ESLKAJ Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDLXT312ANE.A2 Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLLXT380BE.B4 Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DJLXT6282LEA3831836 Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EELXT361PE.A2 Intel | In Stock | - | - | - | YES | - | 28 | T-1(DS1) | - | INTEL CORP | Intel Corporation | EELXT361PE.A2 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | 5.41 | - | Yes | - | - | 5 V | - | - | - | - | - | Other Telecom ICs | CMOS | QUAD | J BEND | - | 1.27 mm | compliant | - | S-PQCC-J28 | Not Qualified | 5 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CEPT PCM-30/E-1 | - | - | - | - | ||
![]() EZFM4112F897ISLKAK Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |