- Mfr
- Package
- Product Status
- Series
- Size / Dimension
- Applications
- Base Type
- Voltage - Forward (Vf) (Typ)
- Operating Temperature
- Base Product Number
- RoHS
- Package / Case
Attribute column
Manufacturer
interlight LEDs - Lamp Replacements
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Ambient temperature | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Bend radius protection/trumpet flare | Degree of protection (IP) | Degree of protection (NEMA) | Digital outputs configurable | Error registration possible | Explosion safety category for dust | Explosion safety category for gas | Explosion-tested version | Fieldbus connection over separate bus coupler possible | Front built-in possible | Glass-fibre reinforced | IO link master | Length of connection cable | Material of contact surface | Material quality | Mfr | Model | Nominal thread size metric/PG | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Permitted voltage at output | Pitch thread | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated current In | Rated operating voltage Ue | Shock resistant | Short-circuit protection, outputs available | SIL according to IEC 61508 | Suitable for cable diameter | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Surface protection | System accessory | Thread length | Thread type | Type of digital output | Type of electric connection | Type of fastening | Type of output voltage | Voltage type for actuating | Voltage type of supply voltage | Wall mounting/direct mounting | With detachable clamps | With locknut | With optical interface | With strain relief | Wrench width | Series | Size / Dimension | Applications | Depth | Voltage - Forward (Vf) (Typ) | Base Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW-YF91-6 interlight | In Stock | - | - | - | - | No | No | - | - | - | - | - | None | None | - | No | No | - | No | - | - | - | Interlight | - | - | - | - | - | - | - | 0 | 1 | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | Active | - | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | - | No | - | - | - | - | - | - | - | DC | - | - | - | No | - | - | LIGHTING-LEDS | T-3.25 | - | - | 14V | Wedge (T3.25-T5) | - | - | - | ||
![]() WW-Z82A-6 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LIGHTING-LEDS | T-3.25 | - | - | 14V | Wedge (T3.25-T5) | - | - | - | ||
![]() WW-YGK0-2 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LIGHTING-LEDS | T-3.25 | - | - | 14V | Wedge (T3.25-T5) | - | - | - | ||
![]() WW-WWKA-3 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LIGHTING-LEDS | T-8 | - | - | 12V | Bayonet (BA15S) | - | - | - | ||
![]() WW-YK31-8 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LIGHTING-LEDS | T-3.25 | - | - | 14V | Wedge (T3.25-T5) | - | - | - | ||
![]() WW-XSG2-2 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LIGHTING-LEDS | T-3.25 | - | - | 14V | Wedge (T3.25-T5) | - | - | - | ||
![]() WW-YKJS-3 interlight | In Stock | - | - | Metal | - | - | - | No | IP65 | - | - | - | - | - | No | - | - | No | - | - | - | Brass | Interlight | Straight | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | 1.5 | Active | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | 10 | Metric | - | - | - | - | - | - | - | - | No | - | Yes | 57 | LIGHTING-LEDS | T-3.25 | - | - | 14V | Wedge (T3.25-T5) | - | - | - | ||
![]() WW-ZB4F-2 interlight | In Stock | - | - | Plastic | - | - | - | No | - | - | - | - | - | - | No | - | - | No | - | - | - | Other | Interlight | Straight | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | 1.41 | Active | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | 15 | PG | - | - | - | - | - | - | - | - | No | - | - | 27 | LIGHTING-LEDS | T-3.25 | - | - | 14V | Wedge (T3.25-T5) | - | - | - | ||
![]() 45923119934 interlight | In Stock | - | - | Plastic | - | - | - | No | IP68 | - | - | - | - | - | No | - | - | No | - | - | - | Other | Interlight | Straight | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | 1.588 | Active | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 14 - 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | 11 | PG | - | - | - | - | - | - | - | - | No | - | Yes | 33 | * | - | - | - | - | - | - | - | - | ||
![]() WW-X50G-7 interlight | In Stock | - | - | Metal | - | - | - | No | IP65 | - | - | - | - | - | No | - | - | No | - | - | - | Other | Interlight | 90°-elbow | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | 1.41 | Active | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 4 - 6.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | 9 | PG | - | - | - | - | - | - | - | - | No | - | Yes | 18 | LIGHTING-LEDS | T-8 | - | - | 12V | Bayonet (BA15S) | - | - | - | ||
![]() Q-G8130V020S interlight | In Stock | - | - | Metal | - | - | - | No | IP65 | - | - | - | - | - | No | - | - | No | - | - | - | Brass | Interlight | Straight | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | 1.41 | Active | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 6 - 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | 6.5 | PG | - | - | - | - | - | - | - | - | No | - | Yes | 24 | * | - | - | - | - | - | - | - | - | ||
![]() WW-Z4WH-1 interlight | In Stock | - | - | - | -10 - 55 | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | 0.13 | - | - | Interlight | Safety mat | - | 0 | 0 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LIGHTING-LEDS | T-3.25 | - | - | 14V | Wedge (T3.25-T5) | 12.7 | 750 | 500 | ||
![]() WW-WHDZ-5 interlight | In Stock | - | - | - | - | No | No | - | IP20 | - | Yes | - | None | None | - | Yes | No | - | No | - | - | - | Interlight | - | - | - | - | - | 0 | 16 | 0 | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | Retail Package | - | - | 20.4 - 28.8 | - | Active | No | No | No | No | No | No | Yes | - | - | - | - | - | - | Yes | None | - | No | 20.4 - 28.8 | No | No | No | No | No | No | Yes | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | - | No | - | - | Transistor | Screw connection | - | DC | - | DC | No | - | - | No | - | - | LIGHTING-LEDS | T-8 | - | 95 | 12V | Bayonet (BA15S) | 100 | - | 30 | ||
![]() WW-YF32-6 interlight | In Stock | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Fix mounted | - | - | - | - | 3 | 3 | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | Active | - | No | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With screws | - | - | - | - | - | - | - | - | - | LIGHTING-LEDS | T-3.25 | - | 38.1 | 14V | Wedge (T3.25-T5) | 25.4 | - | 44.5 | ||
![]() WW-YQB8-3 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel/gold | - | Interlight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | -25 - 70 | -25 - 70 | - | - | Active | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LIGHTING-LEDS | T-3.25 | - | - | 14V | Wedge (T3.25-T5) | - | - | - | ||
![]() WW-XL5H-0 interlight | In Stock | - | - | - | - | - | - | - | IP65 | 4X | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 24 - 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | LIGHTING-LEDS | T-8 | - | - | 12V | Bayonet (BA15S) | - | - | - | ||
![]() WW-XBL5-8 interlight | In Stock | - | - | - | - | - | - | - | IP65 | 4X | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 24 - 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | LIGHTING-LEDS | T-8 | - | - | 12V | Bayonet (BA15S) | - | - | - | ||
![]() WW-WHEE-4 interlight | In Stock | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 21.6 - 26.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | LIGHTING-LEDS | T-8 | - | - | 12V | Bayonet (BA15S) | - | - | - | ||
![]() 762148072584 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | 0 | 0 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | - | 85 - 264 | 85 - 264 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | AC | - | - | No | - | - | - | - | * | - | - | 79.2 | - | - | 96 | - | 96 | ||
![]() WW-Z80V-4 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | 0 | 0 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | - | 21.6 - 26.4 | 21.6 - 26.4 | 21.6 - 26.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | AC/DC | - | - | No | - | - | - | - | LIGHTING-LEDS | T-3.25 | - | 60 | 14V | Wedge (T3.25-T5) | 96 | - | 96 |