- Mfr
- Package
- Product Status
- Series
- Size / Dimension
- Applications
- Base Type
- Voltage - Forward (Vf) (Typ)
- RoHS
- Manufacturer
- Operating Temperature
- Base Product Number
Attribute column
Manufacturer
interlight LEDs - Lamp Replacements
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Housing Material | PCB Mounting Orientation | PCB Mount Retention | Approvals | Base Product Number | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Manufacturer Lifecycle Status | Mfr | Package | Primary Material | Product Status | RoHS | Tail Length | Torque-Screw | Voltage Rating (DC) | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Capacitance | Fastening Type | Power Rating | Current Rating (Amps) | Pitch | Max Power Dissipation | Orientation | Shielding | Ingress Protection | Depth | Insulation Height | Current Rating | Military Standard | Shell Finish | Shell Size - Insert | Termination Style | Case Code (Metric) | Case Code (Imperial) | Number of Contacts | Housing Color | Lead Length | Dielectric | Contact Style | Insulation Resistance | Row Spacing | Lead Diameter | Contact Tail Length | ELV | Plating | Number of Levels | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Number of Resistors | Contact Mating Finish | Contact Current Rating | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Mating Post Length | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Stackable | Base Type | Can Replace Lamps | Features | Diameter | Height | Length | Width | Contact Finish Thickness - Mating | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JCD-6905S interlight | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | - | - | KPT06 | Gold | - | - | - | - | ITT Cannon, LLC | Bulk | Metal | Active | - | - | - | - | - | 600VAC, 850VDC | -55°C ~ 125°C | - | KPT | - | - | - | Solder Cup | - | Plug, Female Sockets | - | - | 3 | - | - | - | Olive Drab | - | - | - | Bayonet Lock | - | 7.5A | - | - | N (Normal) | - | Environment Resistant | - | - | - | - | Olive Drab Cadmium | 8-33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shrink Boot Adapter | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | - | - | ||
![]() WW-W44Z-7 interlight | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | Thermoplastic | - | - | - | KR20 | - | Phosphor Bronze | - | 10 A | - | Amphenol Anytek | Bulk | - | Active | - | - | 0.4 Nm (3.5 Lb-In) | - | 300 V | - | -40°C ~ 115°C | - | KR | T-8 | - | - | - | - | - | Plug for Unshrouded Header | - | 20 | - | - | - | Black | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | 0.512 (13.00mm) | - | - | - | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 12V | - | Tin | - | 14-26 AWG | 20 | 90° | - | - | - | 5-6mm | M2.6 | - | Bayonet (BA15S) | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | - | ||
![]() 10PAK:WW-KV1U-3 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | - | - | - | - | * | B-11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Candelabra Screw (E12) | Halco 807154807901 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-YGAA-1 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Bulk | - | Active | - | - | - | - | - | - | - | - | * | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-XUVR-4 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | - | Active | - | - | - | - | - | - | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-YXTY-0 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | - | Active | Non-Compliant | - | - | - | - | - | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAY-E-PA-3/4NPS-BK interlight | In Stock | - | - | Production (Last Updated: 1 week ago) | Tin | Through Hole | - | - | - | Square | - | Thermoplastic | Vertical | Without | CSA | - | - | Brass | - | - | - | Interlight | Retail Package | - | Active | Compliant | 3.05 mm | - | - | - | - | - | Bulk | * | - | - | - | Through Hole | - | Header, Pin, Plug | - | - | 50 | 125 °C | -65 °C | - | Black | - | 2 | - | - | - | - | 2.54 mm | - | Vertical | - | - | - | - | 3 A | - | - | - | - | - | - | 50 | Black | 33.78 mm | - | Pin | 5 GΩ | 2.54 mm | - | - | Compliant | Tin | - | - | - | - | - | 3 A | - | - | - | - | 2.7686 mm | - | - | - | Yes | - | - | - | - | - | 33.782 mm | - | - | 27.94 mm | - | No | - | UL94 V-0 | - | ||
![]() LED16WPH/G24Q/835DR-G8 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | - | Active | Compliant | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-Z4UU-5 interlight | In Stock | - | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | - | Active | Compliant | - | - | - | - | - | - | Bulk | LIGHTING-LEDS | T-3.25 | 0.5 % | 2 | - | 50 ppm/°C | - | - | 5.49 kΩ | - | 175 °C | -65 °C | Metal Film | - | - | - | - | - | 250 mW | - | - | 250 mW | - | - | - | - | - | - | MIL-R-10509 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | Flame Retardant Coating, Military, Moisture Resistant | 3.68 mm | - | 8.7376 mm | 3.68 mm | - | - | - | - | - | - | Contains Lead | ||
![]() LED/PAR20/DIM/5W/3000K/UL interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-Z9FY-4 interlight | In Stock | - | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | - | Active | Non-Compliant | - | - | - | - | 300 V | - | - | LIGHTING-LEDS | T-3.25 | 0.1 % | 2 | Axial | 50 ppm/°C | - | - | 30.1 kΩ | - | 175 °C | -65 °C | Metal Film | - | - | - | - | - | 125 mW | - | - | 250 mW | - | - | - | - | - | - | MIL-R-10509 | - | - | - | - | - | - | - | - | - | - | - | - | 640 µm | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | Flame Retardant Coating, Military, Moisture Resistant | 3.68 mm | - | 8.7376 mm | 3.68 mm | - | - | - | No | - | - | Contains Lead | ||
![]() WW-YB14-4 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | - | Active | - | - | - | - | - | - | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-YE58-4 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | - | Active | - | - | - | - | - | - | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-Y3Q9-5 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | - | Active | - | - | - | - | - | - | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-ZB2D-6 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | - | Active | - | - | - | - | - | - | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-Z8YS-7 interlight | In Stock | - | - | - | - | - | - | - | 18 | - | - | Aluminium | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | - | Active | - | - | - | - | - | - | - | - | LIGHTING-LEDS | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-YWDL-6 interlight | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | - | Active | Compliant | - | - | 500 V | - | - | - | Tape & Reel | LIGHTING-LEDS | T-3.25 | 2 % | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | 39 pF | - | - | - | - | - | - | - | - | 1.25 mm | - | - | - | - | - | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | 2 mm | - | - | - | - | No | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S11341 interlight | In Stock | - | - | Production (Last Updated: 2 weeks ago) | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ACTIVE (Last Updated: 2 weeks ago) | Interlight | Retail Package | - | Active | Non-Compliant | - | - | - | - | - | - | Cut Tape | * | - | 1 % | 2 | Solder | 100 ppm/°C | - | - | 12 mΩ | - | - | - | Metal Foil | - | - | - | - | - | 1 W | - | - | - | - | - | - | 3.15 mm | - | - | - | - | - | - | 6432 | 2512 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 mm | - | - | - | - | - | Unknown | - | - | ||
![]() LED-CLEAR-WARMWHITE-C9 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | - | Active | Non-Compliant | - | - | - | - | - | - | - | * | - | 1 % | - | - | - | - | - | 54.9 Ω | - | 200 °C | -55 °C | Wirewound | - | - | - | - | - | 30 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mm | 70.2 mm | - | - | - | - | No | - | - | - |