- Mfr
- Package
- Product Status
- Series
- Size / Dimension
- Applications
- Base Type
- Voltage - Forward (Vf) (Typ)
- RoHS
- Manufacturer
- Operating Temperature
- Base Product Number
Attribute column
Manufacturer
interlight LEDs - Lamp Replacements
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Actuator Material | Base Product Number | Contact Finish Mating | Contact Materials | Current - Continuous Drain (Id) @ 25℃ | ElectricalLife | Mfr | Package | Primary Material | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | Circuit | Failure Rate | Switch Function | Panel Cutout Dimensions | Current - Supply (Disable) (Max) | Illumination Voltage (Nominal) | Illumination Type, Color | Voltage - Forward (Vf) (Typ) | Illumination | Spread Spectrum Bandwidth | Mechanical Life | FET Type | Rds On (Max) @ Id, Vgs | Operating Force | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Actuator Orientation | Outline | Contact Rating @ Voltage | Absolute Pull Range (APR) | Switch Travel | FET Feature | Actuator Height off PCB, Vertical | Base Type | Can Replace Lamps | Features | Functions, Extra | Height Seated (Max) | Actuator Length, Right Angle | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW-YJZH-8 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | * | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | ||
![]() WW-YGFZ-8 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | * | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | ||
![]() WW-W45W-3 interlight | In Stock | - | - | Surface Mount | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | - | - | D3 [S] | - | APT20M45 | - | - | 56A (Tc) | - | Microchip Technology | Tube | - | Active | - | POWER MOS V® | T-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | N-Channel | 45mOhm @ 500mA, 10V | - | 4V @ 1mA | 4860 pF @ 25 V | 195 nC @ 10 V | 200 V | - | - | - | - | - | - | - | Bayonet (BA15S) | - | - | - | - | - | - | ||
![]() WW-Z7W7-7 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | * | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | ||
![]() WW-XSUS-4 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | Last Time Buy | - | * | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | ||
![]() WW-YAWY-4 interlight | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | Gold | Copper Alloy | - | - | Glenair | Retail Package | Metal | Active | -65°C ~ 175°C | 806 | T-8 | - | - | Solder | - | Plug, Male Pins | - | - | - | Silver | - | - | Threaded | - | - | - | F | - | - | - | - | Electroless Nickel | 44-22 | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bayonet (BAY15D) | - | - | - | - | - | - | ||
![]() WW-WL4U-3 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | * | T-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bayonet (BA15S) | - | - | - | - | - | - | ||
![]() S11279 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-Z21T-4 interlight | In Stock | - | - | Through Hole | - | - | - | - | - | 228CDVA | - | - | - | - | CTS Electrocomponents | Tray | - | Active | -25°C ~ 70°C | 228C | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | Round Button | SPST-NO | - | Off-Mom | - | - | 1.7, 3 VDC | LED, Blue/Red | 14V | Illuminated | - | 100,000 Cycles | - | - | 160gf | - | - | - | - | Top Actuated | 7.50mm x 7.50mm | 0.05A @ 12VDC | - | 0.25mm | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | ||
![]() WW-YKKB-2 interlight | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | RN731J | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Obsolete | -55°C ~ 155°C | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 56.2 kOhms | Thin Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | Moisture Resistant | - | 0.022 (0.55mm) | - | - | ||
![]() WW-YF5J-1 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | * | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | ||
![]() 62-1651 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-YA2Y-6 interlight | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | 520 | - | - | - | - | CTS-Frequency Controls | Tape & Reel (TR) | - | Active | -20°C ~ 70°C | 520 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | 3.3V | - | - | 16.384 MHz | ±500ppb | Clipped Sine Wave | - | - | - | - | - | Crystal | 2mA | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | - | - | 0.039 (1.00mm) | - | - | ||
![]() WW-Z56T-3 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | * | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | ||
![]() WW-WHJU-3 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | * | T-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bayonet (BA15S) | - | - | - | - | - | - | ||
![]() WW-XQ9U-3 interlight | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | 500,000 Cycles | Grayhill Inc. | Bulk | - | Active | -40°C ~ 85°C | 3J | T-8 | - | - | - | - | - | Joystick, 3 - Axis | - | - | - | - | - | - | - | - | - | - | IP6K7 - Dustproof, Waterproof | - | - | Digital (Mechanical Switch) | - | - | - | Connector | - | - | - | Joystick | - | - | 360° Directional, 360° Rotational, Center Select | - | - | - | - | 12V | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bayonet (BA15S) | - | - | 6 Pushbuttons | - | - | - | ||
![]() WW-YW83-0 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | * | T-3.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | - | - | - | - | - | ||
![]() 2PAK:WX-DQVD-4 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | Bulk | - | Active | - | * | MR-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | G5.3 | Eiko 09545 | - | - | - | - | - | ||
![]() WW-W61S-9 interlight | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Stainless Steel | - | - | - | Gold | Copper Alloy | - | - | Glenair | Retail Package | Metal | Active | -65°C ~ 175°C | 806 | T-8 | - | - | Solder | - | Plug, Male Pins | - | - | - | Silver | - | - | Threaded | - | - | - | B | - | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bayonet (BA15S) | - | Ground | - | - | - | - | ||
![]() WW-Z4J5-0 interlight | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | - | - | - | - | Kamaya Inc. | Tape & Reel (TR) | - | Active | -55°C ~ 155°C | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 38.3 kOhms | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wedge (T3.25-T5) | - | - | - | 0.025 (0.65mm) | - | - |