- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Diode Type
- Rep Pk Reverse Voltage-Max
- Configuration
- Output Current-Max
- Non-rep Pk Forward Current-Max
- Number of Phases
- Number of Elements
- Surface Mount
Attribute column
Manufacturer
International Rectifier Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR25XB06 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 4 | 1.05 V | INTERNATIONAL RECTIFIER CORP | - | 4 | 150 °C | - | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | - | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | - | R-PSFM-T4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 25 A | 1 | 600 V | - | 365 A | - | - | ||
![]() 200HF120M International Rectifier | In Stock | - | Datasheet | NO | - | - | 1.45 V | INTERNATIONAL RECTIFIER CORP | - | 1 | - | - | - | - | - | - | Obsolete | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | SINGLE | RECTIFIER DIODE | CATHODE | 200 A | 1 | 1200 V | - | 3700 A | - | - | ||
![]() SD203N10S10MSV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.65 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 125 °C | -40 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 200 A | 1 | 1000 V | DO-205AB | 5230 A | - | 1 µs | ||
![]() SD300N24PC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.83 V | INTERNATIONAL RECTIFIER CORP | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 380 A | 1 | 2400 V | DO-205AB | 5330 A | - | - | ||
![]() SD203R25S20PSC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.65 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | O-CUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | O-CUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 200 A | 1 | 2500 V | DO-205AB | 5230 A | - | 2 µs | ||
![]() IRKD250-10 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 3 | 1.29 V | INTERNATIONAL RECTIFIER CORP | - | 2 | 150 °C | - | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | POWER | LEAKAGE CURRENT IS NOT AT 25 DEG C | 8541.10.00.80 | UPPER | UNSPECIFIED | compliant | 3 | R-XUFM-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 250 A | 1 | 1000 V | - | 6180 A | 50000 µA | - | ||
![]() 200HFR160M International Rectifier | In Stock | - | Datasheet | NO | - | - | 1.45 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 180 °C | - | - | - | - | - | Obsolete | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | SINGLE | RECTIFIER DIODE | ANODE | 200 A | 1 | 1600 V | - | 3700 A | - | - | ||
![]() SD150R12MSC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | - | INTERNATIONAL RECTIFIER CORP | - | 1 | 180 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | O-CUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | DO-30 | No | e0 | No | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | 1 | O-CUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 150 A | 1 | 1200 V | DO-205AC | 3770 A | - | - | ||
![]() SD203N10S10P International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.7 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 125 °C | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | FAST RECOVERY | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 200 A | 1 | 1000 V | DO-205AB | 4400 A | - | 1 µs | ||
![]() SD200R16MV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.4 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 180 °C | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | DO-30 | No | - | - | EAR99 | - | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | unknown | 1 | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 200 A | 1 | 1600 V | DO-205AC | 4920 A | - | - | ||
![]() SD150N12MSV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.5 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 180 °C | -40 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | DO-30 | No | e0 | No | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | 1 | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 150 A | 1 | 1200 V | DO-205AC | 3770 A | - | - | ||
![]() SD500N40MTC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.7 V | INTERNATIONAL RECTIFIER CORP | CASE B-8 | 1 | 150 °C | -40 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | e0 | No | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | 1 | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 475 A | 1 | 4000 V | - | 7850 A | - | - | ||
![]() SD303C22S20C International Rectifier | In Stock | - | Datasheet | YES | SILICON | 2 | 2.26 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 125 °C | - | CERAMIC, METAL-SEALED COFIRED | O-CEDB-N2 | ROUND | DISK BUTTON | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | FAST RECOVERY | - | 8541.10.00.80 | END | NO LEAD | compliant | - | O-CEDB-N2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 350 A | 1 | 2200 V | DO-200AA | 5080 A | - | 2 µs | ||
![]() SD150R12PSV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.5 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 180 °C | -40 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | DO-30 | No | e0 | No | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | 1 | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 150 A | 1 | 1200 V | DO-205AC | 3770 A | - | - | ||
![]() SD1100C14C International Rectifier | In Stock | - | Datasheet | YES | SILICON | 2 | 1.31 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 180 °C | - | CERAMIC, METAL-SEALED COFIRED | O-CEDB-N2 | ROUND | DISK BUTTON | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | END | NO LEAD | compliant | - | O-CEDB-N2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 1400 A | 1 | 1400 V | - | 11450 A | - | - | ||
![]() SD153N06S10PBV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.55 V | INTERNATIONAL RECTIFIER CORP | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | FAST RECOVERY | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 150 A | 1 | 600 V | - | 3770 A | - | 1 µs | ||
![]() SD153R08S10P International Rectifier | In Stock | - | Datasheet | NO | - | - | 1.6 V | INTERNATIONAL RECTIFIER CORP | - | 1 | - | - | - | - | - | - | Transferred | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | SINGLE | RECTIFIER DIODE | - | 150 A | 1 | 800 V | - | 3800 A | - | 1 µs | ||
![]() SD600R12PSC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.3 V | INTERNATIONAL RECTIFIER CORP | B-8 | 1 | 180 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | O-CUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | 1 | O-CUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 600 A | 1 | 1200 V | - | 13600 A | - | - | ||
![]() SD203N16S10PV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.65 V | INTERNATIONAL RECTIFIER CORP | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | FAST RECOVERY | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 200 A | 1 | 1600 V | - | 4400 A | - | 1 µs | ||
![]() 45LF140 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.33 V | INTERNATIONAL RECTIFIER CORP | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 150 A | 1 | 1400 V | - | 3140 A | - | - |