- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Diode Type
- Rep Pk Reverse Voltage-Max
- Configuration
- Output Current-Max
- Non-rep Pk Forward Current-Max
- Number of Phases
- Number of Elements
- Surface Mount
Attribute column
Manufacturer
International Rectifier Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 43HF140M International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.3 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | - | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | - | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 40 A | 1 | 1400 V | DO-203AB | 500 A | - | ||
![]() JAN1N1199RA International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | - | INTERNATIONAL RECTIFIER CORP | - | - | 1 | - | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Transferred | DO-4 | No | e0 | No | EAR99 | TIN LEAD | MEDIUM POWER | - | 8541.10.00.80 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500/260 | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 12 A | 1 | 50 V | DO-203AA | 240 A | - | ||
![]() SD153N04S10MBV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.6 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 125 °C | -40 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 150 A | 1 | 400 V | DO-205AC | 4480 A | 1 µs | ||
![]() R23DR18B International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.53 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 200 °C | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 290 A | 1 | 1800 V | DO-205AB | 6800 A | - | ||
![]() SD253R04S15PSV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.4 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 125 °C | -40 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 250 A | 1 | 400 V | DO-205AB | 5600 A | 1.5 µs | ||
![]() SD500R40MC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.66 V | INTERNATIONAL RECTIFIER CORP | CASE B-8 | - | 1 | 150 °C | -40 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | e0 | No | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | 1 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 475 A | 1 | 4000 V | - | 7850 A | - | ||
![]() 12FL60 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.4 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 150 °C | - | METAL | DO-4, 1 PIN | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | No | e0 | - | EAR99 | TIN LEAD | FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 12 A | 1 | 600 V | DO-203AA | 150 A | 0.2 μs | ||
![]() SD600R02PC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.31 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 600 A | 1 | 200 V | - | 11450 A | - | ||
![]() SD203R16S15MSV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.65 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 125 °C | -40 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 200 A | 1 | 1600 V | DO-205AB | 5230 A | 1.5 μs | ||
![]() SR230 WEITRON INTERNATIONAL CO., LTD. | In Stock | - | Datasheet | NO | - | - | 0.55 V | WEITRON TECHNOLOGY CO LTD | - | - | 1 | 150 °C | - | - | - | - | - | Contact Manufacturer | - | Yes | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 30 V | - | 50 A | - | ||
![]() R23A6B International Rectifier | In Stock | - | Datasheet | YES | SILICON | 2 | 1.52 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 200 °C | - | CERAMIC, METAL-SEALED COFIRED | O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | END | NO LEAD | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 730 A | 1 | 600 V | DO-200AA | 8400 A | - | ||
![]() 150U80DM International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.47 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 180 °C | -40 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | DO-8 | No | e0 | - | EAR99 | TIN LEAD | HIGH VOLTAGE | FREE WHEELING DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | 1 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 150 A | 1 | 800 V | DO-205AA | 3140 A | - | ||
![]() 43HF20 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.3 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | - | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | compliant | - | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 40 A | 1 | 200 V | DO-203AB | 500 A | - | ||
![]() SD500N45PTC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.7 V | INTERNATIONAL RECTIFIER CORP | CASE B-8 | - | 1 | 150 °C | -40 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | e0 | No | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | 1 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 475 A | 1 | 4500 V | - | 7850 A | - | ||
![]() 87HFR100M International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.2 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 180 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Transferred | DO-5 | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | compliant | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 85 A | 1 | 1000 V | DO-203AB | 1800 A | - | ||
![]() SD4000C30R International Rectifier | In Stock | - | Datasheet | YES | SILICON | 2 | 1.44 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 150 °C | - | CERAMIC, METAL-SEALED COFIRED | O-CEDB-N2 | ROUND | DISK BUTTON | Transferred | DISC | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | HIGH SURGE CAPABILITY | 8541.10.00.80 | END | NO LEAD | compliant | 2 | - | O-CEDB-N2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 4450 A | 1 | 3000 V | - | 60000 A | - | ||
![]() SD400R10M International Rectifier | In Stock | - | Datasheet | NO | - | - | 1.62 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 190 °C | - | - | - | - | - | Transferred | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 400 A | 1 | 1000 V | - | 8200 A | - | ||
![]() A16FR40M International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.23 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 1 | - | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | - | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 16 A | 1 | 400 V | - | 310 A | - | ||
![]() 71HFR80M International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.35 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 180 °C | -65 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | DO-5 | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | 1 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 70 A | 1 | 800 V | DO-203AB | 1250 A | - | ||
![]() 150L20AM International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.33 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 200 °C | -40 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | DO-30 | No | e0 | - | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | 1 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 150 A | 1 | 200 V | DO-205AC | 3740 A | - |