- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Diode Type
- Rep Pk Reverse Voltage-Max
- Configuration
- Output Current-Max
- Non-rep Pk Forward Current-Max
- Number of Phases
- Number of Elements
- Surface Mount
Attribute column
Manufacturer
International Rectifier Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD153N06S10PV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.55 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | FAST RECOVERY | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 150 A | 1 | 600 V | - | 3770 A | - | 1 µs | ||
![]() IRKE195-08 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 3 | 1.32 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | HIGH VOLTAGE POWER | FREE WHEELING DIODE | 8541.10.00.80 | UPPER | UNSPECIFIED | compliant | - | UL RECOGNIZED | R-PUFM-X3 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 195 A | 1 | 800 V | - | 4980 A | 50000 µA | - | ||
![]() 301UR240 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.62 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 300 A | 1 | 2400 V | DO-205AB | 6250 A | - | - | ||
![]() SD203N14S20PV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.65 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | FAST RECOVERY | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 200 A | 1 | 1400 V | - | 4400 A | - | 2 µs | ||
![]() SD233R45S50MC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 3.2 V | INTERNATIONAL RECTIFIER CORP | B-8 | - | 1 | 125 °C | -40 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | 1 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 235 A | 1 | 4500 V | - | 5760 A | - | 5 μs | ||
![]() MBR20100CT-1 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 3 | 0.7 V | INTERNATIONAL RECTIFIER CORP | - | - | 2 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, MODIFIED TO-262, 3 PIN | RECTANGULAR | IN-LINE | Transferred | TO-262AA | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | SINGLE | THROUGH-HOLE | compliant | 3 | - | R-PSIP-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 10 A | 1 | 100 V | TO-262AA | 150 A | - | - | ||
![]() 300UR20AM International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.4 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | DO-9 | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | unknown | 1 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 300 A | 1 | 200 V | DO-205AB | 6850 A | - | - | ||
![]() A25FR20M International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.3 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Transferred | DO-4 | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | compliant | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 25 A | 1 | 200 V | DO-203AA | 373 A | - | - | ||
![]() 150HF40M International Rectifier | In Stock | - | Datasheet | NO | - | - | 1.54 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | - | - | - | - | - | - | Transferred | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 150 A | 1 | 400 V | - | 2900 A | - | - | ||
![]() SD153N08S15PBV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.55 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | FAST RECOVERY | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 150 A | 1 | 800 V | - | 3770 A | - | 1.5 µs | ||
![]() SD203N20S20MSV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.65 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 125 °C | -40 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | - | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 200 A | 1 | 2000 V | DO-205AB | 5230 A | - | 2 µs | ||
![]() 1N3085R International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.2 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 200 °C | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | DO-30 | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | unknown | 1 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 150 A | 1 | 100 V | DO-205AC | 3000 A | - | - | ||
![]() IRD3909RM International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.8 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 125 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | FAST RECOVERY | - | 8541.10.00.80 | UPPER | SOLDER LUG | compliant | - | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 30 A | 1 | 50 V | DO-203AB | 300 A | - | 0.35 µs | ||
![]() 150KSR40AM International Rectifier | In Stock | - | Datasheet | NO | - | - | 1.33 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 200 °C | - | - | - | - | - | Obsolete | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 150 A | 1 | 400 V | - | 3740 A | - | - | ||
![]() SD203R08S10MSC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.65 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | O-CUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-CUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 200 A | 1 | 800 V | DO-205AB | 5230 A | - | 1 µs | ||
![]() SD400C22C International Rectifier | In Stock | - | Datasheet | YES | SILICON | 2 | 1.86 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | - | - | CERAMIC, METAL-SEALED COFIRED | O-CEDB-N2 | ROUND | DISK BUTTON | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | END | NO LEAD | compliant | - | - | O-CEDB-N2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 800 A | 1 | 2200 V | DO-200AA | 7265 A | - | - | ||
![]() 86HF120M International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.2 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 180 °C | -65 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | DO-5 | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | 1 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 85 A | 1 | 1200 V | DO-203AB | 1800 A | - | - | ||
![]() 70HAR120M International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.35 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 1 | - | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | - | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 70 A | 1 | 1200 V | - | 1050 A | - | - | ||
![]() 200HF20 International Rectifier | In Stock | - | Datasheet | NO | - | - | 1.45 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 180 °C | - | - | - | - | - | Obsolete | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | CATHODE | 200 A | 1 | 200 V | - | 3700 A | - | - | ||
![]() SD150R08MSC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | - | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 180 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | O-CUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | DO-30 | No | e0 | No | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | 1 | - | O-CUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 150 A | 1 | 800 V | DO-205AC | 3770 A | - | - |