- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Diode Type
- Rep Pk Reverse Voltage-Max
- Configuration
- Output Current-Max
- Non-rep Pk Forward Current-Max
- Number of Phases
- Number of Elements
- Surface Mount
Attribute column
Manufacturer
International Rectifier Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD453R25S30PTC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.9 V | INTERNATIONAL RECTIFIER CORP | B-8 | - | 1 | 150 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | O-CUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | 1 | - | O-CUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 450 A | 1 | 2500 V | - | 10050 A | - | 3 µs | ||
![]() SD8500C02R International Rectifier | In Stock | - | Datasheet | YES | SILICON | 2 | 0.97 V | INTERNATIONAL RECTIFIER CORP | B-44 | - | 1 | 200 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | e0 | - | EAR99 | TIN LEAD | HIGH VOLTAGE POWER | - | 8541.10.00.80 | END | NO LEAD | - | compliant | - | 2 | - | O-CEDB-N2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 9570 A | 1 | 200 V | - | 100000 A | - | - | ||
![]() IRKD320-30 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 3 | 1.3 V | INTERNATIONAL RECTIFIER CORP | - | - | 2 | 175 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | HIGH VOLTAGE POWER | FREE WHEELING DIODE | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 3 | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 320 A | 1 | 3000 V | - | 10580 A | - | - | ||
![]() 85HFLR10S10 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.75 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 1 | 125 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | No | - | - | EAR99 | - | FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | UPPER | SOLDER LUG | - | unknown | - | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 85 A | 1 | 100 V | DO-203AB | 1369 A | - | 1 µs | ||
![]() 86HFR140M International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.2 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 150 °C | -65 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | DO-5 | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | 1 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 85 A | 1 | 1400 V | DO-203AB | 1800 A | - | - | ||
![]() 43HFR40M International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.3 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | - | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | unknown | - | - | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 40 A | 1 | 400 V | DO-203AB | 500 A | - | - | ||
![]() SD300R18PC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.83 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 380 A | 1 | 1800 V | DO-205AB | 5330 A | - | - | ||
![]() SD150N25MSC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.5 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 180 °C | - | CERAMIC, METAL-SEALED COFIRED | O-CUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | DO-30 | No | - | - | EAR99 | - | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | 1 | - | O-CUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 200 A | 1 | 2500 V | DO-205AC | 4920 A | - | - | ||
![]() 16FL20S10 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.4 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 150 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | No | e0 | - | EAR99 | TIN LEAD | FAST RECOVERY | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | compliant | - | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 16 A | 1 | 200 V | DO-203AA | 190 A | - | 1 µs | ||
![]() SD203N20S20PBC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.65 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 125 °C | - | CERAMIC, METAL-SEALED COFIRED | O-CUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | - | - | O-CUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 200 A | 1 | 2000 V | DO-205AB | 5230 A | - | 2 µs | ||
![]() A16F60M International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.23 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | - | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | compliant | - | - | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 16 A | 1 | 600 V | DO-203AA | 310 A | - | - | ||
![]() SD203R04S10PV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.65 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 125 °C | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | - | - | EAR99 | - | HIGH VOLTAGE HIGH POWER FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 200 A | 1 | 400 V | DO-205AB | 5230 A | - | 1 µs | ||
![]() SD800C45LPBF International Rectifier | In Stock | - | Datasheet | YES | SILICON | 2 | 1.95 V | INTERNATIONAL RECTIFIER CORP | B-PUK | - | 1 | 150 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | DO-200AB | Yes | - | Yes | EAR99 | - | HIGH VOLTAGE POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | END | NO LEAD | 260 | compliant | 40 | 2 | - | O-CEDB-N2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 1065 A | 1 | 4500 V | DO-200AB | 12800 A | - | - | ||
![]() 150LR100AM International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.33 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 200 °C | -40 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | DO-30 | No | e0 | No | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | 1 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 150 A | 1 | 1000 V | DO-205AC | 3740 A | - | - | ||
![]() 87HFR40M International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.2 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 180 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Transferred | DO-5 | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | compliant | - | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 85 A | 1 | 400 V | DO-203AB | 1800 A | - | - | ||
![]() SD253R06S20P International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.4 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | FAST RECOVERY | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 250 A | 1 | 600 V | DO-205AB | 4500 A | - | 2 µs | ||
![]() SD500N40MSC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.7 V | INTERNATIONAL RECTIFIER CORP | CASE B-8 | - | 1 | 150 °C | -40 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | e0 | No | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | 1 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 475 A | 1 | 4000 V | - | 7850 A | - | - | ||
![]() IRKE71/14 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 2 | 1.3 V | INTERNATIONAL RECTIFIER CORP | ADD-A-PAK-2 | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PUFM-X2 | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | - | - | EAR99 | - | POWER | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | 2 | - | R-PUFM-X2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 70 A | 1 | 1400 V | - | 1570 A | - | - | ||
![]() SD153N16S15PV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.55 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 125 °C | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | - | - | EAR99 | - | HIGH VOLTAGE HIGH POWER FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 150 A | 1 | 1600 V | DO-205AC | 4480 A | - | 1.5 µs | ||
![]() T110HF140 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 3 | 1.35 V | INTERNATIONAL RECTIFIER CORP | D-56 | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PUFM-D3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | e0 | - | EAR99 | TIN LEAD | POWER | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | unknown | - | 2 | - | R-PUFM-D3 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 110 A | 1 | 1400 V | - | 1780 A | 100 µA | - |