- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Diode Type
- Rep Pk Reverse Voltage-Max
- Configuration
- Output Current-Max
- Non-rep Pk Forward Current-Max
- Number of Phases
- Number of Elements
- Surface Mount
Attribute column
Manufacturer
International Rectifier Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD150R06M International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.5 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 180 °C | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 150 A | 1 | 600 V | DO-205AC | 2500 A | - | - | ||
![]() SD153N04S10PBV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.55 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 125 °C | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 150 A | 1 | 400 V | DO-205AC | 4480 A | - | 1 µs | ||
![]() IRKE165-14 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 2 | 1.57 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X2 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | HIGH VOLTAGE POWER | LEAKAGE CURRENT IS NOT AT 25 DEG C | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 2 | R-XUFM-X2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 165 A | 1 | 1400 V | - | 4200 A | 50000 µA | - | ||
![]() SD203R04S20PV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.65 V | INTERNATIONAL RECTIFIER CORP | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | FAST RECOVERY | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 200 A | 1 | 400 V | - | 4400 A | - | 2 µs | ||
![]() SD200N24PSC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.4 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 180 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | O-CUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | DO-30 | No | e0 | - | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | 1 | O-CUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 200 A | 1 | 2400 V | DO-205AC | 4920 A | - | - | ||
![]() IRKD250-14 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 3 | 1.29 V | INTERNATIONAL RECTIFIER CORP | - | 2 | 150 °C | - | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | POWER | LEAKAGE CURRENT IS NOT AT 25 DEG C | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 3 | R-XUFM-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 250 A | 1 | 1400 V | - | 6180 A | 50000 µA | - | ||
![]() 200HF120PSV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.4 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 180 °C | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | - | - | EAR99 | - | GENERAL PURPOSE | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 200 A | 1 | 1200 V | DO-205AC | 4610 A | - | - | ||
![]() 42HFR20M International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.3 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 190 °C | -65 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | DO-5 | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | 1 | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 40 A | 1 | 200 V | DO-203AB | 595 A | - | - | ||
![]() 43HFR140M International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.3 V | INTERNATIONAL RECTIFIER CORP | - | 1 | - | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | unknown | - | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 40 A | 1 | 1400 V | DO-203AB | 500 A | - | - | ||
![]() R23A14A International Rectifier | In Stock | - | Datasheet | YES | SILICON | 2 | 1.59 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 200 °C | - | CERAMIC, METAL-SEALED COFIRED | O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | END | NO LEAD | - | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 675 A | 1 | 1400 V | DO-200AA | 8000 A | - | - | ||
![]() 150HF120M International Rectifier | In Stock | - | Datasheet | NO | - | - | 1.54 V | INTERNATIONAL RECTIFIER CORP | - | 1 | - | - | - | - | - | - | Transferred | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 150 A | 1 | 1200 V | - | 2900 A | - | - | ||
![]() S2MA-E3/5AT-KT Kingtronics International Company | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD400N12M International Rectifier | In Stock | - | Datasheet | NO | - | - | 1.62 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 190 °C | - | - | - | - | - | Obsolete | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 400 A | 1 | 1200 V | - | 8200 A | - | - | ||
![]() SD150R08PV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.5 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 180 °C | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | DO-30 | No | - | - | EAR99 | - | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | 1 | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 150 A | 1 | 800 V | DO-205AC | 3770 A | - | - | ||
![]() SD153N08S20PV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.55 V | INTERNATIONAL RECTIFIER CORP | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | FAST RECOVERY | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 150 A | 1 | 800 V | - | 3770 A | - | 2 µs | ||
![]() SD203R04S15P International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.7 V | INTERNATIONAL RECTIFIER CORP | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | FAST RECOVERY | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 200 A | 1 | 400 V | DO-205AB | 4400 A | - | 1.5 µs | ||
![]() R23DR20A International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.53 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 200 °C | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 290 A | 1 | 2000 V | DO-205AB | 6800 A | - | - | ||
![]() SD400N02P International Rectifier | In Stock | - | Datasheet | NO | - | - | 1.62 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 190 °C | - | - | - | - | - | Obsolete | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 400 A | 1 | 200 V | - | 8200 A | - | - | ||
![]() SD703C12S30LPBF International Rectifier | In Stock | - | Datasheet | YES | SILICON | 2 | 1.85 V | INTERNATIONAL RECTIFIER CORP | B-PUK | 1 | 150 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | DO-200AB | Yes | - | Yes | EAR99 | - | HIGH VOLTAGE HIGH POWER FAST SOFT RECOVERY | FREEWHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | END | NO LEAD | 260 | compliant | 40 | 2 | O-CEDB-N2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 790 A | 1 | 1200 V | DO-200AB | 10050 A | - | 5 µs | ||
![]() SD300R30PC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.83 V | INTERNATIONAL RECTIFIER CORP | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 380 A | 1 | 3000 V | DO-205AB | 5330 A | - | - |