- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Diode Type
- Rep Pk Reverse Voltage-Max
- Configuration
- Output Current-Max
- Non-rep Pk Forward Current-Max
- Number of Phases
- Number of Elements
- Surface Mount
Attribute column
Manufacturer
International Rectifier Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD203N04S10PBC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.65 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | O-CUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | - | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | - | - | O-CUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 200 A | 1 | 400 V | DO-205AB | 5230 A | - | 1 µs | ||
![]() SD153N06S20PV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.55 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | FAST RECOVERY | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 150 A | 1 | 600 V | - | 3770 A | - | 2 µs | ||
![]() IRKE195-06 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 2 | 1.32 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X2 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | HIGH VOLTAGE POWER | LEAKAGE CURRENT IS NOT AT 25 DEG C | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 2 | - | R-XUFM-X2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 195 A | 1 | 600 V | - | 4980 A | 50000 µA | - | ||
![]() R23A12B International Rectifier | In Stock | - | Datasheet | YES | SILICON | 2 | 1.73 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 200 °C | - | CERAMIC, METAL-SEALED COFIRED | O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 635 A | 1 | 1200 V | DO-200AA | 7200 A | - | - | ||
![]() JANTX1N1203RA International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | - | INTERNATIONAL RECTIFIER CORP | - | - | 1 | - | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Transferred | DO-4 | No | - | No | EAR99 | - | MEDIUM POWER | - | 8541.10.00.80 | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | NOT SPECIFIED | 1 | MIL-19500/260 | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 12 A | 1 | 300 V | DO-203AA | 240 A | - | - | ||
![]() 41HFR10M International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.3 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 190 °C | -65 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | DO-5 | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | 1 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 40 A | 1 | 100 V | DO-203AB | 595 A | - | - | ||
![]() SD703C12S30LPBF International Rectifier | In Stock | - | Datasheet | YES | SILICON | 2 | 1.85 V | INTERNATIONAL RECTIFIER CORP | B-PUK | - | 1 | 150 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | DO-200AB | Yes | - | Yes | EAR99 | - | HIGH VOLTAGE HIGH POWER FAST SOFT RECOVERY | FREEWHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | END | NO LEAD | 260 | compliant | 40 | 2 | - | O-CEDB-N2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 790 A | 1 | 1200 V | DO-200AB | 10050 A | - | 5 µs | ||
![]() SD300R30PC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.83 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 380 A | 1 | 3000 V | DO-205AB | 5330 A | - | - | ||
![]() T40HFL40S05 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 3 | 1.6 V | INTERNATIONAL RECTIFIER CORP | D-56 | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | R-PUFM-D3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | - | - | EAR99 | - | FAST RECOVERY POWER | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | unknown | - | 2 | - | R-PUFM-D3 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 40 A | 1 | 400 V | - | 420 A | 100 µA | 0.5 µs | ||
![]() SD153R08S20P International Rectifier | In Stock | - | Datasheet | NO | - | - | 1.6 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | - | - | - | - | - | - | Transferred | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 150 A | 1 | 800 V | - | 3800 A | - | 2 µs | ||
![]() SD150N16PV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.5 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 180 °C | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | DO-30 | No | - | - | EAR99 | - | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | 1 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 150 A | 1 | 1600 V | DO-205AC | 3770 A | - | - | ||
![]() 305U80 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.62 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 200 °C | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 330 A | 1 | 800 V | DO-205AB | 8640 A | - | - | ||
![]() SD203R14S15PSC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.65 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | O-CUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | - | - | O-CUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 200 A | 1 | 1400 V | DO-205AB | 5230 A | - | 1.5 µs | ||
![]() 150K5AM International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.33 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 200 °C | -40 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | DO-8 | No | e0 | - | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | 1 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 150 A | 1 | 50 V | DO-205AA | 3740 A | - | - | ||
![]() SD150N04MSV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.5 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 180 °C | -40 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | DO-30 | No | e0 | No | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | 1 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 150 A | 1 | 400 V | DO-205AC | 3770 A | - | - | ||
![]() SD203R10S10P International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.7 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | FAST RECOVERY | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 200 A | 1 | 1000 V | DO-205AB | 4400 A | - | 1 µs | ||
![]() SD400N02P International Rectifier | In Stock | - | Datasheet | NO | - | - | 1.62 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 190 °C | - | - | - | - | - | Obsolete | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 400 A | 1 | 200 V | - | 8200 A | - | - | ||
![]() 6FLR100S10 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.4 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 1 | 150 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | No | - | - | EAR99 | - | FAST RECOVERY | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | unknown | - | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 6 A | 1 | 1000 V | DO-203AA | 115 A | - | 1 µs | ||
![]() R23DR16A International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.43 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 200 °C | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 300 A | 1 | 1600 V | DO-205AB | 7200 A | - | - | ||
![]() SD500N45MC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.66 V | INTERNATIONAL RECTIFIER CORP | CASE B-8 | - | 1 | 150 °C | -40 °C | METAL | CASE B-8, 1 PIN | ROUND | POST/STUD MOUNT | Transferred | - | No | e0 | No | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | 1 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 475 A | 1 | 4500 V | - | 7850 A | - | - |