- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Diode Type
- Rep Pk Reverse Voltage-Max
- Configuration
- Output Current-Max
- Non-rep Pk Forward Current-Max
- Number of Phases
- Number of Elements
- Surface Mount
Attribute column
Manufacturer
International Rectifier Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max | Reverse Test Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 150L100AM International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.33 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 200 °C | -40 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | DO-30 | No | e0 | - | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | 1 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 150 A | 1 | 1000 V | DO-205AC | 3740 A | - | - | - | ||
![]() B40CL60S02 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 3 | 1.55 V | INTERNATIONAL RECTIFIER CORP | - | 2 | 125 °C | -40 °C | PLASTIC/EPOXY | R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Transferred | MODULE | No | e0 | - | EAR99 | TIN LEAD | FAST RECOVERY | - | 8541.10.00.80 | UPPER | UNSPECIFIED | compliant | 3 | UL RECOGNIZED | R-PUFM-X3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 40 A | 1 | 600 V | - | 500 A | 100 μA | 0.2 μs | - | ||
![]() A25FR100M International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 0.9 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Transferred | DO-4 | No | e0 | No | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | compliant | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 25 A | 1 | 1000 V | DO-203AA | 373 A | - | - | - | ||
![]() 300U10AM International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.4 V | INTERNATIONAL RECTIFIER CORP | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | DO-9 | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | unknown | 1 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 300 A | 1 | 100 V | DO-205AB | 6850 A | - | - | - | ||
![]() SD203R08S10PC International Rectifier | In Stock | - | Datasheet | - | - | - | 1.65 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 125 °C | - | - | - | - | - | Transferred | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 200 A | 1 | 800 V | - | 4200 A | - | - | - | ||
![]() A12FR60 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.26 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 175 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Transferred | DO-4 | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 12 A | 1 | 600 V | DO-203AA | 280 A | - | - | - | ||
![]() 150KSR60AM International Rectifier | In Stock | - | Datasheet | NO | - | - | 1.33 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 200 °C | - | - | - | - | - | Obsolete | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 150 A | 1 | 600 V | - | 3740 A | - | - | - | ||
![]() SD600N10PC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.31 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 180 °C | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 600 A | 1 | 1000 V | - | 11450 A | - | - | - | ||
![]() 71HA160 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.35 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 180 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | compliant | - | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 70 A | 1 | 1600 V | DO-203AB | 1250 A | - | - | - | ||
![]() 305UR100 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.62 V | INTERNATIONAL RECTIFIER CORP | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 300 A | 1 | 1000 V | DO-205AB | 6250 A | - | - | - | ||
![]() SD203N12S15PSC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.65 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | O-CUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | - | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-CUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 200 A | 1 | 1200 V | DO-205AB | 5230 A | - | 1.5 μs | - | ||
![]() 45LFR160 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.33 V | INTERNATIONAL RECTIFIER CORP | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 150 A | 1 | 1600 V | - | 3140 A | - | - | - | ||
![]() 6FLR20S10 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.4 V | INTERNATIONAL RECTIFIER CORP | 1 | 1 | 150 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | No | - | - | EAR99 | - | FAST RECOVERY | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 6 A | 1 | 200 V | DO-203AA | 115 A | - | 1 μs | - | ||
![]() 40HFL80S02 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.9 V | INTERNATIONAL RECTIFIER CORP | 1 | 1 | 125 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | No | - | - | EAR99 | - | FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 40 A | 1 | 800 V | DO-203AB | 420 A | - | 0.07 μs | - | ||
![]() 150KSR10A International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.33 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 200 °C | -40 °C | METAL | - | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | HIGH VOLTAGE HIGH POWER | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | - | - | O-MUPM-D1 | - | SINGLE | RECTIFIER DIODE | ANODE | 150 A | 1 | 100 V | - | 3740 A | 35000 μA | - | 100 V | ||
![]() 150LR100A International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.33 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 200 °C | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | DO-30 | No | - | - | EAR99 | - | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | unknown | 1 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 150 A | 1 | 1000 V | DO-205AC | 3740 A | - | - | - | ||
![]() 87HFR60M International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.2 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 180 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Transferred | DO-5 | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | compliant | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 85 A | 1 | 600 V | DO-203AB | 1800 A | - | - | - | ||
![]() IRKE195-04 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 3 | 1.32 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | HIGH VOLTAGE POWER | FREE WHEELING DIODE | 8541.10.00.80 | UPPER | UNSPECIFIED | compliant | - | UL RECOGNIZED | R-PUFM-X3 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 195 A | 1 | 400 V | - | 4980 A | 50000 μA | - | - | ||
![]() SD203N08S10MSC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.65 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | O-CUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | - | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-CUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 200 A | 1 | 800 V | DO-205AB | 5230 A | - | 1 μs | - | ||
![]() A12F100M International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.26 V | INTERNATIONAL RECTIFIER CORP | - | 1 | - | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | compliant | - | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 12 A | 1 | 1000 V | DO-203AA | 235 A | - | - | - |