- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Diode Type
- Rep Pk Reverse Voltage-Max
- Configuration
- Output Current-Max
- Non-rep Pk Forward Current-Max
- Number of Phases
- Number of Elements
- Surface Mount
Attribute column
Manufacturer
International Rectifier Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD150N25PSV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | - | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 150 °C | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | DO-30 | No | e0 | No | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | 1 | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 200 A | 1 | 2500 V | DO-205AC | 4920 A | - | ||
![]() 300UR010AM International Rectifier | In Stock | - | Datasheet | NO | - | - | 1.4 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 200 °C | - | - | - | - | - | Obsolete | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | SINGLE | RECTIFIER DIODE | - | 300 A | 1 | 100 V | - | 6850 A | - | ||
![]() 200HF60PV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.45 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 200 A | 1 | 600 V | - | 3870 A | - | ||
![]() SD203N12S15PSV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.65 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 125 °C | -40 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 200 A | 1 | 1200 V | DO-205AB | 5230 A | 1.5 μs | ||
![]() 301UR100 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.62 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 300 A | 1 | 1000 V | DO-205AB | 6250 A | - | ||
![]() SD150N14PV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.5 V | INTERNATIONAL RECTIFIER CORP | - | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 150 A | 1 | 1400 V | - | 3170 A | - | ||
![]() SD453R12S20MSC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 2.2 V | INTERNATIONAL RECTIFIER CORP | B-8 | - | 1 | 150 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | O-CUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | 1 | O-CUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 400 A | 1 | 1200 V | - | 9730 A | 2 µs | ||
![]() 40HFLR80S10 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.95 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 1 | 125 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | No | - | - | EAR99 | - | FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | 1 | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 40 A | 1 | 800 V | DO-203AB | 500 A | 1 µs |