- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Diode Type
- Rep Pk Reverse Voltage-Max
- Configuration
- Output Current-Max
- Non-rep Pk Forward Current-Max
- Number of Phases
- Number of Elements
- Surface Mount
Attribute column
Manufacturer
International Rectifier Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD150N08PSC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | - | INTERNATIONAL RECTIFIER CORP | - | 1 | 180 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | O-CUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | DO-30 | No | e0 | No | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | 1 | O-CUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 150 A | 1 | 800 V | DO-205AC | 3770 A | - | - | ||
![]() R23DR18B International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.53 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 200 °C | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 290 A | 1 | 1800 V | DO-205AB | 6800 A | - | - | ||
![]() SD253R04S15PSV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.4 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 125 °C | -40 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 250 A | 1 | 400 V | DO-205AB | 5600 A | - | 1.5 µs | ||
![]() SD500R40MC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.66 V | INTERNATIONAL RECTIFIER CORP | CASE B-8 | 1 | 150 °C | -40 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | e0 | No | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | 1 | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 475 A | 1 | 4000 V | - | 7850 A | - | - | ||
![]() SD203N12S15P International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.7 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 125 °C | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | FAST RECOVERY | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 200 A | 1 | 1200 V | DO-205AB | 4400 A | - | 1.5 μs | ||
![]() IRKE195-14 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 2 | 1.32 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X2 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | HIGH VOLTAGE POWER | LEAKAGE CURRENT IS NOT AT 25 DEG C | 8541.10.00.80 | UPPER | UNSPECIFIED | compliant | 2 | R-XUFM-X2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 195 A | 1 | 1400 V | - | 4980 A | 50000 μA | - | ||
![]() SD6000C20R International Rectifier | In Stock | - | Datasheet | YES | SILICON | 2 | 1.22 V | INTERNATIONAL RECTIFIER CORP | CASE B-44 | 1 | 175 °C | - | CERAMIC, METAL-SEALED COFIRED | O-CEDB-N2 | ROUND | DISK BUTTON | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | HIGH VOLTAGE POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | END | NO LEAD | compliant | 2 | O-CEDB-N2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 6690 A | 1 | 2000 V | - | 80000 A | - | - | ||
![]() SD203N25S20PBC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.65 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 125 °C | - | CERAMIC, METAL-SEALED COFIRED | O-CUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | O-CUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 200 A | 1 | 2500 V | DO-205AB | 5230 A | - | 2 μs | ||
![]() R23A14B International Rectifier | In Stock | - | Datasheet | YES | SILICON | 2 | 1.73 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 200 °C | - | CERAMIC, METAL-SEALED COFIRED | O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | END | NO LEAD | unknown | - | O-CEDB-N2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 635 A | 1 | 1400 V | DO-200AA | 7200 A | - | - | ||
![]() SD203R12S10PV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.65 V | INTERNATIONAL RECTIFIER CORP | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | FAST RECOVERY | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 200 A | 1 | 1200 V | - | 4400 A | - | 1 μs | ||
![]() 50WQ06FTR International Rectifier | In Stock | - | Datasheet | YES | SILICON | 2 | 0.66 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 125 °C | - | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | TO-252AA | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | GULL WING | compliant | 3 | R-PSSO-G2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 5.5 A | 1 | 60 V | TO-252AA | 360 A | 30000 μA | - | ||
![]() SD153N12S20PV International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.55 V | INTERNATIONAL RECTIFIER CORP | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | FAST RECOVERY | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 150 A | 1 | 1200 V | - | 3770 A | - | 2 μs | ||
![]() SD200R12MBC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | - | INTERNATIONAL RECTIFIER CORP | - | 1 | 180 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | O-CUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-30 | No | e0 | No | EAR99 | TIN LEAD | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | SOLDER LUG | compliant | 1 | O-CUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 200 A | 1 | 1200 V | DO-205AC | 4920 A | - | - | ||
![]() T40HFL80S05 International Rectifier | In Stock | - | Datasheet | NO | SILICON | 3 | 1.6 V | INTERNATIONAL RECTIFIER CORP | D-56 | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | R-PUFM-D3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | - | - | EAR99 | - | FAST RECOVERY POWER | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | 2 | R-PUFM-D3 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 40 A | 1 | 800 V | - | 420 A | 100 µA | 0.5 µs | ||
![]() 150LR120A International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.33 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 200 °C | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 150 A | 1 | 1200 V | DO-205AC | 3140 A | - | - | ||
![]() 150L80A International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.33 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 200 °C | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Transferred | DO-30 | No | - | - | EAR99 | - | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | unknown | 1 | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 150 A | 1 | 800 V | DO-205AC | 3740 A | - | - | ||
![]() 150KS40AM International Rectifier | In Stock | - | Datasheet | NO | - | - | 1.33 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 200 °C | - | - | - | - | - | Obsolete | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | SINGLE | RECTIFIER DIODE | - | 150 A | 1 | 400 V | - | 3740 A | - | - | ||
![]() SD200N22MC International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.4 V | INTERNATIONAL RECTIFIER CORP | - | 1 | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 200 A | 1 | 2200 V | - | 4140 A | - | - | ||
![]() SD303C02S15C International Rectifier | In Stock | - | Datasheet | YES | SILICON | 2 | 2.26 V | INTERNATIONAL RECTIFIER CORP | - | 1 | 125 °C | - | CERAMIC, METAL-SEALED COFIRED | O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | e0 | - | EAR99 | TIN LEAD | FAST RECOVERY | - | 8541.10.00.80 | END | NO LEAD | compliant | - | O-CEDB-N2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 350 A | 1 | 200 V | DO-200AA | 5080 A | - | 1.5 µs | ||
![]() A12F40M International Rectifier | In Stock | - | Datasheet | NO | SILICON | 1 | 1.26 V | INTERNATIONAL RECTIFIER CORP | - | 1 | - | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | compliant | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 12 A | 1 | 400 V | DO-203AA | 235 A | - | - |