- Packaging
- RoHS
- Current Rating
- Lead Free
- Voltage Rating (DC)
- Series
- Current - Average Rectified (Io) (per Diode)
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Mounting Type
- Operating Temperature - Junction
- Package / Case
Attribute column
Manufacturer
International Rectifier Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Current - Average Rectified (Io) (per Diode) | Lead Free Status / RoHS Status | MSL | Other Names | Package | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Power Rating | Current Rating | Base Part Number | Output Type | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Forward Voltage | Diode Configuration | Power | Thermal Resistance @ Natural | Reverse Recovery Time (trr) | Power Dissipation @ Temperature Rise | Diameter | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFA140MD60C International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 600 V | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | 140 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MBR2090CT-1 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 90 V | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() HFA100MD60D International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 600 V | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | 100 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 301CMQ045 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 408CNQ060 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 60 V | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() VS-6CWQ03FNPBF. International Rectifier | In Stock | - | - | - | - | 3 | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 4.24°C/W @ 100 LFM | - | - | - | - | - | - | - | 350 mV | - | - | -- | - | -- | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
![]() MBRB1545CTTRR International Rectifier | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | D2PAK | - | - | - | - | 7.5A | Contains lead / RoHS non-compliant | - | - | - | - | - | 50 V | - | Tape & Reel (TR) | - | 1 % | - | 1 (Unlimited) | 25 ppm/°C | - | 392 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | MBRB1545CT | - | - | - | - | - | Fast Recovery = 200mA (Io) | Schottky | 100µA @ 45V | - | 840mV @ 7.5A | -65°C ~ 150°C | 45V | - | 1 Pair Common Cathode | - | - | - | - | - | 550 µm | - | - | - | ||
![]() HFA120MD40C International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 400 V | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | 120 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 85CNQ015 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 400DMQ045 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 45 V | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() HFA140MD60D International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 600 V | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | 140 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 84CNQ040 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16 CTQ 100 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 401CNQ035 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 35 V | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | 10.3 nF | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 403CMQ080 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 80 V | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() BAV70UE6327HTSA1 International Rectifier | In Stock | - | - | Surface Mount | SC-74, SOT-457 | - | PG-SC74-6 | - | - | - | - | 200mA (DC) | Lead free / RoHS Compliant | - | BAV 70U E6327 BAV 70U E6327-ND BAV70UE6327BTSA1 BAV70UE6327HTSA1TR BAV70UE6327XT SP000012931 | - | - | - | 150 V | - | Tape & Reel (TR) | - | 1 % | - | 1 (Unlimited) | 50 ppm/°C | - | 56.2 Ω | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 150nA @ 70V | - | 1.25V @ 150mA | 150°C (Max) | 80V | - | 2 Pair Common Cathode | - | - | 4ns | - | - | 650 µm | - | - | - | ||
![]() 401CNQ040 International Rectifier | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Compliant | 40 V | - | - | Bulk | pushPIN™ | - | Active | - | - | Top Mount | - | - | - | - | - | - | 400 A | - | - | - | Push Pin | 0.500 (12.70mm) | 15.93°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | - | -- | -- | - | 1.969 (50.00mm) | 1.969 (50.00mm) | Lead Free | ||
![]() BAS12505WE6327HTSA1 International Rectifier | In Stock | - | - | Surface Mount | SC-70, SOT-323 | - | PG-SOT323-3 | - | - | - | - | 100mA (DC) | Lead free / RoHS Compliant | - | BAS 125-05W E6327 BAS 125-05W E6327-ND BAS12505WE6327 BAS12505WE6327HTSA1TR BAS12505WE6327XT SP000012256 | - | Non-Compliant | - | - | - | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 150nA @ 25V | - | 950mV @ 35mA | 150°C (Max) | 25V | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | ||
![]() BAV70WE6327BTSA1 International Rectifier | In Stock | - | - | Surface Mount | SC-70, SOT-323 | - | PG-SOT323-3 | - | - | - | - | 200mA (DC) | Lead free / RoHS Compliant | - | BAV 70W E6327 BAV 70W E6327-ND BAV70WE6327 BAV70WE6327BTSA1TR BAV70WE6327XT SP000014989 | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | BAV70W | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 150nA @ 70V | - | 1.25V @ 150mA | 150°C (Max) | 80V | - | 1 Pair Common Cathode | - | - | 4ns | - | - | - | - | - | - | ||
![]() 48CTQ0601 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Case | Yes | - | - | -25...+70°C | - | TEL | - | - | - | - | - | - | - | - | - | - | - | - | - | single | - | - | - | - | - | - | - | 1,25 A | - | - | - | - | - | 15 W | - | - | - | - | - | - | - | - |