- Packaging
- RoHS
- Current Rating
- Lead Free
- Voltage Rating (DC)
- Series
- Current - Average Rectified (Io) (per Diode)
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Mounting Type
- Operating Temperature - Junction
- Package / Case
Attribute column
Manufacturer
International Rectifier Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Conductor Material | Core Material | Base Product Number | Current - Average Rectified (Io) (per Diode) | ECCN | Harmonized Code | Itar Registered | Lead Free Status / RoHS Status | Mfr | Mounting Styles | MSL | Other Names | Package | Product Status | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Capacitance | Power Rating | Technology | Current Rating | Base Part Number | Output Type | Note | Termination Type | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Forward Voltage | Max Repetitive Reverse Voltage (Vrrm) | Diode Configuration | Max Forward Surge Current (Ifsm) | Power | Reverse Recovery Time (trr) | Height | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 409CNQ150 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() BAV70UE6327HTSA1 International Rectifier | In Stock | - | - | - | - | Surface Mount | SC-74, SOT-457 | - | PG-SC74-6 | - | - | - | - | 200mA (DC) | - | - | - | Lead free / RoHS Compliant | - | - | - | BAV 70U E6327 BAV 70U E6327-ND BAV70UE6327BTSA1 BAV70UE6327HTSA1TR BAV70UE6327XT SP000012931 | - | - | - | - | 150 V | - | Tape & Reel (TR) | - | 1 % | - | 1 (Unlimited) | 50 ppm/°C | 56.2 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 500 mW | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 150nA @ 70V | - | 1.25V @ 150mA | 150°C (Max) | 80V | - | - | 2 Pair Common Cathode | - | - | 4ns | 650 µm | - | ||
![]() 48CTQ0601 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Case | - | Yes | - | - | -25...+70°C | - | TEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | single | - | - | - | - | - | - | 1,25 A | - | - | - | - | - | - | - | 15 W | - | - | - | ||
![]() BAS12505WE6327HTSA1 International Rectifier | In Stock | - | - | - | - | Surface Mount | SC-70, SOT-323 | - | PG-SOT323-3 | - | - | - | - | 100mA (DC) | - | - | - | Lead free / RoHS Compliant | - | - | - | BAS 125-05W E6327 BAS 125-05W E6327-ND BAS12505WE6327 BAS12505WE6327HTSA1TR BAS12505WE6327XT SP000012256 | - | - | Non-Compliant | - | - | - | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 150nA @ 25V | - | 950mV @ 35mA | 150°C (Max) | 25V | - | - | 1 Pair Common Cathode | - | - | - | - | - | ||
![]() BAV70WE6327BTSA1 International Rectifier | In Stock | - | - | - | - | Surface Mount | SC-70, SOT-323 | - | PG-SOT323-3 | - | - | - | - | 200mA (DC) | - | - | - | Lead free / RoHS Compliant | - | - | - | BAV 70W E6327 BAV 70W E6327-ND BAV70WE6327 BAV70WE6327BTSA1TR BAV70WE6327XT SP000014989 | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | BAV70W | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 150nA @ 70V | - | 1.25V @ 150mA | 150°C (Max) | 80V | - | - | 1 Pair Common Cathode | - | - | 4ns | - | - | ||
![]() SB2045FCT_T0_00001 Panjit International Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 Full Pack | - | ITO-220AB | - | - | - | SB2045 | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 200 µA @ 45 V | - | 550 mV @ 10 A | -55°C ~ 150°C | 45 V | - | - | 1 Pair Common Cathode | - | - | - | - | - | ||
![]() MUR20020CTR International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | Phenolic | - | - | - | - | - | - | - | Thru-Hole | - | - | - | - | - | - | - | -55°C to +105°C | - | - | 0.05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS-6CWQ06FNTRPBF International Rectifier | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | EAR99 | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 610 mV | - | - | - | - | - | - | - | ||
![]() BAV99SH6433XTMA1 International Rectifier | In Stock | - | - | - | - | Surface Mount | 6-VSSOP, SC-88, SOT-363 | 187 | PG-SOT363-6 | - | - | - | - | 200mA (DC) | - | - | - | Lead free / RoHS Compliant | - | - | - | BAV 99S H6433 BAV 99S H6433-ND BAV99SH6433XTMA1TR SP000754048 | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | BAV99S | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 150nA @ 70V | - | 1.25V @ 150mA | 150°C (Max) | 80V | - | - | 2 Pair Series Connection | - | - | 4ns | - | - | ||
![]() BAS16SH6727XTSA1 International Rectifier | In Stock | - | - | Production (Last Updated: 3 weeks ago) | - | Surface Mount | 6-VSSOP, SC-88, SOT-363 | - | PG-SOT363-6 | - | Aluminium, Copper | - | - | 200mA (DC) | - | - | - | Lead free / RoHS Compliant | - | - | - | BAS 16S H6727 BAS 16S H6727-ND BAS16SH6727XTSA1TR SP000753164 | - | - | Non-Compliant | - | - | - | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | 100 °C | 0 °C | - | Violet | - | - | - | - | - | BAS16S | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 1µA @ 75V | - | 1.25V @ 150mA | 150°C (Max) | 80V | - | - | 3 Independent | - | - | 4ns | - | - | ||
![]() 12CTQ030 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | Active | - | 30 V | - | - | Bulk | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() IDW30C65D1XKSA1 International Rectifier | In Stock | - | - | - | - | Through Hole | TO-247-3 | - | PG-TO247-3 | - | - | - | - | 15A | - | - | - | - | International Rectifier | - | - | - | Bulk | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 40 µA @ 650 V | - | 1.7 V @ 15 A | -40°C ~ 175°C | 650 V | - | - | 1 Pair Common Cathode | - | - | 114 ns | - | - | ||
![]() 401CNQ045 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 45 V | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | - | - | - | - | Common Cathode | - | - | - | - | - | - | - | - | 45 V | - | 25 kA | - | - | - | Contains Lead | ||
![]() MURB2020CT-1 International Rectifier | In Stock | - | - | - | Gold | - | - | 128 | - | Composite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 200 V | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 403CNQ080 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 80 V | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 87CNQ020SM International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFA120EA60 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 600 V | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | 170 pF | - | - | 120 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() DD600N14KHPSA2 International Rectifier | In Stock | - | - | - | - | Chassis Mount | Module | - | Module | - | - | - | - | 600A | - | - | - | - | - | - | - | DD600N14K DD600N14K-ND SP001146536 | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 40mA @ 1400V | - | 1.32V @ 1800A | -40°C ~ 150°C | 1400V | - | - | 1 Pair Series Connection | - | - | - | - | - | ||
![]() DD230S24KHPSA1 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DD230S24K DD230S24K-ND SP000091449 | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43CTQ100S International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 100 V | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead |