- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Package Description
- Trigger Device Type
- Repetitive Peak Reverse Voltage
- Surface Mount
- DC Gate Trigger Current-Max
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
International Rectifier Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST1900C50R3L International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | 250 mA | - | 1 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | END | NO LEAD | compliant | 2 | - | O-CEDB-N2 | Not Qualified | SINGLE | - | - | SCR | 5000 V | 28000 A | - | 5000 V | 3500 A | - | 400 mA | - | - | 4 V | 500 µs | 250000 µA | ||
![]() ST300C02C1 International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 125 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | END | NO LEAD | compliant | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 200 V | - | 500 V/us | 200 V | 1290 A | - | 200 mA | - | - | 3 V | - | - | ||
![]() ST230S08P International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 30 mA | - | 1 | 125 °C | -30 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AB | SCR | 800 V | 6200 A | 200 V/us | 800 V | 360 A | 600 mA | 150 mA | - | - | 3 V | - | - | ||
![]() 50RIA40S90 International Rectifier | In Stock | - | Datasheet | NO | 2 | INTERNATIONAL RECTIFIER CORP | 15 mA | - | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | Transferred | TO-65 | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | SOLDER LUG | compliant | 2 | - | O-MUPM-D2 | Not Qualified | SINGLE | - | TO-208AC | SCR | 400 V | 1250 A | 200 V/us | 400 V | 80 A | 200 mA | 100 mA | - | - | 2.5 V | 110 μs | - | ||
![]() ST203C06CFF International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | - | 1 | 1 | 125 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 600 V | 3200 A | - | 600 V | 580 A | - | 200 mA | - | - | 3 V | 40 μs | - | ||
![]() P473 International Rectifier | In Stock | - | Datasheet | NO | 5 | INTERNATIONAL RECTIFIER CORP | 10 mA | - | 2 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-D5 | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | SOLDER LUG | compliant | - | - | R-PUFM-D5 | Not Qualified | SERIES CONNECTED, 2 ELEMENTS | ISOLATED | - | SCR | 800 V | 340 A | - | 800 V | 31.4 A | 100 mA | 60 mA | 0 | A-2G-K-AK | 2 V | - | 10000 μA | ||
![]() S18C10B0 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 20 mA | - | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | 1000 V | 3000 A | 500 V/us | 1000 V | 175 A | 500 mA | 150 mA | - | - | 2.5 V | 90 μs | - | ||
![]() S15CG10A2 International Rectifier | In Stock | - | Datasheet | NO | 2 | INTERNATIONAL RECTIFIER CORP | 15 mA | 1 | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | SOLDER LUG | unknown | - | - | O-MUPM-D2 | Not Qualified | SINGLE | - | TO-208AD | SCR | 1000 V | 2900 A | 500 V/us | 1000 V | 140 A | 500 mA | 150 mA | - | - | 2.5 V | 70 μs | - | ||
![]() S23D18A0 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 30 mA | - | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AB | SCR | 1800 V | 5700 A | 500 V/us | 1800 V | 370 A | 500 mA | 150 mA | - | - | 2.5 V | 120 μs | - | ||
![]() 111RIA60 International Rectifier | In Stock | - | Datasheet | NO | - | INTERNATIONAL RECTIFIER CORP | - | - | - | 125 °C | - | - | , | - | - | Obsolete | - | No | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | SCR | 600 V | 2300 A | 400 V/us | - | - | - | 150 mA | - | - | 3 V | - | - | ||
![]() T50RIA10S90 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Transferred | MODULE | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | UNSPECIFIED | compliant | 3 | - | R-PUFM-X3 | Not Qualified | SINGLE | ISOLATED | - | SCR | 100 V | - | - | 100 V | 80 A | 200 mA | 100 mA | - | - | 2.5 V | 110 µs | 15000 µA | ||
![]() ST073S12MFF International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | 1 | 1 | 125 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | 1200 V | 1300 A | - | 1200 V | 110 A | - | 200 mA | - | - | 3 V | 40 µs | - | ||
![]() JAN2N1798 International Rectifier | In Stock | - | Datasheet | NO | 2 | INTERNATIONAL RECTIFIER CORP | 4 mA | - | 1 | 125 °C | -65 °C | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | Obsolete | TO-83 | No | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | SOLDER LUG | compliant | 2 | MIL | O-MUPM-D2 | Not Qualified | SINGLE | - | TO-208AD | SCR | 400 V | 1000 A | - | 400 V | 78.5 A | - | 130 mA | - | - | 3 V | - | - | ||
![]() ST333C08CFL1L International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | 50 mA | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Transferred | BUTTON | No | e0 | No | EAR99 | TIN LEAD | HIGH SPEED | 8541.30.00.80 | END | NO LEAD | compliant | 2 | - | O-CEDB-N2 | Not Qualified | SINGLE | ISOLATED | TO-200AB | SCR | 800 V | 11000 A | - | 800 V | 1435 A | 600 mA | 200 mA | - | - | 3 V | 15 µs | 50000 µA | ||
![]() ST180C06C0 International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 125 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | END | NO LEAD | compliant | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 600 V | - | 500 V/us | 600 V | 660 A | - | 150 mA | - | - | 3 V | - | - | ||
![]() S30D14B0 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 40 mA | - | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AE | SCR | 1400 V | 11300 A | 500 V/us | 1400 V | 550 A | 500 mA | 150 mA | - | - | 2.5 V | 140 µs | - | ||
![]() ST300S08M International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | 1 | 1 | - | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | - | SCR | 800 V | 7500 A | 400 V/us | 800 V | 471 A | - | 200 mA | - | - | 3 V | - | - | ||
![]() ST203C08CFF International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | - | 1 | 1 | 125 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 800 V | 3200 A | - | 800 V | 580 A | - | 200 mA | - | - | 3 V | 40 µs | - | ||
![]() ST303C08CFK0 International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | 50 mA | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | BUTTON | No | e0 | - | EAR99 | TIN LEAD | HIGH SPEED | 8541.30.00.80 | END | NO LEAD | compliant | 2 | - | O-CEDB-N2 | Not Qualified | SINGLE | ISOLATED | TO-200AB | SCR | 800 V | 8000 A | - | 800 V | 1180 A | 600 mA | 200 mA | - | - | 3 V | 20 µs | 50000 µA | ||
![]() ST183S08PFN2L International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 40 mA | - | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | - | EAR99 | TIN LEAD | HIGH SPEED | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AB | SCR | 800 V | 5130 A | - | 800 V | 306 A | 600 mA | 200 mA | - | - | 3 V | - | 40000 µA |