- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Package Description
- Trigger Device Type
- Repetitive Peak Reverse Voltage
- Surface Mount
- DC Gate Trigger Current-Max
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
International Rectifier Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Manufacturer Package Code | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST090C06C International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | 20 mA | - | 1 | 1 | 125 °C | -30 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 600 V | 2200 A | 200 V/us | 600 V | 445 A | 600 mA | 150 mA | - | - | 3 V | - | - | - | ||
![]() ST110S08P2V International Rectifier | In Stock | - | Datasheet | NO | 2 | INTERNATIONAL RECTIFIER CORP | 20 mA | - | - | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | Transferred | TO-83 | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | SOLDER LUG | unknown | 3 | - | O-MUPM-D2 | Not Qualified | SINGLE | - | TO-208AD | SCR | 800 V | 2700 A | - | 800 V | 175 A | 600 mA | 150 mA | - | - | 3 V | - | 100 µs | 20000 µA | ||
![]() IRKV26-12 International Rectifier | In Stock | - | Datasheet | NO | 7 | INTERNATIONAL RECTIFIER CORP | 15 mA | - | - | 2 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X7 | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | UNSPECIFIED | compliant | - | - | R-PUFM-X7 | Not Qualified | COMMON ANODE, 2 ELEMENTS | ISOLATED | TO-240AA | SCR | 1200 V | 625 A | - | 1200 V | 39.25 A | 200 mA | 100 mA | 2K-CA | 2G-2GR | 2.5 V | - | - | 15000 µA | ||
![]() S30E14B International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | 40 mA | - | 1 | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 1400 V | 11300 A | 500 V/us | 1400 V | 975 A | 500 mA | 150 mA | - | - | 2.5 V | - | 140 µs | - | ||
![]() ST650C20L3 International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | 80 mA | B-PUK | - | 1 | 125 °C | -40 °C | METAL | DISK BUTTON, O-MEDB-N2 | ROUND | DISK BUTTON | Transferred | BUTTON | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | END | NO LEAD | compliant | 2 | - | O-MEDB-N2 | Not Qualified | SINGLE | ISOLATED | TO-200AC | SCR | 2000 V | 10700 A | - | 2000 V | 1857 A | 600 mA | 200 mA | - | - | 3 V | - | 200 µs | - | ||
![]() ST230S02P International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 30 mA | - | 1 | 1 | 125 °C | -30 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AB | SCR | 200 V | 6200 A | 200 V/us | 200 V | 360 A | 600 mA | 150 mA | - | - | 3 V | - | - | - | ||
![]() ST300S16M International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 1 | - | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | - | SCR | 1600 V | 7500 A | 400 V/us | 1600 V | 471 A | - | 200 mA | - | - | 3 V | - | - | - | ||
![]() IRKL132-12 International Rectifier | In Stock | - | Datasheet | NO | 5 | INTERNATIONAL RECTIFIER CORP | - | - | 1 | - | 150 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X5 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | UNSPECIFIED | unknown | - | UL RECOGNIZED | R-PUFM-X5 | Not Qualified | - | - | - | SCR | 1200 V | 4200 A | - | 1200 V | 204.1 A | - | - | A-K-AK | G-GR | - | - | - | - | ||
![]() IRKU105/04S90 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 20 mA | - | - | 2 | 130 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | UNSPECIFIED | compliant | - | UL APPROVED | R-PUFM-X3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | ISOLATED | TO-240AA | SCR | 400 V | 2100 A | 1000 V/us | 400 V | 165 A | 200 mA | 150 mA | 2A-CK | 2G-2GR | 2.5 V | - | - | 20000 µA | ||
![]() ST333S04PCJ International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 1 | 125 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AE | SCR | 400 V | 8200 A | - | 400 V | 520 A | - | 200 mA | - | - | 3 V | - | 25 µs | - | ||
![]() ST173S10MCJ0 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | - | - | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | HIGH SPEED | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AB | SCR | 1000 V | 4900 A | - | 1000 V | 275 A | 600 mA | 200 mA | - | - | 3 V | - | 25 µs | 40000 µA | ||
![]() S18C16A2 International Rectifier | In Stock | - | Datasheet | NO | 2 | INTERNATIONAL RECTIFIER CORP | 20 mA | - | - | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | SOLDER LUG | compliant | - | - | O-MUPM-D2 | Not Qualified | SINGLE | - | TO-208AD | SCR | 1600 V | 3000 A | 500 V/us | 1600 V | 175 A | 500 mA | 150 mA | - | - | 2.5 V | - | 90 µs | - | ||
![]() IRKT230-20D20 International Rectifier | In Stock | - | Datasheet | - | - | INTERNATIONAL RECTIFIER CORP | 50 mA | - | - | - | 130 °C | -40 °C | - | , | - | - | Obsolete | - | No | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | SCR | - | 6300 A | - | 2000 V | - | 500 mA | 350 mA | A-K-AK | 2G | 4 V | 1.59 V | - | - | ||
![]() IRKL42/06S90 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 15 mA | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | UNSPECIFIED | compliant | - | UL APPROVED | R-PUFM-X3 | Not Qualified | SINGLE WITH BUILT-IN FREE-WHEELING DIODE | ISOLATED | TO-240AA | SCR | 600 V | 890 A | 1000 V/us | 600 V | 100 A | 200 mA | 150 mA | A-K-AK | G | 2.5 V | - | - | 15000 µA | ||
![]() ST203S10PFF International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 1 | 125 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AB | SCR | 1000 V | 3200 A | - | 1000 V | 314 A | - | 200 mA | - | - | 3 V | - | 40 µs | - | ||
![]() JAN2N1793 International Rectifier | In Stock | - | Datasheet | NO | 2 | INTERNATIONAL RECTIFIER CORP | 6.5 mA | - | - | 1 | 125 °C | -65 °C | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | Obsolete | TO-83 | No | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | SOLDER LUG | compliant | 2 | MIL | O-MUPM-D2 | Not Qualified | SINGLE | - | TO-208AD | SCR | 100 V | 1000 A | - | 100 V | 78.5 A | - | 130 mA | - | - | 3 V | - | - | - | ||
![]() ST110C16C International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 1 | 125 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 1600 V | 2500 A | 400 V/us | 1600 V | 500 A | - | 150 mA | - | - | 3 V | - | - | - | ||
![]() 72RIA120 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 20 mA | - | - | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Transferred | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | 1200 V | 1300 A | 500 V/us | 1200 V | 110 A | 200 mA | 100 mA | - | - | 2.5 V | - | 110 µs | - | ||
![]() ST280C10C International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | 20 mA | - | 1 | 1 | 125 °C | -30 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 1000 V | 7800 A | 200 V/us | 1000 V | 1010 A | 600 mA | 150 mA | - | - | 3 V | - | - | - | ||
![]() ST330S12M International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 1 | - | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | - | SCR | 1200 V | 8300 A | 400 V/us | 1200 V | 520 A | - | 200 mA | - | - | 3 V | - | - | - |