- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Package Description
- Trigger Device Type
- Repetitive Peak Reverse Voltage
- Surface Mount
- DC Gate Trigger Current-Max
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
International Rectifier Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Manufacturer Package Code | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST230S10M0V International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | - | - | 1 | 125 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AB | SCR | 1000 V | - | 500 V/us | 1000 V | 361 A | - | 150 mA | - | - | 3 V | - | - | ||
![]() ST203S08PFF International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 1 | 125 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AB | SCR | 800 V | 3200 A | - | 800 V | 314 A | - | 200 mA | - | - | 3 V | 40 µs | - | ||
![]() ST230C06C0 International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | - | - | - | 1 | 125 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | END | NO LEAD | compliant | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 600 V | - | 500 V/us | 600 V | 780 A | - | 150 mA | - | - | 3 V | - | - | ||
![]() P425W International Rectifier | In Stock | - | Datasheet | NO | 6 | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 2 | - | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-D6 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | SOLDER LUG | unknown | - | UL RECOGNIZED | R-PUFM-D6 | Not Qualified | BRIDGE, HALF-CONTROLLED WITH BUILT-IN FREE-WHEELING DIODE | ISOLATED | - | SCR | - | - | - | 1200 V | 31.4 A | - | - | - | - | - | - | - | ||
![]() ST090C10C International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | 20 mA | - | 1 | 1 | 125 °C | -30 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 1000 V | 2200 A | 200 V/us | 1000 V | 445 A | 600 mA | 150 mA | - | - | 3 V | - | - | ||
![]() ST650C20L0 International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | 80 mA | B-PUK | - | 1 | 125 °C | -40 °C | METAL | DISK BUTTON, O-MEDB-N2 | ROUND | DISK BUTTON | Transferred | BUTTON | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | END | NO LEAD | compliant | 2 | - | O-MEDB-N2 | Not Qualified | SINGLE | ISOLATED | TO-200AC | SCR | 2000 V | 10700 A | - | 2000 V | 1857 A | 600 mA | 200 mA | - | - | 3 V | 200 µs | - | ||
![]() ST333C04CFM1L International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | 50 mA | - | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Transferred | BUTTON | No | e0 | No | EAR99 | TIN LEAD | HIGH SPEED | 8541.30.00.80 | END | NO LEAD | compliant | 2 | - | O-CEDB-N2 | Not Qualified | SINGLE | ISOLATED | TO-200AB | SCR | 400 V | 11000 A | - | 400 V | 1435 A | 600 mA | 200 mA | - | - | 3 V | 12 µs | 50000 µA | ||
![]() ST1000C26K0 International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | 0.1 mA | - | - | 1 | 125 °C | -40 °C | METAL | DISK BUTTON, O-MEDB-N2 | ROUND | DISK BUTTON | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | END | NO LEAD | compliant | 2 | - | O-MEDB-N2 | Not Qualified | SINGLE | ISOLATED | - | SCR | 2600 V | 21200 A | - | 2600 V | 6540 A | 600 mA | 200 mA | - | - | 3 V | 300 µs | - | ||
![]() ST230C02C0 International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | - | - | - | 1 | 125 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | END | NO LEAD | compliant | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 200 V | - | 500 V/us | 200 V | 780 A | - | 150 mA | - | - | 3 V | - | - | ||
![]() IRKV91/08A International Rectifier | In Stock | - | Datasheet | NO | 7 | INTERNATIONAL RECTIFIER CORP | 15 mA | ADD-A-PAK | - | 2 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X7 | RECTANGULAR | FLANGE MOUNT | Transferred | TO-240AA | No | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | UNSPECIFIED | compliant | 7 | UL APPROVED | R-XUFM-X7 | Not Qualified | COMMON ANODE, 2 ELEMENTS | ISOLATED | TO-240AA | SCR | 800 V | 2100 A | - | 800 V | 150 A | 200 mA | 150 mA | 2K-CA | 2G-2GR | 4 V | - | - | ||
![]() S23A4B International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | 30 mA | - | 1 | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 400 V | 7600 A | 500 V/us | 400 V | 590 A | 500 mA | 150 mA | - | - | 2.5 V | 60 µs | - | ||
![]() ST110C08C International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | 20 mA | - | 1 | 1 | 125 °C | -30 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 800 V | 2700 A | 200 V/us | 800 V | 500 A | 600 mA | 150 mA | - | - | 3 V | - | - | ||
![]() ST180C10C International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | 30 mA | - | 1 | 1 | 125 °C | -30 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 1000 V | 5400 A | 200 V/us | 1000 V | 700 A | 600 mA | 150 mA | - | - | 3 V | - | - | ||
![]() ST330C06C0 International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | - | - | - | 1 | 125 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | END | NO LEAD | compliant | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 600 V | - | 500 V/us | 600 V | 1420 A | - | 200 mA | - | - | 3 V | - | - | ||
![]() ST330C06C1 International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | - | - | - | 1 | 125 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | END | NO LEAD | compliant | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 600 V | - | 500 V/us | 600 V | 1420 A | - | 200 mA | - | - | 3 V | - | - | ||
![]() ST730C20L3L International Rectifier | In Stock | - | Datasheet | YES | 4 | INTERNATIONAL RECTIFIER CORP | - | B-PUK | - | 1 | 125 °C | -40 °C | METAL | DISK BUTTON, O-MXDB-X4 | ROUND | DISK BUTTON | Transferred | BUTTON | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | compliant | 4 | - | O-MXDB-X4 | Not Qualified | SINGLE | - | TO-200AC | SCR | 2000 V | - | - | 1800 V | 2000 A | - | 200 mA | - | - | - | - | - | ||
![]() 111RKI10 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 20 mA | - | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | POST/STUD MOUNT, O-CUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | - | O-CUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | 100 V | 2200 A | 500 V/us | 100 V | 172 A | 150 mA | 100 mA | - | - | 2 V | 110 µs | - | ||
![]() IRKL180-12 International Rectifier | In Stock | - | Datasheet | NO | 5 | INTERNATIONAL RECTIFIER CORP | 30 mA | - | 1 | - | 125 °C | -45 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X5 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | UNSPECIFIED | unknown | - | UL RECOGNIZED | R-PUFM-X5 | Not Qualified | - | - | - | SCR | 1200 V | 6500 A | - | 1200 V | 282.6 A | 250 mA | 150 mA | A-K-AK | G-GR | 2.5 V | - | - | ||
![]() ST333S04PCL International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 1 | 125 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AE | SCR | 400 V | 8200 A | - | 400 V | 520 A | - | 200 mA | - | - | 3 V | 15 µs | - | ||
![]() S30DG2A0 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 40 mA | - | - | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AE | SCR | 200 V | 16600 A | 500 V/us | 200 V | 550 A | 500 mA | 150 mA | - | - | 2.5 V | 55 µs | - |