- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Package Description
- Trigger Device Type
- Repetitive Peak Reverse Voltage
- Surface Mount
- DC Gate Trigger Current-Max
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
International Rectifier Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Forward Voltage (Vf@If) | Ihs Manufacturer | Leakage Current-Max | Manufacturer Package Code | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rectified Current | Reverse Leakage Current | Reverse Voltage (Vr) | RoHS | Rohs Code | Operating Temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Diode Configuration | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | Reverse Recovery Time (trr) | On-State Voltage-Max | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST730C20L1 International Rectifier | In Stock | - | Datasheet | YES | 4 | - | INTERNATIONAL RECTIFIER CORP | 80 mA | B-PUK | - | 1 | 125 °C | -40 °C | - | METAL | DISK BUTTON, O-MXDB-X4 | ROUND | DISK BUTTON | Transferred | BUTTON | - | - | - | - | No | - | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | - | compliant | - | 4 | - | O-MXDB-X4 | Not Qualified | SINGLE | - | TO-200AC | SCR | - | 2000 V | 18700 A | 500 V/us | 1800 V | 2000 A | 600 mA | 200 mA | - | - | 3 V | - | - | 150 µs | - | ||
![]() ST1000C12K0L International Rectifier | In Stock | - | Datasheet | YES | 2 | - | INTERNATIONAL RECTIFIER CORP | 0.1 mA | - | - | 1 | 125 °C | -40 °C | - | METAL | DISK BUTTON, O-MEDB-N2 | ROUND | DISK BUTTON | Transferred | - | - | - | - | - | No | - | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | END | NO LEAD | - | compliant | - | 2 | - | O-MEDB-N2 | Not Qualified | SINGLE | ISOLATED | - | SCR | - | 1200 V | 21200 A | - | 1200 V | 6540 A | 600 mA | 200 mA | - | - | 3 V | - | - | 300 µs | - | ||
![]() IRKL71/08S90 International Rectifier | In Stock | - | Datasheet | NO | 3 | - | INTERNATIONAL RECTIFIER CORP | 20 mA | - | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | No | - | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | - | UL APPROVED | R-PUFM-X3 | Not Qualified | SINGLE WITH BUILT-IN FREE-WHEELING DIODE | ISOLATED | TO-240AA | SCR | - | 800 V | 1700 A | 1000 V/us | 800 V | 165 A | 200 mA | 150 mA | A-K-AK | G-GR | 2.5 V | - | - | - | 15000 µA | ||
![]() ST180C14C1 International Rectifier | In Stock | - | Datasheet | YES | 2 | - | INTERNATIONAL RECTIFIER CORP | - | - | - | 1 | 125 °C | - | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Transferred | - | - | - | - | - | No | - | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | END | NO LEAD | - | compliant | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | - | 1400 V | - | 500 V/us | 1400 V | 660 A | - | 150 mA | - | - | 3 V | - | - | - | - | ||
![]() ST103S06PCL International Rectifier | In Stock | - | Datasheet | NO | 3 | - | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 1 | 125 °C | - | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | - | - | No | - | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | - | 600 V | 2000 A | - | 600 V | 175 A | - | 200 mA | - | - | 3 V | - | - | 15 µs | - | ||
![]() IRKH71-04S90 International Rectifier | In Stock | - | Datasheet | NO | 5 | - | INTERNATIONAL RECTIFIER CORP | 20 mA | - | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X5 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | No | - | e0 | - | - | TIN LEAD | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | R-PUFM-X5 | Not Qualified | SINGLE WITH BUILT-IN SERIES DIODE | ISOLATED | TO-240AA | SCR | - | 400 V | 1700 A | - | 400 V | 109.9 A | 200 mA | 120 mA | A-K-AK | G-GR | 2.5 V | - | - | - | 15000 µA | ||
![]() IRKL210-12 International Rectifier | In Stock | - | Datasheet | NO | 5 | - | INTERNATIONAL RECTIFIER CORP | 30 mA | - | 1 | - | 125 °C | -45 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X5 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | No | - | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | unknown | - | - | UL RECOGNIZED | R-PUFM-X5 | Not Qualified | - | - | - | SCR | - | 1200 V | 7500 A | - | 1200 V | 329.7 A | 250 mA | 150 mA | A-K-AK | G-GR | 2.5 V | - | - | - | - | ||
![]() IRKV56/12S90 International Rectifier | In Stock | - | Datasheet | NO | 3 | - | INTERNATIONAL RECTIFIER CORP | - | - | - | 2 | 125 °C | -40 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | No | - | e0 | No | - | TIN LEAD | UL APPROVED | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | R-PUFM-X3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | ISOLATED | TO-240AA | SCR | - | 1200 V | - | 1000 V/us | 1200 V | 95 A | 200 mA | 150 mA | - | - | 2.5 V | - | - | - | 15000 µA | ||
![]() GS2MF PANJIT International | In Stock | - | - | - | - | 1.1V@2A | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2A | - | 1kV | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FR2M_R1_00101 PANJIT International | In Stock | - | Datasheet | - | - | 1.3V@2A | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2A | 1uA@1kV | 1kV | true | - | -50℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Independent Type | - | - | - | - | - | - | - | - | - | - | 500ns | - | - | - | ||
![]() S30E16B International Rectifier | In Stock | - | Datasheet | YES | 2 | - | INTERNATIONAL RECTIFIER CORP | 40 mA | - | 1 | 1 | 125 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | - | - | - | No | - | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | - | 1600 V | 11300 A | 500 V/us | 1600 V | 975 A | 500 mA | 150 mA | - | - | 2.5 V | - | - | 140 μs | - | ||
![]() S30E16A International Rectifier | In Stock | - | Datasheet | YES | 2 | - | INTERNATIONAL RECTIFIER CORP | 40 mA | - | 1 | 1 | 125 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | - | - | - | No | - | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | - | 1600 V | 12500 A | 500 V/us | 1600 V | 1050 A | 500 mA | 150 mA | - | - | 2.5 V | - | - | 110 μs | - | ||
![]() 111RIA120S90 International Rectifier | In Stock | - | Datasheet | NO | 3 | - | INTERNATIONAL RECTIFIER CORP | - | - | - | 1 | 140 °C | -40 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Transferred | TO-94 | - | - | - | - | No | - | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | 3 | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | - | 1200 V | - | - | 1200 V | 172 A | - | 120 mA | - | - | - | - | - | - | - | ||
![]() IRKT170-04D20 International Rectifier | In Stock | - | Datasheet | - | - | - | INTERNATIONAL RECTIFIER CORP | 50 mA | - | - | - | 130 °C | -40 °C | - | - | , | - | - | Obsolete | - | - | - | - | - | No | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | SCR | - | - | 4300 A | - | 400 V | - | 500 mA | 350 mA | A-K-AK | 2G | 4 V | - | 1.6 V | - | - | ||
![]() IRKV105/08S90 International Rectifier | In Stock | - | Datasheet | NO | 3 | - | INTERNATIONAL RECTIFIER CORP | 20 mA | - | - | 2 | 130 °C | -40 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | No | - | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | - | UL APPROVED | R-PUFM-X3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | ISOLATED | TO-240AA | SCR | - | 800 V | 2100 A | 1000 V/us | 800 V | 165 A | 200 mA | 150 mA | 2K-CA | 2G-2GR | 2.5 V | - | - | - | 20000 µA | ||
![]() IRKU105/08S90 International Rectifier | In Stock | - | Datasheet | NO | 3 | - | INTERNATIONAL RECTIFIER CORP | 20 mA | - | - | 2 | 130 °C | -40 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | No | - | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | - | UL APPROVED | R-PUFM-X3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | ISOLATED | TO-240AA | SCR | - | 800 V | 2100 A | 1000 V/us | 800 V | 165 A | 200 mA | 150 mA | 2A-CK | 2G-2GR | 2.5 V | - | - | - | 20000 µA | ||
![]() 111RIA120 International Rectifier | In Stock | - | Datasheet | NO | 3 | - | INTERNATIONAL RECTIFIER CORP | - | - | - | 1 | 125 °C | - | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Transferred | TO-94 | - | - | - | - | No | - | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | 3 | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | - | 1200 V | 2300 A | 400 V/us | 1200 V | 172 A | - | 120 mA | - | - | 3 V | - | - | - | - | ||
![]() IRKV105/16S90 International Rectifier | In Stock | - | Datasheet | NO | 3 | - | INTERNATIONAL RECTIFIER CORP | 20 mA | - | - | 2 | 130 °C | -40 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | No | - | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | - | UL APPROVED | R-PUFM-X3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | ISOLATED | TO-240AA | SCR | - | 1600 V | 2100 A | 1000 V/us | 1600 V | 165 A | 200 mA | 150 mA | 2K-CA | 2G-2GR | 2.5 V | - | - | - | 20000 µA | ||
![]() 81RKI100 International Rectifier | In Stock | - | Datasheet | NO | 3 | - | INTERNATIONAL RECTIFIER CORP | 20 mA | - | - | 1 | 125 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | POST/STUD MOUNT, O-CUPM-H3 | ROUND | POST/STUD MOUNT | Transferred | - | - | - | - | - | No | - | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | - | - | O-CUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | - | 1000 V | 2000 A | 500 V/us | 1000 V | 125 A | 150 mA | 100 mA | - | - | 2 V | - | - | 110 µs | - | ||
![]() ST103S08PFL2 International Rectifier | In Stock | - | Datasheet | NO | 2 | - | INTERNATIONAL RECTIFIER CORP | 30 mA | - | - | 1 | 125 °C | -40 °C | - | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | Transferred | TO-83 | - | - | - | - | No | - | - | - | EAR99 | - | HIGH SPEED | 8541.30.00.80 | UPPER | SOLDER LUG | - | unknown | - | 2 | - | O-MUPM-D2 | Not Qualified | SINGLE | - | TO-208AD | SCR | - | 800 V | 3000 A | - | 800 V | 165 A | 600 mA | 200 mA | - | - | 3 V | - | - | 15 µs | 30000 µA |