- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Package Description
- Trigger Device Type
- Repetitive Peak Reverse Voltage
- Surface Mount
- DC Gate Trigger Current-Max
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
International Rectifier Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Manufacturer Package Code | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S34D10B0 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 50 mA | - | 1 | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AE | SCR | 1000 V | 15400 A | 500 V/us | 1000 V | 550 A | 500 mA | 150 mA | - | - | 2.5 V | 120 μs | - | ||
![]() ST103S04PCJ International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 1 | 125 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | 400 V | 2000 A | - | 400 V | 175 A | - | 200 mA | - | - | 3 V | 25 µs | - | ||
![]() ST093S06PFF International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 1 | 125 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | 600 V | 1600 A | - | 600 V | 150 A | - | 200 mA | - | - | 3 V | 40 µs | - | ||
![]() ST073S10MFF International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 1 | 125 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | 1000 V | 1300 A | - | 1000 V | 110 A | - | 200 mA | - | - | 3 V | 40 μs | - | ||
![]() S23DG4B0 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 30 mA | - | - | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AB | SCR | 400 V | 7600 A | 500 V/us | 400 V | 370 A | 500 mA | 150 mA | - | - | 2.5 V | 60 μs | - | ||
![]() T50RIA80S90 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Transferred | MODULE | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 3 | - | R-PUFM-X3 | Not Qualified | SINGLE | ISOLATED | - | SCR | 800 V | - | - | 800 V | 80 A | 200 mA | 100 mA | - | - | 2.5 V | 110 μs | 15000 μA | ||
![]() ST173C10CCJ0 International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | 40 mA | A-PUK | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | BUTTON | No | e0 | - | EAR99 | TIN LEAD | HIGH SPEED | 8541.30.00.80 | END | NO LEAD | - | compliant | - | 3 | - | O-CEDB-N2 | Not Qualified | SINGLE | ISOLATED | TO-200AB | SCR | 1000 V | 4700 A | - | 1000 V | 610 A | 600 mA | 200 mA | - | - | 3 V | 25 μs | 40000 μA | ||
![]() ST300C06C1 International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | - | - | - | 1 | 125 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | END | NO LEAD | - | compliant | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 600 V | - | 500 V/us | 600 V | 1290 A | - | 200 mA | - | - | 3 V | - | - | ||
![]() IRKT210-12 International Rectifier | In Stock | - | Datasheet | NO | 7 | INTERNATIONAL RECTIFIER CORP | 30 mA | - | 1 | 2 | 125 °C | -45 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X7 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | unknown | - | - | UL RECOGNIZED | R-PUFM-X7 | Not Qualified | SERIES CONNECTED, 2 ELEMENTS | ISOLATED | - | SCR | 1200 V | 7500 A | - | 1200 V | 329.7 A | 250 mA | 150 mA | A-K-AK | 2G-2GR | 2.5 V | - | - | ||
![]() ST200S02M International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 1 | - | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AB | SCR | 200 V | 4800 A | 400 V/us | 200 V | 320 A | - | 150 mA | - | - | 3 V | - | - | ||
![]() S23A2B International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | 30 mA | - | 1 | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 200 V | 7600 A | 500 V/us | 200 V | 590 A | 500 mA | 150 mA | - | - | 2.5 V | 60 μs | - | ||
![]() IRKV71/04S90 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | - | - | 2 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | - | UL APPROVED | R-PUFM-X3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | ISOLATED | TO-240AA | SCR | 400 V | 1800 A | 1000 V/us | 400 V | 115 A | 200 mA | 150 mA | 2K-CA | 2G-2GR | 2.5 V | - | 15000 μA | ||
![]() IRKV41/12A International Rectifier | In Stock | - | Datasheet | NO | 7 | INTERNATIONAL RECTIFIER CORP | 15 mA | ADD-A-PAK | - | 2 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X7 | RECTANGULAR | FLANGE MOUNT | Transferred | TO-240AA | No | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 7 | UL APPROVED | R-XUFM-X7 | Not Qualified | COMMON ANODE, 2 ELEMENTS | ISOLATED | TO-240AA | SCR | 1200 V | 985 A | - | 1200 V | 70 A | 200 mA | 150 mA | 2K-CA | 2G-2GR | 4 V | - | - | ||
![]() ST330C02C1 International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | - | - | - | 1 | 125 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | END | NO LEAD | - | compliant | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 200 V | - | 500 V/us | 200 V | 1420 A | - | 200 mA | - | - | 3 V | - | - | ||
![]() IRKT132-04 International Rectifier | In Stock | - | Datasheet | NO | 7 | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 2 | 150 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X7 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | unknown | - | - | UL RECOGNIZED | R-PUFM-X7 | Not Qualified | SERIES CONNECTED, 2 ELEMENTS | ISOLATED | - | SCR | 400 V | 4200 A | - | 400 V | 204.1 A | - | - | A-K-AK | 2G-2GR | - | - | - | ||
![]() IRKH91-04S90 International Rectifier | In Stock | - | Datasheet | NO | 5 | INTERNATIONAL RECTIFIER CORP | 20 mA | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | e0 | No | - | TIN LEAD | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | R-PUFM-X5 | Not Qualified | SINGLE WITH BUILT-IN SERIES DIODE | ISOLATED | TO-240AA | SCR | 400 V | 1800 A | - | 400 V | 141.3 A | 200 mA | 120 mA | A-K-AK | G-GR | 2.5 V | - | 15000 µA | ||
![]() 54MT140K International Rectifier | In Stock | - | Datasheet | NO | 6 | INTERNATIONAL RECTIFIER CORP | 0.1 mA | - | - | 6 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X6 | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | unknown | - | - | UL RECOGNIZED | R-PUFM-X6 | Not Qualified | 3 BANKS, ANTI-PARALLEL, 2 ELEMENTS | ISOLATED | - | SCR | 1400 V | 410 A | - | 1400 V | 78.5 A | 100 mA | 60 mA | 6AK | 6G | 2 V | - | 100 µA | ||
![]() ST090C08C International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | 20 mA | - | 1 | 1 | 125 °C | -30 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 800 V | 2200 A | 200 V/us | 800 V | 445 A | 600 mA | 150 mA | - | - | 3 V | - | - | ||
![]() ST110C02C1 International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | - | - | - | 1 | 125 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | END | NO LEAD | - | compliant | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 200 V | - | 500 V/us | 200 V | 500 A | - | 150 mA | - | - | 3 V | - | - | ||
![]() P103K International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 10 mA | - | - | 2 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-D3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | SOLDER LUG | - | unknown | - | - | - | R-XUFM-D3 | Not Qualified | BRIDGE, HALF-CONTROLLED, COMMON CATHODE | ISOLATED | - | SCR | 800 V | 375 A | - | 800 V | 19.625 A | 100 mA | 60 mA | 0 | 2G-2AK-CA-CK | 2 V | - | 10000 µA |