- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Package Description
- Trigger Device Type
- Repetitive Peak Reverse Voltage
- Surface Mount
- DC Gate Trigger Current-Max
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
International Rectifier Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Forward Voltage (Vf@If) | Ihs Manufacturer | Leakage Current-Max | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rectified Current | Reverse Leakage Current | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | RoHS | Rohs Code | Operating Temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Diode Configuration | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | Reverse Recovery Time (trr) | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST303C04CCK0 International Rectifier | In Stock | - | Datasheet | YES | 2 | - | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 125 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | BUTTON | - | - | - | - | - | No | - | e0 | No | EAR99 | TIN LEAD | HIGH SPEED | 8541.30.00.80 | END | NO LEAD | compliant | 2 | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | - | 400 V | 8320 A | - | 400 V | 1180 A | 600 mA | 200 mA | - | - | 3 V | - | 20 µs | 50000 µA | ||
![]() S23A20A International Rectifier | In Stock | - | Datasheet | YES | 2 | - | INTERNATIONAL RECTIFIER CORP | 30 mA | 1 | 1 | 125 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | - | - | - | - | No | - | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | - | 2000 V | 5700 A | 500 V/us | 2000 V | 470 A | 500 mA | 150 mA | - | - | 2.5 V | - | 120 µs | - | ||
![]() IRKL56/08S90 International Rectifier | In Stock | - | Datasheet | NO | 3 | - | INTERNATIONAL RECTIFIER CORP | 15 mA | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | - | No | - | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | UNSPECIFIED | compliant | - | UL APPROVED | R-PUFM-X3 | Not Qualified | SINGLE WITH BUILT-IN FREE-WHEELING DIODE | ISOLATED | TO-240AA | SCR | - | 800 V | 1400 A | 1000 V/us | 800 V | 135 A | 200 mA | 150 mA | A-K-AK | G-GR | 2.5 V | - | - | 15000 µA | ||
![]() S23DF10B0 International Rectifier | In Stock | - | Datasheet | NO | 3 | - | INTERNATIONAL RECTIFIER CORP | 30 mA | 1 | 1 | 125 °C | -40 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | - | - | - | No | - | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AB | SCR | - | 1000 V | 4700 A | 500 V/us | 1000 V | 370 A | 500 mA | 150 mA | - | - | 2.5 V | - | 20 µs | - | ||
![]() JAN2N1799 International Rectifier | In Stock | - | Datasheet | NO | 2 | - | INTERNATIONAL RECTIFIER CORP | 3.3 mA | - | 1 | 125 °C | -65 °C | - | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | Obsolete | TO-83 | - | - | - | - | - | No | - | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | SOLDER LUG | compliant | 2 | MIL | O-MUPM-D2 | Not Qualified | SINGLE | - | TO-208AD | SCR | - | 500 V | 1000 A | - | 500 V | 78.5 A | - | 130 mA | - | - | 3 V | - | - | - | ||
![]() ST223S06PCL International Rectifier | In Stock | - | Datasheet | NO | 3 | - | INTERNATIONAL RECTIFIER CORP | - | 1 | 1 | 125 °C | - | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | - | - | - | No | - | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AB | SCR | - | 600 V | 4000 A | - | 600 V | 345 A | - | 200 mA | - | - | 3 V | - | 15 µs | - | ||
![]() IRKL91/04S90 International Rectifier | In Stock | - | Datasheet | NO | 3 | - | INTERNATIONAL RECTIFIER CORP | 20 mA | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | - | No | - | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | UNSPECIFIED | compliant | - | UL APPROVED | R-PUFM-X3 | Not Qualified | SINGLE WITH BUILT-IN FREE-WHEELING DIODE | ISOLATED | TO-240AA | SCR | - | 400 V | 1800 A | 1000 V/us | 400 V | 210 A | 200 mA | 150 mA | A-K-AK | G-GR | 2.5 V | - | - | 15000 µA | ||
![]() S30D18A0 International Rectifier | In Stock | - | Datasheet | NO | 3 | - | INTERNATIONAL RECTIFIER CORP | 40 mA | - | 1 | 125 °C | -40 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | - | - | - | No | - | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AE | SCR | - | 1800 V | 11300 A | 500 V/us | 1800 V | 550 A | 500 mA | 150 mA | - | - | 2.5 V | - | 140 µs | - | ||
![]() ST333S04MCL International Rectifier | In Stock | - | Datasheet | NO | 3 | - | INTERNATIONAL RECTIFIER CORP | - | 1 | 1 | 125 °C | - | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | - | - | - | No | - | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | - | SCR | - | 400 V | 8200 A | - | 400 V | 520 A | - | 200 mA | - | - | 3 V | - | 15 µs | - | ||
![]() ST280S04M0V International Rectifier | In Stock | - | Datasheet | NO | 3 | - | INTERNATIONAL RECTIFIER CORP | 30 mA | - | 1 | 125 °C | -40 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Transferred | TO-94 | - | - | - | - | - | No | - | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | 4 | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AB | SCR | - | 400 V | 7900 A | 500 V/us | 400 V | 440 A | 600 mA | 150 mA | - | - | 3 V | - | 100 µs | 30000 µA | ||
![]() ST110C12C1 International Rectifier | In Stock | - | Datasheet | YES | 2 | - | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 125 °C | - | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Transferred | - | - | - | - | - | - | No | - | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | END | NO LEAD | compliant | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | - | 1200 V | - | 500 V/us | 1200 V | 500 A | - | 150 mA | - | - | 3 V | - | - | - | ||
![]() UF204GP_AY_00001 PANJIT International | In Stock | - | - | - | - | 1.3V@2A | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | 2A | 1uA@400V | - | 400V | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Independent Type | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS1MF-LE_R1_00001 PANJIT International | In Stock | - | Datasheet | - | - | 1.3V@1A | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1A | 5uA@1kV | - | 1kV | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Independent Type | - | - | - | - | - | - | - | - | - | - | 500ns | - | - | ||
![]() ER2J_R1_00101 PANJIT International | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR20100FCT_T0_00101 PANJIT International | In Stock | - | Datasheet | - | - | 800mV@10A | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | 20A | - | 50uA@100V | 100V | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 pair of common cathodes | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S23A12A International Rectifier | In Stock | - | Datasheet | YES | 2 | - | INTERNATIONAL RECTIFIER CORP | 30 mA | 1 | 1 | 125 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | - | - | - | - | No | - | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | - | 1200 V | 6600 A | 500 V/us | 1200 V | 540 A | 500 mA | 150 mA | - | - | 2.5 V | - | 80 µs | - | ||
![]() IRKV91/08S90 International Rectifier | In Stock | - | Datasheet | NO | 3 | - | INTERNATIONAL RECTIFIER CORP | 15 mA | - | 2 | 125 °C | -40 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | - | No | - | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | UNSPECIFIED | compliant | - | UL APPROVED | R-PUFM-X3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | ISOLATED | TO-240AA | SCR | - | 800 V | 1900 A | 1000 V/us | 800 V | 150 A | 200 mA | 150 mA | 2K-CA | 2G-2GR | 2.5 V | - | - | 15000 µA | ||
![]() SB10200CT_T0_00001 PANJIT International | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR26-AU_R1_00001 PANJIT International | In Stock | - | Datasheet | - | - | 700mV@2A | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2A | - | 50uA@60V | 60V | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Independent Type | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST110S14P2 International Rectifier | In Stock | - | Datasheet | NO | 2 | - | INTERNATIONAL RECTIFIER CORP | 20 mA | - | 1 | 125 °C | -40 °C | - | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | - | - | - | No | - | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | SOLDER LUG | compliant | - | - | O-MUPM-D2 | Not Qualified | SINGLE | - | TO-208AD | SCR | - | 1400 V | 2700 A | - | 1400 V | 175 A | 600 mA | 150 mA | - | - | 3 V | - | 100 µs | 20000 µA |