- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Package Description
- Trigger Device Type
- Repetitive Peak Reverse Voltage
- Surface Mount
- DC Gate Trigger Current-Max
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
International Rectifier Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Approvals | Base Product Number | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Forward Voltage (Vf@If) | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitive | Other Names | Package | Product Status | Rectified Current | Reverse Leakage Current | Reverse Voltage (Vr) | RoHS | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Current Rating | Frequency | Base Part Number | Polarity | Voltage | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Number of Poles | Input Type | Forward Current | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Diode Configuration | Max Forward Surge Current (Ifsm) | Reverse Recovery Time (trr) | Connection Type | Product Category | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GS1MAFC PANJIT International | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1V@1A | - | - | - | - | - | - | Tape & Reel (TR) | - | 1A | 1uA@1kV | 1kV | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Independent Type | - | - | - | - | - | - | ||
![]() ER106 PANJIT International | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V@1A | - | - | - | - | - | - | Tape & Reel (TR) | - | 1A | 1uA@600V | 600V | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35ns | - | - | - | - | ||
![]() JAN1N6392 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | Cast Iron | - | - | - | - | - | - | - | Grove Gear | NH-HMQ830-50-H1-56-23 | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C-Face Quilled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40CDQ045 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions, Inc. | - | 250 | - | - | Skyworks | - | - | Yes | - | - | - | - | - | - | Details | - | - | Reel | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Clock Oscillators | - | - | ||
![]() 75SLQ030SCV International Rectifier | In Stock | - | - | Production (Last Updated: 2 years ago) | Lead, Tin | Surface Mount | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | Bulk | Obsolete | - | - | - | Non-Compliant | - | - | Bulk | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | Common Anode | - | - | - | - | - | - | - | 75 A | - | - | - | - | 1 mA | 30 V | - | 600 A | - | - | - | - | - | No | - | ||
![]() 129NQ135 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-027A-6+E213+J429+K475 | - | - | - | - | - | - | - | - | Non-Compliant | 135 V | - | Bulk | - | - | - | - | - | - | - | 120 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() IDH10G65C6XKSA1 International Rectifier | In Stock | - | - | - | - | - | Through Hole | TO-220-2 | - | PG-TO220-2 | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | SP001620590 | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 33µA @ 420V | - | 1.35V @ 10A | - | - | - | -55°C ~ 175°C | 650V | 24A (DC) | - | - | - | 495pF @ 1V, 1MHz | - | - | - | 0ns | - | - | - | - | ||
![]() 1N2055R International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | UL;CSA | - | - | - | - | - | - | Thomas & Betts | 8013 | - | - | - | - | - | - | - | - | Non-Compliant | 100 V | - | Bulk | - | - | - | - | - | - | - | 20 Amps | 60 Hertz | - | Reverse | 600 | - | - | - | - | 250 A | - | 2 | - | - | - | - | - | - | - | 100 V | - | - | - | 4.3 kA | - | Plug | - | - | Contains Lead | ||
![]() UF108G_R2_00001 Panjit International Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | UF108 | - | - | - | - | - | - | - | Panjit International Inc. | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 1 µA @ 800 V | - | 1.7 V @ 1 A | - | - | - | -55°C ~ 150°C | 800 V | 1A | - | - | - | 17pF @ 4V, 1MHz | - | - | - | 100 ns | - | - | - | - | ||
![]() UF304G_R2_00001 Panjit International Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | DO-201AD, Axial | - | DO-201AD | - | - | UF304 | - | - | - | - | - | - | - | Panjit International Inc. | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 1 µA @ 400 V | - | 1.3 V @ 3 A | - | - | - | -55°C ~ 150°C | 400 V | 3A | - | - | - | 50pF @ 4V, 1MHz | - | - | - | 50 ns | - | - | - | - | ||
![]() UF102G_R2_00001 Panjit International Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | UF102 | - | - | - | - | - | - | - | Panjit International Inc. | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 1 µA @ 200 V | - | 1 V @ 1 A | - | - | - | -55°C ~ 150°C | 200 V | 1A | - | - | - | 17pF @ 4V, 1MHz | - | - | - | 50 ns | - | - | - | - | ||
![]() US1008FL_R1_00001 Panjit International Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | SOD-123F | - | SOD-123FL | - | - | US1008 | - | - | - | - | - | - | - | Panjit International Inc. | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 1 µA @ 800 V | - | 1.7 V @ 1 A | - | - | - | -55°C ~ 150°C | 800 V | 1A | - | - | - | 9pF @ 4V, 1MHz | - | - | - | 100 ns | - | - | - | - | ||
![]() GS1510FLX-LE_R1_00001 PANJIT International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIDC09D60E6YX1SA1 International Rectifier | In Stock | - | - | - | - | - | Surface Mount | Die | - | Sawn on foil | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | - | - | - | - | SIDC09D60E6Y SIDC09D60E6Y-ND SP000012548 | - | - | - | - | - | - | - | - | Bulk | - | - | 1 (Unlimited) | - | - | - | - | - | - | SIDC09D60 | - | - | - | Fast Recovery = 200mA (Io) | Standard | 27µA @ 600V | - | 1.7V @ 20A | - | - | - | -55°C ~ 150°C | 600V | 20A (DC) | - | - | - | - | - | - | - | 150ns | - | - | - | - | ||
![]() VS-MBRA120TRPBF International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30LJQ150SCX International Rectifier | In Stock | - | - | - | Lead, Tin | Surface Mount | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | - | 150 °C | -65 °C | - | - | - | - | - | - | - | Common Anode | - | - | - | - | - | - | - | 30 A | - | - | - | - | 120 µA | 150 V | - | 140 A | - | - | - | - | - | No | - | ||
![]() VS-70HFL60S02 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30WQ03FN International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 30 V | - | Bulk | - | - | - | - | - | - | - | 3.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() MBR735PBF International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 V | - | - | - | - | - | PEI-Genesis | - | - | Bulk | Active | - | - | - | Compliant | 35 V | - | Bulk | * | - | - | - | - | - | - | 7.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 840 mV | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() D1230N14TXPSA1 International Rectifier | In Stock | - | - | - | - | - | Chassis Mount | DO-200AA, A-PUK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D1230N14T D1230N14T-ND SP000785200 | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | White | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 1400V | - | 1.063V @ 800A | - | - | - | -40°C ~ 180°C | 1400V | 1230A | - | - | - | - | - | - | - | - | - | - | - | - |