- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Package Description
- Trigger Device Type
- Repetitive Peak Reverse Voltage
- Surface Mount
- DC Gate Trigger Current-Max
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
International Rectifier Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Manufacturer Package Code | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST223S04PCL International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 1 | 125 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AB | SCR | 400 V | 4000 A | - | 400 V | 345 A | - | 200 mA | - | - | 3 V | 15 μs | - | ||
![]() ST330S16P International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 1 | 125 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AE | SCR | 1600 V | 8300 A | 400 V/us | 1600 V | 520 A | - | 200 mA | - | - | 3 V | - | - | ||
![]() S30DG6A0 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 40 mA | - | - | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AE | SCR | 600 V | 14800 A | 500 V/us | 600 V | 550 A | 500 mA | 150 mA | - | - | 2.5 V | 65 μs | - | ||
![]() IRKL42/16S90 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 20 mA | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | - | UL APPROVED | R-PUFM-X3 | Not Qualified | SINGLE WITH BUILT-IN FREE-WHEELING DIODE | ISOLATED | TO-240AA | SCR | 1600 V | 810 A | 1000 V/us | 1600 V | 100 A | 200 mA | 150 mA | A-K-AK | G | 2.5 V | - | 15000 μA | ||
![]() IRKT105/06 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 20 mA | - | - | 2 | 130 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | unknown | - | - | UL APPROVED | R-PUFM-X3 | Not Qualified | SERIES CONNECTED, 2 ELEMENTS | ISOLATED | TO-240AA | SCR | 600 V | 1570 A | 500 V/us | 600 V | 235 A | 200 mA | 150 mA | A-K-AK | 2G-2GR | 2.5 V | - | 20000 μA | ||
![]() 50RIA140S90 International Rectifier | In Stock | - | Datasheet | NO | 2 | INTERNATIONAL RECTIFIER CORP | 15 mA | - | - | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | Transferred | TO-65 | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | SOLDER LUG | - | compliant | - | 2 | - | O-MUPM-D2 | Not Qualified | SINGLE | - | TO-208AC | SCR | 1400 V | 1250 A | 200 V/us | 1400 V | 80 A | 200 mA | 100 mA | - | - | 2.5 V | 110 μs | - | ||
![]() ST090S12P International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 20 mA | - | 1 | 1 | 125 °C | -30 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | 1200 V | 2200 A | 200 V/us | 1200 V | 141 A | 600 mA | 150 mA | - | - | 3 V | - | - | ||
![]() 111RIA40S90 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | - | - | 1 | 140 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | TO-94 | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | 3 | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | 400 V | - | - | 400 V | 172 A | - | 120 mA | - | - | - | - | - | ||
![]() IRKV105/16A International Rectifier | In Stock | - | Datasheet | NO | 7 | INTERNATIONAL RECTIFIER CORP | 20 mA | ADD-A-PAK | 1 | 2 | 130 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X7 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-240AA | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | unknown | - | 7 | UL APPROVED | R-XUFM-X7 | Not Qualified | COMMON ANODE, 2 ELEMENTS | ISOLATED | TO-240AA | SCR | 1600 V | 2100 A | - | 1600 V | 165 A | 200 mA | 150 mA | 2K-CA | 2G-2GR | 4 V | - | - | ||
![]() S23DG2B0 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 30 mA | - | - | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AB | SCR | 200 V | 7600 A | 500 V/us | 200 V | 370 A | 500 mA | 150 mA | - | - | 2.5 V | 60 μs | - | ||
![]() ST180S08P International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 30 mA | - | 1 | 1 | 125 °C | -30 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AB | SCR | 800 V | 5400 A | 200 V/us | 800 V | 280 A | 600 mA | 150 mA | - | - | 3 V | - | - | ||
![]() IRKL57/16S90 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 20 mA | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | - | UL APPROVED | R-PUFM-X3 | Not Qualified | SINGLE WITH BUILT-IN FREE-WHEELING DIODE | ISOLATED | TO-240AA | SCR | 1600 V | 1300 A | 1000 V/us | 1600 V | 135 A | 200 mA | 150 mA | A-K-AK | G | 2.5 V | - | 15000 μA | ||
![]() ST300S18P3L International Rectifier | In Stock | - | Datasheet | NO | 2 | INTERNATIONAL RECTIFIER CORP | 50 mA | - | - | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-X2 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | - | - | O-MUPM-X2 | Not Qualified | SINGLE | - | TO-209AE | SCR | 1800 V | 8000 A | - | 1800 V | 470 A | 600 mA | 200 mA | - | - | 3 V | 100 μs | 50000 μA | ||
![]() S23A14B International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | 30 mA | - | 1 | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 1400 V | 5700 A | 500 V/us | 1400 V | 470 A | 500 mA | 150 mA | - | - | 2.5 V | 120 μs | - | ||
![]() ST330S12F0 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | - | - | 1 | 125 °C | - | CERAMIC, METAL-SEALED COFIRED | POST/STUD MOUNT, O-CUPM-H3 | ROUND | POST/STUD MOUNT | Transferred | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-CUPM-H3 | Not Qualified | SINGLE | - | TO-209AE | SCR | 1200 V | - | 500 V/us | 1200 V | 520 A | - | 200 mA | - | - | 3 V | - | - | ||
![]() ST180S06P International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 30 mA | - | 1 | 1 | 125 °C | -30 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AB | SCR | 600 V | 5400 A | 200 V/us | 600 V | 280 A | 600 mA | 150 mA | - | - | 3 V | - | - | ||
![]() S30E6B International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | 40 mA | - | 1 | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 600 V | 13600 A | 500 V/us | 600 V | 1115 A | 500 mA | 150 mA | - | - | 2.5 V | 90 μs | - | ||
![]() 81RKI40M International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 20 mA | - | 1 | 1 | 140 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | 400 V | 2000 A | 500 V/us | 400 V | 125 A | 150 mA | 150 mA | - | - | 3.5 V | 110 μs | - | ||
![]() S30E4A International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | 40 mA | - | 1 | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 400 V | 16600 A | 500 V/us | 400 V | 1360 A | 500 mA | 150 mA | - | - | 2.5 V | 55 μs | - | ||
![]() 22RIA140M International Rectifier | In Stock | - | Datasheet | NO | 2 | INTERNATIONAL RECTIFIER CORP | 10 mA | - | - | 1 | 125 °C | -65 °C | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | Transferred | TO-48 | No | - | - | EAR99 | - | HIGH RELIABILITY | 8541.30.00.80 | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | NOT SPECIFIED | 2 | - | O-MUPM-D2 | Not Qualified | SINGLE | - | TO-208AA | SCR | 1400 V | 355 A | - | 1400 V | 35 A | 130 mA | 60 mA | - | - | 2 V | 110 μs | - |