- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Package Description
- Trigger Device Type
- Repetitive Peak Reverse Voltage
- Surface Mount
- DC Gate Trigger Current-Max
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
International Rectifier Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Forward Voltage (Vf@If) | Ihs Manufacturer | Leakage Current-Max | Manufacturer Package Code | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rectified Current | Reverse Leakage Current | Reverse Voltage (Vr) | RoHS | Rohs Code | Operating Temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Diode Configuration | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | Reverse Recovery Time (trr) | On-State Voltage-Max | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST1200C12K3 International Rectifier | In Stock | - | Datasheet | YES | 2 | - | INTERNATIONAL RECTIFIER CORP | 100 mA | - | - | 1 | 125 °C | -40 °C | - | METAL | DISK BUTTON, O-MEDB-N2 | ROUND | DISK BUTTON | Transferred | - | - | - | - | - | No | - | e0 | No | EAR99 | TIN LEAD | 8541.30.00.80 | END | NO LEAD | compliant | 2 | - | O-MEDB-N2 | Not Qualified | SINGLE | ISOLATED | - | SCR | - | 1200 V | 31000 A | - | 1200 V | 3080 A | 600 mA | 200 mA | - | - | 3 V | - | - | 200 µs | 100000 µA | ||
![]() ST300C04C International Rectifier | In Stock | - | Datasheet | YES | 2 | - | INTERNATIONAL RECTIFIER CORP | 50 mA | - | - | 1 | 125 °C | -30 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | - | - | - | No | - | e0 | - | EAR99 | TIN LEAD | 8541.30.00.80 | END | NO LEAD | compliant | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | - | 400 V | 9000 A | 200 V/us | 400 V | 1280 A | 600 mA | 200 mA | - | - | 3 V | - | - | - | - | ||
![]() ES1B-R1-00101 PANJIT International | In Stock | - | Datasheet | - | - | 950mV@1A | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1A | 1uA@100V | 100V | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Independent Type | - | - | - | - | - | - | - | - | - | - | 35ns | - | - | - | ||
![]() 2N3094 International Rectifier | In Stock | - | Datasheet | NO | 3 | - | INTERNATIONAL RECTIFIER CORP | 2.5 mA | - | - | 1 | 125 °C | -40 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Transferred | - | - | - | - | - | No | - | - | - | EAR99 | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | - | 900 V | 1000 A | 200 V/us | 900 V | 110 A | - | 110 mA | - | - | 2.5 V | - | - | - | - | ||
![]() ST200C08C International Rectifier | In Stock | - | Datasheet | YES | 2 | - | INTERNATIONAL RECTIFIER CORP | 30 mA | - | 1 | 1 | 125 °C | -30 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | - | - | - | No | - | - | - | EAR99 | - | 8541.30.00.80 | END | NO LEAD | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | - | 800 V | 5800 A | 200 V/us | 800 V | 770 A | 600 mA | 150 mA | - | - | 3 V | - | - | - | - | ||
![]() S23DF14B0 International Rectifier | In Stock | - | Datasheet | NO | 3 | - | INTERNATIONAL RECTIFIER CORP | 30 mA | - | 1 | 1 | 125 °C | -40 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | - | - | No | - | - | - | EAR99 | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AB | SCR | - | 1400 V | 4700 A | 500 V/us | 1400 V | 370 A | 500 mA | 150 mA | - | - | 2.5 V | - | - | 40 µs | - | ||
![]() IRKL26/10AS90 International Rectifier | In Stock | - | Datasheet | NO | 5 | - | INTERNATIONAL RECTIFIER CORP | 15 mA | ADD-A-PAK | - | 1 | 125 °C | -40 °C | - | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | Transferred | TO-240AA | - | - | - | - | No | - | e0 | No | EAR99 | TIN LEAD | 8541.30.00.80 | UPPER | UNSPECIFIED | compliant | 5 | UL RECOGNIZED | R-XUFM-X5 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ISOLATED | TO-240AA | SCR | - | 1000 V | 490 A | - | 1000 V | 42.39 A | 200 mA | 150 mA | A-K-AK | G-GR | 4 V | - | - | - | - | ||
![]() IRKV71/04A International Rectifier | In Stock | - | Datasheet | NO | 7 | - | INTERNATIONAL RECTIFIER CORP | 15 mA | ADD-A-PAK | 1 | 2 | 125 °C | -40 °C | - | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X7 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-240AA | - | - | - | - | No | - | - | - | EAR99 | - | 8541.30.00.80 | UPPER | UNSPECIFIED | unknown | 7 | UL APPROVED | R-XUFM-X7 | Not Qualified | COMMON ANODE, 2 ELEMENTS | ISOLATED | TO-240AA | SCR | - | 400 V | 1940 A | - | 400 V | 115 A | 200 mA | 150 mA | 2K-CA | 2G-2GR | 4 V | - | - | - | - | ||
![]() ST200S08P International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRKL500-08 International Rectifier | In Stock | - | Datasheet | NO | 3 | - | INTERNATIONAL RECTIFIER CORP | 100 mA | - | - | 1 | 130 °C | -40 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-D3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | No | - | e0 | - | EAR99 | TIN LEAD | 8541.30.00.80 | UPPER | SOLDER LUG | unknown | 5 | UL APPROVED | R-PUFM-D3 | Not Qualified | SINGLE WITH BUILT-IN FREE-WHEELING DIODE | - | - | SCR | - | 800 V | 19000 A | 1000 V/us | 800 V | 785 A | 500 mA | 200 mA | A-K-AK | G-GR | 3 V | - | - | 200 µs | 100000 µA | ||
![]() US1G_R1_00101 PANJIT International | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SV10100U PANJIT International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR26-R1-00001-PEC PANJIT International | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER202-AY-00101 PANJIT International | In Stock | - | Datasheet | - | - | 950mV@2A | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2A | 1uA@200V | 200V | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Independent Type | - | - | - | - | - | - | - | - | - | - | 35ns | - | - | - | ||
![]() S23D16B0 International Rectifier | In Stock | - | Datasheet | NO | 3 | - | INTERNATIONAL RECTIFIER CORP | 30 mA | - | - | 1 | 125 °C | -40 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | - | - | No | - | e0 | No | EAR99 | TIN LEAD | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AB | SCR | - | 1600 V | 5700 A | 500 V/us | 1600 V | 370 A | 500 mA | 150 mA | - | - | 2.5 V | - | - | 120 µs | - | ||
![]() ST230S04M0V International Rectifier | In Stock | - | Datasheet | NO | 3 | - | INTERNATIONAL RECTIFIER CORP | 30 mA | - | - | 1 | 125 °C | -40 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Transferred | TO-94 | - | - | - | - | No | - | - | - | EAR99 | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | 4 | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AB | SCR | - | 400 V | 4800 A | 500 V/us | 400 V | 361 A | 600 mA | 150 mA | - | - | 3 V | - | - | 100 µs | 30000 µA | ||
![]() S34D10A0 International Rectifier | In Stock | - | Datasheet | NO | 3 | - | INTERNATIONAL RECTIFIER CORP | 50 mA | - | 1 | 1 | 125 °C | -40 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | - | - | No | - | - | - | EAR99 | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AE | SCR | - | 1000 V | 16600 A | 500 V/us | 1000 V | 550 A | 500 mA | 150 mA | - | - | 2.5 V | - | - | 100 µs | - | ||
![]() ST300C18L0 International Rectifier | In Stock | - | Datasheet | YES | 2 | - | INTERNATIONAL RECTIFIER CORP | 50 mA | B-PUK | - | 1 | 125 °C | -40 °C | - | METAL | DISK BUTTON, O-MEDB-N2 | ROUND | DISK BUTTON | Obsolete | BUTTON | - | - | - | - | No | - | e0 | - | EAR99 | TIN LEAD | 8541.30.00.80 | END | NO LEAD | unknown | 2 | - | O-MEDB-N2 | Not Qualified | SINGLE | ISOLATED | TO-200AC | SCR | - | 1800 V | 8000 A | 500 V/us | 1800 V | 1115 A | 600 mA | 200 mA | - | - | 3 V | - | - | 100 µs | 50000 µA | ||
![]() IRKT230-12D20 International Rectifier | In Stock | - | Datasheet | - | - | - | INTERNATIONAL RECTIFIER CORP | 50 mA | - | - | - | 130 °C | -40 °C | - | - | , | - | - | Obsolete | - | - | - | - | - | No | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | - | SCR | - | - | 6300 A | - | 1200 V | - | 500 mA | 350 mA | A-K-AK | 2G | 4 V | - | 1.59 V | - | - | ||
![]() 112MT100KPBF International Rectifier | In Stock | - | Datasheet | - | - | - | INTERNATIONAL RECTIFIER CORP | 20 mA | - | - | 3 | 125 °C | -40 °C | - | - | , | - | - | Transferred | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | 3 PHASE BRIDGE, HALF-CONTROLLED CONVERTER, COMMON CATHODE | - | - | SCR | - | - | 1180 A | - | 1000 V | - | 200 mA | 270 mA | 3AK-2CA-CK | 3G | 4 V | - | 1.57 V | - | - |