- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Package Description
- Trigger Device Type
- Repetitive Peak Reverse Voltage
- Surface Mount
- DC Gate Trigger Current-Max
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
International Rectifier Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Manufacturer Package Code | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRKH132-14 International Rectifier | In Stock | - | Datasheet | NO | 5 | INTERNATIONAL RECTIFIER CORP | - | - | - | - | 150 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X5 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | UNSPECIFIED | compliant | - | UL RECOGNIZED | R-PUFM-X5 | Not Qualified | - | - | - | SCR | 1400 V | 4200 A | - | 1400 V | 204.1 A | - | - | A-K-AK | G-GR | - | - | - | ||
![]() IRKH41/16S90 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 20 mA | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | UNSPECIFIED | compliant | - | UL APPROVED | R-PUFM-X3 | Not Qualified | SINGLE WITH BUILT-IN FREE-WHEELING DIODE | ISOLATED | TO-240AA | SCR | 1600 V | 810 A | 1000 V/us | 1600 V | 100 A | 200 mA | 150 mA | 0 | 0 | 2.5 V | - | 15000 µA | ||
![]() S18C12B2 International Rectifier | In Stock | - | Datasheet | NO | 2 | INTERNATIONAL RECTIFIER CORP | 20 mA | - | - | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | SOLDER LUG | compliant | - | - | O-MUPM-D2 | Not Qualified | SINGLE | - | TO-208AD | SCR | 1200 V | 3000 A | 500 V/us | 1200 V | 175 A | 500 mA | 150 mA | - | - | 2.5 V | 90 µs | - | ||
![]() 52MT140K International Rectifier | In Stock | - | Datasheet | NO | 9 | INTERNATIONAL RECTIFIER CORP | 0.1 mA | - | - | 3 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X9 | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | UNSPECIFIED | unknown | - | - | R-PUFM-X9 | Not Qualified | 3 PHASE BRIDGE, HALF-CONTROLLED, COMMON CATHODE | ISOLATED | - | SCR | 1400 V | 410 A | - | 1400 V | - | 200 mA | 60 mA | 3AK-2CA-CK | 3G | 2 V | - | 100 µA | ||
![]() T90RIA40S90 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | MODULE | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | UNSPECIFIED | compliant | 3 | - | R-PUFM-X3 | Not Qualified | SINGLE | ISOLATED | - | SCR | 400 V | - | - | 400 V | 141 A | 200 mA | 120 mA | - | - | 2.5 V | 110 µs | 15000 µA | ||
![]() ST733C08LHK3L International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | - | - | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | HIGH SPEED | 8541.30.00.80 | END | NO LEAD | compliant | - | - | O-CEDB-N2 | Not Qualified | SINGLE | ISOLATED | TO-200AC | SCR | 800 V | - | - | 800 V | 1900 A | 600 mA | 200 mA | - | - | 3 V | 20 µs | 75000 µA | ||
![]() P412W International Rectifier | In Stock | - | Datasheet | NO | 6 | INTERNATIONAL RECTIFIER CORP | 10 mA | - | - | 2 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-D6 | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | SOLDER LUG | compliant | - | UL RECOGNIZED | R-PUFM-D6 | Not Qualified | BRIDGE, HALF-CONTROLLED, COMMON ANODE WITH BUILT-IN FREE-WHEELING DIODE | ISOLATED | - | SCR | 600 V | 400 A | - | 600 V | 31.4 A | 100 mA | 60 mA | 0 | 2G-2AK-CA-CK | 2 V | - | 10000 µA | ||
![]() ST110C08C1 International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | - | - | - | 1 | 125 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | END | NO LEAD | compliant | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 800 V | - | 500 V/us | 800 V | 500 A | - | 150 mA | - | - | 3 V | - | - | ||
![]() S30DG8A0 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 40 mA | - | - | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AE | SCR | 800 V | 14800 A | 500 V/us | 800 V | 550 A | 500 mA | 150 mA | - | - | 2.5 V | 65 µs | - | ||
![]() S23D14A0 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 30 mA | - | - | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AB | SCR | 1400 V | 6200 A | 500 V/us | 1400 V | 370 A | 500 mA | 150 mA | - | - | 2.5 V | 95 µs | - | ||
![]() S23D12B0 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 30 mA | - | - | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AB | SCR | 1200 V | 6200 A | 500 V/us | 1200 V | 370 A | 500 mA | 150 mA | - | - | 2.5 V | 95 µs | - | ||
![]() ST110C06C International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | 20 mA | - | 1 | 1 | 125 °C | -30 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 600 V | 2700 A | 200 V/us | 600 V | 500 A | 600 mA | 150 mA | - | - | 3 V | - | - | ||
![]() IRKL91/08S90 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 20 mA | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | UNSPECIFIED | compliant | - | UL APPROVED | R-PUFM-X3 | Not Qualified | SINGLE WITH BUILT-IN FREE-WHEELING DIODE | ISOLATED | TO-240AA | SCR | 800 V | 1800 A | 1000 V/us | 800 V | 210 A | 200 mA | 150 mA | A-K-AK | G-GR | 2.5 V | - | 15000 µA | ||
![]() ST230S02M0V International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | - | - | 1 | 125 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AB | SCR | 200 V | - | 500 V/us | 200 V | 361 A | - | 150 mA | - | - | 3 V | - | - | ||
![]() ST103S04PCL International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 1 | 125 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | 400 V | 2000 A | - | 400 V | 175 A | - | 200 mA | - | - | 3 V | 15 µs | - | ||
![]() ST200C10C International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | 30 mA | - | 1 | 1 | 125 °C | -30 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 1000 V | 5800 A | 200 V/us | 1000 V | 770 A | 600 mA | 150 mA | - | - | 3 V | - | - | ||
![]() ST230C04C0L International Rectifier | In Stock | - | Datasheet | YES | 4 | INTERNATIONAL RECTIFIER CORP | 30 mA | A-PUK | - | 1 | 125 °C | -40 °C | METAL | DISK BUTTON, O-MXDB-X4 | ROUND | DISK BUTTON | Transferred | BUTTON | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | compliant | 3 | - | O-MXDB-X4 | Not Qualified | SINGLE | ISOLATED | TO-200AB | SCR | 400 V | 5700 A | - | 400 V | 780 A | 600 mA | 150 mA | - | - | 3 V | 100 µs | 30000 µA | ||
![]() S30D16B0 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 40 mA | - | - | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AE | SCR | 1600 V | 11300 A | 500 V/us | 1600 V | 550 A | 500 mA | 150 mA | - | - | 2.5 V | 140 µs | - | ||
![]() S30D12A0 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 40 mA | - | 1 | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AE | SCR | 1200 V | 13600 A | 500 V/us | 1200 V | 550 A | 500 mA | 150 mA | - | - | 2.5 V | 90 µs | - | ||
![]() ST200S02P International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 30 mA | - | 1 | 1 | 125 °C | -30 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AB | SCR | 200 V | 5800 A | 200 V/us | 200 V | 320 A | 600 mA | 150 mA | - | - | 3 V | - | - |