- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Package Description
- Trigger Device Type
- Repetitive Peak Reverse Voltage
- Surface Mount
- DC Gate Trigger Current-Max
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
International Rectifier Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Manufacturer Package Code | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRKL57/08S90 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | e0 | - | - | TIN LEAD | UL APPROVED | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | R-PUFM-X3 | Not Qualified | SINGLE WITH BUILT-IN FREE-WHEELING DIODE | ISOLATED | TO-240AA | SCR | 800 V | - | 1000 V/us | 800 V | 135 A | 200 mA | 150 mA | - | - | 2.5 V | - | - | 15000 µA | ||
![]() IRKL26/14AS90 International Rectifier | In Stock | - | Datasheet | NO | 5 | INTERNATIONAL RECTIFIER CORP | 15 mA | ADD-A-PAK | - | 1 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | Transferred | TO-240AA | No | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 5 | UL RECOGNIZED | R-XUFM-X5 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ISOLATED | TO-240AA | SCR | 1400 V | 490 A | - | 1400 V | 42.39 A | 200 mA | 150 mA | A-K-AK | G-GR | 4 V | - | - | - | ||
![]() ST333C06CCJ International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 1 | 125 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 600 V | 8200 A | - | 600 V | 1130 A | - | 200 mA | - | - | 3 V | - | 25 µs | - | ||
![]() ST300S12M International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 1 | - | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | - | SCR | 1200 V | 7500 A | 400 V/us | 1200 V | 471 A | - | 200 mA | - | - | 3 V | - | - | - | ||
![]() IRKH42/14S90 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 20 mA | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | - | UL APPROVED | R-PUFM-X3 | Not Qualified | SINGLE WITH BUILT-IN FREE-WHEELING DIODE | ISOLATED | TO-240AA | SCR | 1400 V | 810 A | 1000 V/us | 1400 V | 100 A | 200 mA | 150 mA | 0 | 0 | 2.5 V | - | - | 15000 µA | ||
![]() TKT220K2505AR Kingtronics International Company | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRKL170-12 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 50 mA | - | - | 1 | 130 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-D3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | SOLDER LUG | - | unknown | - | 5 | UL APPROVED | R-PUFM-D3 | Not Qualified | SINGLE WITH BUILT-IN FREE-WHEELING DIODE | ISOLATED | - | SCR | 1200 V | 5100 A | 1000 V/us | 1200 V | 377 A | 500 mA | 200 mA | A-K-AK | G-GR | 3 V | - | 150 µs | 50000 µA | ||
![]() ST330C02C0 International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | - | - | - | 1 | 125 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | END | NO LEAD | - | compliant | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 200 V | - | 500 V/us | 200 V | 1420 A | - | 200 mA | - | - | 3 V | - | - | - | ||
![]() T70RIA60S90 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | MODULE | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 3 | - | R-PUFM-X3 | Not Qualified | SINGLE | ISOLATED | - | SCR | 600 V | - | - | 600 V | 110 A | 200 mA | 120 mA | - | - | 2.5 V | - | 110 µs | 15000 µA | ||
![]() ST173S12PHK2L International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | - | - | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | HIGH SPEED | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AB | SCR | 1200 V | 4900 A | - | 1200 V | 275 A | 600 mA | 200 mA | - | - | 3 V | - | 20 µs | 40000 µA | ||
![]() S30D14A0 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 40 mA | - | - | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AE | SCR | 1400 V | 12500 A | 500 V/us | 1400 V | 550 A | 500 mA | 150 mA | - | - | 2.5 V | - | 110 µs | - | ||
![]() IRKL57/16A International Rectifier | In Stock | - | Datasheet | NO | 4 | INTERNATIONAL RECTIFIER CORP | 15 mA | ADD-A-PAK | - | 1 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X4 | RECTANGULAR | FLANGE MOUNT | Transferred | TO-240AA | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 4 | UL RECOGNIZED | R-XUFM-X4 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ISOLATED | TO-240AA | SCR | 1600 V | 1520 A | - | 1600 V | 94.2 A | 200 mA | 150 mA | A-K-AK | G | 4 V | - | - | - | ||
![]() S34DG8A0 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 50 mA | - | 1 | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AE | SCR | 800 V | 17800 A | 500 V/us | 800 V | 550 A | 500 mA | 150 mA | - | - | 2.5 V | - | 70 µs | - | ||
![]() ST333C04CCJ International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 1 | 125 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 400 V | 8200 A | - | 400 V | 1130 A | - | 200 mA | - | - | 3 V | - | 25 µs | - | ||
![]() IRKL56/14S90 International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | 20 mA | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | - | UL APPROVED | R-PUFM-X3 | Not Qualified | SINGLE WITH BUILT-IN FREE-WHEELING DIODE | ISOLATED | TO-240AA | SCR | 1400 V | 1300 A | 1000 V/us | 1400 V | 135 A | 200 mA | 150 mA | A-K-AK | G-GR | 2.5 V | - | - | 15000 µA | ||
![]() ST200C04C International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | 30 mA | - | 1 | 1 | 125 °C | -30 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 400 V | 5800 A | 200 V/us | 400 V | 770 A | 600 mA | 150 mA | - | - | 3 V | - | - | - | ||
![]() IRKT170-12D20 International Rectifier | In Stock | - | Datasheet | - | - | INTERNATIONAL RECTIFIER CORP | 50 mA | - | - | - | 130 °C | -40 °C | - | , | - | - | Obsolete | - | No | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | SCR | - | 4300 A | - | 1200 V | - | 500 mA | 350 mA | A-K-AK | 2G | 4 V | 1.6 V | - | - | ||
![]() ST230C04C International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | 30 mA | - | - | 1 | 125 °C | -30 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | END | NO LEAD | - | compliant | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 400 V | 6200 A | 200 V/us | 400 V | 810 A | 600 mA | 150 mA | - | - | 3 V | - | - | - | ||
![]() 2N3094M International Rectifier | In Stock | - | Datasheet | NO | 3 | INTERNATIONAL RECTIFIER CORP | - | - | 1 | 1 | - | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | 900 V | 1000 A | 20 V/us | 900 V | 110 A | - | 110 mA | - | - | 2.5 V | - | - | - | ||
![]() ST200C02C International Rectifier | In Stock | - | Datasheet | YES | 2 | INTERNATIONAL RECTIFIER CORP | 30 mA | - | 1 | 1 | 125 °C | -30 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | No | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 200 V | 5800 A | 200 V/us | 200 V | 770 A | 600 mA | 150 mA | - | - | 3 V | - | - | - |