- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Package Description
- Trigger Device Type
- Repetitive Peak Reverse Voltage
- Surface Mount
- DC Gate Trigger Current-Max
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
International Rectifier Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Breakdown Voltage / V | Ihs Manufacturer | Leakage Current-Max | Manufacturer | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Qualification | RoHS | Rohs Code | Voltage Rating (DC) | Packaging | Part Status | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Terminal Position | Terminal Form | Reach Compliance Code | Current Rating | JESD-30 Code | Qualification Status | Polarity | Configuration | Voltage | Element Configuration | Speed | Current | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Forward Current | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Capacitance @ Vr, F | Trigger Device Type | Max Forward Surge Current (Ifsm) | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | Reverse Recovery Time (trr) | Circuit Commutated Turn-off Time-Nom | Grade | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S23DF14A0 International Rectifier | In Stock | - | Datasheet | - | - | - | NO | - | - | 3 | - | - | INTERNATIONAL RECTIFIER CORP | 30 mA | - | - | 1 | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | - | No | - | - | - | EAR99 | - | - | 8541.30.00.80 | - | UPPER | HIGH CURRENT CABLE | unknown | - | O-MUPM-H3 | Not Qualified | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TO-209AB | - | SCR | - | 1400 V | 4700 A | 500 V/us | 1400 V | 370 A | 500 mA | 150 mA | 2.5 V | - | 30 µs | - | - | - | - | - | ||
![]() SK26-AU_R1_000A1 Panjit International Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMB) | - | SK26 | - | - | - | - | Panjit International Inc. | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 90 µA @ 60 V | - | 700 mV @ 2 A | - | -55°C ~ 150°C | 60 V | 2A | - | - | - | - | 80pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | ||
![]() UF806F_T0_00001 Panjit International Inc. | In Stock | - | Datasheet | - | Through Hole | TO-220-2 Full Pack, Isolated Tab | - | - | ITO-220AC | - | UF806 | - | - | - | - | Panjit International Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 1 µA @ 600 V | - | 1.7 V @ 8 A | - | -55°C ~ 150°C | 600 V | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ns | - | - | - | - | - | - | ||
![]() UF206G_R2_00001 Panjit International Inc. | In Stock | - | Datasheet | - | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-15 | - | UF206 | - | - | - | - | Panjit International Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 1 µA @ 600 V | - | 1.7 V @ 2 A | - | -55°C ~ 150°C | 600 V | 2A | - | - | - | - | 35pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | 100 ns | - | - | - | - | - | - | ||
![]() MBR5H150PC-AU_R2_007A1 Panjit International Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-277, 3-PowerDFN | - | - | TO-277C | - | - | - | - | - | - | Panjit International Inc. | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 500 nA @ 150 V | - | 850 mV @ 5 A | - | -55°C ~ 175°C | 150 V | 5A | - | - | - | - | 130pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | ||
![]() BX320_R1_00001 Panjit International Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | BX320 | - | - | - | - | Panjit International Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 50 µA @ 200 V | - | 900 mV @ 3 A | - | -65°C ~ 175°C | 200 V | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR20100CT International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 85CNQ015A International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 110CNQ045ASL International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | 45 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 45 V | Bulk | - | - | - | - | - | 3.8 nF | - | - | - | 110 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 25F120 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MURB1620CTPBF International Rectifier | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 200 V | Bulk | - | - | - | - | - | 25 pF | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 975 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MBRA140TRPBF International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30CTQ080S International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | 80 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 860 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MURB1020CT International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 200 V | Bulk | - | - | - | - | - | 8 pF | - | - | - | 10 A | - | - | - | - | 200 V | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 10BQ040TRPBF International Rectifier | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 40 V | Tape & Reel (TR) | - | - | - | - | - | 80 pF | - | - | - | 1 A | - | - | Standard | - | - | - | - | - | - | 1 A | - | - | - | - | - | 530 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 12CTQ045 International Rectifier | In Stock | - | - | Through Hole | - | - | - | 3 | - | - | - | 45 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 45 V | Bulk | - | - | 175 °C | -55 °C | - | 400 pF | - | - | - | 6 A | - | - | - | - | - | Common Cathode | - | - | - | - | - | 12 A | - | - | - | 570 mV | 800 µA | 45 V | - | - | - | 690 A | - | - | - | - | - | - | - | - | - | - | - | 9.02 mm | 10.66 mm | 4.82 mm | Contains Lead | ||
![]() 30CTQ080PBF International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS-40CTQ045SPBF International Rectifier | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6TQ040 International Rectifier | 696 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 40 V | Bulk | - | - | - | - | - | 400 pF | - | - | - | 6 A | - | - | Standard | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() MURB2020CTPBF International Rectifier | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 200 V | Bulk | - | - | - | - | - | 55 pF | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free |