- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Package Description
- Trigger Device Type
- Repetitive Peak Reverse Voltage
- Surface Mount
- DC Gate Trigger Current-Max
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
International Rectifier Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Breakdown Voltage / V | RoHS | Voltage Rating (DC) | Packaging | Capacitance | Current Rating | Polarity | Voltage | Current | Output Current | Forward Voltage | Max Repetitive Reverse Voltage (Vrrm) | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MBRS360TR International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70HFLR40S02 International Rectifier | In Stock | - | - | - | - | 400 V | - | 400 V | Bulk | - | 70 A | Reverse | - | - | - | 1.85 V | - | Lead Free | ||
![]() 10ETS08S International Rectifier | In Stock | - | - | - | - | - | Compliant | 800 V | Bulk | - | 10 A | Standard | - | - | 10 A | 1.1 V | - | Contains Lead | ||
![]() 12CWQ03FNTR International Rectifier | In Stock | - | - | - | - | - | Non-Compliant | 30 V | Tape & Reel (TR) | 590 pF | 12 A | - | - | - | - | - | - | Contains Lead | ||
![]() HFA06PB120PBF International Rectifier | In Stock | - | - | - | - | - | Compliant | 1.2 kV | Bulk | 9 pF | 8 A | Standard | - | - | 6 A | 3 V | - | Lead Free | ||
![]() 10ETF12PBF International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83CNQ100APBF International Rectifier | In Stock | - | - | - | - | 100 V | Compliant | 100 V | Bulk | - | 80 A | - | - | - | - | 670 mV | - | Lead Free | ||
![]() 10BQ040 International Rectifier | In Stock | - | - | Box | - | 40 V | Non-Compliant | 40 V | Bulk | - | 1 A | - | 40 V | 1 A | - | 530 mV | - | Contains Lead | ||
![]() 30CTQ100S International Rectifier | In Stock | - | - | - | - | 100 V | Non-Compliant | - | - | - | 30 A | - | - | - | - | 860 mV | - | - | ||
![]() 80PF80 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86HF40 International Rectifier | 749 | - | - | - | - | 400 V | Compliant | 400 V | Bulk | - | 85 A | Standard | - | - | 85 A | 1.2 V | - | Lead Free | ||
![]() GBPC2510W International Rectifier | In Stock | - | - | - | - | - | Compliant | - | - | - | 25 A | - | - | - | - | 1.1 V | 1 kV | - | ||
![]() VS-48CTQ060PBF International Rectifier | In Stock | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 580 mV | - | - | ||
![]() 48CTQ060SPBF International Rectifier | In Stock | - | - | - | 3 | 60 V | Compliant | 60 V | Bulk | 1.2 nF | 40 A | - | - | - | - | 580 mV | - | Lead Free | ||
![]() 11DQ10 International Rectifier | In Stock | - | - | - | - | 100 V | Compliant | 100 V | Bulk | - | 1.1 A | - | - | - | - | 850 mV | - | Lead Free | ||
![]() MURB2020CT International Rectifier | In Stock | - | - | - | - | - | Compliant | 200 V | Bulk | 55 pF | 1.9 A | - | - | - | - | - | - | Contains Lead | ||
![]() 41HF140 International Rectifier | In Stock | - | - | - | - | - | - | 1.4 kV | Bulk | - | 40 A | Standard | - | - | - | - | - | Lead Free | ||
![]() 10ETF04FP International Rectifier | In Stock | - | - | - | - | - | Non-Compliant | 400 V | Bulk | - | 10 A | Standard | - | - | 10 A | 1.2 V | - | Contains Lead | ||
![]() 30CTQ100-1 International Rectifier | In Stock | - | - | - | - | 100 V | Non-Compliant | - | - | - | 30 A | - | - | - | - | 860 mV | - | - | ||
![]() 6F100 International Rectifier | In Stock | - | - | - | - | - | Non-Compliant | 1 kV | Bulk | - | 6 A | Standard | - | - | 6 A | 1.1 V | - | Lead Free |