- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Package Description
- Trigger Device Type
- Repetitive Peak Reverse Voltage
- Surface Mount
- DC Gate Trigger Current-Max
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
International Rectifier Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Breakdown Voltage / V | RoHS | Voltage Rating (DC) | Packaging | Max Operating Temperature | Capacitance | Current Rating | Polarity | Output Current | Forward Voltage | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MUR2020CTPBF International Rectifier | In Stock | - | - | - | - | Compliant | 200 V | Bulk | - | - | 1.9 A | - | - | 850 mV | - | Lead Free | ||
![]() 10ETS08FP International Rectifier | In Stock | - | - | - | - | Compliant | 800 V | Bulk | - | - | 10 A | Standard | 10 A | 1.1 V | - | Contains Lead | ||
![]() 16FR120 International Rectifier | In Stock | - | - | 2 | - | Compliant | 1.2 kV | Bulk | 175 °C | - | 16 A | Reverse | 16 A | 900 mV | 318 mm | Lead Free | ||
![]() GBPC3504W International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFA16TA60CS International Rectifier | In Stock | - | - | - | - | Compliant | 600 V | Bulk | - | 25 pF | 8 A | - | - | 1.7 V | - | Contains Lead | ||
![]() 10BQ060TR International Rectifier | In Stock | - | - | - | - | Compliant | 60 V | Tape & Reel (TR) | - | - | 1 A | - | - | 570 mV | - | Contains Lead | ||
![]() VS-36MB80A International Rectifier | In Stock | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70HFLR60S02 International Rectifier | In Stock | - | - | - | 600 V | Compliant | 600 V | Bulk | - | - | 70 A | Reverse | 70 A | 1.85 V | - | Lead Free | ||
![]() HFA08PB120PBF International Rectifier | In Stock | - | - | - | - | Compliant | 1.2 kV | Bulk | - | 11 pF | 8 A | Standard | 8 A | 3 V | - | Lead Free | ||
![]() 8ETL06FPPBF International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43CTQ100STRL International Rectifier | In Stock | - | - | - | - | Non-Compliant | 100 V | Tape & Reel (TR) | - | 1.48 nF | 40 A | - | - | - | - | Contains Lead | ||
![]() VS-63CTQ100PBF. International Rectifier | In Stock | - | - | 3 | - | - | - | - | - | - | - | - | - | 1 V | - | - | ||
![]() 10ETF02S International Rectifier | In Stock | - | - | - | - | Compliant | 200 V | Bulk | - | - | 10 A | Standard | 10 A | 1.2 V | - | Contains Lead | ||
![]() 6CWQ04FNTR International Rectifier | In Stock | - | - | - | - | Non-Compliant | 40 V | Tape & Reel (TR) | - | 189 pF | 7 A | - | - | - | - | Contains Lead | ||
![]() 40CPQ045PBF International Rectifier | In Stock | - | - | - | 45 V | Compliant | 45 V | Bulk | - | - | 40 A | - | - | 490 mV | - | Lead Free | ||
![]() 41HF40 International Rectifier | In Stock | - | - | - | - | - | 400 V | Bulk | - | - | 40 A | Standard | - | - | - | Lead Free | ||
![]() 300UR40A International Rectifier | In Stock | - | - | - | - | - | 400 V | Bulk | 200 °C | - | 300 A | Reverse | - | - | - | Lead Free | ||
![]() 10ETF10 International Rectifier | In Stock | - | - | - | - | Compliant | 1 kV | Bulk | - | - | 10 A | Standard | 10 A | 1.33 V | - | Contains Lead | ||
![]() BAT54SW International Rectifier | In Stock | - | - | - | 30 V | Non-Compliant | 30 V | Bulk | - | - | 200 mA | - | - | 500 mV | - | Contains Lead | ||
![]() MBR340TR International Rectifier | In Stock | - | - | 2 | 40 V | Compliant | 40 V | Tape & Reel (TR) | - | 190 pF | 3 A | Standard | 3 A | 600 mV | - | Contains Lead |