- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Package Description
- Trigger Device Type
- Repetitive Peak Reverse Voltage
- Surface Mount
- DC Gate Trigger Current-Max
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
International Rectifier Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Base Product Number | Ihs Manufacturer | Leakage Current-Max | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RoHS | Rohs Code | Voltage Rated | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Lead Spacing | Configuration | Element Configuration | Lead Style | Case Connection | Forward Voltage | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Trigger Device Type | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | Circuit Commutated Turn-off Time-Nom | Features | Repetitive Peak Off-state Leakage Current-Max | Height Seated (Max) | Thickness (Max) | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 129NQ135 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | ACH580-BDR-027A-6+E213+J429+K475 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 135 V | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() JANS1N7070CCT3 International Rectifier | In Stock | - | - | Production (Last Updated: 2 years ago) | Through Hole | Surface Mount, MLCC | 0805 (2012 Metric) | - | 3 | - | VJ0805 | - | - | - | - | - | Vishay Vitramon | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | Non-Compliant | - | 50V | - | -55°C ~ 125°C | - | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | - | - | C0G, NP0 | - | 150 °C | -55 °C | RF, Microwave, High Frequency | - | - | 510 pF | - | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | - | - | 950 mV | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | 0.057 (1.45mm) | - | - | ||
![]() S30E14B International Rectifier | In Stock | - | Datasheet | - | - | - | - | YES | - | 2 | - | INTERNATIONAL RECTIFIER CORP | 40 mA | - | - | - | - | 1 | 1 | 125 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8541.30.00.80 | - | END | NO LEAD | - | unknown | - | - | - | - | O-CEDB-N2 | Not Qualified | - | SINGLE | - | - | - | - | TO-200AB | - | SCR | 1400 V | 11300 A | 500 V/us | 1400 V | 975 A | 500 mA | 150 mA | - | - | 2.5 V | 140 µs | - | - | - | - | - | - | ||
![]() ST650C20L3 International Rectifier | In Stock | - | Datasheet | - | - | - | - | YES | - | 2 | - | INTERNATIONAL RECTIFIER CORP | 80 mA | - | B-PUK | - | - | - | 1 | 125 °C | -40 °C | - | METAL | DISK BUTTON, O-MEDB-N2 | ROUND | DISK BUTTON | Transferred | BUTTON | - | - | No | - | - | - | - | - | - | - | e0 | No | EAR99 | - | TIN LEAD | - | - | - | - | 8541.30.00.80 | - | END | NO LEAD | - | compliant | - | - | 2 | - | O-MEDB-N2 | Not Qualified | - | SINGLE | - | - | ISOLATED | - | TO-200AC | - | SCR | 2000 V | 10700 A | - | 2000 V | 1857 A | 600 mA | 200 mA | - | - | 3 V | 200 µs | - | - | - | - | - | - | ||
![]() ST230S02P International Rectifier | In Stock | - | Datasheet | - | - | - | - | NO | - | 3 | - | INTERNATIONAL RECTIFIER CORP | 30 mA | - | - | - | - | 1 | 1 | 125 °C | -30 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8541.30.00.80 | - | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | - | O-MUPM-H3 | Not Qualified | - | SINGLE | - | - | - | - | TO-209AB | - | SCR | 200 V | 6200 A | 200 V/us | 200 V | 360 A | 600 mA | 150 mA | - | - | 3 V | - | - | - | - | - | - | - | ||
![]() ST300S16M International Rectifier | In Stock | - | Datasheet | - | - | - | - | NO | - | 3 | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | 1 | 1 | - | - | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8541.30.00.80 | - | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | - | O-MUPM-H3 | Not Qualified | - | SINGLE | - | - | - | - | - | - | SCR | 1600 V | 7500 A | 400 V/us | 1600 V | 471 A | - | 200 mA | - | - | 3 V | - | - | - | - | - | - | - | ||
![]() IRKL132-12 International Rectifier | In Stock | - | Datasheet | - | - | - | - | NO | - | 5 | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | 1 | - | 150 °C | - | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X5 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8541.30.00.80 | - | UPPER | UNSPECIFIED | - | unknown | - | - | - | UL RECOGNIZED | R-PUFM-X5 | Not Qualified | - | - | - | - | - | - | - | - | SCR | 1200 V | 4200 A | - | 1200 V | 204.1 A | - | - | A-K-AK | G-GR | - | - | - | - | - | - | - | - | ||
![]() IRKL210-12 International Rectifier | In Stock | - | Datasheet | - | - | - | - | NO | - | 5 | - | INTERNATIONAL RECTIFIER CORP | 30 mA | - | - | - | - | 1 | - | 125 °C | -45 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X5 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8541.30.00.80 | - | UPPER | UNSPECIFIED | - | unknown | - | - | - | UL RECOGNIZED | R-PUFM-X5 | Not Qualified | - | - | - | - | - | - | - | - | SCR | 1200 V | 7500 A | - | 1200 V | 329.7 A | 250 mA | 150 mA | A-K-AK | G-GR | 2.5 V | - | - | - | - | - | - | - | ||
![]() IRKV56/12S90 International Rectifier | In Stock | - | Datasheet | - | - | - | - | NO | - | 3 | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | 2 | 125 °C | -40 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | No | - | - | - | - | - | - | - | e0 | No | - | - | TIN LEAD | - | - | - | UL APPROVED | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | - | NOT SPECIFIED | - | - | R-PUFM-X3 | Not Qualified | - | COMMON ANODE, 2 ELEMENTS | - | - | ISOLATED | - | TO-240AA | - | SCR | 1200 V | - | 1000 V/us | 1200 V | 95 A | 200 mA | 150 mA | - | - | 2.5 V | - | - | 15000 µA | - | - | - | - | ||
![]() ST330C06C0 International Rectifier | In Stock | - | Datasheet | - | - | - | - | YES | - | 2 | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | 1 | 125 °C | - | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Transferred | - | - | - | No | - | - | - | - | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | - | - | 8541.30.00.80 | - | END | NO LEAD | - | compliant | - | - | - | - | O-CEDB-N2 | Not Qualified | - | SINGLE | - | - | - | - | TO-200AB | - | SCR | 600 V | - | 500 V/us | 600 V | 1420 A | - | 200 mA | - | - | 3 V | - | - | - | - | - | - | - | ||
![]() ST330C06C1 International Rectifier | In Stock | - | Datasheet | - | - | - | - | YES | - | 2 | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | 1 | 125 °C | - | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Transferred | - | - | - | No | - | - | - | - | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | - | - | 8541.30.00.80 | - | END | NO LEAD | - | compliant | - | - | - | - | O-CEDB-N2 | Not Qualified | - | SINGLE | - | - | - | - | TO-200AB | - | SCR | 600 V | - | 500 V/us | 600 V | 1420 A | - | 200 mA | - | - | 3 V | - | - | - | - | - | - | - | ||
![]() ST333C04LFM0L International Rectifier | In Stock | - | Datasheet | - | - | - | - | YES | - | 2 | - | INTERNATIONAL RECTIFIER CORP | 50 mA | - | - | - | - | - | 1 | 125 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | - | No | - | - | - | - | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | - | HIGH SPEED | 8541.30.00.80 | - | END | NO LEAD | - | compliant | - | - | - | - | O-CEDB-N2 | Not Qualified | - | SINGLE | - | - | ISOLATED | - | TO-200AC | - | SCR | 400 V | 11000 A | - | 400 V | 1230 A | 600 mA | 200 mA | - | - | 3 V | 12 µs | - | 50000 µA | - | - | - | - | ||
![]() ST203C12CFF International Rectifier | In Stock | - | Datasheet | - | - | - | - | YES | - | 2 | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | 1 | 1 | 125 °C | - | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8541.30.00.80 | - | END | NO LEAD | - | unknown | - | - | - | - | O-CEDB-N2 | Not Qualified | - | SINGLE | - | - | - | - | TO-200AB | - | SCR | 1200 V | 3200 A | - | 1200 V | 580 A | - | 200 mA | - | - | 3 V | 40 µs | - | - | - | - | - | - | ||
![]() ST1900C50R3L International Rectifier | In Stock | - | Datasheet | - | - | - | - | YES | - | 2 | - | INTERNATIONAL RECTIFIER CORP | 250 mA | - | - | - | - | - | 1 | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | - | No | - | - | - | - | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | - | - | 8541.30.00.80 | - | END | NO LEAD | - | compliant | - | - | 2 | - | O-CEDB-N2 | Not Qualified | - | SINGLE | - | - | - | - | - | - | SCR | 5000 V | 28000 A | - | 5000 V | 3500 A | - | 400 mA | - | - | 4 V | 500 µs | - | 250000 µA | - | - | - | - | ||
![]() ST300C02C1 International Rectifier | In Stock | - | Datasheet | - | - | - | - | YES | - | 2 | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | 1 | 125 °C | - | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Transferred | - | - | - | No | - | - | - | - | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | - | - | 8541.30.00.80 | - | END | NO LEAD | - | compliant | - | - | - | - | O-CEDB-N2 | Not Qualified | - | SINGLE | - | - | - | - | TO-200AB | - | SCR | 200 V | - | 500 V/us | 200 V | 1290 A | - | 200 mA | - | - | 3 V | - | - | - | - | - | - | - | ||
![]() ST230S08P International Rectifier | In Stock | - | Datasheet | - | - | - | - | NO | - | 3 | - | INTERNATIONAL RECTIFIER CORP | 30 mA | - | - | - | - | - | 1 | 125 °C | -30 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | No | - | - | - | - | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | - | - | 8541.30.00.80 | - | UPPER | HIGH CURRENT CABLE | - | compliant | - | - | - | - | O-MUPM-H3 | Not Qualified | - | SINGLE | - | - | - | - | TO-209AB | - | SCR | 800 V | 6200 A | 200 V/us | 800 V | 360 A | 600 mA | 150 mA | - | - | 3 V | - | - | - | - | - | - | - | ||
![]() T50RIA20S90 International Rectifier | In Stock | - | Datasheet | - | - | - | - | NO | - | 3 | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Transferred | MODULE | - | - | No | - | - | - | - | - | - | - | e0 | No | EAR99 | - | TIN LEAD | - | - | - | - | 8541.30.00.80 | - | UPPER | UNSPECIFIED | - | compliant | - | - | 3 | - | R-PUFM-X3 | Not Qualified | - | SINGLE | - | - | ISOLATED | - | - | - | SCR | 200 V | - | - | 200 V | 80 A | 200 mA | 100 mA | - | - | 2.5 V | 110 μs | - | 15000 μA | - | - | - | - | ||
![]() S30E10A International Rectifier | In Stock | - | Datasheet | - | - | - | - | YES | - | 2 | - | INTERNATIONAL RECTIFIER CORP | 40 mA | - | - | - | - | 1 | 1 | 125 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8541.30.00.80 | - | END | NO LEAD | - | unknown | - | - | - | - | O-CEDB-N2 | Not Qualified | - | SINGLE | - | - | - | - | TO-200AB | - | SCR | 1000 V | 13600 A | 500 V/us | 1000 V | 1115 A | 500 mA | 150 mA | - | - | 2.5 V | 90 μs | - | - | - | - | - | - | ||
![]() JAN2N1806 International Rectifier | In Stock | - | Datasheet | - | - | - | - | NO | - | 3 | - | INTERNATIONAL RECTIFIER CORP | 3.3 mA | - | - | - | - | - | 1 | 125 °C | -40 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | TO-94 | - | - | No | - | - | - | - | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | - | - | 8541.30.00.80 | - | UPPER | HIGH CURRENT CABLE | - | compliant | - | - | 3 | MIL | O-MUPM-H3 | Not Qualified | - | SINGLE | - | - | - | - | TO-209AC | - | SCR | 600 V | 1000 A | - | 600 V | 78.5 A | - | 130 mA | - | - | 3 V | - | - | - | - | - | - | - | ||
![]() ST090S08P International Rectifier | In Stock | - | Datasheet | - | - | - | - | NO | - | 3 | - | INTERNATIONAL RECTIFIER CORP | 20 mA | - | - | - | - | 1 | 1 | 125 °C | -30 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8541.30.00.80 | - | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | - | O-MUPM-H3 | Not Qualified | - | SINGLE | - | - | - | - | TO-209AC | - | SCR | 800 V | 2200 A | 200 V/us | 800 V | 141 A | 600 mA | 150 mA | - | - | 3 V | - | - | - | - | - | - | - |