- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Surface Mount
- Rohs Code
- Configuration
- Operating Temperature-Max
- Dynamic Impedance-Max
- Reference Voltage-Nom
Attribute column
Manufacturer
International Rectifier Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage-Nom | Ihs Manufacturer | Impedance (Max) (Zzt) | Mfr | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Reference Voltage-Nom | Reverse Leakage Current (Ir) | RoHS | Rohs Code | Zener Impedance (Zzt) | Zener Voltage (Nom) | Zener Voltage (Range) | Operating Temperature | Packaging | Tolerance | JESD-609 Code | Part Status | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | Working Test Current | Diode Configuration | Dynamic Impedance-Max | Clamping Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WOSD12 WEITRON INTERNATIONAL CO., LTD. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | WEITRON TECHNOLOGY CO LTD | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | - | - | unknown | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52C4V3-G WEITRON INTERNATIONAL CO., LTD. | In Stock | - | Datasheet | - | - | YES | - | - | - | - | - | WEITRON TECHNOLOGY CO LTD | - | - | 1 | 150 °C | - | - | - | - | Contact Manufacturer | 0.5 W | 4.3 V | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | - | - | unknown | - | - | SINGLE | ZENER DIODE | - | - | - | - | - | 6.9% | - | 5 mA | - | 90 Ω | - | ||
![]() WOST12 WEITRON INTERNATIONAL CO., LTD. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | WEITRON TECHNOLOGY CO LTD | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZM55C27 WEITRON INTERNATIONAL CO., LTD. | In Stock | - | - | - | - | YES | - | SILICON | 2 | - | - | WEITRON TECHNOLOGY CO LTD | - | - | 1 | 175 °C | - | GLASS | ROUND | LONG FORM | Contact Manufacturer | 0.5 W | 27 V | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | END | WRAP AROUND | unknown | O-LELF-R2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 5% | - | 5 mA | - | 80 Ω | - | ||
![]() 5.0SMCJ17A WEITRON INTERNATIONAL CO., LTD. | In Stock | - | Datasheet | - | - | YES | - | - | - | - | 19.9 V | WEITRON TECHNOLOGY CO LTD | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | - | - | unknown | - | UNIDIRECTIONAL | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | 17 V | - | - | - | 27.6 V | ||
![]() BZT52C2V7-G WEITRON INTERNATIONAL CO., LTD. | In Stock | - | Datasheet | - | - | YES | - | - | - | - | - | WEITRON TECHNOLOGY CO LTD | - | - | 1 | 150 °C | - | - | - | - | Contact Manufacturer | 0.5 W | 2.7 V | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | - | - | unknown | - | - | SINGLE | ZENER DIODE | - | - | - | - | - | 7.4% | - | 5 mA | - | 100 Ω | - | ||
![]() BZT52C24-G WEITRON INTERNATIONAL CO., LTD. | In Stock | - | Datasheet | - | - | YES | - | - | - | - | - | WEITRON TECHNOLOGY CO LTD | - | - | 1 | 150 °C | - | - | - | - | Contact Manufacturer | 0.5 W | 24 V | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | - | - | unknown | - | - | SINGLE | ZENER DIODE | - | - | - | - | - | 5% | - | 5 mA | - | 70 Ω | - | ||
![]() BZT52-C20-AU_R1_00001 PANJIT International | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 100nA@15V | true | - | 50Ω | 20V | 19V~21V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 410mW | - | - | - | - | - | - | Independent Type | - | - | ||
![]() ZS4743A WEITRON INTERNATIONAL CO., LTD. | In Stock | - | Datasheet | - | - | YES | - | SILICON | - | - | - | WEITRON TECHNOLOGY CO LTD | - | - | 1 | 150 °C | - | - | - | - | Contact Manufacturer | 1 W | 13 V | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | - | - | unknown | - | - | SINGLE | ZENER DIODE | - | - | - | - | - | 5% | - | 19 mA | - | 10 Ω | - | ||
![]() 1N4752A-G_R1_10001 PANJIT International | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | 100nA@25.1V | true | - | 45Ω | 33V | 31.35V~34.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | Independent Type | - | - | ||
![]() PZA1AL5V6B_R1_00001 PANJIT International | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZM55B68 WEITRON INTERNATIONAL CO., LTD. | In Stock | - | - | - | - | YES | - | SILICON | 2 | - | - | WEITRON TECHNOLOGY CO LTD | - | - | 1 | 175 °C | - | GLASS | ROUND | LONG FORM | Contact Manufacturer | 0.5 W | 68 V | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | END | WRAP AROUND | unknown | O-LELF-R2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 2% | - | 2.5 mA | - | 200 Ω | - | ||
![]() LUDZS5.1B WEITRON INTERNATIONAL CO., LTD. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | WEITRON TECHNOLOGY CO LTD | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52C20-G WEITRON INTERNATIONAL CO., LTD. | In Stock | - | Datasheet | - | - | YES | - | - | - | - | - | WEITRON TECHNOLOGY CO LTD | - | - | 1 | 150 °C | - | - | - | - | Contact Manufacturer | 0.5 W | 20 V | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | - | - | unknown | - | - | SINGLE | ZENER DIODE | - | - | - | - | - | 6% | - | 5 mA | - | 55 Ω | - | ||
![]() BZM55B47 WEITRON INTERNATIONAL CO., LTD. | In Stock | - | - | - | - | YES | - | SILICON | 2 | - | - | WEITRON TECHNOLOGY CO LTD | - | - | 1 | 175 °C | - | GLASS | ROUND | LONG FORM | Contact Manufacturer | 0.5 W | 47 V | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | END | WRAP AROUND | unknown | O-LELF-R2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 2% | - | 2.5 mA | - | 110 Ω | - | ||
![]() BZT52C3V6-G WEITRON INTERNATIONAL CO., LTD. | In Stock | - | Datasheet | - | - | YES | - | - | - | - | - | WEITRON TECHNOLOGY CO LTD | - | - | 1 | 150 °C | - | - | - | - | Contact Manufacturer | 0.5 W | 3.6 V | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | - | - | unknown | - | - | SINGLE | ZENER DIODE | - | - | - | - | - | 5.5% | - | 5 mA | - | 90 Ω | - | ||
![]() JAN1N2982B International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84C16 WEITRON INTERNATIONAL CO., LTD. | In Stock | - | Datasheet | - | - | YES | - | - | - | - | - | WEITRON TECHNOLOGY CO LTD | - | - | 1 | 150 °C | - | - | - | - | Contact Manufacturer | 0.225 W | 16 V | - | - | No | - | - | - | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8541.10.00.50 | - | - | unknown | - | - | SINGLE | ZENER DIODE | - | - | - | - | - | - | - | 5 mA | - | 40 Ω | - | ||
![]() BZT52-C18_R1_00001 Panjit International Inc. | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | SOD-123 | - | - | BZT52 | - | - | 50 Ohms | Panjit International Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | ±5% | - | Active | - | - | - | - | - | - | - | - | - | - | 100 nA @ 14 V | - | - | 410 mW | 18 V | - | - | - | - | - | - | ||
![]() BZT52-B9V1_R1_00001 Panjit International Inc. | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | SOD-123 | - | - | BZT52 | - | - | 10 Ohms | Panjit International Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | ±1.98% | - | Active | - | - | - | - | - | - | - | - | - | - | 100 nA @ 7 V | - | 900 mV @ 10 mA | 410 mW | 9.1 V | - | - | - | - | - | - |