- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Surface Mount
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Terminal Form
Attribute column
Manufacturer
International Rectifier Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Transistor Element Material | Exterior Housing Material | Current-Collector (Ic) (Max) | ESR value | Ihs Manufacturer | Lead Free Status / RoHS Status | Mfr | Mounting | Number of Elements | Operating current | Operating Temperature-Max | Operating Temperature-Min | Other Names | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | RoHS | Rohs Code | Service life | Transition Frequency-Nom (fT) | Type of capacitor | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Terminal Finish | Color | Number of Rows | HTS Code | Capacitance | Terminal Position | Terminal Form | Shielding | Reach Compliance Code | Base Part Number | JESD-30 Code | Qualification Status | Configuration | Case Connection | Power - Max | Transistor Application | Polarity/Channel Type | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | JEDEC-95 Code | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Frequency - Transition | Power Dissipation-Max (Abs) | Cable Pitch | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max | VCEsat-Max | Connector Pitch | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2N6308 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2N6249 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCX6810H6327XTSA1 International Rectifier | In Stock | - | - | - | - | Surface Mount | TO-243AA | - | PG-SOT89 | - | - | - | 1A | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | SP001125486 | - | - | - | - | - | - | - | - | - | - | - | - | 150°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101 | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3W | - | - | NPN | 85 @ 500mA, 1V | 100nA (ICBO) | - | 500mV @ 100mA, 1A | 20V | 100MHz | - | - | - | - | - | - | - | - | - | ||
![]() BC848BWE6327BTSA1 International Rectifier | In Stock | - | - | Gold | Cable | Surface Mount | SC-70, SOT-323 | - | PG-SOT323-3 | - | - | - | 100mA | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | BC 848BW E6327 BC 848BW E6327-ND BC848BWE6327 BC848BWE6327BTSA1TR BC848BWE6327XT SP000010610 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 150°C (TJ) | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | IDC, Socket | 14 | - | Grey | 2 | - | - | - | - | Unshielded | - | BC848 | - | - | - | - | 250mW | - | - | NPN | 200 @ 2mA, 5V | 15nA (ICBO) | - | 600mV @ 5mA, 100mA | 30V | 250MHz | - | 1.27 mm | - | - | - | - | 2.54 mm | 457.2 mm | Contains Lead | ||
![]() BCX70JE6327HTSA1 International Rectifier | In Stock | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | - | 100mA | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | BCX 70J E6327CT BCX 70J E6327CT-ND BCX70JE6327HTSA1CT | - | - | - | - | - | - | - | - | - | - | - | - | 150°C (TJ) | Cut Tape (CT) | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | BCX70 | - | - | - | - | 330mW | - | - | NPN | 250 @ 2mA, 5V | 20nA (ICBO) | - | 550mV @ 1.25mA, 50mA | 45V | 250MHz | - | - | - | - | - | - | - | - | - | ||
![]() BC857BWH6778XTSA1 International Rectifier | In Stock | - | - | - | - | Surface Mount | SC-70, SOT-323 | - | PG-SOT323-3 | - | - | - | 100mA | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | BC 857BW H6778 BC 857BW H6778-ND BC857BWH6778XTSA1TR SP000747450 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 150°C (TJ) | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | BC857 | - | - | - | - | 250mW | - | - | PNP | 220 @ 2mA, 5V | 15nA (ICBO) | - | 650mV @ 5mA, 100mA | 45V | 250MHz | - | - | - | - | - | - | - | - | - | ||
![]() IRGS6B60KDPBF International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | International Rectifier | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTA143ZM WEITRON INTERNATIONAL CO., LTD. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | WEITRON TECHNOLOGY CO LTD | - | - | - | - | - | - | - | - | - | - | , | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMBTA94 WEITRON INTERNATIONAL CO., LTD. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 20mΩ | WEITRON TECHNOLOGY CO LTD | - | - | SMD | - | 3.6A | - | - | - | - | - | SOT-23, 3 PIN | - | - | Contact Manufacturer | - | - | - | 4000h | - | hybrid | - | - | - | ±20% | - | - | EAR99 | - | - | - | - | - | 8541.21.00.95 | 330µF | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S8050D WEITRON INTERNATIONAL CO., LTD. | In Stock | - | Datasheet | - | - | - | - | NO | - | 3 | SILICON | 1 | - | - | WEITRON TECHNOLOGY CO LTD | - | - | - | - | - | 150 °C | - | - | - | PLASTIC/EPOXY | LEAD FREE PACKAGE-3 | ROUND | CYLINDRICAL | Contact Manufacturer | - | - | No | - | 150 MHz | - | - | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | BOTTOM | THROUGH-HOLE | - | unknown | - | O-PBCY-T3 | - | SINGLE | - | - | - | NPN | - | - | - | TO-92 | - | - | - | 0.625 W | - | 0.5 A | 160 | 25 V | - | - | - | - | ||
![]() S9015C WEITRON INTERNATIONAL CO., LTD. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | WEITRON TECHNOLOGY CO LTD | - | - | - | - | - | - | - | - | - | - | , | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9015SLT1 WEITRON INTERNATIONAL CO., LTD. | In Stock | - | Datasheet | - | - | - | - | YES | - | 3 | SILICON | - | - | - | WEITRON TECHNOLOGY CO LTD | - | - | - | 1 | - | 150 °C | -55 °C | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | DUAL | GULL WING | - | unknown | - | R-PDSO-G3 | - | SINGLE | - | - | - | PNP | - | - | - | - | - | - | - | 0.3 W | - | 0.1 A | 300 | 45 V | 0.3 V | - | - | - | ||
![]() S9014LT1 WEITRON INTERNATIONAL CO., LTD. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | WEITRON TECHNOLOGY CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P-BSOS-832-28 PSM International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P-BSOS-832-12 PSM International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS8550LT1 WEITRON INTERNATIONAL CO., LTD. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | WEITRON TECHNOLOGY CO LTD | - | - | - | - | - | - | - | - | - | - | , | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS8050LT1 WEITRON INTERNATIONAL CO., LTD. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | WEITRON TECHNOLOGY CO LTD | - | - | - | - | - | - | - | - | - | - | , | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTA144WM WEITRON INTERNATIONAL CO., LTD. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | WEITRON TECHNOLOGY CO LTD | - | - | - | - | - | - | - | - | - | - | , | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BDW73D Power Innovations International, Inc. | In Stock | - | Datasheet | - | - | - | - | NO | - | 3 | SILICON | - | - | - | POWER INNOVATIONS LTD | - | - | - | 1 | - | - | - | - | - | PLASTIC/EPOXY | TO-220, 3 PIN | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | SINGLE | THROUGH-HOLE | - | unknown | - | R-PSFM-T3 | Not Qualified | DARLINGTON | COLLECTOR | - | SWITCHING | NPN | - | - | - | TO-220AB | - | - | - | - | - | 8 A | 100 | 120 V | - | - | - | - | ||
![]() P-BSOS-632-16 PSM International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |