- Current - Collector Cutoff (Max)
- Current-Collector (Ic) (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Frequency - Transition
- Lead Free Status / RoHS Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Other Names
- Package / Case
- Packaging
- Power - Max
- Resistor - Base (R1)
Attribute column
Manufacturer
International Rectifier Transistors - Bipolar (BJT) - Single, Pre-Biased
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Approvals | Current-Collector (Ic) (Max) | Lead Free Status / RoHS Status | Other Names | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Depth | Current Rating | Frequency | Base Part Number | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Power - Max | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Frequency - Transition | Resistor - Base (R1) | Resistor - Emitter Base (R2) | Height | Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BCR553E6327HTSA1 International Rectifier | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | 500mA | Lead free / RoHS Compliant | BCR 553 E6327 BCR 553 E6327-ND BCR553E6327HTSA1TR BCR553E6327XT SP000010854 | - | - | - | - | Tape & Reel (TR) | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330mW | PNP - Pre-Biased | 40 @ 50mA, 5V | 100nA (ICBO) | 300mV @ 2.5mA, 50mA | 50V | 150MHz | 2.2 kOhms | 2.2 kOhms | - | - | - | ||
![]() BCR146E6327HTSA1 International Rectifier | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | 70mA | Lead free / RoHS Compliant | BCR 146 E6327 BCR 146 E6327-ND BCR 146 E6327TR-ND BCR146E6327 BCR146E6327BTSA1 BCR146E6327HTSA1TR BCR146E6327HTSA1TR-NDTR-ND BCR146E6327XT SP000010777 | - | - | - | - | Tape & Reel (TR) | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | BCR146 | - | - | - | 200mW | NPN - Pre-Biased | 50 @ 5mA, 5V | 100nA (ICBO) | 300mV @ 500µA, 10mA | 50V | 150MHz | 47 kOhms | 22 kOhms | - | - | - | ||
![]() BCR191WH6327XTSA1 International Rectifier | In Stock | - | - | - | Surface Mount | SC-70, SOT-323 | PG-SOT323-3 | - | 100mA | Lead free / RoHS Compliant | BCR 191W H6327 BCR 191W H6327-ND BCR191WH6327XTSA1TR SP000757896 | - | - | - | - | Tape & Reel (TR) | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | BCR191 | - | - | - | 250mW | PNP - Pre-Biased | 50 @ 5mA, 5V | 100nA (ICBO) | 300mV @ 500µA, 10mA | 50V | 200MHz | 22 kOhms | 22 kOhms | - | - | - | ||
![]() BCR 189T E6327 International Rectifier | In Stock | - | - | Flanges | Surface Mount | SC-75, SOT-416 | PG-SC-75 | ENEC, cULus | 100mA | Lead free / RoHS Compliant | BCR 189T E6327-ND BCR189TE6327 BCR189TE6327XT SP000014818 | Compliant | 520 V | 300 V | - | Tape & Reel (TR) | - | - | 1 (Unlimited) | Terminal Block | - | - | - | - | - | - | 351 mm | 150 A | 60 Hz | - | 3.5 mA | 520 V | 150 A | 250mW | PNP - Pre-Biased | 120 @ 5mA, 5V | 100nA (ICBO) | 300mV @ 500µA, 10mA | 50V | 200MHz | 22 kOhms | - | 130 mm | 160 mm | No | ||
![]() BCR 135T E6327 International Rectifier | In Stock | - | - | - | Surface Mount | SC-75, SOT-416 | PG-SC-75 | - | 100mA | Lead free / RoHS Compliant | BCR 135T E6327-ND BCR135TE6327 BCR135TE6327XT SP000012802 | - | - | - | - | Tape & Reel (TR) | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | BCR135 | - | - | - | 250mW | NPN - Pre-Biased | 70 @ 5mA, 5V | 100nA (ICBO) | 300mV @ 500µA, 10mA | 50V | 150MHz | 10 kOhms | 47 kOhms | - | - | - | ||
![]() BCR185WH6327XTSA1 International Rectifier | In Stock | - | - | - | Surface Mount | SC-70, SOT-323 | PG-SOT323-3 | - | 100mA | Lead free / RoHS Compliant | BCR 185W H6327 BCR 185W H6327-ND BCR 185W H6327TR-ND BCR185WH6327 BCR185WH6327XTSA1TR SP000757894 | Non-Compliant | - | - | - | Tape & Reel (TR) | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | BCR185 | - | - | - | 250mW | PNP - Pre-Biased | 70 @ 5mA, 5V | 100nA (ICBO) | 300mV @ 500µA, 10mA | 50V | 200MHz | 10 kOhms | 47 kOhms | - | - | - | ||
![]() BCR 133L3 E6327 International Rectifier | In Stock | - | - | - | Surface Mount | SC-101, SOT-883 | PG-TSLP-3-4 | - | 100mA | Lead free / RoHS Compliant | BCR 133L3 E6327-ND BCR133L3E6327 BCR133L3E6327XT SP000013564 | - | - | - | - | Tape & Reel (TR) | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | BCR133 | - | - | - | 250mW | NPN - Pre-Biased | 30 @ 5mA, 5V | 100nA (ICBO) | 300mV @ 500µA, 10mA | 50V | 130MHz | 10 kOhms | 10 kOhms | - | - | - | ||
![]() BCR 158T E6327 International Rectifier | In Stock | - | - | - | Surface Mount | SC-75, SOT-416 | PG-SC-75 | - | 100mA | Lead free / RoHS Compliant | BCR 158T E6327-ND BCR158TE6327 BCR158TE6327XT SP000012806 | - | - | - | - | Tape & Reel (TR) | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | BCR158 | - | - | - | 250mW | PNP - Pre-Biased | 70 @ 5mA, 5V | 100nA (ICBO) | 300mV @ 500µA, 10mA | 50V | 200MHz | 2.2 kOhms | 47 kOhms | - | - | - | ||
![]() BCR129WE6327HTSA1 International Rectifier | In Stock | - | - | - | Surface Mount | SC-70, SOT-323 | PG-SOT323-3 | - | 100mA | Lead free / RoHS Compliant | BCR 129W E6327 BCR 129W E6327-ND BCR129WE6327 BCR129WE6327HTSA1TR-NDTR BCR129WE6327XT SP000014963 | - | - | - | - | Tape & Reel (TR) | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | BCR129 | - | - | - | 250mW | NPN - Pre-Biased | 120 @ 5mA, 5V | 100nA (ICBO) | 300mV @ 500µA, 10mA | 50V | 150MHz | 10 kOhms | - | - | - | - | ||
![]() BCR 148F B6327 International Rectifier | In Stock | - | - | - | Surface Mount | SOT-723 | PG-TSFP-3 | - | 100mA | Lead free / RoHS Compliant | BCR 148F B6327-ND BCR148FB6327 BCR148FB6327XT SP000013051 | - | - | - | - | Tape & Reel (TR) | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | BCR148 | - | - | - | 250mW | NPN - Pre-Biased | 70 @ 5mA, 5V | 100nA (ICBO) | 300mV @ 500µA, 10mA | 50V | 100MHz | 47 kOhms | 47 kOhms | - | - | - | ||
![]() BCR 148L3 E6327 International Rectifier | In Stock | - | - | - | Surface Mount | SC-101, SOT-883 | PG-TSLP-3-4 | - | 70mA | Lead free / RoHS Compliant | BCR 148L3 E6327-ND BCR148L3E6327 BCR148L3E6327XT SP000014861 | - | - | - | 150 V | Tape & Reel (TR) | - | 0.25 % | 1 (Unlimited) | - | 100 ppm/°C | 19.3 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | BCR148 | - | - | - | 250mW | NPN - Pre-Biased | 70 @ 5mA, 5V | 100nA (ICBO) | 300mV @ 500µA, 10mA | 50V | 100MHz | 47 kOhms | 47 kOhms | 650 µm | - | - | ||
![]() BCR555E6327HTSA1 International Rectifier | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | 500mA | Lead free / RoHS Compliant | BCR 555 E6327 BCR 555 E6327-ND BCR 555 E6327TR-ND BCR555E6327 BCR555E6327BTSA1 BCR555E6327HTSA1TR BCR555E6327XT SP000010855 | - | - | - | - | Tape & Reel (TR) | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | BCR555 | - | - | - | 330mW | PNP - Pre-Biased | 70 @ 50mA, 5V | 100nA (ICBO) | 300mV @ 2.5mA, 50mA | 50V | 150MHz | 2.2 kOhms | 10 kOhms | - | - | - | ||
![]() BCR198E6327HTSA1 International Rectifier | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | 100mA | Lead free / RoHS Compliant | BCR 198 E6327CT BCR 198 E6327CT-ND BCR198E6327HTSA1CT | - | - | - | 150 V | Cut Tape (CT) | - | 0.5 % | 1 (Unlimited) | - | 100 ppm/°C | 200 Ω | 155 °C | -55 °C | Thin Film | 500 mW | - | - | - | BCR198 | - | - | - | 200mW | PNP - Pre-Biased | 70 @ 5mA, 5V | 100nA (ICBO) | 300mV @ 500µA, 10mA | 50V | 190MHz | 47 kOhms | 47 kOhms | 650 µm | - | - | ||
![]() BCR 129L3 E6327 International Rectifier | In Stock | - | - | - | Surface Mount | SC-101, SOT-883 | PG-TSLP-3-4 | - | 100mA | Lead free / RoHS Compliant | BCR 129L3 E6327-ND BCR129L3E6327 BCR129L3E6327XT SP000014855 | - | - | - | - | Tape & Reel (TR) | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | BCR129 | - | - | - | 250mW | NPN - Pre-Biased | 120 @ 5mA, 5V | 100nA (ICBO) | 300mV @ 500µA, 10mA | 50V | 150MHz | 10 kOhms | - | - | - | - | ||
![]() BCR169WE6327HTSA1 International Rectifier | In Stock | - | - | - | Surface Mount | SC-70, SOT-323 | PG-SOT323-3 | - | 100mA | Lead free / RoHS Compliant | BCR 169W E6327 BCR 169W E6327-ND BCR169WE6327 BCR169WE6327HTSA1TR-NDTR SP000012271 | - | - | - | 150 V | Tape & Reel (TR) | - | 1 % | 1 (Unlimited) | - | 100 ppm/°C | 2.2 Ω | 155 °C | -55 °C | Thin Film | 500 mW | - | - | - | BCR169 | - | - | - | 250mW | PNP - Pre-Biased | 120 @ 5mA, 5V | 100nA (ICBO) | 300mV @ 500µA, 10mA | 50V | 200MHz | 4.7 kOhms | - | 650 µm | - | - | ||
![]() BCR 148 B6327 International Rectifier | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | 100mA | Lead free / RoHS Compliant | BCR 148 B6327-ND BCR148B6327 BCR148B6327XT SP000056351 | - | - | - | - | Tape & Reel (TR) | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | BCR148 | - | - | - | 200mW | NPN - Pre-Biased | 70 @ 5mA, 5V | 100nA (ICBO) | 300mV @ 500µA, 10mA | 50V | 100MHz | 47 kOhms | 47 kOhms | - | - | - | ||
![]() BCR 199T E6327 International Rectifier | In Stock | - | - | - | Surface Mount | SC-75, SOT-416 | PG-SC-75 | - | 70mA | Lead free / RoHS Compliant | BCR 199T E6327-ND BCR199TE6327 BCR199TE6327XT SP000014816 | - | - | - | - | Tape & Reel (TR) | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250mW | PNP - Pre-Biased | 120 @ 5mA, 5V | 100nA (ICBO) | 300mV @ 500µA, 10mA | 50V | 200MHz | 47 kOhms | - | - | - | - | ||
![]() BCR 139L3 E6327 International Rectifier | In Stock | - | - | - | Surface Mount | SC-101, SOT-883 | PG-TSLP-3-4 | - | 100mA | Lead free / RoHS Compliant | BCR 139L3 E6327-ND BCR139L3E6327 BCR139L3E6327XT SP000014857 | - | - | - | - | Tape & Reel (TR) | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250mW | NPN - Pre-Biased | 120 @ 5mA, 5V | 100nA (ICBO) | 300mV @ 500µA, 10mA | 50V | 150MHz | 22 kOhms | - | - | - | - | ||
![]() BCR555E6433HTMA1 International Rectifier | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | 500mA | Lead free / RoHS Compliant | BCR 555 E6433 BCR 555 E6433-ND BCR555E6433BTMA1 BCR555E6433HTMA1TR BCR555E6433XT SP000010857 | - | - | - | - | Tape & Reel (TR) | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | BCR555 | - | - | - | 330mW | PNP - Pre-Biased | 70 @ 50mA, 5V | 100nA (ICBO) | 300mV @ 2.5mA, 50mA | 50V | 150MHz | 2.2 kOhms | 10 kOhms | - | - | - | ||
![]() BCR 114T E6327 International Rectifier | In Stock | - | - | - | Surface Mount | SC-75, SOT-416 | PG-SC-75 | - | 100mA | Lead free / RoHS Compliant | BCR 114T E6327-ND BCR114TE6327 BCR114TE6327XT SP000014773 | Non-Compliant | - | - | - | Tape & Reel (TR) | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250mW | NPN - Pre-Biased | 30 @ 5mA, 5V | 100nA (ICBO) | 300mV @ 500µA, 10mA | 50V | 160MHz | 4.7 kOhms | 10 kOhms | - | - | - |